DC Voltage Digital Panel Meters

130 Results
ControlMaster field-mountable universal process indicator -- CMF160
from ABB Measurement & Analytics

The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]

  • Input Type: DC Voltage; DC Current; Frequency; Resistance; Temperature
  • Display Technology: LCD
  • Display Type: Numeric; Alphanumeric
  • Display Colors: Multi
Digital Universal Display Panel for System Integration -- PCE-N30U
from PCE Instruments / PCE Americas Inc.

For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]

  • Input Type: DC Voltage; DC Current; Resistance; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- DPM-100
from BinMaster, Inc.

The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]

  • Input Type: AC Voltage; DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 6.0
Meters -- 1528-1141-ND [460 from Adafruit Industries]
from DigiKey

Voltage (Voltmeter) LED - Green Characters Display Chassis Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Green
  • Display Technology: LED
  • Voltage Range: 3.2 to 30
Multi Function Panel Meters -- 1220533 [48290000 from SOCOMEC]
from RS Components, Ltd.

DIRIS B-30 RS Multifunction Meter RS485 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, power factor, voltage
  • Depth: 65
5 Digit LED Display Panel Meter -- SANTEST DP-50-D
from Exsenco, LLC

SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Digital Panel Meter -- DPM-200
from BinMaster, Inc.

The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]

  • Input Type: AC Voltage; DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Meters -- 1528-1145-ND [575 from Adafruit Industries]
from DigiKey

Voltage (Voltmeter) LED - Green Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Green
  • Display Technology: LED
  • Voltage Range: 4.5 to 30
Multi Function Panel Meters -- 1239655 [SGD 70-A from Lascar Electronics, Inc.]
from RS Components, Ltd.

7" PanelPilotACE Display Module [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
  • Height: 117
  • Width: 180
  • Depth: 18.1
6 Digit LED Display Panel Meter -- SANTEST GKS-01
from Exsenco, LLC

SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]

  • Input Type: DC Voltage
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
Dual-line 6-digit Process Meter -- DPM-500
from BinMaster, Inc.

The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Alphanumeric
  • Number Digits: 12.0
Meters -- 1528-1149-ND [705 from Adafruit Industries]
from DigiKey

Voltage (Voltmeter) LED - Green Characters Display Chassis Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Green
  • Display Technology: LED
  • Voltage Range: 0.0 to 99.9
Multi Function Panel Meters -- 1250659
from RS Components, Ltd.

Simex SRP-147 24VDC [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
  • Width: 137
  • Number Digits: 4.0
  • Height: 67
Modbus Large Digital Display -- DPM-300
from BinMaster, Inc.

The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]

  • Input Type: AC Voltage; DC Voltage
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 12.0
Meters -- 1568-14313-ND [14313 from SparkFun Electronics]
from DigiKey

Voltage (Voltmeter) LED - Red Characters Display Chassis Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 2.5 to 30
Multi Function Panel Meters -- 1365377
from RS Components, Ltd.

Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
  • Width: 92
  • Number Digits: 3.0
  • Height: 92
Meters -- 1597-1236-ND [114990163 from Seeed Studio]
from DigiKey

Voltage (Voltmeter) LED - Green Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Green
  • Display Technology: LED
  • Voltage Range: 2.6 to 30
Multi Function Panel Meters -- 1365378
from RS Components, Ltd.

Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
  • Width: 92
  • Number Digits: 3.0
  • Height: 92
Meters -- 1597-1237-ND [114990164 from Seeed Studio]
from DigiKey

Voltage (Voltmeter) LED - Red Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 2.6 to 30
Multi Function Panel Meters -- 1365380
from RS Components, Ltd.

Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
  • Width: 92
  • Number Digits: 4.0
  • Height: 92
Meters -- 1597-1238-ND [114990165 from Seeed Studio]
from DigiKey

Voltage (Voltmeter) LED - Yellow Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Voltage Range: 2.6 to 30
  • Display Technology: LED
  • Width: 30
Multi Function Panel Meters -- 1365381
from RS Components, Ltd.

Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
  • Width: 92
  • Number Digits: 4.0
  • Height: 92
Meters -- 1597-1239-ND [114990166 from Seeed Studio]
from DigiKey

Voltage (Voltmeter) LED - Blue Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Blue
  • Display Technology: LED
  • Voltage Range: 2.6 to 30
Multi Function Panel Meters -- 1365382
from RS Components, Ltd.

Dig Multi Func Meter, 96x96, 3Ph, V A F [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
  • Width: 92
  • Number Digits: 4.0
  • Height: 92
Meters -- 180-1007-ND [BL-500101-01-U from Jewell Instruments, LLC]
from DigiKey

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount - Window [See More]

  • Input Type: DC Voltage
  • Display Colors: Red
  • Display Technology: LCD
  • Voltage Range: 0.2000
Multi Function Panel Meters -- 1365383
from RS Components, Ltd.

RS PRO AP20-311EAZR000000 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
  • Width: 92
  • Number Digits: 4.0
  • Height: 92
Meters -- 180-1011-ND [BL-400101-01-U from Jewell Instruments, LLC]
from DigiKey

Voltage (Voltmeter) LCD - Green Characters, Backlight Display Panel Mount - Window [See More]

  • Input Type: DC Voltage
  • Display Colors: Green
  • Display Technology: LCD
  • Voltage Range: 0.2000
Multi Function Panel Meters -- 1365384
from RS Components, Ltd.

RS PRO AP20-311EALR000000 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
  • Width: 92
  • Number Digits: 4.0
  • Height: 92
Meters -- 1864-DCM2A15V15L20S1ULB-ND [DCM2A15V15L20S1ULB from Carlo Gavazzi Automation SpA]
from DigiKey

DC METER, 1500 V 1500 A, ETH+RS4 [See More]

  • Input Type: DC Voltage
  • Current Range: 0.0 to ?
  • Voltage Range: 150 to 1500
  • Outputs: Digital
Multi Function Panel Meters -- 1366356 [BT90-C031K90000000 from Sifam]
from RS Components, Ltd.

Sifam Tinsley BT90-C031K90000000 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Dc current, dc voltage
  • Width: 92
  • Number Digits: 4.0
  • Height: 22.2
Meters -- 1864-LDI35AV0C0XXIX-ND [LDI35AV0C0XXIX from Carlo Gavazzi Automation SpA]
from DigiKey

48 X 96 DIGITAL PANEL MOUNTING 3 [See More]

  • Input Type: DC Voltage
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 200
Multi Function Panel Meters -- 1383525 [S43-RS485 from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar S43-RS485 [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
  • Height: 75.9
  • Width: 115
  • Depth: 31.8
Meters -- 1864-LDI35AVOC0XXIX-ND [LDI35AVOC0XXIX from Carlo Gavazzi Automation SpA]
from DigiKey

Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount [See More]

  • Input Type: DC Voltage
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 200
Multi Function Panel Meters -- 1383528 [SGD 70-A-DK+ from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar SGD 70-A-DK+ [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
  • Depth: 75
3 ½ Digit Digital Panel Meter -- UDM 35 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.0
General Purpose Indicator -- Model 9820
from Interface, Inc. - AZ

Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar. 5 digit bipolar LED display. Nonlinearity < 0.01%. Analog output - 10 VDC, with 2 kHz bandwidth. Front panel shunt calibration, tension or compression, internal or external resistor. Peak and valley monitoring. [See More]

  • Input Type: DC Voltage; DC Current (optional feature)
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Configurable Indicator -- 40T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
1950 Series Smart System Indicator -- 1950-V
from NOSHOK, Inc.

NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Dual Gauge
from Global Digital Instruments LLC

Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]

  • Input Type: DC Voltage
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LED; LCD
24VDC Panel Meter -- BN-45
from Hoyt Electrical Instrument Works, Inc.

The BN-45 is a 41 ⁄2 digit voltmeter in a compact 96x24mm case with isolated 24VDC power and is available with a non-isolated 5VDC power. The case has a short depth of just 2.83 inches (72mm) behind the panel. The meter has three user-selectable ranges of 2V, 20V and 200V. Provision to offset... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.5
Programmable LED Indicator -- 5714
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
Series 2000 Digital Process Indicator
from Clark Solutions

The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power (optional feature); DC Power (optional feature); Resistance; 0-5, 2-5, 1-6, 0-10, 1-11 Vdc
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric; Combination
  • Number Digits: 0.0
1/8 DIN Panel Indicator -- 1480
from Dynisco

Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Handheld 4.5 Digit LCD Meter Display -- Model E3906
from tecsis LP

Economical handheld measuring instrument. The freely scalable LCD-display has 4 ½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V. [See More]

  • Input Type: DC Voltage
  • Number Digits: 4.5
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Meters
from Murata Power Solutions

For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Temperature
  • Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.0 to 4.5
Digital Panel Mount DC Amp Meter -- AL-DCCM-031
from Amp-Line Corp.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
IHH500 Handheld Display -- FSH03460
from FUTEK Advanced Sensor Technology, Inc.

IHH500 , Elite Version , Battery Operated Digital Handheld Display , Analog Output , Alarm Relays , TEDS and USB Output , Rotary Sensor Measurement - Accessory Kit (Elite) and SensIT Software Pro are Included [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge
  • Number Digits: 7.0
  • Display Type: Numeric
  • Outputs: Analog; Serial Communications
1/8 DIN Process Panel Meter -- DP6000 Series
from OMEGA Engineering, Inc.

The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
4100
from Brighton Electronics, Inc.

7 segment display, data hold, peak hold, data protection, NEMA 4 enclosure [See More]

  • Input Type: DC Voltage; 1-3mV/V
  • Character Size: Less Than 0.37 (9.4mm)
  • Display Type: Numeric
  • Number Digits: 4.5
6 in. Loop Powered LCD Bargraph -- Model LBD
from OTEK Corporation

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge (optional feature); Resistance (optional feature); Temperature (optional feature); %RH, pH
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
4-digit Large Display Digital Panel Meter/Controller -- LD-PRC
from Define Instruments

What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Digital Panel Meter -- APM765-6R0-10
from Acromag, Inc.

Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]

  • Input Type: DC Voltage; DC Current; DC Power; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
CUB®5 DC Volt Meter with Backlight Display -- CUB5VB00
from Red Lion Controls, Inc.

Four Selectable D.C. Ranges. 0 to 200 mV, 2 V, 20 V, 200 V. Minimum and Maximum Display Capture. LCD, Green/Red LED Backlighting. 0.48" (12.2 mm) High Digits. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or Relay). Optional USB Programming... [See More]

  • Input Type: DC Voltage
Digital Indicator -- DM4500F
from Status Instruments, Inc.

INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]

  • Input Type: AC Voltage; DC Voltage; Frequency; Pulse
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Digital Tilt Indicator -- DTI Series
from Sherborne Sensors

The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]

  • Input Type: DC Voltage
  • Number Digits: 5.0
  • Display Type: Numeric; Alphanumeric; Combination
  • Display Technology: LED
DC Process Indicator, S428a Series
from Specialty Product Technologies

The S428A is Dynapar branded (legal entity name for Veeder-Root) and is a digital panel indicator providing a high contrast, high visibility display, designed for optimal ease of use in a wide variety of process measurement applications. The S428A is fast, accurate and easy to read with a jumperless... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Outputs: Relay
Digital Indicator -- EV-94 EB
from Keller America, Inc.

The EV-94 EB digital indicator is faster, more precise, more reliable and equipped with additional inputs, making it universally applicable for measuring value display, controlling, monitoring, and counting applications. The EV-94 employs self-monitoring and self-diagnosis systems to ensure high... [See More]

  • Input Type: DC Voltage; DC Current
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Colors: Red
Process Display -- PA200
from Baumer Ltd.

ndash; –Voltage input ±10 V, ±20 VDC, ±200 VDC. – –Voltage input ±100 mVDC for measurements by external current shunt (precision resistor). – –Current input ±20 mA. – –Display range can be linearised. – –LED... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Flow Rate and Pressure Display Unit -- DU Series
from HORIBA Instruments, Inc.

These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model. DU-102E: standard type. Compliant with the RoHS directive [See More]

  • Input Type: DC Voltage
  • Number Digits: 3.0
  • Display Type: Combination
  • Display Technology: LED
HV Rack® Rack Mount High Voltage Power System
from Advanced Energy Industries, Inc.

The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination provides accurate control and... [See More]

  • Input Type: DC Voltage
  • Number Digits: 8.0 to 24.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- LDM35 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
High Level Input Digital Indicator -- Model 9834
from Interface, Inc. - AZ

Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Display Technology: LED
Configurable Indicator -- 40T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 2.0
  • Display Type: Numeric
  • Display Technology: LED
2000 Series Smart System Indicator -- 2000-2
from NOSHOK, Inc.

The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Tachometer w/ Hour Meter and Job Timer -- FS-500
from Global Digital Instruments LLC

STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]

  • Input Type: DC Voltage
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LCD
3-1/1" Digital Panel Voltmeter -- SP-100
from Hoyt Electrical Instrument Works, Inc.

The SP 100 is a 3 ½ digit LED voltmeter with 9mm (0.36") digit height. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. This module is directly compatible with... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
Programmable LED Indicator -- 5715
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Number Digits: 4.0
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
5 Digit 1/8 DIN Panel Indicator -- 1490
from Dynisco

Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
1/8 DIN Temperature Panel Meter -- DP6070 Series
from OMEGA Engineering, Inc.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]

  • Input Type: DC Voltage; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
7 in. Loop Powered LCD Bargraph -- Model LSB
from OTEK Corporation

In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Input Type: AC Voltage; DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
CUB®5 DC Volt Meter with Reflective Display -- CUB5VR00
from Red Lion Controls, Inc.

Four Selectable D.C. Ranges. 0 to 200 mV, 2 V, 20 V, 200 V. Minimum and Maximum Display Capture. LCD, Reflective Display. 0.48" (12.2 mm) High Digits. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or Relay). Optional USB Programming Card... [See More]

  • Input Type: DC Voltage
Digital Indicator -- DM4500U
from Status Instruments, Inc.

INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]

  • Input Type: AC Voltage; DC Voltage; Strain Gauge; Resistance; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Strain Gauge Transducer Indicator -- ADW15
from Sherborne Sensors

The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Combination
  • Number Digits: 4.5
FLEX and FLEX-MINI Panel Meter
from Specialty Product Technologies

The FLEX ® Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC Voltage/Current, AC Voltage/Current, Process, Temperature, and Strain Gage Inputs. [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Strain Gauge; Temperature
Process Display -- PA203
from Baumer Ltd.

– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
HF / HCl Concentration Monitor -- HF-960H
from HORIBA Instruments, Inc.

Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 %. Automatic... [See More]

  • Input Type: DC Voltage
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
Digital Panel Meter -- LDM40 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
High Speed Digital Indicator -- Model 9830
from Interface, Inc. - AZ

Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Configurable Indicator -- 40T96
from Gefran

Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Compact 96 X 96 Mm Din Cased, 3 Phase Power Meter -- M812
from Hoyt Electrical Instrument Works, Inc.

The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive Energy, Power Factor, Amp Demand, Apparent Power Demand, Active Power Demand, Maximum Amp Demand, Maximum Apparent Power... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Display Technology: LCD
  • Display Type: Combination
  • Analog Input Channels: 1
DIN Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
LCD Miniature Digital Panel Meter -- Model LPL
from OTEK Corporation

OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a panel, P.C.B. or your ownhousing. The 12 turn potentiometers for Zero and Spangive you smooth and wide range... [See More]

  • Input Type: DC Voltage; DC Current; Custom
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.5
6-digit Panel Meter/Controller -- TEX-PRC
from Define Instruments

What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
CUB4 DC Voltmeter with Red Backlighting -- CUB4V020
from Red Lion Controls, Inc.

DC Volt Meter. 39mm x 75mm. 3 1/2 Digit, 0.6" (15.2mm) LCD. Red LED Backlighting. 0-199.9 mV through 199.9 VDC. NEMA 4X/IP65 [See More]

  • Input Type: DC Voltage
  • Number Digits: 2.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Red
Intelligent Digital Indicator with TMFL -- DM3600A
from Status Instruments, Inc.

The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and 4-20 mA outputs can... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Strain Gauge Transducer Indicator -- PSD
from Sherborne Sensors

The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of... [See More]

  • Input Type: DC Voltage; Strain Gauge
  • Character Size: Less Than 0.37 (9.4mm)
  • Display Type: Numeric
  • Number Digits: 7.0
HF Concentration Monitor -- HF-960EM
from HORIBA Instruments, Inc.

Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement,... [See More]

  • Input Type: DC Voltage
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Intelligent Indicator -- Model 9840
from Interface, Inc. - AZ

Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel. Remote sense excitation. 5 & 6 point linearization. Bipolar. 999,999 display counts. Nonlinearity < 0.005%. Auto setup for multiple load cells. Fast, direct analog output. 10 VDC scalable analog output -... [See More]

  • Input Type: DC Voltage
  • Display Technology: LCD
  • Display Type: Alphanumeric
  • Display Colors: Aqua
Configurable Indicator -- 4T48
from Gefran

Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Complete 3 Phase Digital Universal Metering System -- M850-MP
from Hoyt Electrical Instrument Works, Inc.

Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
Economical Process Meter -- DP24-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. User Friendly. Very Easy Scaling. Contains 24 Vdc or 10 Vdc for Transducer Excitation. Easily Scaled in Any Engineering Unit from -1999 to 9999. Front Panel Min or Max and Tare Functions. External Display Hold and Tare Standard. Full-Size 0.56" (14.2 mm)... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Loop Powered 4.5 Digit LCD Panel Meter -- Model LPM
from OTEK Corporation

OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And all Loop... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Combination
  • Number Digits: 4.5
Bar Graph Process Controller -- TEX-BAR
from Define Instruments

What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: Less Than 0.37 (9.4mm)
  • Display Type: Numeric
  • Number Digits: 5.0
CUB4 DC Voltmeter with Reflective Display -- CUB4V000
from Red Lion Controls, Inc.

DC Volt Meter. 39mm x 75mm. 3 1/2 Digit, 0.6" (15.2mm) LCD. Reflective Display. 0-199.9 mV through 199.9 VDC. NEMA 4X/IP65 [See More]

  • Input Type: DC Voltage
  • Number Digits: 2.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Width: 39
True Rms Current And Voltmeter For Ac And Dc -- DM3430
from Status Instruments, Inc.

TRUE RMS CURRENT AND VOLTMETER FOR AC AND DC. The DM3430 is a true RMS current and voltage panel meter suitable for measuring AC or DC signals. It has a four digit, high intensity LED display that can be set to show a fixed number of decimal places with “auto-rounding ” to always show... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Input Indicator
from Sherborne Sensors

A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]

  • Input Type: DC Voltage; DC Current; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
HF/HCl/NH3 Concentration Monitor -- HF-960M
from HORIBA Instruments, Inc.

The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-friendly product... [See More]

  • Input Type: DC Voltage
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
TEDS High-Speed Indicator -- Model 9860
from Interface, Inc. - AZ

Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 5.0
Force, Pressure And Displacement Transducer Indicator -- 40B96
from Gefran

96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Potentiometer
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
DC Voltage Measuring Meter -- DU-35MV
from Hoyt Electrical Instrument Works, Inc.

The DU-35MV is an economical, low DC voltage measuring meter with three header selectable full scale ranges of 50mV, 100mV and 200mV. The meter is particularly suited for measuring DC current using 50mV standard current shunts. After selecting a new range, re-calibration is required. Display Hold... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
High Performance Panel Meter -- DP41-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 6.0
Loop Powered Explosion Proof Panel Meter -- Model LPX
from OTEK Corporation

The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX has several added features such as Industry StandardI.R.D.A. communications (I/O) that eliminates theneed to... [See More]

  • Input Type: DC Voltage; DC Current; Strain Gauge (optional feature); Temperature (optional feature); Custom
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.5
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Input Type: AC Voltage; DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 12.0
CUB4 DC Voltmeter with Yellow/Green Backlighting -- CUB4V010
from Red Lion Controls, Inc.

DC Volt Meter. 39mm x 75mm. 3 1/2 Digit, 0.6" (15.2mm) LCD. Yellow/Green LED Backlighting. 0-199.9 mV through 199.9 VDC. NEMA 4X/IP65 [See More]

  • Input Type: DC Voltage
  • Number Digits: 2.0
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Green; Yellow; Multi
Mass Flow Meter Monitor Unit -- PE-D10
from HORIBA Instruments, Inc.

This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector. Flow rate signal output: 0-5 VDC. Flow rate display function. Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max. Dimensions: 48 (W) × 96 (H) × 170 (D)... [See More]

  • Input Type: DC Voltage
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Temperature And Pressure Double Indicator / Alarm Unit -- 40TB
from Gefran

PROFILE The 40 TB is a microprocessor based, 2-channel alarm unit, format 96x96 (1/4 DIN), manufactured with SMT. Its operator interface is comprehensive and efficient, with two 4-digit displays for the two process variables and engineering units indications. It is also equipped with a red LED... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
DC Voltage Measuring Meter -- DU-45
from Hoyt Electrical Instrument Works, Inc.

The DU-45 is an economical, high resolution, DC voltage measuring meter with three header selectable full scale ranges of 2V, 20V and 200V. A five position Span Adjust header facilitates scaling to almost any process engineering unit of measure. After selecting a new range, re-calibration is... [See More]

  • Input Type: DC Voltage
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.5
High Performance Strain Gage Meter -- DP41-S
from OMEGA Engineering, Inc.

Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors. Adjustable Filtering Up to 13 Hz. Displays Up to 999,999 Counts. NEMA-4 Front Panel. Remote Tare, Min, Max, Reset and Hold Features. Min/Max (Peak/Valley) Detection [See More]

  • Input Type: DC Voltage; Strain Gauge
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LCD
Loop/USB Powered 4.5 Digit LED Meter -- Model APM
from OTEK Corporation

OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits) and intensity control voltage of 1.5 - 5V 50-440Hz(or DC/Resistance). OTEK's exclusive Powerless techniqueallows the APM to be loop... [See More]

  • Input Type: DC Voltage
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Merlin Universal Input Digital Indicator -- Merlin
from Define Instruments

The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for... [See More]

  • Input Type: DC Voltage; DC Current; Temperature; Digital Pulse, AC Current Sensor, NTC, Potentiometer
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
PAX® Lite DC Volt Meter -- PAXLVD00
from Red Lion Controls, Inc.

DC Voltmeter. Selectable DC voltage ranges: +/- 1.999 V,. +/- 19.99 V, +/- 199.9 V, +/- 300 V. 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity. 1/8 DIN (50 mm x 97 mm). Built-in Scaling Provisions. Selectable Decimal Point Location. Auto Zeroing Circuits. Over-Range Indication. NEMA 4X/IP65 Sealed Front... [See More]

  • Input Type: DC Voltage
  • Width: 50
  • Number Digits: 2.0
  • Depth: 97
TMAH Solution Concentration Monitor -- HE-960H-TM
from HORIBA Instruments, Inc.

Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement. Concentration: 0 -... [See More]

  • Input Type: DC Voltage
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
Temperature Indicator With Configurable Input -- 4T72
from Gefran

Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- M300-VD1
from Hoyt Electrical Instrument Works, Inc.

The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]

  • Input Type: DC Voltage; +/- 50, 60, 75, 100, 150 mV
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
i-Series emperature/Process Meters -- DPi Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Input Type: DC Voltage; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Temperature Indicator With Configurable Input -- 4T96
from Gefran

Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B,... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Module/Meter -- DMC-30 Series
from Hoyt Electrical Instrument Works, Inc.

Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; DC Power
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
i-Series Temperature/Process Meters -- DPi32, DPi16, DPi8 Series
from OMEGA Engineering, Inc.

The innovative OMEGA ®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility... [See More]

  • Input Type: DC Voltage; Temperature
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Energy Meter -- MK-30-DC
from Hoyt Electrical Instrument Works, Inc.

Power supply circuit 18-24 VDC. Tolerance ± 10 %. Consumption A ·V 4 [See More]

  • Input Type: DC Voltage; DC Current; DC Power
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Legal-For-Trade Weigh Scale Panel Meter -- DP41-W
from OMEGA Engineering, Inc.

NTEP Approved for Class III and IIIL/Up to 10,000 Divisions. 5 Point Linearization. Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display. Min., Max. and Tare Functions. True 6-Wire Bridge Connection. Net/Gross Button. Zero Error Correction. Fixed Tare Capability [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 6.0
LED Display Process Control Monitor -- DMS-20PC-0/5 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard red, standard green, super-bright red, and low-power red. Two power supply... [See More]

  • Input Type: DC Voltage; DC Current; DC Power
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Process Indicators -- DPM35A & DP35
from OMEGA Engineering, Inc.

The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc,... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
LED Subminiature DC Ammeter -- HDCA-20PC Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt ’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents from 200uA to 20A. These ammeters are 100% self-contained; no calibration or user-supplied components are... [See More]

  • Input Type: DC Voltage; DC Current; DC Power
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 3.5
Process Meter -- DP24-E
from OMEGA Engineering, Inc.

The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized... [See More]

  • Input Type: DC Voltage; DC Current
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Multipanel Digital Meter -- M842
from Hoyt Electrical Instrument Works, Inc.

Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; 57.8-600V
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 12.0
Programmable Strain/Process Controller -- CNiS3233
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0
Subminiature LCD Volt Meter -- DMS-20LCD-2/3 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt ’s DMS-20LCD-2/3-DCM, self-powered, +90V and +150V voltage monitors set new standards for quality, performance, size and cost. Simply apply dc power to the two rear terminals and the unit is fully operational---no additional components or connections are required! Their large, 0.37... [See More]

  • Input Type: DC Voltage; DC Current; DC Power
  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Type: Numeric
  • Number Digits: 4.0
Programmable Strain/Process Controller -- CNiS822-C24
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Temperature
  • Character Size: Larger than 0.56 (14.2mm)
  • Display Type: Numeric; Alphanumeric
  • Number Digits: 4.0