Resistance Digital Panel Meters
Last Updated: April 1, 2025
Description
Resistance Digital Panel Meters are devices designed to measure and display electrical resistance. They receive input from elements that measure changes in resistance, such as piezoresistive sensors or strain gauges. These meters are equipped with a digital display that shows the resistance value, providing precise and easily readable measurements.
Working Principle
Resistance Digital Panel Meters operate by detecting changes in resistance from the input elements. The input, typically from sensors like piezoresistive sensors or strain gauges, is converted into a digital signal that can be displayed on the meter. These meters are useful because they provide accurate and real-time resistance measurements, which are crucial for monitoring and controlling various electrical and electronic systems.
Applications
Resistance Digital Panel Meters are used in a variety of applications where precise resistance measurement is critical. For example, they are employed in industrial automation systems to monitor the resistance of components in electrical circuits. They are also used in laboratory settings for testing and research purposes, where accurate resistance readings are necessary for experiments and data analysis.
Limitations
One limitation of Resistance Digital Panel Meters is their dependency on the accuracy of the input sensors. If the sensors are not calibrated correctly or are faulty, the resistance readings may be inaccurate. Additionally, these meters may not be suitable for environments with extreme temperatures or high levels of electromagnetic interference, which can affect their performance.
Considerations
When selecting a Resistance Digital Panel Meter, several factors should be considered. Initial costs can vary depending on the features and specifications of the meter. Operating expenses may include the cost of regular calibration and maintenance to ensure accuracy. Durability is another important consideration, as meters used in harsh environments may require more robust construction. Accuracy is paramount, so choosing a meter with a high degree of precision is essential. Finally, consider the replacement and maintenance costs, as these can impact the long-term affordability of the device.
from ABB Measurement & Analytics
The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]
- Input Type: DC Voltage; DC Current; Frequency; Resistance; Temperature
- Display Technology: LCD
- Display Type: Numeric; Alphanumeric
- Display Colors: Multi
from RS Components, Ltd.
NA5PLUS TGU14200U0-T:3-color bargraph me [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, resistance, temperature, voltage
- Width: 44
- Number Digits: 4.0
- Height: 138
from PCE Instruments / PCE Americas Inc.
For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]
- Input Type: DC Voltage; DC Current; Resistance; Temperature
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from RS Components, Ltd.
UNIVRSL INPT METER RED AC POWR 85-250VAC [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Current, resistance, voltage
- Width: 92
- Number Digits: 5.0
- Height: 45
from RS Components, Ltd.
Sifam Tinsley N32U 210000000M0 [See More]
- Input Type: Resistance; Temperature; Temperature, Signal, Resistance
- Height: 45
- Width: 92
- Depth: 93
from RS Components, Ltd.
Sifam Tinsley N32U-110000000M0 [See More]
- Input Type: Resistance; Temperature; Resistance, Temperature, Signal
- Height: 45
- Width: 92
- Depth: 93
from RS Components, Ltd.
JM CONCEPT XALIS9000U0 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Potentiometer Signal, Voltage, Temperature, Current, Resistance
- Width: 92
- Number Digits: 5.0
- Height: 45
from RS Components, Ltd.
JM CONCEPT XALIS9000U1 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
- Width: 92
- Number Digits: 5.0
- Height: 45
from RS Components, Ltd.
JM CONCEPT XALIS9200U1 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
- Width: 92
- Number Digits: 5.0
- Height: 45
from RS Components, Ltd.
JM CONCEPT XALIS9400U1 [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
- Width: 92
- Number Digits: 5.0
- Height: 45
from NOSHOK, Inc.
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]
- Input Type: Resistance
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power (optional feature); DC Power (optional feature); Resistance; 0-5, 2-5, 1-6, 0-10, 1-11 Vdc
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Status Instruments, Inc.
INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]
- Input Type: AC Voltage; DC Voltage; Strain Gauge; Resistance; Temperature
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Hoyt Electrical Instrument Works, Inc.
48 x 48mm, Plug-in output module design, Universal process input TC, RTD, V, mA , Dual or mulit-point calibration for V and mA inputs , Cold junction compensation, Adjustable input filtering 0.0 - 900.0 sec. Up to 3 outputs, Password protection (2 levels), Standard RS-232 or optional RS-485 serial... [See More]
- Input Type: DC Voltage; DC Current; Single Phase AC Power (optional feature); DC Power (optional feature); Strain Gauge; Resistance
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4 digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 2.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning... [See More]
- Input Type: AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature); Strain Gauge (optional feature); Resistance; Temperature (optional feature); Frequency, Prototype
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm) (optional feature)
- Display Type: Numeric
- Number Digits: 3.5
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) format manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display format, and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Gefran
Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L GOST,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from Gefran
Microprocessor based indicator in both 96x48 (1/8 DIN) formats manufactured with SMT. The instrument have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 / 4 digit display . The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B,... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED