Analog Digital Panel Meters
from BinMaster, Inc.
The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 12.0
from DigiKey
COUNTER,ROUND,BLUE,50-380 VAC,IP [See More]
- Outputs: Analog; Analog
- Display Colors: Blue
- Display Technology: LED
- Operating Temperature: -13 to 131
from Laurel Electronics LLC
Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. Times single or cumulative events from 1 µs to 999,999 hrs. Transmits single event time or accumulated time of all events. Timing resolution to 0.2 µs. Timing from 0.2 µs to 999,999 hrs. Selectable HH.MM.SS clock format or... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from ABB Measurement & Analytics
The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]
- Outputs: Analog; Relay
- Display Technology: LCD
- Display Type: Numeric; Alphanumeric
- Display Colors: Multi
from DigiKey
COUNTER,ROUND,GREEN,50-380 VAC,I [See More]
- Outputs: Analog; Analog
- Display Colors: Green
- Display Technology: LED
- Operating Temperature: -13 to 131
from Laurel Electronics LLC
Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity. Accuracy of 0.01% of reading ± 2 counts. 4- or 6-wire hookup to avoid lead resistance effects. 10 Vdc excitation to power four 350-ohm load cells in parallel... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from ABB Measurement & Analytics
The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from DigiKey
COUNTER,ROUND,RED,50-380 VAC,IP- [See More]
- Outputs: Analog; Analog
- Display Colors: Red
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
COUNTER,ROUND,WHITE,50-380 VAC,I [See More]
- Outputs: Analog; Analog
- Operating Temperature: -13 to 131
- Display Technology: LED
from DigiKey
COUNTER,ROUND,YELLOW,50-380 VAC, [See More]
- Outputs: Analog; Analog
- Operating Temperature: -13 to 131
- Display Technology: LED
from DigiKey
COUNTER,SQUARE,RED,50-380 VAC,IP [See More]
- Outputs: Analog; Analog
- Display Colors: Red
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
HOUR-MINUTE,ROUND,BLUE,220-380 V [See More]
- Outputs: Analog; Analog
- Display Colors: Blue
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
HOUR-MINUTE,ROUND,GREEN,220-380 [See More]
- Outputs: Analog; Analog
- Display Colors: Green
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
HOUR-MINUTE,ROUND,RED,220-380 VA [See More]
- Outputs: Analog; Analog
- Display Colors: Red
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
HOUR-MINUTE,ROUND,WHITE,220-380 [See More]
- Outputs: Analog; Analog
- Operating Temperature: -13 to 131
- Display Technology: LED
from DigiKey
HOUR-MINUTE,ROUND,YELLOW,220-380 [See More]
- Outputs: Analog; Analog
- Operating Temperature: -13 to 131
- Display Technology: LED
from DigiKey
HOUR-MINUTE,SQUARE,RED,220-380 V [See More]
- Outputs: Analog; Analog
- Display Colors: Red
- Display Technology: LED
- Operating Temperature: -13 to 131
from DigiKey
RH, Top Coming, Thumb Lever [See More]
- Outputs: Analog; Analog
- Operating Temperature: -13 to 140
from DigiKey
"18"" RCP FT TC" [See More]
- Outputs: Analog; Analog
from DigiKey
"18"" KA FT TG" [See More]
- Outputs: Analog; Analog
from DigiKey
3602 999999 PLAIN 1:10 TG [See More]
- Outputs: Analog; Analog
- Operating Temperature: 14 to 122
from DigiKey
3602 999999 PLAIN 1:1 TC [See More]
- Outputs: Analog; Analog
- Operating Temperature: 14 to 122
from DigiKey
230 VAC, 60 HZ, 99999.9 HRS MAX, [See More]
- Outputs: Analog; Analog
- Operating Temperature: -20.2 to 160
- Width: 56.1
from DigiKey
HR, 115/60 MIN SAE SCT WITH CLIP [See More]
- Outputs: Analog; Analog
- Operating Temperature: -22 to 180
- Width: 50
from DigiKey
115/60 Rect FL Lds [See More]
- Outputs: Analog; Analog
- Operating Temperature: -22 to 180
- Width: 50
from DigiKey
115/50 Rect FL Lds [See More]
- Outputs: Analog; Analog
- Operating Temperature: -22 to 180
- Width: 50
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]
- Outputs: Analog; Relay
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on a PC or... [See More]
- Outputs: Analog; Serial Communications; Relay
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from FUTEK Advanced Sensor Technology, Inc.
IHH500 , Elite Version , Battery Operated Digital Handheld Display , Analog Output , Alarm Relays , TEDS and USB Output , Rotary Sensor Measurement - Accessory Kit (Elite) and SensIT Software Pro are Included [See More]
- Outputs: Analog; Serial Communications
- Number Digits: 7.0
- Display Type: Numeric
- Input Type: DC Voltage; DC Current; Strain Gauge
from NOSHOK, Inc.
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Wilcoxon Sensing Technologies
Process display panel meter, 12-36 VDC, 2 relays, 4-20mA output [See More]
- Outputs: Analog; Relay
- Voltage Range: 12
from Define Instruments
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]
- Outputs: Analog; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Dynisco
Features and Benefits. Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD). Min/max Value Hold. 2 Alarm Outputs. Retransmission. Description. The 1480 is a Universal Pressure or Temperature Input Indicator with single or dual configurable alarms, as well as optional linear... [See More]
- Outputs: Analog; Serial Communications; Relay
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hymark/Kentucky Gauge
Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 8.0
from Advanced Energy Industries, Inc.
The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination provides accurate control and... [See More]
- Outputs: Analog
- Number Digits: 8.0 to 24.0
- Display Type: Numeric
- Display Technology: LED
from tecsis LP
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Outputs: Analog
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Interface, Inc. - AZ
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits) and intensity control voltage of 1.5 - 5V 50-440Hz(or DC/Resistance). OTEK's exclusive Powerless techniqueallows the APM to be loop... [See More]
- Outputs: Analog
- Number Digits: 3.0
- Display Type: Numeric
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]
- Outputs: Analog; Serial Communications
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Sherborne Sensors
The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display the... [See More]
- Outputs: Analog; Serial Communications; Relay
- Number Digits: 5.0
- Display Type: Numeric; Alphanumeric; Combination
- Display Technology: LED
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) and 96x48 (1/8 DIN) formats manifactured with SMT. T. he instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 3 digit display for the 48x48 format and a 3 / 4 digit display for the 96x48 format, and 3 indicating... [See More]
- Outputs: Analog
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. Program to Change Colors: RED, AMBER, GREEN. Many Input Choices. Optional Relays for Alarm and Full PID Control. Communications Via Ethernet, RS-232, RS-485, and MODBUS. Embedded Web Server. Free Software, Active X Controls [See More]
- Outputs: Analog
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Brighton Electronics, Inc.
7 segment display, data hold, peak hold, data protection, NEMA 4 enclosure [See More]
- Outputs: Analog; Serial Communications (optional feature)
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 4.5
from PR electronics
Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]
- Outputs: Analog; Relay
- Number Digits: 4.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A40 and A41, with its six direct access keys and LCD displays, helps you use all the parameters in an LV or HV installation . These parameters can be... [See More]
- Outputs: Analog; Serial Communications; Relay
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Blue
from Wilcoxon Sensing Technologies
Process display panel meter, 12-24 VDC, standard display, 2 relays, 4-20mA output [See More]
- Outputs: Analog; Relay
- Voltage Range: 12
from Define Instruments
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]
- Outputs: Analog; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Dynisco
Features and Benefits. Universal Input. 2 Alarm Outputs. Retransmission. Min/max Value Hold. Modbus Communications. Transmitter Power supply. Description. The 1490 is a Universal Input Indicator with single or dual configurable alarms, optional linear retransmission of Process Variable, Transmitter... [See More]
- Outputs: Analog; Serial Communications; Relay
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from tecsis LP
Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 5.0
from Interface, Inc. - AZ
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric; Combination
- Number Digits: 6.0
from Sherborne Sensors
The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Combination
- Number Digits: 4.5
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Outputs: Analog
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including high... [See More]
- Outputs: Analog; Serial Communications; Relay
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]
- Outputs: Analog; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Dynisco
Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]
- Outputs: Analog; Serial Communications; Relay
- Display Technology: LCD
- Display Type: Combination
- Analog Input Channels: 1
from tecsis LP
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric (optional feature); Alphanumeric (optional feature)
- Number Digits: 6.0
from Interface, Inc. - AZ
Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel. Remote sense excitation. 5 & 6 point linearization. Bipolar. 999,999 display counts. Nonlinearity < 0.005%. Auto setup for multiple load cells. Fast, direct analog output. 10 VDC scalable analog output -... [See More]
- Outputs: Analog; Serial Communications (optional feature)
- Display Technology: LCD
- Display Type: Alphanumeric
- Display Colors: Aqua
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from CARLO GAVAZZI Automation Components
micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]
- Outputs: Analog; Serial Communications
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Sherborne Sensors
A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Gefran
Microprocessor based indicator in both 48x48 (1/16 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 4 digit display and 3 indicating LED's for the output statuses. The input signal can be selected from a wide range of... [See More]
- Outputs: Analog
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]
- Outputs: Analog
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
3 ∅ (True rms) Voltage. 3 ∅ (True rms) Current. 3 ∅ Power Factor. 3 ∅ Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency. Programmable CT Primary / Secondary. Programmable PT Primary / Secondary. Modbus RTU Communication (RS485) (Optional). 1... [See More]
- Outputs: Analog; Relay
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Interface, Inc. - AZ
Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation. 2000 samples/sec/channel. Works with torque transducers, load cells, encoders, LVDTs and speed pickups. 7-pole 200 Hz antialias filter plus 4-pole digital filters. Auto-scaled 5V and/or 10V analog... [See More]
- Outputs: Analog; Serial Communications
- Display Technology: LCD
- Display Type: Alphanumeric
- Input Type: Single Phase AC Power; DC Power
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 18.0 to 22.0
- Display Type: Combination
- Display Technology: LED
from Gefran
96x48 (1/8 DIN) formats manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 5 digit display and 4 indicating LED's for the output statuses. The input signal can be selected from a wide range of sensors: Potentiometer (minimum 100W). Load... [See More]
- Outputs: Analog
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from OMEGA Engineering, Inc.
Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
3 ∅ (True rms) Voltage. 3 ∅ (True rms) Current. 3 ∅ Power Factor. 3 ∅ Power (Active, Reactive, Apparent). Energy (Active, Reactive, Apparent). Frequency. Programmable CT Primary / Secondary. Programmable PT Primary / Secondary. Modbus RTU Communication (RS485) (Optional). [See More]
- Outputs: Analog; Serial Communications; Relay
- Number Digits: 16.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Define Instruments
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Interface, Inc. - AZ
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors. Adjustable Filtering Up to 13 Hz. Displays Up to 999,999 Counts. NEMA-4 Front Panel. Remote Tare, Min, Max, Reset and Hold Features. Min/Max (Peak/Valley) Detection [See More]
- Outputs: Analog; Serial Communications (optional feature)
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 5.0
from Define Instruments
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions. 5 Point Linearization. Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display. Min., Max. and Tare Functions. True 6-Wire Bridge Connection. Net/Gross Button. Zero Error Correction. Fixed Tare Capability [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Define Instruments
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is either manual or automatic with use of any 1000 platinum RTD. The DP24-PH features a compact... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]
- Outputs: Analog; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 8.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]
- Outputs: Analog; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]
- Outputs: Analog; Serial Communications
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Define Instruments
This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Outputs: Analog
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OMEGA Engineering, Inc.
High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]
- Outputs: Analog
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric
- Number Digits: 4.0
from Define Instruments
The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for... [See More]
- Outputs: Analog; Serial Communications; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Peak Memory [See More]
- Outputs: Analog; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Gross/Net Reading or Peak Reading Software Configurable [See More]
- Outputs: Analog; Relay
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.0
from OMEGA Engineering, Inc.
The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition to the standard 115 Vac power, 230 Vac or 9 to 26 Vdc are also available. Benchtop versions such as the single channel DS116 or... [See More]
- Outputs: Analog
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.5