Multicolor Digital Panel Meters
Last Updated: April 1, 2025
Description
Multicolor Digital Panel Meters are devices designed to display measurements in various colors, enhancing visibility and readability. These meters can show readings such as voltage, current, resistance, and temperature, using either LED or LCD displays. The color of the display can vary, with options including red, green, amber, blue, yellow, orange, and aqua, allowing for customization based on user preference or application requirements .
Working Principle
Digital Panel Meters operate by receiving input signals in the form of AC or DC voltage, current, or other measurable parameters. These inputs are then processed and displayed digitally, providing precise and accurate readings. The use of digital displays eliminates many issues associated with analog meters, such as parallax errors and zero drift, and allows for additional functionalities like relay outputs and analog retransmission . The multicolor feature enhances the utility of these meters by allowing users to quickly identify different states or conditions based on color changes.
Applications
Multicolor Digital Panel Meters are used in various applications where precise monitoring and control of process variables are essential. Specific examples include:
- Industrial automation systems where different colors can indicate different operational states or alerts.
- Electrical panels where multicolor displays can help differentiate between various electrical parameters being monitored.
- Laboratory environments where precise and easily distinguishable readings are necessary for experiments and data collection.
Advantages over other Process - Industrial Heaters
While the documents do not provide specific comparisons between multicolor digital panel meters and industrial heaters, digital panel meters generally offer advantages such as higher accuracy, the ability to display readings in engineering units, and enhanced readability through color differentiation. These features can be particularly beneficial in environments where precise monitoring is critical .
Limitations
One limitation of digital panel meters is the potential lack of panel space, which can be a concern in compact installations. Additionally, the need for extra connections and the added cost of purchasing and installing multiple meters can be a drawback. Changes in the system often require the replacement of at least one meter, which can be inconvenient and costly .
Considerations
When considering multicolor digital panel meters, several factors should be taken into account:
- Initial Costs: The purchase price can vary based on the features and specifications of the meter.
- Operating Expense: Generally low, but depends on the complexity and the number of meters used.
- Durability: Digital meters are typically robust, but their lifespan can be affected by environmental conditions.
- Accuracy: Digital meters provide high accuracy, which is a significant advantage over analog meters.
- Replacement and Maintenance Costs: These can be higher if frequent changes or upgrades are needed, especially if the system requires multiple meters .
from DigiKey
Preset 12 ~ 48VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from ABB Measurement & Analytics
The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Numeric; Alphanumeric
- Voltage Range: 24
from PCE Instruments / PCE Americas Inc.
For several different input signals / three-coloured display / 2 alarm relays /. internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC,... [See More]
- Display Colors: Multi
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Solid State
- Display Technology: LCD
- Width: 45
from PCE Instruments / PCE Americas Inc.
For measuring system parameters of single-phase networks /. optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30P can determine the most important system parameters of a single-phase network. Based on the current and voltage, the digital indicator... [See More]
- Display Colors: Multi
- Number Digits: 5.0
- Display Type: Numeric
- Display Technology: LED
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Solid State
- Display Technology: LCD
- Width: 45
from DigiKey
Batch, Tachometer, Timer, Totalizer 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Solid State (2)
- Display Technology: LCD
- Width: 45
from DigiKey
COUNTERS [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
TIMER,SCREW,CONTACT,100-240 AC [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45.6
from DigiKey
Preset, Totalizer 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Batch, Preset, Tachometer, Totalizer 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Tachometer 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 100 ~ 240VAC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
Preset 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay
- Display Technology: LCD
- Width: 45
from DigiKey
SELECTABLE DIGITAL TIMER/ COUNTE [See More]
- Display Colors: Multi
- Outputs: Relay; Relay (2)
- Display Technology: LED
- Width: 69
from DigiKey
Batch, Preset, Timer 90 ~ 270VAC/DC Panel Mount [See More]
- Display Colors: Multi
- Outputs: Relay; Relay (2)
- Display Technology: LED
- Width: 46
from DigiKey
6+6 DIGIT DUAL DISPLAY TIMER + C [See More]
- Display Colors: Multi
- Outputs: Solid State (2)
- Display Technology: LED
- Width: 44
from DigiKey
385A SERIES TIMER/COUNTER WITH M [See More]
- Display Colors: Multi
- Outputs: Relay; Relay (2)
- Display Technology: LED
from DigiKey
385AR SERIES 1/16 DIN TIMER COUN [See More]
- Display Colors: Multi
- Outputs: Relay; Relay (2)
- Display Technology: LED
- Width: 48
from DigiKey
DUAL PRESET, LCD COUNTER [See More]
- Display Colors: Multi
- Outputs: Relay; Relay (2)
- Display Technology: LCD
- Width: 44.96
from DigiKey
Tachometer 12 ~ 24VDC Panel Mount [See More]
- Display Colors: Multi
- Width: 68
- Display Technology: LCD
- Height: 68
from CARLO GAVAZZI Automation Components
micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]
- Display Colors: Multi
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric; Combination
- Number Digits: 6.0
from Sifam Tinsley UK
Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
The HI-Q114 was specificallydesigned to replace (form & fit) the oldelectromechanical bargraphs with 21stCenturyTechnology exclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity is the panel cut out, mounting and bezel,the... [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Red Lion Controls, Inc.
39 mm x 75 mm. 6 Digit, 0.48" (12.2 mm) LCD. Yellow/Green LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]
- Display Colors: Green; Yellow; Multi
- Number Digits: 6.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Width: 39
from Sifam Tinsley UK
Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The unit was specifically designed to replace (form & fit) the old electrome-chanical bargraphs like the Chessel 700 series. This unit is OTEK's largest... [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Red Lion Controls, Inc.
39 mm x 75 mm. 8 Digit, 0.46" (11.7 mm) LCD. Yellow/Green LED Backlight. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]
- Display Colors: Green; Yellow; Multi
- Number Digits: 8.0
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Width: 39
from Sifam Tinsley UK
Features. • 2 independend measuring channels with an universal input. • 3 or 7-colour bargraph with programmable colour switching over. • Recording of 750 measuring segments, released temporary. • Programmable indication characteristic and bargraph magnifier. • Up to 8... [See More]
- Display Colors: Multi
- Number Digits: 8.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
DESCRIPTION: The HI-Q116 was specificallydesigned to replace (form & fit) the oldelectromechanical T.A. Bailey's "RY" andDixson's BG101/202P with 21stCentury Technologyexclusive to OTEK, the originator ofthe Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity... [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Red Lion Controls, Inc.
DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Yellow/Green LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]
- Display Colors: Green; Yellow; Multi
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Input Type: DC Current
from Sifam Tinsley UK
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Features. • True RMS Measurement. • Onsite Programmable. • Low Back Depth. • Phase Reversal Indication. •... [See More]
- Display Colors: Multi
- Voltage Range: 63.5 to 254
- Display Type: Combination
- Current Range: 5
from OTEK Corporation
OTEK's TBD (3.10"W x 6"H x 3"D) is a triple isolated bar-digital controller/meter with 51 sgement auto tri-color bargraph and (3) four digit displays. Essentially, the unit can replace three units in one! [See More]
- Display Colors: Multi
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Red Lion Controls, Inc.
Current Loop Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Yellow/Green, Positive Image LED Backlighting. 4 to 20 mA or 10 to 50 mA Input. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]
- Display Colors: Green; Yellow; Multi
- Number Digits: 2.0
- Character Size: Larger than 0.56 (14.2mm)
- Width: 39
from Sifam Tinsley UK
Alpha 70 is a compact, multi-function panel mount power quality monitor, which measures, calculates and displays major electrical parameters of three phase power system. Features. • Phasor representation of all 3 phases for system analysis. • Energy Class 0.5S as per standard IEC 62053... [See More]
- Display Colors: Multi
- Voltage Range: 57.7 to 289
- Display Type: Combination
- Current Range: 1 to 5
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Red Lion Controls, Inc.
LCD Display with Green LED Backlighting. 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout). 5 Digit, 0.6" (15.2 mm) LCD. Adjustable DIP switch timebase from 4 msec to 63 sec. Internal Lithium Battery provides over 5 years of continuous operation. NEMA 4x/IP65 sealed front panel bezel. Accepts... [See More]
- Display Colors: Green; Yellow; Multi
- Width: 39
- Number Digits: 5.0
- Depth: 75
from Sifam Tinsley UK
The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]
- Display Colors: Multi
- Number Digits: 36.0
- Display Type: Alphanumeric
- Display Technology: LCD
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from Sifam Tinsley UK
Features. • Measurement and recording of over 500 electric energy quality parameters acc. to EN 50160, EN 61000-4-30, EN 6100-4-7 standards. • Measuring class A – for 3 second aggregation. 10 minute and 2 hour aggregation – class S. • Operation in 3 or 4-wire, 3-phase,... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Alphanumeric
- Voltage Range: 230 to 400
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 18.0 to 22.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the needs of OEMs,... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232), I2c. Integrated SD/MMC (Secure Digital/MultiMedia)... [See More]
- Display Colors: Multi
- Display Technology: LCD
- Display Type: Combination
- Outputs: Serial Communications
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 8.0
- Display Type: Combination
- Display Technology: LED
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 6.0
- Display Type: Combination
- Display Technology: LED
from OTEK Corporation
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek ’s Powerless ™ Technology : If your signal... [See More]
- Display Colors: Amber; Green; Red; Multi
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED