0.37" to 0.56" (9.4mm to 14.2mm) Digital Panel Meters

123 Results
Industrial Automation and Controls - Panel Meters - Counters, Hour Meters -- GEM20160 [GEM20160 from Red Lion Controls, Inc.]
from Win Source Electronics

Win Source Part Number: 1146347-GEM20160. Category: Industrial Automation and Controls >Panel Meters - Counters, Hour Meters. Series: GEMINI. Type: Preset, Tachometer. Termination Style: Screw Terminal. Package: Bulk. Ingress Protection: IP66 - Dust Tight, Water Resistant. Standard Package: 1. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 115 to 230
Process Level Indicator -- CM15
from ABB Measurement & Analytics

The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full text, making the CM15 easy and intuitive to use. Fully configurable via the front panel menus or... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Meter -- DPM-100
from BinMaster, Inc.

The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Combination
  • Display Technology: LED
Digital Panel Meter for 6 Digit Digital Stopwatch and Timer
from Laurel Electronics LLC

Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. Times single or cumulative events from 1 µs to 999,999 hrs. Transmits single event time or accumulated time of all events. Timing resolution to 0.2 µs. Timing from 0.2 µs to 999,999 hrs. Selectable HH.MM.SS clock format or... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
5 Digit LED Display Panel Meter -- SANTEST DP-50-D
from Exsenco, LLC

SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT,... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Industrial Automation and Controls - Panel Meters -- ACA5-20PC-11-AC1-RL-C [ACA5-20PC-11-AC1-RL-C from Murata Power Solutions]
from Win Source Electronics

Win Source Part Number: 1009753-ACA5-20PC-11-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 85 to 264
Digital Panel Meter -- DPM-200
from BinMaster, Inc.

The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter for Load Cell, Strain Gauge & Microvolt
from Laurel Electronics LLC

Intertek #4006497 RoHS 3 Compliant CE Certificate. Features. 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity. Accuracy of 0.01% of reading ± 2 counts. 4- or 6-wire hookup to avoid lead resistance effects. 10 Vdc excitation to power four 350-ohm load cells in parallel... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Industrial Automation and Controls - Panel Meters -- ACA5-20PC-2-AC1-RL-C [ACA5-20PC-2-AC1-RL-C from Murata Power Solutions]
from Win Source Electronics

Win Source Part Number: 1196713-ACA5-20PC-2-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 85 to 264
Dual-line 6-digit Process Meter -- DPM-500
from BinMaster, Inc.

The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Industrial Automation and Controls - Panel Meters -- ACA5-20PC-7-AC1-RL-C [ACA5-20PC-7-AC1-RL-C from Murata Power Solutions]
from Win Source Electronics

Win Source Part Number: 1010687-ACA5-20PC-7-AC1-RL-C. Category: Industrial Automation and Controls >Panel Meters. Series: ACA5-20PC. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Built In Current Transformer (Secondary). Package: Box. Standard Package: 12. Panel Cutout... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 85 to 264
Loop-powered Process Meter -- DPM-400
from BinMaster, Inc.

The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a dual-line display with... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 13.0
  • Display Type: Combination
  • Display Technology: LCD
Industrial Automation and Controls - Panel Meters -- DK601 [DK601 from C-TON Industries]
from Win Source Electronics

Win Source Part Number: 1372073-DK601. Category: Industrial Automation and Controls - Panel Meters. Temperature Range - Operating: 0 °C ~ 50 °C. Fake Threat In the Open Market: 33 pct. Type: Voltmeter. MSL Level: Not Applicable. Mfr: C-TON Industries. Series: DK600. Package: Bulk. Product... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
  • Display Technology: LED
  • Voltage Range: 5
Industrial Automation and Controls - Panel Meters -- DMS-30LCD-2-5B-C [DMS-30LCD-2-5B-C from Murata Power Solutions]
from Win Source Electronics

Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2-5B-C. Category: Industrial Automation and Controls >Panel Meters. Packaging: Box. Type: Voltmeter. Termination Style: PC Pin. Features: Bezel Sold Separately. Standard Package: 12. Mounting: Panel Mount. Output... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LCD
  • Voltage Range: 5
Industrial Automation and Controls - Panel Meters -- DMS-40LCD-0/1-5B-C [DMS-40LCD-0/1-5B-C from Murata Power Solutions]
from Win Source Electronics

Win Source Part Number: 1051740-DMS-40LCD-0/1-5B-C. Category: Industrial Automation and Controls >Panel Meters. Series: DMS-40LCD. Type: Voltage (Voltmeter). Termination Style: PC Pin. Features: Bezel Sold Separately. Package: Box. Standard Package: 12. Output Type: Reference. Panel Cutout... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Voltage Range: 5
  • Display Technology: LCD
  • Outputs: Reference
Industrial Automation and Controls - Panel Meters -- DMU-30ACV-2-DR-C [DMU-30ACV-2-DR-C from Murata Power Solutions]
from Win Source Electronics

Win Source Part Number: 1350588-DMU-30ACV-2-DR-C. Category: Industrial Automation and Controls - Panel Meters. Series: DMU-30ACV. Type: Voltmeter. Termination Style: Screw Terminal. Package: Box. Ingress Protection: IP65 - Dust Tight, Water Resistant. Standard Package: 12. Panel Cutout Dimensions:... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 85 to 264
Industrial Automation and Controls - Panel Meters -- IMD20160 [IMD20160 from Red Lion Controls, Inc.]
from Win Source Electronics

Win Source Part Number: 1114711-IMD20160. Category: Industrial Automation and Controls >Panel Meters. Series: Apollo. Type: Current (Ammeter). Termination Style: Screw Terminal. Features: Excitation Supply. Package: Box. Ingress Protection: IP65 - Dust Tight, Water Resistant. Standard Package: 1. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Display Technology: LED
  • Voltage Range: 115 to 230
4-20mA Loop Powered Display -- SD-50X
from Define Instruments

What it does: Displays 4-20mA input signal. Loop powered. From the engineers that brought you the world ’s first 4-20mA loop powered display comes the SD-50X indicator – designed to be powered from the 4-20mA current loop input signal. This versatile, compact meter can be used to measure... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Combination
  • Display Technology: LCD
4 Digit LED Smart Meter/Remote Display -- Model HI-Q111
from OTEK Corporation

OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Digital Indicator -- DM4500F
from Status Instruments, Inc.

INTRODUCTION. The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
6 Digit Digital Panel Meter -- UDM60 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage min-max... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Alphanumeric; Combination
  • Display Technology: LCD
24VDC Panel Meter -- BN-45
from Hoyt Electrical Instrument Works, Inc.

The BN-45 is a 41 ⁄2 digit voltmeter in a compact 96x24mm case with isolated 24VDC power and is available with a non-isolated 5VDC power. The case has a short depth of just 2.83 inches (72mm) behind the panel. The meter has three user-selectable ranges of 2V, 20V and 200V. Provision to offset... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- APM765-6R0-00
from Acromag, Inc.

Universal input. Isolated 4-20mA and Modbus output options. Push-button or PC programmable,. 85-265V AC or 90-265V DC power,. optional 12-24V AC or 12-36V DC power. The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Series 2000 Digital Process Indicator
from Clark Solutions

The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 0.0
  • Display Type: Numeric; Alphanumeric; Combination
  • Display Technology: LED
3 1/2 Digit LCD Digital Panel Meter -- 951
from Trumeter Company, Inc.

LCD modules with a full scale reading at 200mV. Operated from either 5VDC or 9VDC with a range of annunciators for common engineering units. Features. Low power consumption. 10mm black character high contrast LCD display. Backlit version DPM951-T. 24mm X 48mm bezel. 5 or 9VDC operation. 200mV full... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Combination
  • Display Technology: LCD
General Purpose Indicator -- Model 9820
from Interface, Inc. - AZ

Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar. 5 digit bipolar LED display. Nonlinearity < 0.01%. Analog output - 10 VDC, with 2 kHz bandwidth. Front panel shunt calibration, tension or compression, internal or external resistor. Peak and valley monitoring. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable Frequency Indicator -- 5725
from PR electronics

Application. The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events. The 5725D has two SPDT setpoint contacts and a 0/4...20 mA... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 4.0
  • Frequency Range: 1.00E-3 to 50000
Transducer Indicator -- Model 1003
from Trans-Tek, Inc.

The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT ’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
1800 Series Loop-Powered Indicator -- 1800-0
from NOSHOK, Inc.

The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Meters
from Murata Power Solutions

For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]

  • Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.0 to 4.5
  • Display Type: Numeric
  • Display Technology: LED; LCD
Process Display -- PA200
from Baumer Ltd.

ndash; –Voltage input ±10 V, ±20 VDC, ±200 VDC. – –Voltage input ±100 mVDC for measurements by external current shunt (precision resistor). – –Current input ±20 mA. – –Display range can be linearised. – –LED... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
3-Digit Level Cube Receiver Visual Level Indicator
from Gems Sensors & Controls

Easy to Adjust and Calibrate. Compact and Low Cost. Plainly Visible Readout. These compact, low-cost Level Cubes provide accurate, continuous 3-digit readout of liquid level. The indicating range and decimal point location on the display are quickly and easily selectable with the readout plainly... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Mount AC Amp Meter -- AL-ACCM-011
from Amp-Line Corp.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
Strain Gauge Transducer Indicator -- ADW15
from Sherborne Sensors

The ADW15 is a compact microprocessor based indicator unit specifically designed to supply the excitation voltage for and display the output of most strain gauge based transducers in engineering units of the users choice. The industry standard 72 x 72mm front panel offers a full 4 ½ digit LED... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Numeric; Combination
  • Display Technology: LED
AC Voltage & Current Meter, Green Display, AC Powered -- PAXH0100
from Red Lion Controls, Inc.

AC True RMS Voltage or Current Meter (jumper selectable). 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Green Display. 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max). Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
  • Number Digits: 5.0
  • Input Type: AC Voltage; AC Current
Programmable 5 Digit Meter Display -- Model PMD-50E
from tecsis LP

Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric (optional feature); Alphanumeric (optional feature)
  • Display Technology: LED
1/8 DIN Process Panel Meter -- DP6000 Series
from OMEGA Engineering, Inc.

The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Battery Powered LCD Display with Magnetic Sensor -- LD112
from Hymark/Kentucky Gauge

Quasi-absolute LCD display. Max. display accuracy 0,01 mm or 1/64 inch. Actual value memory. Linear and angular display mode. Panel mount housing. Reading distance sensor/tape up to 1 mm [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LCD
  • Display Type: Numeric
  • Input Type: Magnetic Sensor
6-digit Digital Panel Meter/Controller -- PRO-PRC
from Define Instruments

What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
5 Digit LED Panel Meter -- Model QDPM
from OTEK Corporation

The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Indicator -- DM4500U
from Status Instruments, Inc.

INTRODUCTION. The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
3-1/1" Digital Panel Voltmeter -- SP-100
from Hoyt Electrical Instrument Works, Inc.

The SP 100 is a 3 ½ digit LED voltmeter with 9mm (0.36") digit height. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. This module is directly compatible with... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
APM Analogue Effect Digital Panel Meter -- APM
from Trumeter Company, Inc.

The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.8
  • Display Type: Combination
  • Display Technology: LCD
High Level Input Digital Indicator -- Model 9834
from Interface, Inc. - AZ

Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs. Sample rate 120 readings per second. Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth. Bidirectional RS232. Nonlinearity < +0.01%. Front... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
  • Display Type: Numeric
  • Display Colors: Red
Programmable LED Indicator -- 5714
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof cover. Technical... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
  • Number Digits: 4.0
  • Display Colors: Red
1950 Series Smart System Indicator -- 1950-C
from NOSHOK, Inc.

NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LCD
Process Display -- PA201
from Baumer Ltd.

– –Thermocouples J, K, T and Pt100. – –Reading in °C (1/10 °C) or °F (1/10 °F). – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Input Indicator
from Sherborne Sensors

A variety of strain gauge based pressure transducers or force transducers can be connected directly to the Tracker 220 series. The indicator and sensor can be calibrated together using the user calibration feature, greatly reducing errors due to sensor output and excitation supply voltage... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
AC Voltage & Current Meter, Red Display, AC Powered -- PAXH0000
from Red Lion Controls, Inc.

AC True RMS Voltage or Current Meter (jumper selectable). 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red, Sunlight Readable Display. 4 Voltage Ranges (300 VAC Max) and 5 Current Ranges (5A Max). Field Upgradeable Option Cards. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 5.0
  • Input Type: AC Voltage; AC Current
Programmable 6 Digit Meter Display -- Model PMD-60E
from tecsis LP

Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric (optional feature); Alphanumeric (optional feature)
  • Display Technology: LED
1/8 DIN Six Digit Rate Meter/Totalizer -- DPF701 & DPF702
from OMEGA Engineering, Inc.

The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Dual Axis Position Display -- MC 222
from Hymark/Kentucky Gauge

2x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
6 in. Loop Powered LCD Bargraph -- Model LBD
from OTEK Corporation

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Combination
  • Display Technology: LCD
Digital LED-Display AC Ammeter -- HACA-20PC Series
from Hoyt Electrical Instrument Works, Inc.

HOYT's new HACA-20PC Series are the first digital ac ammeters to incorporate onboard current transformers (CT ’s), and they are amazingly easy to use. Simply pass the current-carrying load wire through the HACA-20PC ’s on-board CT, apply power to the meter's two supply terminals, and you... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
High Speed Digital Indicator -- Model 9830
from Interface, Inc. - AZ

Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second. 4 limit setpoints with solid s/h relays. Programmable analog output, 10 VDC or 4-20 MA. 5 digit bipolar LED display. Nonlinearity < 0.01%. Front panel shunt calibration. Peak and... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Programmable LED Indicator -- 5715
from PR electronics

Application. Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For tank level control, with the possibility of customer linearization ensuring correct level... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Technology: LED
  • Number Digits: 4.0
  • Display Colors: Red
2000 Series Smart System Indicator -- 2000-1
from NOSHOK, Inc.

The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Process Display -- PA203
from Baumer Ltd.

– –Voltage input AC/DC up to 600 V. – –Current input AC/DC up to 5 A. – –Display range can be linearised. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 6-Digit Counter with Red Backlighting -- CUB4L020
from Red Lion Controls, Inc.

39 mm x 75 mm. 6 Digit, 0.48" (12.2 mm) LCD. Red LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 6.0
  • Width: 39
1/8 DIN Temperature Panel Meter -- DP6070 Series
from OMEGA Engineering, Inc.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Incremental LED Display for Magnetic Sensors -- LD120
from Hymark/Kentucky Gauge

Compact 5 digit LED display. Max. display accuracy 0,01 mm. Actual value memory. Panel mount housing. Reading distance sensor/tape up to 2 mm. RS485 interface. 5V backup input. Works with SM5 magnetic sensors [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
6-digit Panel Meter/Controller -- PRO-RTD
from Define Instruments

What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
7 in. Loop Powered LCD Bargraph -- Model LSB
from OTEK Corporation

In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Combination
  • Display Technology: LCD
Digital LED-Display AC Ammeter -- HACA5-20PC Series
from Hoyt Electrical Instrument Works, Inc.

HACA5-20PC Series AC Ammeters are designed to scale and digitally display the output of standard, 5A-output current transformers (50:5A, 500:5A, 1000:5A, etc.). Simply pass the secondary/output wires of the “primary ” CT through the HACA5-20PC ’s on-board CT, apply power to the... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
TEDS High-Speed Indicator -- Model 9860
from Interface, Inc. - AZ

Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second. • 4 limit setpoints with solid s/h relays. • Programmable analog output, ±10 VDC and 4 –20 MA, 2000 Hz bandwidth. • 5 digit bipolar LED display. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Process Display -- PA210
from Baumer Ltd.

– –Current input 4...20 mA. – –Display range can be linearised. – –Easy programming. – –LED display, 4 digits and programmable. – –DIN housing 48 x 24 mm [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 6-Digit Counter with Reflective Display -- CUB4L000
from Red Lion Controls, Inc.

39 mm x 75 mm. 6 Digit, 0.48" (12.2 mm) LCD. Reflective LCD. Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 39
  • Number Digits: 6.0
  • Depth: 75
Digital Panel Meter -- DP450 Series
from OMEGA Engineering, Inc.

The new DP450 Series digital panel meters are suitable for a wide range of display applications. Designed as low cost solution, they offer ruggedness, reliability with 3 1/2 digit resolution for many current, voltage, frequency and process applications. Supplied in a standard 1/8 DIN package, a full... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
Lika Single Axis LED Position Display -- LD200
from Hymark/Kentucky Gauge

Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 8.0
  • Display Type: Numeric
  • Display Technology: LED
6-digit Panel Meter/Controller -- PRO-TC
from Define Instruments

What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Automatic Tricolor Bargraph/Controller -- Model EBD
from OTEK Corporation

The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
Digital Panel Meter -- D-CK 920 Series
from Hoyt Electrical Instrument Works, Inc.

The D-CK920 Meter is made to mount on the surface of a panel or as a Window Mounted unit. The choice of mounting is that of the user. To mount the D-CK920 on the surface of a panel begin by cutting a hole in the panel. The D-CK920 AC and DC Digital meters will fit the standard 2 ½ ”... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 6-Digit Counter with Yellow/Green Backlighting -- CUB4L010
from Red Lion Controls, Inc.

39 mm x 75 mm. 6 Digit, 0.48" (12.2 mm) LCD. Yellow/Green LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green; Yellow; Multi
  • Number Digits: 6.0
  • Width: 39
Dual Input Process Meter -- DP7800
from OMEGA Engineering, Inc.

SPECIFICATIONS. Accuracy: 0.01% of reading 1 count of LSD. Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA. Conversion Rate: 3/second. Display: 5-digit, seven-segment LED 0.56" (14.3 mm) high. Limit Outputs: Standard dual form "A" relay rated 0.25... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Single Axis Position Display -- MC 211
from Hymark/Kentucky Gauge

6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
6-digit Panel Meter/Controller -- PRO-WEI100
from Define Instruments

What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
LCD Miniature Digital Panel Meter -- Model LPL
from OTEK Corporation

OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a panel, P.C.B. or your ownhousing. The 12 turn potentiometers for Zero and Spangive you smooth and wide range... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Meter -- M300-AAD
from Hoyt Electrical Instrument Works, Inc.

The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps, Milliamps,... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
CUB4 8-Digit Counter with Red Backlighting -- CUB4L820
from Red Lion Controls, Inc.

39 mm x 75 mm. 8 Digit, 0.46" (11.7 mm) LCD. Red LED Backlighting. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 8.0
  • Width: 39
Economical Process Meter -- DP24-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. User Friendly. Very Easy Scaling. Contains 24 Vdc or 10 Vdc for Transducer Excitation. Easily Scaled in Any Engineering Unit from -1999 to 9999. Front Panel Min or Max and Tare Functions. External Display Hold and Tare Standard. Full-Size 0.56" (14.2 mm)... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LCD
Three Axis Position Display -- MC 231
from Hymark/Kentucky Gauge

3 x 6 digit LED display 14mm high. 2 short-circuit protected Transistor Outputs. Measuring Systems: incremental or SSI. RS232 optional [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 18.0
  • Display Type: Numeric
  • Display Technology: LED
6-digit Panel Meter/Controller -- TEX-PRC
from Define Instruments

What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Loop Powered 3.5 Digit LED Panel Meter -- Model LPE
from OTEK Corporation

Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered. [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Module/Meter -- DMC-30 Series
from Hoyt Electrical Instrument Works, Inc.

Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block Connections.Field... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
CUB4 8-Digit Counter with Reflective Display -- CUB4L800
from Red Lion Controls, Inc.

39 mm x 75 mm. 8 Digit, 0.46" (11.7 mm) LCD. Reflective LCD. Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 39
  • Number Digits: 8.0
  • Depth: 75
Handheld Transducer Indicator -- HHP-SG
from OMEGA Engineering, Inc.

OMEGA ’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer and displays the readings on a liquid crystal indicator. Front panel zero and span... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LCD
6-digit Panel Meter/Controller, Counter/Rate Indicator -- TEX-CTR10
from Define Instruments

This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Loop Powered 4.5 Digit LCD Panel Meter -- Model LPM
from OTEK Corporation

OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And all Loop... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Combination
  • Display Technology: LCD
Digital True-RMS-AC Ammeter -- HACA-20RM Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt's new HACA-20RM Series are the world ’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut ” CTs are required!... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
CUB4 8-Digit Counter with Yellow/Green Backlighting -- CUB4L810
from Red Lion Controls, Inc.

39 mm x 75 mm. 8 Digit, 0.46" (11.7 mm) LCD. Yellow/Green LED Backlight. 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models). Front Panel, Remote Reset. 5 KHz. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green; Yellow; Multi
  • Number Digits: 8.0
  • Width: 39
High Performance Panel Meter -- DP41-E
from OMEGA Engineering, Inc.

Extended 5-Year Warranty at No Extra Charge. 6-Digit Display ¢Min/Max Storage. 4 Isolated Open Collector Outputs. Optional DC Power. NEMA-4 (IP65) Front Panel. 12 Readings Per Second. Alarm/Control Capabilities. Smart Filtering Detects the Difference Between a Spike or Process Change (Patent... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
Loop Powered Explosion Proof Panel Meter -- Model LPX
from OTEK Corporation

The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX has several added features such as Industry StandardI.R.D.A. communications (I/O) that eliminates theneed to... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.5
  • Display Type: Numeric
  • Display Technology: LED
LED Display Process Control Monitor -- DMS-20PC-0/5 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard red, standard green, super-bright red, and low-power red. Two power supply... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
CUB5 Dual Counter & Rate Indicator with Backlight Display -- CUB5B000
from Red Lion Controls, Inc.

Dual Counter or Counter/Rate Indicator. 39 mm x 75 mm. 8 Digit, 0.46" (12 mm) LCD. LCD, Reflective, or User-Selectable Green/Red LED Backlighting. Preset Capability with Optional Output Card. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 39
  • Number Digits: 8.0
  • Depth: 75
High Speed Load/Strain Meters -- DP7600
from OMEGA Engineering, Inc.

The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading, up to 50% of span,... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Numeric
  • Display Technology: LED
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
Single/Dual Tricolor Bargraph/Controller -- Model HI-Q119
from OTEK Corporation

DESCRIPTION: The HI-Q119 was specificallydesigned to replace (form & fit) theold electromechanical bargraphs with 21stCentury Technology exclusive to OTEK,the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity is the panelcut out, mounting... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Combination
  • Display Technology: LED
LED Subminiature DC Ammeter -- HDCA-20PC Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt ’s new HDCA-20PC Series are the first digital dc ammeters to include built-in shunts for measuring dc currents up to 20A. Six ranges provide for precision measurement of dc currents from 200uA to 20A. These ammeters are 100% self-contained; no calibration or user-supplied components are... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
CUB5 Dual Counter & Rate Indicator with Reflective Display -- CUB5R000
from Red Lion Controls, Inc.

Dual Counter or Counter/Rate Indicator. 39 mm x 75 mm. 8 Digit, 0.46" (12 mm) LCD. LCD, Reflective, or User-Selectable Green/Red LED Backlighting. Preset Capability with Optional Output Card. Optional Serial Communication Modules (RS-232 or RS-485). Optional Setpoint Cards available (Dual Sink or... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 39
  • Number Digits: 8.0
  • Depth: 75
Legal-For-Trade Weigh Scale Panel Meter -- DP41-W
from OMEGA Engineering, Inc.

NTEP Approved for Class III and IIIL/Up to 10,000 Divisions. 5 Point Linearization. Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display. Min., Max. and Tare Functions. True 6-Wire Bridge Connection. Net/Gross Button. Zero Error Correction. Fixed Tare Capability [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LCD
Leopard 96X22mm, 4 Digit Panel Meters -- BL-40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Alphanumeric
  • Display Technology: LED
DP5 Thermocouple/RTD Input AC Powered -- DP5T0000
from Red Lion Controls, Inc.

Thermocouple & RTD Panel Meter. 1/8 DIN (50 mm x 97 mm). 4 1/2 Digit, 0.56" (14 mm) LED. Conforms to ITS-90 Standards. F or C Unit Overlay w/ Backlight. 85 to 250 VAC Input Power. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 50
  • Number Digits: 2.0
  • Depth: 97
Process Indicators -- DPM35A & DP35
from OMEGA Engineering, Inc.

The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc,... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
Multifunction AC Power Meter -- M850
from Hoyt Electrical Instrument Works, Inc.

Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
Dual Process Input Meter, Red Display, AC Powered -- PAXDP000
from Red Lion Controls, Inc.

Dual Process Input. 1/8 DIN (50 mm x 97 mm). 5 Digit, 0.56" (14 mm) LED. Red, Sunlight Readable Display. Accepts 2 4-20 mA or 0-10 VDC Input Signals. Linearization/Square Root Extraction Input Range. 9 Digit Totalizer (integrator) with batching. Field Upgradeable Option Cards. 85 to 250 VAC Input... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 5.0 to 9.0
  • Width: 50
Process Meter -- DP24-E
from OMEGA Engineering, Inc.

The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Multipanel Digital Meter -- M814
from Hoyt Electrical Instrument Works, Inc.

The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
PAX Lite Eight Digit Counter -- PAXLC800
from Red Lion Controls, Inc.

8 Digit Counter. 1/8 DIN (50 mm x 97 mm). 8 Digit, 0.4" (10.1 mm) Red LED Display. Accepts Input Count Rates up to 25 KHz. Bi-Directional Counting. Remote Reset Capability. Display Store. Count Inhibit. Programmable Scale Factor. NEMA 4X/IP65 Sealed Front Bezel [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 50
  • Number Digits: 8.0
  • Depth: 97
Programmable Strain/Process Controller -- CNiS3233
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User Friendly, Simple to Configure. Free Software, Active X Controls. Electronic Indicator and Controller Models Available [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
Multipanel Digital Meter -- M842
from Hoyt Electrical Instrument Works, Inc.

Phase to phase Voltage (V). Phase to neutral voltage (V). Phase current (I). Frequency (Hz). Active Power (W). Reactive Power (VAr). Apparent Power (VA). Active Energy (W.h). Reactive Energy (VAr.h). Power Factor (P.F.). Instantaneous Demand Amps. Instantaneous Demand Active Power. Instantaneous... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Numeric
  • Display Technology: LED
PAX® Dual Counter, Green Display, AC Powered -- PAXC0120
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Display. Green LED Display. Up to 3 Count Displays. Programmable Scale Factors. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Green
  • Number Digits: 6.0
  • Width: 50
Programmable Temp/Pressure Controller -- CNi3222
from OMEGA Engineering, Inc.

Now with Embedded Internet (EI Option CNi16D Series). First Full Series of Instruments with. Programmable Color Displays. User Friendly, Simple to Configure. High Quality! 5-Year Warranty Std. Free Software, Active X Controls. Selectable Full Autotune PID Control. High Accuracy: ±0.5 °C... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
Subminiature LCD Volt Meter -- DMS-20LCD-2/3 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt ’s DMS-20LCD-2/3-DCM, self-powered, +90V and +150V voltage monitors set new standards for quality, performance, size and cost. Simply apply dc power to the two rear terminals and the unit is fully operational---no additional components or connections are required! Their large, 0.37... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LCD
PAX® Dual Counter, Red Display, AC Powered -- PAXC0020
from Red Lion Controls, Inc.

1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Display. Sunlight readable Red LED Display. Up to 3 Count Displays. Programmable Scale Factors. Programmable Function Keys/User inputs. Four Setpoint Alarm Outputs. NEMA 4X/IP65 [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 6.0
  • Width: 50
RTD Panel Meters -- DP63200-RTD
from OMEGA Engineering, Inc.

The DP63000-RTD meter accepts standard RTD inputs and precisely linearizes them into temperature readings. A full 4-digit display accommodates a wide range of temperature inputs. State-of-the-art digital circuitry virtually eliminates errors due to drift. The meter features a readout choice of... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Subminiature LED Meter -- DMS-20PC-4/20 Series
from Hoyt Electrical Instrument Works, Inc.

The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself —no external power supply is required! The large, 0.37"/9.4mm digits exhibit uniform... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
PAX® Lite 6 Digit Process Time Meter -- PAXLPT00
from Red Lion Controls, Inc.

Process Time Indicator. 1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Red LED Display. Display Modes 999999 or 999-59 Mode. Input Rates up to 25 KHz. Accepts a wide variety of Sensors. Programmable Scaling. Programmable Decimal Points. NEMA 4X/IP65 Sealed Front Bezel [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 50
  • Number Digits: 6.0
  • Depth: 97
Temp/Process/Voltage/Current Panel Meter -- DP63000
from OMEGA Engineering, Inc.

The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The DP63000-RTD accepts an RTD input and both provide a temperature display in Celcius or... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 8.0
  • Display Type: Numeric
  • Display Technology: LED
Tiger 96X48mm, 5 Digit, E Version Digital Meter -- DI-50E
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LED
PAX® Lite 6 Digit Rate Meter -- PAXLR000
from Red Lion Controls, Inc.

Rate Indication. 1/8 DIN (50 mm x 97 mm). 6 Digit, 0.56" (14.2 mm) Red LED Display. Input Rates up to 25 KHz. Accepts a wide variety of Sensors. Programmable Scaling. Programmable Update Time. Programmable Decimal Points. NEMA 4X/IP65 Sealed Front Bezel [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Width: 50
  • Number Digits: 6.0
  • Depth: 97
Thermocouple Panel Meters -- DP63300-TC
from OMEGA Engineering, Inc.

The DP63300-TC thermocouple meter accepts inputs from standard thermocouples and precisely linearizes them. A full 4-digit display accommodates a wide range of temperature inputs. The unit automatically compensates for cold junction, NBS linearity and the meter's zero and span. The meter features a... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED