Signal Conditioning Ability Digital Panel Meters
from Transducer Techniques, LLC
The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can... [See More]
- Features: Alarms; Displays Bargraph; Conditioning
- Number Digits: 6.0
- Display Type: Numeric; Combination
- Display Technology: LCD
from Transducer Techniques, LLC
The TIO-3000 System was originally designed to perform precision summing on 2, 3 , or 4 load cell signals for weighing applications. Development has progressed into accessory modules with considerable versatility for user defined configurations in a compact economical five (5) slot system with... [See More]
- Features: Conditioning
- Input Type: Strain Gauge
- Display Technology: LED
- Outputs: Analog (optional feature)
from OTEK Corporation
The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity isthe panel cut out, mounting and bezel. [See More]
- Features: Displays Bargraph; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The MU-35CL interconnects by means of a push-on screw terminal that is provided with the meter. A high quality, internally isolated, wide range, switching supply is built into every MU- 35CL meter. This allows the meter to operate from a wide range of AC or DC voltages. (See specifications.) The... [See More]
- Features: Conditioning
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 3.5
from OMEGA Engineering, Inc.
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]
- Features: Alarms; OnOff; Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 6.0
from Brighton Electronics, Inc.
7 segment display, data hold, peak hold, data protection, NEMA 4 enclosure [See More]
- Features: Set Points; Conditioning
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 4.5
from Clark Solutions
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs... [See More]
- Features: Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric; Alphanumeric; Combination
- Number Digits: 0.0
from TDCollaborative, LLC
The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor ’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire... [See More]
- Features: Conditioning
- Number Digits: 8.0
- Display Type: Numeric
- Display Colors: Red
from OTEK Corporation
The HI-Q114 was specificallydesigned to replace (form & fit) the oldelectromechanical bargraphs with 21stCenturyTechnology exclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity is the panel cut out, mounting and bezel,the... [See More]
- Features: Displays Bargraph; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
The DU-45CL is an economical high resolution 4 to 20mA process loop measuring meter. It is easily user adjustable to any reading between -19999 and +19999 without component changes. The 15 turn infinitely adjustable Span and Zero Pot facilitate easy scaling in engineering units. The standard meters... [See More]
- Features: Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 4.5
from OTEK Corporation
The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The unit was specifically designed to replace (form & fit) the old electrome-chanical bargraphs like the Chessel 700 series. This unit is OTEK's largest... [See More]
- Features: Displays Bargraph; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]
- Features: Alarms; Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 4.0
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Features: Alarms; Conditioning
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]
- Features: Adjustable Display; Alarms; Set Points; Conditioning; Totalizer
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Alphanumeric
- Number Digits: 5.0
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Features: Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LCD
from OTEK Corporation
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe... [See More]
- Features: Alarms (optional feature); Set Points; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Features: Alarms; Displays Bargraph; OnOff; Set Points; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OTEK Corporation
The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. [See More]
- Features: Displays Bargraph; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.0
from OTEK Corporation
DESCRIPTION: The HI-Q116 was specificallydesigned to replace (form & fit) the oldelectromechanical T.A. Bailey's "RY" andDixson's BG101/202P with 21stCentury Technologyexclusive to OTEK, the originator ofthe Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity... [See More]
- Features: Displays Bargraph; OnOff; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from OTEK Corporation
DESCRIPTION: The HI-Q119 was specificallydesigned to replace (form & fit) theold electromechanical bargraphs with 21stCentury Technology exclusive to OTEK,the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity is the panelcut out, mounting... [See More]
- Features: Displays Bargraph; Conditioning
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 4.0