> 0.56" (14.2mm) Digital Panel Meters

44 Results
Industrial Automation and Controls - Panel Meters -- PAX2A000 [PAX2A000 from Red Lion Controls, Inc.]
from Win Source Electronics

Win Source Part Number: 972107-PAX2A000. Category: Industrial Automation and Controls >Panel Meters. Type: Multifunction Meter (Current, Voltage, Process, Resistance, Temperature). Termination Style: Screw Terminal. Features: Excitation Supply, Option Cards Available. Package: Box. Ingress... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Voltage Range: 21.6 to 250
  • Display Technology: LCD
  • Outputs: Option Cards Available
Digital Panel Meter -- DPM-100
from BinMaster, Inc.

The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is easily visible regardless of bright sunlight, smoke, fog, dust, or distance. The DPM-100 can be... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Combination
  • Display Technology: LED
6 Digit LED Display Panel Meter -- SANTEST GKS-01
from Exsenco, LLC

SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Digital Panel Meter -- DPM-200
from BinMaster, Inc.

The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Dual-line 6-digit Process Meter -- DPM-500
from BinMaster, Inc.

The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable displays. It is available with up to 4 relays onboard and/or a... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Loop-powered Process Meter -- DPM-400
from BinMaster, Inc.

The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a dual-line display with... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 13.0
  • Display Type: Combination
  • Display Technology: LCD
Modbus Large Digital Display -- DPM-300
from BinMaster, Inc.

The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 12.0
  • Display Type: Combination
  • Display Technology: LED
LED Modular Indicator -- ESM-4900
from Hoyt Electrical Instrument Works, Inc.

Large 20.3mm (0.80") high display on ESM4900, Plug-in output module design, Universal process input TC, RTD, V, mA, Dual or mulit-point calibration for V and mA inputs Cold junction compensation, Adjustable input filtering 0.0 - 900.0 sec. ,Up to 3 outputs, Password protection (2 levels), Standard... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Loop-powered LCD Indicator -- 5531A
from PR electronics

Application. The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531A display can be panel mounted in the safe area or... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
  • Number Digits: 4.0
  • Current Range: 0.0040 to 0.0200
CUB4 DC Current Meter with Red Backlighting -- CUB4I020
from Red Lion Controls, Inc.

DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Red LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 2.0
  • Input Type: DC Current
Vehicle Display Gauge -- Sigmagauge LCD Vehicle Display
from PG Drives Technology Inc.

The Sigmagauge LCD is a highly versatile vehicle display, which can be easily configured and customized to meet OEM requirements. The backlit, dot-matrix display receives its information via CANbus, and presents vehicle status and diagnostic information to the operator using a graphic icon system. [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
  • Display Type: Alphanumeric; Combination
  • Display Colors: Green
1/8 DIN Process Panel Meter -- DP6000 Series
from OMEGA Engineering, Inc.

The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions, function keys, Modbus RTU serial communications, and optional expansion... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
Universal Weight Indicator -- 7600E
from Emery Winslow Scale Co.

Stainless Steel enclosure with U-bracket mount, optional AC/DC operation [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
3.5 Digit LED Panel Meter -- Model BCDPM
from OTEK Corporation

OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LED
1900C Series Loop-Powered Indicator -- 1900C-1
from NOSHOK, Inc.

Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.5
  • Display Type: Numeric
  • Display Technology: LCD
4-digit Large Display Digital Panel Meter/Controller -- LD-PRC
from Define Instruments

What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
3 ½ Digit Digital Panel Meter -- UDM 35 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35 includes storage... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Lynx 96X48mm, Large 4 Digit Panel Bargraph -- DX-40
from Hoyt Electrical Instrument Works, Inc.

Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Loop-powered LCD Indicator -- 5531B
from PR electronics

Application. The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate power wiring, the 5531 is perfect for remote display of process loops. The 5531B can be mounted in Ex Zone 0. Technical... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Technology: LCD
  • Number Digits: 4.0
  • Current Range: 0.0036 to 0.0230
CUB4 DC Current Meter with Reflective Display -- CUB4I000
from Red Lion Controls, Inc.

DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Reflective Display. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Input Type: DC Current
  • Number Digits: 2.0
  • Width: 39
1/8 DIN Temperature Panel Meter -- DP6070 Series
from OMEGA Engineering, Inc.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It ’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070... [See More]

  • Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric
  • Display Technology: LED
4.5 in Switchboard LED Bargraph -- Model HI-QTBS
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Combination
  • Display Technology: LED
4-digit Large Display Panel Meter/Controller -- LD-UAC
from Define Instruments

What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
3 Digit Digital Panel Meter -- DI372AF Series
from CARLO GAVAZZI Automation Components

3-dgt µP-based meter with double input for AC currents or voltages. With 20 selectable primary CT/VT ranges. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based indicator for AC currents or voltages. Selectable CT/VT... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
Tiger 144X72mm, 5 Digit, 101 Segment Bar, E Version Digital Meter -- GI-50EB101
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LED
CUB4 DC Current Meter with Yellow/Green Backlighting -- CUB4I010
from Red Lion Controls, Inc.

DC Current Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Yellow/Green LED Backlighting. 0-199.9 uA through 199.9 mA DC. NEMA 4X/IP65 [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Green; Yellow; Multi
  • Number Digits: 2.0
  • Input Type: DC Current
DIN Ultra High Performance Meter -- DP41-B
from OMEGA Engineering, Inc.

Universal Inputs: DC Voltage/Current, T/C, RTD, Strain. Accuracy: ±0.005% rdg. 6-Digit Color Changing LED Display. Up to 166 Readings Per Second. 10 Point Linearization. 4 Isolated Open Collector Output. Isolated Analog Output Optional. Four Relays Optional. Optional Ethernet or RS-232/RS-485. [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
4.5 in. Switchboard LCD Bargraph -- Model HI-Q123
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Combination
  • Display Technology: LCD
6-digit LCD Display, 4–20mA -- LPI610
from Define Instruments

What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Combination
  • Display Technology: LCD
3 Digit Digital Panel Meter -- DI372F1 Series
from CARLO GAVAZZI Automation Components

3-dgt µP-based frequency meter with autoranging capability. The housing is for panel mounting and ensures a degree of protection (front) of IP 50 (IP 65 on request). 3-dgt µP-based frequency indicator. 1.0 to 999 Hz. Autoranging capability. 72 x 72 mm. Degree of protection (front): IP 50... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 Loop Powered Process Meter with Red Backlighting -- CUB4LP40
from Red Lion Controls, Inc.

39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Loop Powered Meter. Red Positive Image LED Backlighting. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 2.0
  • Width: 39
Programmable Strain/Process Controller -- CNiS822-C24
from OMEGA Engineering, Inc.

High Quality. FREE 5-Year Warranty. High Accuracy 0.03% Rdg. User-Friendly, Simple to Configure. Free Software, Active X Controls [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
Serial Input Remote Display -- Model HI-QREM
from OTEK Corporation

OTEK's HI-QREM was designed under D.O.D. specificationsto bring the latest technology to our Armed Forcesreplacing old obsoleted technology.The HI-QREM (Remote Panel Meter) accepts RS232,RS485 and the new standard USB V2 and can even bepowered by it with a maximum of "2 Loads" (200mA @5VDC).The... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 5.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Merlin Universal Input Digital Indicator -- Merlin
from Define Instruments

The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
4 Digit Digital Panel Meter -- UDM 40 Series
from CARLO GAVAZZI Automation Components

micro;p-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40 includes storage... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 Process Meter with Red Backlighting -- CUB4CL40
from Red Lion Controls, Inc.

Current Loop Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Red Positive Image LED Backlighting. 4 to 20 mA or 10 to 50 mA Input. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Red
  • Number Digits: 2.0
  • Width: 39
Programmable Temperature/Process Meter -- DPi32
from OMEGA Engineering, Inc.

High Quality! Free 5-Year Warranty Extension. User Friendly, Simple to Configure. Free Software, Active X Controls. High Accuracy ±0.5 °C (0.9 °F), 0.03% Reading. Built-in 10 or 24 Vdc Excitation, Standard. First Full Series of Instrument with Totally Programmable Color Displays... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric; Alphanumeric
  • Display Technology: LCD
Smart Bargraph Digital Meter -- Model HI-QSLIM1
from OTEK Corporation

OTEK's new HI-QSLIM series of Low CostSmart Indicators complement the extensive andproven HI-Q line of Intelligent ProgrammableControllers. We have applied our expertise tobring you the industry's first low cost bargraph,without sacrificing the quality and reputation ofour HI-Q line.The HI-QSLIM1... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 8.0
  • Display Type: Combination
  • Display Technology: LED
Digital Panel Meter -- LDM30 Series
from CARLO GAVAZZI Automation Components

3-dgt plus dummy zero µPbased indicator, double input for AC current or voltage measurements. 112 selectable primary ranges. Housing for panel mounting and IP 50 front protection degree (IP65 on request). 3 dgt LED + dummy zero, µ-based digital indicator, for TRMS AC current and voltage... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 3.0 to 4.0
  • Display Type: Numeric
  • Display Technology: LED
CUB4 Process Meter with Yellow/Green Backlighting -- CUB4CL30
from Red Lion Controls, Inc.

Current Loop Meter. 39 mm x 75 mm. 3 1/2 Digit, 0.6" (15.2 mm) LCD. Yellow/Green, Positive Image LED Backlighting. 4 to 20 mA or 10 to 50 mA Input. NEMA 4X/IP65. Approved for use in Hazardous Locations [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Display Colors: Green; Yellow; Multi
  • Number Digits: 2.0
  • Width: 39
Remote Display Programmer -- RD4 and RD6
from OMEGA Engineering, Inc.

REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 6.0
  • Display Type: Alphanumeric
  • Display Technology: LED
Digital Panel Meter -- LDM35 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 3 1/2 dgt LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the key-pad. LDM35H includes storage min-max functions and double level protection password. Housing for panel mounting with front... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED
Strain & Process Large Display Meter -- DP25B-E
from OMEGA Engineering, Inc.

Big Bright LED Display. Scaling in Wide Range of Engineering Units. Built-In Excitation. Analog Output Optional. Dual Relays Optional. Tare Button. Peak Memory [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LCD
Digital Panel Meter -- LDM40 Series
from CARLO GAVAZZI Automation Components

micro;P-based digital panel meter, 4-DGT LED indicator and controller, for current, voltage measurements. Measuring ranges and functions easily programmable from the front key-pad. LDM40 includes storage min-max functions and two-level protection password. One analogue output and serial... [See More]

  • Character Size: Larger than 0.56 (14.2mm)
  • Number Digits: 4.0
  • Display Type: Numeric
  • Display Technology: LED