Microoptic Optical Lenses
from Newport MKS
The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Type: Aspheric
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]
- Lens Type: Aspheric
- Lens Features: Antireflection Coating; Microoptic; Mounted
from Newport MKS
The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 1050... [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 6.5
- Center Thickness: 2.21
- Materials: D-ZK3
from Newport MKS
The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing length of 10.2 mm with 5.5 mm clear aperture and a working distance of 7.91 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 7.2
- Center Thickness: 5.03
- Materials: D-ZK3
from Newport MKS
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to... [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 9.9
- Center Thickness: 3.43
- Materials: D-ZK3
from Newport MKS
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050... [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 7.2
- Center Thickness: 5.16
- Materials: D-ZLaF52La
from Newport MKS
The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050... [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 6.3
- Center Thickness: 2.71
- Materials: D-ZLaF52La
from Newport MKS
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. [See More]
- Lens Type: Aspheric; Objective Lens
- Diameter / Length: 4
- Center Thickness: 2.24
- Materials: D-ZLaF52La
from Newport MKS
The M26-RMS adaptor allows an M26 thread to be converted to RMS, specifically for use with the MLWD-xxx objective lenses. [See More]
- Lens Features: Microoptic
from Newport MKS
The M-10X microscope objective has a 10x magnification, 0.25 numerical aperture, 16.5 mm focal length, and 7.5 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The M-20X microscope objective has a 20x magnification, 0.40 numerical aperture, 9.0 mm focal length, and 6.0 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The M-5X microscope objective has a 5x magnification, 0.10 numerical aperture, 25.4 mm focal length, and 6.0 mm clear aperture. It uses a standard RMS thread, 0.800-36. The objective is corrected for a rear conjugate at 160 mm. The lenses are antireflection coated with MgF2 for the visible spectrum. [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x objective is suitable for use with standard... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The LIO-20X Infinity Corrected Microscope Objective Lens has a 20x magnification, 0.40 numerical aperture, and 1.5 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-20x objective is suitable for use with standard low... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The LIO-40X Infinity Corrected Microscope Objective Lens has a 40x magnification, 0.65 numerical aperture, and 0.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-40x objective is suitable for use with standard low... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The LIO-4X Infinity Corrected Microscope Objective Lens has a 4x magnification, 0.1 numerical aperture, and 15.0 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-4X objective is suitable for use with standard low... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use with standard... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The MLWD-10X Long Working Distance Microscope Objective Lens has a 10x magnification, 0.28 numerical aperture, and 20 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance objectives enable users to have more room in their specimen... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The MLWD-50X Long Working Distance Microscope Objective Lens has a 50x magnification, 0.55 numerical aperture, and 4 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance objectives enable users to have more room in their specimen holding... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The MLWD-7.5X Long Working Distance Microscope Objective Lens has a 7.5x magnification, 0.21 numerical aperture, and 26.67 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance objectives enable users to have more room in their specimen... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
- Focal Length: 160
from Newport MKS
The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The 50102-01 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
- Focal Length: 160
from Newport MKS
The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Newport MKS
The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power visible... [See More]
- Lens Type: Objective Lens
- Lens Features: Microoptic
from Ross Optical Industries
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]
- Lens Type: Achromats; Spherical Lens
- Focal Length: 6
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 3
from Ross Optical Industries
Similar to standard Bi-Convex Lenses but smaller in diameter, these micro Bi-Convex Lenses are ideal for low conjugate ratios systems. Used for converging light beams. [See More]
- Lens Type: Spherical Lens
- Focal Length: 3
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 2.3
from Ross Optical Industries
Ross now offers plano-concave micro optics down to 1 mm. With one flat surface and one concave surface, they are used to diverge incoming light, or to increase focal length in an existing optical system. [See More]
- Lens Type: Spherical Lens
- Focal Length: -1
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 0.5000
from Ross Optical Industries
Similar to standard Plano-Convex lenses but smaller in diameter, these Micro Plano-Convex lenses are ideal for lightweight and compact instruments. [See More]
- Lens Type: Spherical Lens
- Focal Length: 1.6
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 0.9000