Sapphire Optical Lenses

32 Results
Lenses
from CRYSTECH, Inc.

CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
  • Lens Application: Infrared; Visible
  • Lens Type: Cylindrical Lens; Meniscus (optional feature)
  • Surface Flatness: λ/2 (optional feature); λ/4
Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm -- SAPX010
from Newport MKS

The SAPX010 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 25.4 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of... [See More]

  • Materials: Sapphire; Sapphire
  • Focal Length: 21.9
  • Lens Type: Spherical Lens
  • Center Thickness: 6.2
Sapphire Optical Glass Balls
from Changchun Yutai Optics Co., Ltd.

Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing you with reliable optical performance and long-lasting durability. What are the... [See More]

  • Materials: Sapphire
  • Surface Quality: 40-20 Scratch / Dig
  • Lens Type: Ball
Custom Optical Lenses
from Insaco, Inc.

Specialized Lens Generating and Polishing Equipment allows Insaco to Manufacture a wide variety of Lenses in Sapphire and other Optical Materials. Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these... [See More]

  • Materials: Sapphire
  • Lens Type: Spherical Lens
Achromatic lense / Doublet lense
from MOK Optics Co., Ltd.

Achromat is a lens consisting of two cemented elements made of different materials. The achromat lense offers superior correction of spherical aberration in monochromatic applications. [See More]

  • Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
  • Diameter / Length: 3 to 250
  • Lens Type: Achromats
  • Surface Quality: 10-5 Scratch / Dig
Sapphire ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Materials: Sapphire
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Ball
Cylindrical Lenses
from Rocky Mountain Instrument/RMI Laser

Cylindrical Lenses focus incoming light in one dimension only, such as in transforming a point image into a line image or changing the height of an image without changing its width or vice versa. RMI Cylindrical Lenses are designed per customer wavelength. Both sides can be coated with an RMI high... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/4; Lambda/40
Ruby Ball Lens 0.3mm Diameter -- NT46-223
from Edmund Optics Inc.

Excellent for Severe Environments. High Strength and Hardness. High Chemical Stability. Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and... [See More]

  • Materials: Sapphire
  • Diameter / Length: 0.3000
  • Lens Type: Ball
Achromatic Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Schmidt prisms are used to invert and revert an image to angle of 45 °. The 45 ° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path bend. The aluminized roof surfaces enhance the overall efficiency while the high accuracy roof angle tolerance... [See More]

  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Quality: 10-5 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/10
Spheric Lens
from Foctek Photonics, Inc.

FOCtek provides five kinds of spheric lens forms, or shapes, that determine the imaging Characteristics. of the lenses, they are plano-convex, plano-concave, Double-convex, Double-concave and Meniscus. Plano-convex lens has a positive focal length, which makes it ideal for collecting and focusing... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Sapphire; H-K9, Fused Silica, N-SF10, Silicon
  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Type: Meniscus; Spherical Lens
  • Surface Flatness: λ/4; <1.5?
Cylinder Lens / Optical Lenses
from ECOPTIK (CHANGCHUN) LTD

A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. Cylindrical lenses are... [See More]

  • Materials: Sapphire; Optical Glass, Fused Silica
  • Lens Application: Visible
  • Lens Type: Cylindrical Lens
  • Diameter / Length: 2 to 200
Sapphire Spherical Lens
from Shanghai Optics

Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is... [See More]

  • Materials: Sapphire
  • Lens Type: Spherical Lens
Sapphire Semisphere Ball Optical Lens
from Chonghong Industries(Microwork)Ltd.

Ruby balls & half balls in various sizes as per AFBMA Grades and Tolerances. We can reach the groundness precision to Grade 3. Each ball is checked 100% for size accuracy & polish aspects before delivery. Customized packaging options are available as per customer ’s needs. [See More]

  • Materials: Sapphire
  • Lens Type: Ball
Laser Beam Collimation Lens
from HG Optronics, Inc.

Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]

  • Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
  • Lens Type: Achromats (optional feature); Cylindrical Lens (optional feature); Meniscus (optional feature); PCX Lenses, PCV Lenses, Laser Generator Lenses
Sapphire Hemispheres
from Swiss Jewel Company

Swiss Jewel supplies hemispheres from materials such as Sapphire , Ruby, Glass, Fused Silica, and Cubic Zirconia which are ideal as Hemispherical Lenses and Spacers. Other sizes and materials are available upon request with typically good delivery time. Typical Applications: Fiber Optics, LED, Bar... [See More]

  • Materials: Sapphire
  • Lens Application: Visible
  • Lens Type: Ball; Spherical Lens
  • Center Thickness: 0.1981 to 3.17
Optical lenses Dome Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Glass domes are widely used for commercial applications which require protective boundary between different environments; domes perform as windows, providing protection to electronic sensors or detectors without sacrificing field of view. Composed of two parallel optical surfaces, domes have no... [See More]

  • Materials: BK7 Glass; Sapphire; Ultra-violet grade Fused Silica; HP-MgF2/ZnS
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Dome
Sapphire Lenses
from Gavish, Inc.

The broad spectral response from UV through SWIR in the 200 – 3500 nm range along with the high strength, durability, and high laser damage threshold make sapphire ideal for many high performance optical window and lens applications. Sapphire windows, sapphire lenses and sapphire coated optics... [See More]

  • Materials: Sapphire
  • Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Lens Type: Spherical Lens
Spherical Lenses
from Rocky Mountain Instrument/RMI Laser

Spherical Lenses are the most common lenses in optical systems design. RMI manufactures standard and custom spherical lenses from a wide range of materials with a wide range of size and shape specifications. Both sides can be coated with an RMI high efficiency narrowband, anti-reflective coating. [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Lens Type: Spherical Lens
  • Surface Flatness: λ/4; λ/10; Lambda/40
Ball Lens/Sapphire
from Changchun Sunday Optics Co., Ltd.

CPV Solar Power Prisms is used to collect the sunlight, for solar condenser, solar energy concentrating photovoltaic (CPV) system, solar power generation, etc., which is the main optical component when solar power transform to electric energy. [See More]

  • Materials: Sapphire; Sapphire
  • Diameter / Length: 0.3000 to 50
  • Lens Type: Ball
  • Surface Quality: 40-20 Scratch / Dig
Double Concave Lens
from ECOPTIK (CHANGCHUN) LTD

A double concave lens has negative focal length, thereby causing collimated incident light to diverge. Double concave lens has equal radius of curvature on both side of lens. They are generally used to expand light or increase focal length in existing system, such as beam expander and projection... [See More]

  • Materials: Sapphire; Optical Glass, Fused Silica
  • Focal Length: -2000 to -50
  • Lens Type: Spherical Lens
  • Center Thickness: 2 to 20
Optical Domes
from HG Optronics, Inc.

Optical domes are lenses with two concentric spherical surfaces. Sometimes they are being referred to as bent plan parallel plates. Consequently it is customary to define parallelism between two surfaces as the maximum thickness variation between the two surfaces. In perfect domes the convex radius... [See More]

  • Materials: Sapphire; Ultra-violet grade Fused Silica; Optical glass, Fused Silica, Silicon, Sapphire, crystals
  • Diameter / Length: 10 to 200
  • Lens Type: Spherical Lens
  • Surface Quality: 40-20 Scratch / Dig; 40-20
Optical lenses Scanner Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC has extensive experience in applying lenses to F-THETA, providing more than 3000 sets of lens sets each year. Covers wavelengths of 355/532/633/1064/2050 / 9.6um / 10.6um, etc. Materials can be BK7, quartz, calcium fluoride, sapphire, zinc selenide, ZK8 and other glass and crystal materials. ICC... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Quartz, ZK8, Other
Bi Concave Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism 、Lehmann Roof Prism 、Abbe Roof Prism 、Penta Roof Prism and Combined Roof Prism, etc. [See More]

  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Quality: 10-5 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/10
Double Convex Lens
from ECOPTIK (CHANGCHUN) LTD

The double convex lens is symmetrical across both its horizontal and vertical axis. Each of the lens' two faces can be thought of as originally being part of a sphere. The fact that a double convex lens is thicker across its middle is an indicator that it will converge rays of light that travel... [See More]

  • Materials: Sapphire; Optical Glass, Fused Silica
  • Focal Length: 50 to 2000
  • Lens Type: Spherical Lens
  • Center Thickness: 2 to 20
Cylindrical lens/Axicon Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Materials: BK7 Glass; Sapphire; BK7 JGS1 Sapphire
  • Lens Application: Infrared
  • Lens Type: Cylindrical Lens
  • Surface Quality: 20-10 Scratch / Dig
Meniscus Cylindrical Lens
from ECOPTIK (CHANGCHUN) LTD

Meniscus Cylindrical Lens can increase the NA of the system while only adding slightly to the total spherical aberrations. The Negative Meniscus Lens is used to increase the focal length of another lens while maintaining the angular resolution of the optical assembly. This lens shape is best used... [See More]

  • Materials: Sapphire; Optical Glass, Fused Silica
  • Lens Application: Visible
  • Lens Type: Cylindrical Lens; Meniscus
  • Center Thickness: 2 to 20
Cylindrical lens/Rod Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS,Sapphire
  • Surface Quality: 10-5 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/4
Meniscus Lens / Optical Components
from ECOPTIK (CHANGCHUN) LTD

BRD Optical provide meniscus lens in both positive and negative focal lengths. These lenses are useful when used with another lenses to increase or decrease the focal length. This lens element configuration does not introduce any additional coma or spherical aberrations [See More]

  • Materials: Sapphire; Optical Glass, Fused Silica
  • Focal Length: -2000 to -50
  • Lens Type: Meniscus; Spherical Lens
  • Center Thickness: 2 to 20
Double Convex Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Sunday Optics manufacture Right Triangular Angle Prism according to customer size and drawing. [See More]

  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Quality: 10-5 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/10
Optical Glass Dome / Custom
from ECOPTIK (CHANGCHUN) LTD

Optical dome is our company's superior product. In the past, most of the fairings were infrared grade, which were mostly used in military products. With the development of military-civilian integration, especially in visible materials and ultraviolet , we have become one of the best optical... [See More]

  • Materials: Sapphire; Fused Silica, Silica, Optical Glass (Schott N-BK7, N-BK10, etc.)
  • Lens Application: Infrared; Ultraviolet
  • Lens Type: Dome Lens
  • Center Thickness: 1 to 8
IPL Sapphire Light
from Changchun Sunday Optics Co., Ltd.

ZNSE PRISM. -ZnSe is a good material for CO2 laser cutting and engraving machine, We select excellent material from USA, High transmission and high quality surface roughness. With high quality, we produce ZnSe plano convex lens, ZnSe plano concave lens, ZnSe meniscus lens,ZnSe Aspheric lens, Znse... [See More]

  • Materials: Sapphire; Sapphire (Al2O3)
  • Diameter / Length: 3 to 200
  • Lens Application: Infrared
  • Surface Quality: 40-20 Scratch / Dig
Optical Infrared Dome Lens
from ECOPTIK (CHANGCHUN) LTD

BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance < ±2 μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does... [See More]

  • Materials: Sapphire; Ultra-violet grade Fused Silica; JGS3
  • Lens Application: Infrared
  • Lens Type: Dome
  • Diameter / Length: 10 to 350