Fresnel Lens Optical Lenses

10 Results
Lenticular -- LN 611
from ORAFOL Fresnel Optics GmbH

Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for... [See More]

  • Lens Type: Fresnel Lens
Rectangular Fresnel Lenses
from Changchun Yutai Optics Co., Ltd.

Fresnel Lens is a specially designed optical lens that focuses or diverts light by breaking down the curved surface of a conventional lens into a series of small concentric rings of prisms. This design allows the lens to maintain its optical performance while significantly reducing the amount of... [See More]

  • Lens Type: Fresnel Lens
  • Surface Flatness: λ/4
  • Surface Quality: 40-20 Scratch / Dig
Negative Fresnel Lense -- DC 1100L neg
from ORAFOL Fresnel Optics GmbH

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays... [See More]

  • Lens Type: Fresnel Lens
  • Focal Length: -186
Positive Fresnel Lense -- SC 2045
from ORAFOL Fresnel Optics GmbH

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with... [See More]

  • Lens Type: Fresnel Lens
  • Focal Length: 392
Cylindrical/Linear Fresnel Lens PMMA 100mm F.L. 100x30mm -- LFF100100
from Knight Optical (UK) Ltd

Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but... [See More]

  • Lens Type: Cylindrical Lens; Fresnel Lens
  • Width: 0.3000
  • Focal Length: 100
Fresnel Lenses
from Shanghai Optics

Fresnel Lens Overview. Fresnel lenses are lenses composed of a series of concentric rings. The Fresnel lens construction design allows for large aperture and short focal length with less mass and volume compared with a conventional lens design. Fresnel lens were invented by French physicist Augustin... [See More]

  • Lens Type: Fresnel Lens
Aspheric Fresnel Lens 0.6" X 0.6", 0.2" FL -- NT43-021
from Edmund Optics Inc.

A Fresnel lens replaces the curved surface of a conventional lens with a series of concentric grooves, molded into the surface of a thin, lightweight plastic sheet. The grooves act as individual refracting surfaces, like tiny prisms when viewed in cross section, bending parallel rays in a very close... [See More]

  • Lens Type: Aspheric; Fresnel Lens
Fresnel Lens Lens array (3) Range 5mm F.L. x 5mmdia aperture -- LFG0505
from Knight Optical (UK) Ltd

Please note;. Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@knightoptical.co.uk. Fresnel lenses consist of a flat surface with interspaced, concentric steps whereby each step... [See More]

  • Lens Type: Fresnel Lens
  • Center Thickness: 0.2000
  • Focal Length: 5
  • Width: 0.6000
Lenticular Fresnel Lens 0.2mm pitch 0.5mm radius 200x200mm -- LFC0205
from Knight Optical (UK) Ltd

Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled... [See More]

  • Lens Type: Fresnel Lens
  • Radius of Curvature: 0.5000
  • Width: 0.2000
Reverse Configuration Fresnel Lens Non-Solar (Circular) 10mm F.L. 50mmdia aperture 2mmthk -- LFS1050
from Knight Optical (UK) Ltd

Please note;. Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@knightoptical.co.uk. LFS350003 will be discontinued once out of stock. Knight Optical provide specially designed... [See More]

  • Lens Type: Fresnel Lens
  • Center Thickness: 0.5000
  • Focal Length: 10
  • Width: 0.1000