λ/10 Optical Lenses
from Newport MKS
The SPX022AR.1 High Energy Fused Silica Lens is an AR.1 coated (at 1064 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 100.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses... [See More]
- Surface Flatness: λ/10
- Focal Length: 96.71
- Lens Type: Spherical Lens
- Center Thickness: 4.79
from CASTECH, Inc.
Aspheric lenses have its advantages in a range of applications where eliminated spherical aberration or (and) single element design is required. CASTECH offers CNC precision-polished aspherical and acylindrical lenses, with or without anti-reflection (AR) coatings. Our CNC polished aspheric lenses... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 5 to 200
- Lens Type: Aspheric
- Surface Quality: 20-10 Scratch / Dig
from CeNing Optics Co., Ltd.
Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared (optional feature); Visible
- Lens Type: Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
- Focal Length: 2 to 5000
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Type: Cylindrical Lens; Spherical Lens
- Materials: Calcium Fluoride; Zinc Selenide
from Changchun Sunday Optics Co., Ltd.
Schmidt prisms are used to invert and revert an image to angle of 45 °. The 45 ° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path bend. The aluminized roof surfaces enhance the overall efficiency while the high accuracy roof angle tolerance... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Spherical Lenses are the most common lenses in optical systems design. RMI manufactures standard and custom spherical lenses from a wide range of materials with a wide range of size and shape specifications. Both sides can be coated with an RMI high efficiency narrowband, anti-reflective coating. [See More]
- Surface Flatness: λ/4; λ/10; Lambda/40
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Lens Type: Spherical Lens
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm. • Standardized focal lengths and diameters convenient for OEM. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for UV-NIR wavelengths and... [See More]
- Surface Flatness: λ/10
- Lens Features: Antireflection Coating
- Diameter / Length: 12.7 to 25.4
from HG Optronics, Inc.
Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with negative focal lengths. Plano-Concave Lenses should be shaped with the plano, or flat, surface towards... [See More]
- Surface Flatness: λ/4; λ/10; λ/4(Standard), λ/10(High Precision) @633nm
- Focal Length: -500 to -8
- Lens Type: Spherical Lens
- Center Thickness: 2 to 3
from ECOPTIK (CHANGCHUN) LTD
Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Lens Type: Achromats; Spherical Lens
- Focal Length: 50 to 2000
from Zygo Corporation
ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront... [See More]
- Surface Flatness: λ/10; λ/20; λ/40
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Type: Spherical Lens
- Diameter / Length: 50 to 200
from Changchun Sunday Optics Co., Ltd.
Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism 、Lehmann Roof Prism 、Abbe Roof Prism 、Penta Roof Prism and Combined Roof Prism, etc. [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm. • Standardized focal lengths and diameters convenient for OEM. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for UV-NIR wavelengths and... [See More]
- Surface Flatness: λ/10
- Center Thickness: 3
- Focal Length: 100
- Edge Thickness: 2.6
from HG Optronics, Inc.
A Plano-Convex lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. HG OPTRONICS offers Plano-Convexlenses with a variety of coating options. 1.1. What is... [See More]
- Surface Flatness: λ/4; λ/10; λ/4(Standard), λ/10(High Precision) @633nm
- Lens Application: Ultraviolet
- Lens Type: Spherical Lens
- Focal Length: 8 to 250
from ECOPTIK (CHANGCHUN) LTD
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: 50 to 2000
- Lens Type: Achromats; Spherical Lens
- Center Thickness: 2 to 50
from Changchun Sunday Optics Co., Ltd.
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 3 to 280
- Lens Application: Infrared
- Surface Quality: 40-20 Scratch / Dig
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wavelength range: 200-2200nm. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for various applications in the UV to NIR region. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated,... [See More]
- Surface Flatness: λ/10
- Center Thickness: 1.6
- Focal Length: -25
- Edge Thickness: 3.5
from ECOPTIK (CHANGCHUN) LTD
A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. Cylindrical lenses are... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Lens Type: Cylindrical Lens
- Diameter / Length: 2 to 200
from Changchun Sunday Optics Co., Ltd.
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 3 to 280
- Lens Application: Infrared
- Surface Quality: 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
A double concave lens has negative focal length, thereby causing collimated incident light to diverge. Double concave lens has equal radius of curvature on both side of lens. They are generally used to expand light or increase focal length in existing system, such as beam expander and projection... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: -2000 to -50
- Lens Type: Spherical Lens
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 3 to 280
- Lens Application: Infrared
- Surface Quality: 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
The double convex lens is symmetrical across both its horizontal and vertical axis. Each of the lens' two faces can be thought of as originally being part of a sphere. The fact that a double convex lens is thicker across its middle is an indicator that it will converge rays of light that travel... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: 50 to 2000
- Lens Type: Spherical Lens
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
Zinc Selenide (ZnSe) plane-convex (PCX) lenses are designed for focusing or collimating applications in mid - and long-wave infrared spectroscopy.These lenses are made of iI-VI infra-red zinc selenide material with a volumetric absorption coefficient of <0.0005cm-1 at 10.6 µm wavelengths and... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 3 to 280
- Lens Application: Infrared
- Surface Quality: 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Meniscus Cylindrical Lens can increase the NA of the system while only adding slightly to the total spherical aberrations. The Negative Meniscus Lens is used to increase the focal length of another lens while maintaining the angular resolution of the optical assembly. This lens shape is best used... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Lens Type: Cylindrical Lens; Meniscus
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
Sunday Optics manufacture Right Triangular Angle Prism according to customer size and drawing. [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
BRD Optical provide meniscus lens in both positive and negative focal lengths. These lenses are useful when used with another lenses to increase or decrease the focal length. This lens element configuration does not introduce any additional coma or spherical aberrations [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: -2000 to -50
- Lens Type: Meniscus; Spherical Lens
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
A plano-concave cylindrical lens is used to expand light in on axis. A negative cylindrical lens is able to diverge collimated input light away from a line. Plano-concave cylindrical lenses are used for one-dimensional compression of images, anamorphic beam shaping, and laser line generation. The... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Lens Type: Cylindrical Lens
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
COATED ZNSE WINDOW, UNCOATED ZNSE WINDOW. -ZnSe is a good material for CO2 laser cutting and engraving machine, We select excellent material from USA, High transmission and high quality surface roughness. With high quality, we produce ZnSe plano convex lens, ZnSe plano concave lens, ZnSe meniscus... [See More]
- Surface Flatness: λ/10
- Diameter / Length: 6 to 200
- Lens Application: Infrared
- Surface Quality: 60-40 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Plano concave lens bend parallel input rays so they diverge from one another on the output side of the lens and hence have a negative focal length. The spherical aberration of the plano concave lenses is negative and can be used to balance aberrations created by other lenses. Similar to the plano... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: -2000 to -50
- Lens Type: Spherical Lens
- Edge Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
GRIN lenses are used to focus and collimate light within a variety of fiber optic components. GRIN lenses , short gradient index,focus light through a precisely controlled radial varition of the lens material index of refraction from the optical axis to the edge of the lens. This allows a GRIN lens... [See More]
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Diameter / Length: 3 to 280
from ECOPTIK (CHANGCHUN) LTD
A plano-convex cylindrical lens is used to condense light in one axis. A positive cylindrical lens is able to create a line image from a point of light, to change the aspect ratio of an image or to focus collimated input light to a line. Plano- convex cylindrical lenses are typically used for... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Lens Application: Visible
- Lens Type: Cylindrical Lens
- Center Thickness: 2 to 20
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
Plano-convex lenses are positive focal length elements that have one spherical surface and one flat surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optic lenses are ideal for all-purpose focusing elements. [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Diameter / Length: 2 to 300
- Lens Type: Spherical Lens
- Materials: Sapphire; Optical Glass, Fused Silica
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Cylindrical Lens
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
Zinc sulfide is divided into primary zinc sulfide and multispectral zinc sulfide. Multispectral zinc sulfide is cured from primary zinc sulfide.Zinc is obtained by hot isostatic pressing.Multispectral zinc sulfide has high purity, insoluble in water and dense [See More]
- Surface Flatness: λ/10
- Materials: Sapphire; Sapphire (Al2O3)
- Diameter / Length: 2 to 600
- Surface Quality: 60-40 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
These small aspheric lens are widely used for laser collimator, focus,etc. [See More]
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Diameter / Length: 3 to 280
from Changchun Sunday Optics Co., Ltd.
Sunday produce laser line lens with angle 5 °,10 °,15 °,20 °,30 °,45 °,60 °,90 °,110 ° with diameter 6mm and 8mm. we also offer customer-design size. [See More]
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Diameter / Length: 3 to 280
from Changchun Sunday Optics Co., Ltd.
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Visible
- Lens Type: Meniscus; Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Ultraviolet
- Lens Type: Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Spherical Lens
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
Rod lenses are mainly used in Sensors, light guides, and endoscopes, laser systems. Sunday can make polishing either the end faces or the cylindrical faces depanding on customer's using.Rod lens can be two end faces polished, cylindrical faces polished, coating is available. [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Spherical Lens
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
Axicon Lens the minimum size can be 0.3mm with optical glass material. [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Spherical Lens
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
Spherical Positive Mensicus Lens. H-K9L Positive Meniscus Lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Visible
- Lens Type: Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
from Changchun Sunday Optics Co., Ltd.
The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has been... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Ultraviolet
- Lens Type: Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
from Changchun Sunday Optics Co., Ltd.
The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has been... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Ultraviolet
- Lens Type: Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
from Changchun Sunday Optics Co., Ltd.
The achromatic double glue lens is made of a positive lens of crown plate glass and a negative lens of flint glass, so as to minimize spherical aberration and chromatic aberration.Achromatic lenses are widely used in multi-color lighting and imaging.In use, parallel light is incident on a plane with... [See More]
- Surface Flatness: λ/10
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Type: Spherical Lens
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has been... [See More]
- Surface Flatness: λ/10
- Lens Application: Infrared; Ultraviolet
- Lens Type: Spherical Lens
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire