λ/20 Optical Lenses

Description

?/20 Optical Lenses are precision optical components designed to achieve a high degree of accuracy in focusing and imaging applications. These lenses are characterized by their ability to maintain a surface accuracy of ?/20, where ? represents the wavelength of light. This high level of precision ensures minimal optical aberrations and high-quality image formation.

Working Principle

The working principle of ?/20 Optical Lenses involves the precise control of light refraction to achieve superior image quality. The lenses are manufactured with a surface accuracy that allows them to minimize wavefront distortion, which is crucial for applications requiring high-resolution imaging. By maintaining a surface accuracy of ?/20, these lenses ensure that the light passing through them is focused accurately, reducing optical aberrations and enhancing image clarity. This makes them particularly useful in applications where precision and accuracy are paramount.

Applications

While specific applications for ?/20 Optical Lenses are not detailed in the provided documents, such lenses are typically used in high-precision optical systems. These could include applications in scientific research, high-resolution microscopy, and advanced imaging systems where the reduction of optical aberrations is critical.

Advantages over other Optical Lenses

?/20 Optical Lenses offer significant advantages over standard optical lenses due to their superior surface accuracy. This precision allows for reduced optical aberrations and improved image quality, making them ideal for applications requiring high-resolution imaging. The ability to maintain such a high degree of accuracy sets them apart from other lenses that may not offer the same level of performance.

Limitations

The documents do not provide specific limitations for ?/20 Optical Lenses. However, in general, high-precision lenses like these may have limitations related to their cost and the complexity of their manufacturing process. These factors can affect their accessibility and availability for certain applications.

Considerations

When considering ?/20 Optical Lenses, it is important to account for factors such as initial costs, which may be higher due to the precision manufacturing required. Operating expenses could also be influenced by the need for specialized equipment to maintain and utilize these lenses effectively. Durability and accuracy are typically high, given their design for precision applications, but replacement and maintenance costs should be considered, especially in environments where lenses are subject to wear or damage.

3 Results
Spherical Optics
from Zygo Corporation

ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront... [See More]

  • Surface Flatness: λ/10; λ/20; λ/40
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Spherical Lens
  • Diameter / Length: 50 to 200
Optical Lenses
from Fairfield Crystal Technology, LLC.

OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Cylindrical Lens; Spherical Lens
  • Materials: Calcium Fluoride; Zinc Selenide
Plano Convex Lens/Custom
from ECOPTIK (CHANGCHUN) LTD

Plano-convex lenses are positive focal length elements that have one spherical surface and one flat surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optic lenses are ideal for all-purpose focusing elements. [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Diameter / Length: 2 to 300
  • Lens Type: Spherical Lens
  • Materials: Sapphire; Optical Glass, Fused Silica