Laser / Heat Resistant Optical Lenses
from RS Components, Ltd.
C2 Lens Assembly M11 x 0.5 [See More]
- Lens Type: C2
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Line optic for LaserLyte-Flex 18 deg [See More]
- Lens Type: Moulded Multi Rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Line optic for LaserLyte-Flex 30 deg [See More]
- Lens Type: Moulded Multi Rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Cross optic for LaserLyte-Flex 100 deg [See More]
- Lens Type: Moulded Multi Rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Single element laser diode lens,1125-48 [See More]
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Line generator laser diode lens,1125-49 [See More]
- Lens Type: Plano Convex Cylindrical
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
8Deg Line Optic,Beta CW/TX [See More]
- Lens Type: Plano Convex Cylindrical
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
60Deg Line Optic, Beta CW/TX [See More]
- Lens Type: Plano Convex Cylindrical
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
8 ° Line Optic M9 thread [See More]
- Lens Type: Plano Convex Cylindrical
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Wide angle linegenerator lens,1125-50 [See More]
- Lens Type: Rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Viewfinder 4.58 °/M9 [See More]
- Lens Type: DOE
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Line optic for LaserLyte Flex (60d) [See More]
- Lens Type: Moulded multi rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Line optic for LaserLyte Flex (90d) [See More]
- Lens Type: Moulded multi rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Cross optic for LaserLyte Flex (8d) [See More]
- Lens Type: Doe
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Cross optic for LaserLyte Flex (60d) [See More]
- Lens Type: Moulded multi rod
- Lens Features: Laser / Heat Resistant
from RS Components, Ltd.
Long line/Dot Optic LaserLyte Flex 100d [See More]
- Lens Type: Rod
- Lens Features: Laser / Heat Resistant
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Type: Powell Lens
- Diameter / Length: 8.89
- Lens Application: Visible
- Materials: BK7 Glass; N-SF6
from Ross Optical Industries
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]
- Lens Type: Achromats; Spherical Lens
- Focal Length: 6
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 3
from Applied Diamond, Inc.
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater... [See More]
- Materials: CVD Diamond
- Lens Features: Laser / Heat Resistant
from Ophir-Spiricon Inc.
Meniscus lenses provide superior accuracy [See More]
- Lens Type: Meniscus
- Focal Length: 127
- Lens Application: Infrared
- Edge Thickness: 2.5
from Suzhou Jiujon Optics Co., Ltd
Laser-grade plano-convex lenses are among the most commonly used optical components in a wide range of applications requiring control of laser beams. These lenses are commonly used in laser systems for beam shaping, collimation, and focusing to achieve specific results, such as cutting or welding... [See More]
- Lens Type: Cylindrical Lens
- Materials: Ultra-violet grade Fused Silica
- Lens Application: Ultraviolet
- Surface Quality: 40-20 Scratch / Dig
from Ross Optical Industries
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material ’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser... [See More]
- Lens Type: Spherical Lens
- Focal Length: 15
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Center Thickness: 3.1
from Suzhou Jiujon Optics Co., Ltd
Our spherical lens features a unique design that includes a strategically placed through hole, allowing laser beams to pass seamlessly through. This innovative configuration not only optimizes the detection process but also significantly improves the accuracy of hot metal detection. The lens is... [See More]
- Lens Type: Spherical Lens
- Lens Features: Laser / Heat Resistant
from Ross Optical Industries
Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation. [See More]
- Lens Type: Achromats; Spherical Lens
- Focal Length: 10
- Lens Application: Infrared; Visible (optional feature); Ultraviolet (optional feature)
- Center Thickness: 3.5
from Ross Optical Industries
Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications. [See More]
- Lens Type: Cylindrical Lens
- Diameter / Length: 2
- Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Width: 4