Achromats Optical Lenses

43 Results
Achromatic Lenses -- Ax08524
from Gurley Precision Instruments

Made of two lenses cemented together to create a doublet, Single Layer MgF2 coatings are recommended for these lenses [See More]

  • Lens Type: Achromats; Spherical Lens
  • Center Thickness: 5.8
  • Focal Length: 17.5
  • Edge Thickness: 5.08
Optical Lenses -- Achromatic Lenses for NIR
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Type: Achromats
  • Focal Length: 10 to 140
  • Lens Application: Infrared; Visible
  • Center Thickness: 2.9 to 9.8
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 400-700 nm -- PAC019
from Newport MKS

The PAC019 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 6.85
  • Focal Length: 15.1
  • Edge Thickness: 4.9
Optical Lenses -- Achromatic Lenses for Visible
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Type: Achromats
  • Focal Length: 10 to 140
  • Lens Application: Visible
  • Center Thickness: 2.68 to 9.8
Achromatic Doublet Lens, Visible, 25.4 mm, 100 mm EFL, 400-700 nm -- PAC052
from Newport MKS

The PAC052 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7.17
  • Focal Length: 96.5
  • Edge Thickness: 5.2
Spherical and Cylindrical Lenses
from CeNing Optics Co., Ltd.

Custom Capabilities of Spherical and Cylindrical Lenses. Diameter: From 0.5mm to 300mm. Diameter Tolerance: +/-0.01mm. Thickness Tolerance: +/-0.01mm. Irregularity: 0.2, (PV: Lambda/20). Centration: 30 arc sec. Surface Quality: 10-5 S/D. Quality Facility Machinery: Polishing Machines. Grinding... [See More]

  • Lens Type: Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
  • Focal Length: 2 to 5000
  • Lens Application: Infrared (optional feature); Visible
  • Center Thickness: 0.3000 to 50
Achromatic Doublet Lens, Visible, 38.1 mm, 100 mm EFL, 400-700 nm -- PAC073
from Newport MKS

The PAC073 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 12.4
  • Focal Length: 92.9
  • Edge Thickness: 9.3
Achromatic Doublet Lens, Visible, 50.8 mm, 150 mm EFL, 400-700 nm -- PAC086
from Newport MKS

The PAC086 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 150 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]

  • Lens Type: Achromats
  • Center Thickness: 12.5
  • Focal Length: 144
  • Edge Thickness: 7.3
Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 400-700 nm -- PAC010
from Newport MKS

The PAC010 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 3.4
  • Focal Length: 10.7
  • Edge Thickness: 2.7
Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm -- PAC10AR.15
from Newport MKS

The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7
  • Focal Length: 21.69
  • Edge Thickness: 4.99
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm -- PAC18AR.15
from Newport MKS

The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7.5
  • Focal Length: 96.68
  • Edge Thickness: 5.6
Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm -- PAC01AR.16
from Newport MKS

The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]

  • Lens Type: Achromats
  • Center Thickness: 10.5
  • Focal Length: 12.3
  • Edge Thickness: 8.41
Achromatic Lens, NIR, 25.0 mm Diameter, 100.0 mm EFL, 750-1550 nm -- PAC12AR.16
from Newport MKS

The PAC12AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]

  • Lens Type: Achromats
  • Center Thickness: 10
  • Focal Length: 93.89
  • Edge Thickness: 8.49
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 14.00 mm EFL -- APAC12
from Newport MKS

The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 14.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]

  • Lens Type: Achromats; Aspheric
  • Center Thickness: 8.08
  • Focal Length: 9.89
  • Edge Thickness: 4.28
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 30.00 mm EFL -- APAC15
from Newport MKS

The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 30.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]

  • Lens Type: Achromats; Aspheric
  • Center Thickness: 11.58
  • Focal Length: 23.21
  • Edge Thickness: 7.28
Negative Achromatic Doublet Lens, Visible, 12.5 mm, -15 mm EFL, 400-700 nm -- NAC012
from Newport MKS

The NAC012 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 12.5 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -15 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal... [See More]

  • Lens Type: Achromats
  • Center Thickness: 6
  • Focal Length: -18.08
  • Edge Thickness: 8.04
Negative Achromatic Doublet Lens, Visible, 6.35 mm, -12.5 mm EFL, 400-700 nm -- NAC010
from Newport MKS

The NAC010 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 6.35 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -12.5 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal... [See More]

  • Lens Type: Achromats
  • Center Thickness: 3
  • Focal Length: -12.89
  • Edge Thickness: 3.52
Achromatic lense / Doublet lense
from MOK Optics Co., Ltd.

Achromat is a lens consisting of two cemented elements made of different materials. The achromat lense offers superior correction of spherical aberration in monochromatic applications. [See More]

  • Lens Type: Achromats
  • Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
  • Diameter / Length: 3 to 250
  • Surface Quality: 10-5 Scratch / Dig
Achromatic Fourier Transform Lenses -- GCO-02
from Daheng New Epoch Technology, Inc.

These air-spaced or cemented doublets are designed for application in coherent or incoherent optical systems for information processing. Spherical, coma, astigmatic and achromatic aberrations are corrected. The components can be applied as achromatic collimators. [See More]

  • Lens Type: Achromats
Mini Achromatic Lenses
from Tower Optical Corporation

Mini Achromatic Lenses [See More]

  • Lens Type: Achromats; Spherical Lens
  • Center Thickness: 2.5 to 4.75
  • Focal Length: 7.5 to 20
  • Edge Thickness: 2.09 to 3.98
Achromatic Lenses
from Shanghai Optics

An achromatic lens, often called an achromat, is a type of optical lens capable of correcting chromatic aberration, a distortion that occurs when glass splits white light into multiple colorwavelengths in the spectrum. Chromatic aberration is a common type of imaging defect. When white light passes... [See More]

  • Lens Type: Achromats
  • Lens Application: Ultraviolet
Achromat Micro Optics -- L-MAC000
from Ross Optical Industries

Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications. [See More]

  • Lens Type: Achromats; Spherical Lens
  • Focal Length: 6
  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Center Thickness: 3
Achromatic Lenses
from Artifex Engineering

The achromatic lens consists of two or more elements, usually of crown and flint glass, such that the composite element has been corrected for chromatic aberration with respect to two selected wavelengths. In these lenses, chromatic, spherical and coma aberrations are considerably reduced. These... [See More]

  • Lens Type: Achromats
  • Focal Length: 630
  • Lens Application: Visible
  • Center Thickness: 17.39
Dia12.70mm EFL25mm BAFN10 SF10 Achromatic Doublet Lens 650-1050nm AR Coating -- 1113-053
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available. • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens). • Standardized diameters... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7
  • Focal Length: 25
  • Edge Thickness: 5.6
Achromatic Lens
from Foctek Photonics, Inc.

A transparent optical component consisting of one or more pieces of optical glass with curved surfaces (usually spherical) that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. Foctek provides these lenses with the material... [See More]

  • Lens Type: Achromats
  • Focal Length: 15 to 120
  • Lens Application: Visible
  • Center Thickness: 1 to 7
Broadband AR Coated Achromatic Lenses
from Suzhou Jiujon Optics Co., Ltd

Achromatic lenses are types of lenses that are designed to minimize chromatic aberration, which is a common optical problem that causes colors to appear differently when passing through a lens. These lenses use a combination of two or more optical materials with different refractive indices to focus... [See More]

  • Lens Type: Achromats
  • Surface Quality: 40-20 Scratch / Dig
  • Materials: CDGM / SCHOTT
  • Lens Features: Antireflection Coating
Optical lenses Spherical Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]

  • Lens Type: Achromats; Meniscus; Spherical Lens
  • Materials: BK7 Glass; Calcium Fluoride; Germanium; Zinc Selenide; BAF2, Silicon
  • Lens Application: Infrared; Visible
Broadband AR Coated Achromatic Lenses(Doublet Lenses)
from HG Optronics, Inc.

Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. Achromatic Lenses, which... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Diameter / Length: 6 to 25.4
  • Focal Length: -50 to 120
  • Materials: Crown Glass; Flint Glass; Crown Glass&Flint Glass CDGM, Schott, Ohara etc
Achromats NIR, Positive from 40 mm Diameter, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds... [See More]

  • Lens Type: Achromats
  • Focal Length: 90 to 300
  • Lens Application: Infrared
  • Center Thickness: 11 to 21
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Achromats
  • Focal Length: -100 to 1000
  • Lens Application: Infrared; Visible; Ultraviolet
  • Center Thickness: 1.5 to 7.9
Achromatic Cemented Lens
from ECOPTIK (CHANGCHUN) LTD

Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Focal Length: 50 to 2000
  • Lens Application: Visible
  • Center Thickness: 2 to 50
12.5mm Dia x 100mm FL Achromatic Cylinder Lens -- NT68-163
from Edmund Optics Inc.

Focus Light in Only One Dimension. Design Minimizes Spherical and Chromatic Aberration. Ideal for Creating Line Profiles of Broadband Light Sources. Our TECHSPEC ® Achromatic Cylinder Lenses are similar in design and function to a standard cylinder lens, but have the added benefit of reducing... [See More]

  • Lens Type: Achromats; Cylindrical Lens
  • Center Thickness: 3
  • Focal Length: 100
  • Diameter / Length: 12.5
Negative Achromatic Doublets -- GCL-0107
from Daheng New Epoch Technology, Inc.

An achromatic-doublet consists of a negative low-index(crown glass)cemented with a positive high-index(flint glass)lens. These lenses are computer-optimized for infinite conjugate ratio. While the output rays do not actually meet to form a real point, they appear to be diverging from a virtual point... [See More]

  • Lens Type: Achromats
  • Center Thickness: 4.6 to 12
  • Focal Length: -150 to -30
  • Materials: Crown Glass; Flint Glass
Laser Achromats -- L-DLA002
from Ross Optical Industries

Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation. [See More]

  • Lens Type: Achromats; Spherical Lens
  • Focal Length: 10
  • Lens Application: Infrared; Visible (optional feature); Ultraviolet (optional feature)
  • Center Thickness: 3.5
Achromats NIR, Positive; Dia. 3 mm to 31.5 mm, Mounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]

  • Lens Type: Achromats
  • Focal Length: 600
  • Lens Application: Infrared
  • Center Thickness: 6 to 10.5
Achromatic Cemented Triple Lens / Acromats
from ECOPTIK (CHANGCHUN) LTD

A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Center Thickness: 2 to 50
  • Focal Length: 50 to 2000
  • Diameter / Length: 6 to 200
Achromatic Lens 6.25mm Dia. x 25mm FL, Uncoated -- NT32-304
from Edmund Optics Inc.

Discounts up to 80% Off. Quantities Extremely Limited. Final Sale, No Returns. Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Center Thickness: 2.3
  • Focal Length: 25
  • Edge Thickness: 2.73
Positive Achromatic Doublets -- GCL-0106
from Daheng New Epoch Technology, Inc.

An achromatic-doublet consists of a positive low-index(crown glass)cemented with a negative high-index(flint glass)lens. These lenses are computer-optimized for infinite conjugate ratio. They also exhibit excellent paraxial performance, with minimal spherical aberration, coma and chromatic... [See More]

  • Lens Type: Achromats
  • Center Thickness: 2.8 to 24.5
  • Focal Length: 10 to 500
  • Materials: Crown Glass; Flint Glass
Negative Achromats -- L-AON003
from Ross Optical Industries

Negative Achromats consist of two optical components, a crown and a flint glass lens, cemented together. The crown is usually a bi-concave lens. As is true to all Achromats, they are corrected for color and on-axis spherical aberration. They are used predominantly to extend focal lengths in... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Focal Length: -20
  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Center Thickness: 2.8
Achromats NIR, Positive; Dia. 3 mm to 31.5 mm, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Cemented doublets. Unmounted. Broadband anti-reflection coating ARB2 NIR. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage... [See More]

  • Lens Type: Achromats
  • Focal Length: 5 to 1330
  • Lens Application: Infrared
  • Center Thickness: 3.1 to 10.5
Steinheil Triplets -- L-AST001
from Ross Optical Industries

The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios up to 5. These lenses make good relay optics for both on- and off-axis application and are often used... [See More]

  • Lens Type: Achromats; Meniscus; Spherical Lens
  • Focal Length: 7.5
  • Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
  • Center Thickness: 5.2
Achromats VIS, Positive; Dia. 3 mm to 31.5 mm, Mounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration. Minimal wavefront distortion. Tight focal length tolerance. Broadband anti-reflection coated. Achromats in Nanobench n and Microbench m mounts fitting directly to these LINOS systems. Cemented doublets. Broadband... [See More]

  • Lens Type: Achromats
  • Focal Length: 4 to 1330
  • Lens Application: Visible
  • Center Thickness: 2.4 to 10.5
Achromats, Negative, Unmounted
from Qioptiq

Minimal longitudinal chromatic aberration. Minimal spherical aberration/wavefront distortion. Tight focal length tolerance. Cemented doublets. Broadband anti-reflection coating ARB2 VIS. Damage thresholds > 2 kW/cm2 cw (488/514 nm). Damage thresholds > 200 mJ/cm2 for pulses of 10 ns (1064 nm). [See More]

  • Lens Type: Achromats
  • Focal Length: 50 to 52.37
  • Lens Application: Visible
  • Center Thickness: 4.7