Antireflection Coating Optical Lenses

97 Results
Cylindrical Plano-Concave Lenses
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Cylindrical Lens
  • Focal Length: -500 to -8
  • Lens Application: Visible
  • Center Thickness: 2.9 to 3.1
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 400-700 nm -- PAC019
from Newport MKS

The PAC019 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF14 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 6.85
  • Focal Length: 15.1
  • Edge Thickness: 4.9
Aspheric Lens
from Avantier Inc.

An aspheric lens is an optical lens with a non spherical surface profile; its surfaces are not portions of a sphere or cylinder. There are many types of aspheric lenses with various geometries. Unlike spheric lenses, they do not have a constant radius of curvature. They are designed to eliminate... [See More]

  • Lens Type: Aspheric
  • Lens Features: Antireflection Coating
  • Materials: Glass, Crystalline, Plastic Substrates
Optical BK7 Glass Balls
from Changchun Yutai Optics Co., Ltd.

BK7 balls are precision machined from high quality optical glass material (BK7), which is highly sought after for its excellent optical properties and wide range of applications.BK7 glass is commonly used in the design of optical systems because of its high transmission and low dispersion in the... [See More]

  • Lens Type: Ball
  • Surface Quality: 40-20 Scratch / Dig
  • Materials: BK7 Glass
  • Lens Features: Antireflection Coating
Cylindrical Plano-Convex Lenses
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Cylindrical Lens
  • Focal Length: 8 to 500
  • Lens Application: Visible
  • Center Thickness: 2.8 to 7.44
Achromatic Doublet Lens, Visible, 25.4 mm, 100 mm EFL, 400-700 nm -- PAC052
from Newport MKS

The PAC052 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7.17
  • Focal Length: 96.5
  • Edge Thickness: 5.2
Optical Lenses -- Achromatic Lenses for NIR
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Type: Achromats
  • Focal Length: 10 to 140
  • Lens Application: Infrared; Visible
  • Center Thickness: 2.9 to 9.8
Achromatic Doublet Lens, Visible, 38.1 mm, 100 mm EFL, 400-700 nm -- PAC073
from Newport MKS

The PAC073 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 100 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 12.4
  • Focal Length: 92.9
  • Edge Thickness: 9.3
Optical Lenses -- Achromatic Lenses for Visible
from CeNing Optics Co., Ltd.

Achromatic lenses are lenses consisting of two or more elements, which are usually made of crown and flint glass with differing indices of refraction. One element is positive, the other is negative. Distinct wavelengths can be corrected for chromatic aberration. Achromatic lenses are nearly free... [See More]

  • Lens Type: Achromats
  • Focal Length: 10 to 140
  • Lens Application: Visible
  • Center Thickness: 2.68 to 9.8
Achromatic Doublet Lens, Visible, 50.8 mm, 150 mm EFL, 400-700 nm -- PAC086
from Newport MKS

The PAC086 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 150 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when... [See More]

  • Lens Type: Achromats
  • Center Thickness: 12.5
  • Focal Length: 144
  • Edge Thickness: 7.3
Optical Lenses -- Double-Concave Lens Singlets
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: -250 to -20
  • Lens Application: Visible
  • Center Thickness: 2
Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 400-700 nm -- PAC010
from Newport MKS

The PAC010 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma... [See More]

  • Lens Type: Achromats
  • Center Thickness: 3.4
  • Focal Length: 10.7
  • Edge Thickness: 2.7
Optical Lenses -- Double-Convex Lens Singlets
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: 25 to 500
  • Lens Application: Visible
  • Center Thickness: 2
Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm -- PAC10AR.15
from Newport MKS

The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7
  • Focal Length: 21.69
  • Edge Thickness: 4.99
Optical Lenses -- Meniscus Convex-Concave Lens Singlets
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: -100 to 1000
  • Lens Application: Visible
  • Center Thickness: 3 to 4
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm -- PAC18AR.15
from Newport MKS

The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic... [See More]

  • Lens Type: Achromats
  • Center Thickness: 7.5
  • Focal Length: 96.68
  • Edge Thickness: 5.6
Optical Lenses -- Singlet Plano-Concave Lens Singlets
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: -500 to -10
  • Lens Application: Visible
  • Center Thickness: 2
Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm -- PAC01AR.16
from Newport MKS

The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]

  • Lens Type: Achromats
  • Center Thickness: 10.5
  • Focal Length: 12.3
  • Edge Thickness: 8.41
Optical Lenses -- Singlet Plano-Convex Lens Singlets
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: 4 to 1000
  • Lens Application: Visible
  • Center Thickness: 1.53 to 11.28
Achromatic Lens, NIR, 25.0 mm Diameter, 100.0 mm EFL, 750-1550 nm -- PAC12AR.16
from Newport MKS

The PAC12AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR... [See More]

  • Lens Type: Achromats
  • Center Thickness: 10
  • Focal Length: 93.89
  • Edge Thickness: 8.49
Aspheric Lens Kit, 1050-1600 nm Antireflection Coating -- 5720-C
from Newport MKS

The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]

  • Lens Type: Aspheric
  • Lens Features: Antireflection Coating; Microoptic; Mounted
Aspheric Lens Kit, 1050-1600 nm Antireflection Coating -- 5720-C-P
from Newport MKS

The Model 5720-C-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and is AR coated for the... [See More]

  • Lens Type: Aspheric
  • Lens Features: Antireflection Coating; Microoptic; Mounted
Aspheric Lens, Molded Glass, 2.00 mm, 5.00 mm FL, 0.15 NA, 350-700 nm -- KGA430-A
from Newport MKS

The KGA430-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data... [See More]

  • Lens Type: Aspheric
  • Diameter / Length: 2
  • Center Thickness: 0.9910
  • Materials: D-ZK3
Aspheric Objective Lens, 10x, 15.3 mm EFL, 1050-1600 nm -- 5726-C-H
from Newport MKS

The 5726-C-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 1050... [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 6.5
  • Center Thickness: 2.21
  • Materials: D-ZK3
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm -- 5725-C-H
from Newport MKS

The 5725-C-H Aspheric Objective Lens is made with D-ZK3. It is 7.2 mm diameter with 16x magnification and has focal length of 11.0 mm. This aspheric lens has a housing length of 10.2 mm with 5.5 mm clear aperture and a working distance of 7.91 mm. It is AR coated for the wavelength range of 1050 to... [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 7.2
  • Center Thickness: 5.03
  • Materials: D-ZK3
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm -- 5724-C-H
from Newport MKS

The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to... [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 9.9
  • Center Thickness: 3.43
  • Materials: D-ZK3
Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm -- 5723-C-H
from Newport MKS

The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050... [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 7.2
  • Center Thickness: 5.16
  • Materials: D-ZLaF52La
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm -- 5722-C-H
from Newport MKS

The 5722-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 6.3 mm diameter with 40x magnification and has focal length of 4.5 mm. This aspheric lens has a housing length of 10.6 mm with 5.0 mm clear aperture and a working distance of 3.08 mm. It is AR coated for the wavelength range of 1050... [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 6.3
  • Center Thickness: 2.71
  • Materials: D-ZLaF52La
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm -- 5721-C-H
from Newport MKS

The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. [See More]

  • Lens Type: Aspheric; Objective Lens
  • Diameter / Length: 4
  • Center Thickness: 2.24
  • Materials: D-ZLaF52La
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 14.00 mm EFL -- APAC12
from Newport MKS

The APAC12 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 14.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]

  • Lens Type: Achromats; Aspheric
  • Center Thickness: 8.08
  • Focal Length: 9.89
  • Edge Thickness: 4.28
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 30.00 mm EFL -- APAC15
from Newport MKS

The APAC15 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.98 inch (25.0 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 30.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat... [See More]

  • Lens Type: Achromats; Aspheric
  • Center Thickness: 11.58
  • Focal Length: 23.21
  • Edge Thickness: 7.28
Bi-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, 1064 nm -- SBC028AR.33
from Newport MKS

The SBC028AR.33 Bi-Concave Lens is a 1064 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2.5
  • Focal Length: -101
  • Edge Thickness: 3.92
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 1000-1550nm -- KBC016AR.18
from Newport MKS

The KBC016AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 12.7 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2.5
  • Focal Length: -101
  • Edge Thickness: 2.82
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 1000-1550nm -- KBC037AR.18
from Newport MKS

The KBC037AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2.5
  • Focal Length: -101
  • Edge Thickness: 3.76
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550nm -- KBC082AR.18
from Newport MKS

The KBC082AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2.5
  • Focal Length: -101
  • Edge Thickness: 7.6
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 1000-1550nm -- KBC010AR.18
from Newport MKS

The KBC010AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 6.35 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2.5
  • Focal Length: -13.29
  • Edge Thickness: 3.12
λ/10 UV Fused Silica Plano-convex Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm. • Standardized focal lengths and diameters convenient for OEM. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for UV-NIR wavelengths and... [See More]

  • Diameter / Length: 12.7 to 25.4
  • Lens Features: Antireflection Coating
  • Surface Flatness: λ/10
Broadband AR Coated Achromatic Lenses(Doublet Lenses)
from HG Optronics, Inc.

Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. Achromatic Lenses, which... [See More]

  • Lens Type: Achromats; Spherical Lens
  • Diameter / Length: 6 to 25.4
  • Focal Length: -50 to 120
  • Materials: Crown Glass; Flint Glass; Crown Glass&Flint Glass CDGM, Schott, Ohara etc
Mounted Aspheric Lens -- 352110-X-MT
from LightPath Technologies, Inc.

Custom designs available [See More]

  • Lens Type: Aspheric
  • Diameter / Length: 3.12
  • Focal Length: 6.24
  • Lens Features: Antireflection Coating; Mounted
Cylindrical lense
from MOK Optics Co., Ltd.

Cylindrical lenses are designed for applications requiring one-dimensional shaping of a light source. They are offered in either plano-concave or plano-convex configurations, which are meant to expand or focus light, respectively. [See More]

  • Lens Type: Cylindrical Lens
  • Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
  • Diameter / Length: 3 to 250
  • Surface Quality: 10-5 Scratch / Dig
Optical Infrared Dome Lens
from ECOPTIK (CHANGCHUN) LTD

BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance < ±2 μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does... [See More]

  • Lens Type: Dome
  • Diameter / Length: 10 to 350
  • Lens Application: Infrared
  • Materials: Sapphire; Ultra-violet grade Fused Silica; JGS3
Fiber Micro-Lens Array -- FCA 250FS
from Axetris AG

Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features. Applications. Small size. Low insertion loss. Fused Silica or Silicon material. Low surface roughness. 100 % inspection. Parallel channel... [See More]

  • Lens Type: Aspheric
  • Materials: Ultra-violet grade Fused Silica
  • Lens Application: Infrared
  • Lens Features: Antireflection Coating
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Achromats
  • Focal Length: -100 to 1000
  • Lens Application: Infrared; Visible; Ultraviolet
  • Center Thickness: 1.5 to 7.9
Broadband AR Coated Achromatic Lenses
from Suzhou Jiujon Optics Co., Ltd

Achromatic lenses are types of lenses that are designed to minimize chromatic aberration, which is a common optical problem that causes colors to appear differently when passing through a lens. These lenses use a combination of two or more optical materials with different refractive indices to focus... [See More]

  • Lens Type: Achromats
  • Surface Quality: 40-20 Scratch / Dig
  • Materials: CDGM / SCHOTT
  • Lens Features: Antireflection Coating
Achromatic Lenses
from Artifex Engineering

The achromatic lens consists of two or more elements, usually of crown and flint glass, such that the composite element has been corrected for chromatic aberration with respect to two selected wavelengths. In these lenses, chromatic, spherical and coma aberrations are considerably reduced. These... [See More]

  • Lens Type: Achromats
  • Focal Length: 630
  • Lens Application: Visible
  • Center Thickness: 17.39
Achromatic Aspheric Lens
from Changchun Sunday Optics Co., Ltd.

Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]

  • Lens Type: Aspheric
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Optical glass, JGS1
  • Surface Flatness: λ/4
λ/4-λ N-BK7 Plano-concave Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Transmission wavelength range: 350-2200nm. • Diameter range: 0.5mm to 300mm. • Ideal for various applications in the visible to NIR region. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated, V-coating or broadband... [See More]

  • Diameter / Length: 0.5000 to 300
  • Surface Flatness: λ/4
  • Materials: BK7 Glass; N-BK7
  • Lens Features: Antireflection Coating
Coated Double-Concave Lenses
from HG Optronics, Inc.

Double Concave Lenses are used in beam expansion, image reduction, or light projection applications. These lenses are also ideal for expanding the focal length of an optical system. Double Concave Lenses, which have two concave surfaces, are Optical Lenses with negative focal lengths. HG OPTRONICS... [See More]

  • Lens Type: Spherical Lens
  • Center Thickness: 2 to 3
  • Focal Length: -500 to -10
  • Edge Thickness: 2.6 to 11
Air Spaced Doublets
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Air Spaced Doublet
  • Focal Length: 30 to 200
  • Lens Application: Infrared; Visible
  • Center Thickness: 11.5 to 18.2
Achromatic Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Schmidt prisms are used to invert and revert an image to angle of 45 °. The 45 ° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path bend. The aluminized roof surfaces enhance the overall efficiency while the high accuracy roof angle tolerance... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Flatness: λ/10
λ/4-λ N-BK7 Plano-convex Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Wavelength range: 350-2200nm. • Diameter range: 0.5mm to 300mm. • Standardized focal lengths and diameters convenient for OEM. • Ideal for various applications in the visible to NIR region. • Coating options: standard uncoated and BBAR coatings, custom broadband... [See More]

  • Diameter / Length: 0.5000 to 300
  • Lens Features: Antireflection Coating
  • Materials: BK7 Glass; N-BK7
Optical Glass Plano Convex Circular Cylindrical Lenses
from HG Optronics, Inc.

Plano-convex circular cylindrical lenses are useful for line imaging or uni-axial magnification in a wide range of applications. These lenses may be combined with other lenses to form complex imaging systems. 3.1 、How to control the radius correctly?. HG OPTRONICS use the precision templet... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 40-20 Scratch / Dig; 40-20 S/D
  • Materials: Schott, CDGM, Ohya, Ohara, Corning, etc.
  • Surface Flatness: N=5△N=0.5
Aspheric Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Aspheric
  • Focal Length: -100 to 9.65
  • Lens Application: Infrared; Visible; Ultraviolet
  • Center Thickness: 0.8800 to 36
Aspheric Lens/Cylindrical
from Changchun Sunday Optics Co., Ltd.

Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]

  • Lens Type: Aspheric
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Optical glass, JGS1
  • Surface Flatness: λ/4
λ/4-λ UV Fused Silica Plano-convex Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Made from UV Fused Silica (JGS1). • Diameter 5-75mm, EFL 10-500mm, or custom. • This page highlights the standard λ/4- λ, 40/20 S/D UVFS pcx lenses, while high precision UVFS pcx lenses with λ/10 Irregularities and 10/5 S/D surface qualities are also... [See More]

  • Diameter / Length: 5 to 75
  • Surface Flatness: λ/4
  • Materials: Ultra-violet grade Fused Silica; UV Fused Silica (JGS1)
  • Lens Features: Antireflection Coating
Plano-Concave Cylindrical Lenses
from HG Optronics, Inc.

A cylindrical lens is a lens that focuses light on a line instead of a point, like a spherical lens. The curved face or faces of a cylindrical lens are sections of a cylinder, and focus the image passing through it into a line parallel to the intersection of the surface of the lens and a plane... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 40-20 Scratch / Dig; 40/20S/D
  • Materials: Schott, CDGM, Ohya, Ohara, Corning, etc.
  • Surface Flatness: N=5△N=0.5
Cylindrical Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Cylindrical Lens
  • Focal Length: -1000 to 1000
  • Lens Application: Infrared; Visible; Ultraviolet
  • Center Thickness: 1.8 to 9.7
Ball Lens/Ruby
from Changchun Sunday Optics Co., Ltd.

With the roof surface, these prisms are used to invert and reverse the image.A roof prism may be used to revert and invert the image as well as bend the line of sight through a 90 degree angle, We provide roof right angle prisms, roof penta or half penta prisms, Schmidt prisms, or other roof prism... [See More]

  • Lens Type: Ball
  • Materials: Ruby
  • Diameter / Length: 0.3000 to 50
  • Surface Quality: 40-20 Scratch / Dig
Achromatic Doublet Lens
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available. • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens). • Standardized diameters... [See More]

  • Materials: BK7 Glass; Crown Glass; Flint Glass; SCHOTT Crown Glass and Flint Glass (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5)
  • Lens Features: Antireflection Coating
GRIN Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Gradient Index Lens
  • Center Thickness: 4.26 to 5.59
  • Focal Length: 1.85 to 1.99
  • Diameter / Length: 1.8
Ball Lens/Sapphire
from Changchun Sunday Optics Co., Ltd.

CPV Solar Power Prisms is used to collect the sunlight, for solar condenser, solar energy concentrating photovoltaic (CPV) system, solar power generation, etc., which is the main optical component when solar power transform to electric energy. [See More]

  • Lens Type: Ball
  • Materials: Sapphire; Sapphire
  • Diameter / Length: 0.3000 to 50
  • Surface Quality: 40-20 Scratch / Dig
Achromatic Doublet Lenses(Custom)
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Broad diameter range: 1.0mm to 300mm. • Custom substrate material. • Centering: <3 >. • Standardized focal lengths and diameters convenient for OEM. • Minimized chromatic dispersion. • Coating options: uncoated, MgF2 single layer AR coating, laser line... [See More]

  • Lens Features: Antireflection Coating
Spherical Singlet Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Lens Type: Spherical Lens
  • Focal Length: -1000 to 750
  • Lens Application: Infrared; Visible; Ultraviolet
  • Center Thickness: 1.5 to 19.8
Ball Lens/ZnSe
from Changchun Sunday Optics Co., Ltd.

Wedge prism has plane inclined surfaces. It deflects light toward its thicker portion. It can be used individually to deflect a beam to a special angle. Two wedge prisms work together can assembly an anamorphic prism to correct the elliptical shape of laser beam. The wedge prism is ideal for laser... [See More]

  • Lens Type: Ball
  • Materials: ZnSe
  • Diameter / Length: 0.3000 to 50
  • Surface Quality: 40-20 Scratch / Dig
Biconcave Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Broad diameter range: 0.8mm to 300mm. • Substrate materials: Fused Silica, BK7, optical glass, BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, etc. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated, MgF2 single layer AR coating, laser... [See More]

  • Lens Features: Antireflection Coating
Bi Concave Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism 、Lehmann Roof Prism 、Abbe Roof Prism 、Penta Roof Prism and Combined Roof Prism, etc. [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Flatness: λ/10
Biconvex Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Double-convex shape ideal for finite conjugate ratio. • Various custom diameters, focal lengths, and coatings. • Substrate materials: Fused Silica, BK7, optical glass, BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, etc. • Standardized focal lengths and diameters convenient for... [See More]

  • Lens Features: Antireflection Coating
Collimator Lens/EFL10mm
from Changchun Sunday Optics Co., Ltd.

High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality [See More]

  • Materials: L-BAL42
  • Lens Features: Antireflection Coating
CaF2 Plano-Convex Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1. • Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to IR (180-8000nm). • High laser damage threshold and... [See More]

  • Lens Application: Infrared; Ultraviolet
  • Materials: Calcium Fluoride; CaF2
  • Diameter / Length: 12.7 to 25.4
  • Surface Flatness: λ/4
Collimator Lens/EFL2mm
from Changchun Sunday Optics Co., Ltd.

Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger relative... [See More]

  • Materials: D-ZK3 glass
  • Lens Features: Antireflection Coating
Corning7980-0F Dia12.7mm EFL100mm Plano Convex Lens 1064nm Coating -- 1102-029
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm. • Standardized focal lengths and diameters convenient for OEM. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for UV-NIR wavelengths and... [See More]

  • Focal Length: 100
  • Edge Thickness: 2.6
  • Center Thickness: 3
  • Diameter / Length: 12.7
Collimator Lens/EFL4.05mm
from Changchun Sunday Optics Co., Ltd.

Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger relative... [See More]

  • Materials: D-ZK3
  • Lens Features: Antireflection Coating
Dia12.7mm EFL-25mm Corning7980-0F Plano Concave Lens 1064nm Coating -- 1104-005
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Wavelength range: 200-2200nm. • High precision: λ/10 Irregularities and 10/5 S/D surface qualities. • Ideal for various applications in the UV to NIR region. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated,... [See More]

  • Focal Length: -25
  • Edge Thickness: 3.5
  • Center Thickness: 1.6
  • Diameter / Length: 12.7
Collimator Lens/EFL6.2mm
from Changchun Sunday Optics Co., Ltd.

Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger relative... [See More]

  • Materials: D-ZK3
  • Lens Features: Antireflection Coating
Dia12.7mm EFL-25mm N-BK7 Biconcave Lenses 1050-1580nm AR Coating -- 1108-006C
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Double concave structure recommended for absolute conjugate ratio close to 1:1. • Made from N-BK7 (excellent transmission from visible to the NIR region). • Standardized focal lengths and diameters convenient for OEM. • Various standard and custom coating options,... [See More]

  • Focal Length: -25
  • Edge Thickness: 4.1
  • Center Thickness: 2.5
  • Diameter / Length: 12.7
Collimator Lens/EFL6mm
from Changchun Sunday Optics Co., Ltd.

Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger relative... [See More]

  • Materials: D-ZK3
  • Lens Features: Antireflection Coating
Dia12.7mm EFL-25mm N-BK7 Plano Concave Lens 1100-1650nm Coating -- 1103-004
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Transmission wavelength range: 350-2200nm. • Diameter range: 0.5mm to 300mm. • Ideal for various applications in the visible to NIR region. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated, V-coating or broadband... [See More]

  • Focal Length: -25
  • Edge Thickness: 3.5
  • Center Thickness: 1.8
  • Diameter / Length: 12.7
Collimator Lens/EFL8mm
from Changchun Sunday Optics Co., Ltd.

High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality [See More]

  • Materials: D-ZK3
  • Lens Features: Antireflection Coating
Dia12.7mm EFL100mm N-BK7 Biconvex Lenses 1050-1580nm AR Coating -- 1107-013C
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1. • A large collection of stocked biconvex lenses with focal lengths up to 1000nm. • Made from N-BK7 (excellent transmission from visible to the NIR region). • Standardized focal... [See More]

  • Focal Length: 100
  • Edge Thickness: 1.8
  • Center Thickness: 2.2
  • Diameter / Length: 12.7
Cylindrical lens/Axicon Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Lens Type: Cylindrical Lens
  • Materials: BK7 Glass; Sapphire; BK7 JGS1 Sapphire
  • Lens Application: Infrared
  • Surface Quality: 20-10 Scratch / Dig
Dia12.7mm EFL100mm N-BK7 Plano Convex Lens with 1100-1650nm AR Coating -- 1101-020
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Wavelength range: 350-2200nm. • Diameter range: 0.5mm to 300mm. • Standardized focal lengths and diameters convenient for OEM. • Ideal for various applications in the visible to NIR region. • Coating options: standard uncoated and BBAR coatings, custom broadband... [See More]

  • Focal Length: 100
  • Edge Thickness: 2.6
  • Center Thickness: 3
  • Diameter / Length: 12.7
Cylindrical lens/Rod Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS,Sapphire
  • Surface Flatness: λ/4
EFL-100.0mm Dia30mmxLength32mm N-BK7 Plano Concave Cylindrical Lenses 1050-1580nm AR Coating -- 1112-053
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping. • Various focal lengths (-3.9mm to -700mm) and dimensions. • Standard coating options: uncoated, 350-650nm, 650-1050nm,... [See More]

  • Lens Type: Cylindrical Lens
  • Center Thickness: 3
  • Focal Length: -100
  • Edge Thickness: 5.1
Double Convex Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Sunday Optics manufacture Right Triangular Angle Prism according to customer size and drawing. [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Flatness: λ/10
EFL10mm Dia10mmxLength12mm N-BK7 Plano Convex Cylindrical Lenses 1050-1580nm AR Coating -- 1111-027
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping. • Various focal lengths (4mm to 1000mm) and diversified dimensions. • Standard coating options: 350-650nm, 650-1050 nm,... [See More]

  • Lens Type: Cylindrical Lens
  • Center Thickness: 2.61
  • Focal Length: 10
  • Edge Thickness: 2
Glass Aspheric Lens
from Changchun Sunday Optics Co., Ltd.

Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]

  • Lens Type: Aspheric
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Optical glass, JGS1
  • Surface Flatness: λ/4
Glass Molded Aspheric Lenses (Custom)
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Optical Glass (e.g., N-BK7, Fused Silica). • Minimized spherical aberrations. • Manufactured using glass molding technique. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated, MgF2 single layer AR... [See More]

  • Diameter / Length: 5 to 300
  • Lens Features: Antireflection Coating
Grin lens
from Changchun Sunday Optics Co., Ltd.

High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality [See More]

  • Lens Features: Antireflection Coating
Meniscus Lenses
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Broad diameter range: 1.0mm to 300mm. • Substrate materials: Fused Silica, N-BK7, Chalcogenide glass, BaF2, CaF2, MgF2, Germanium, ZnSe, GaAs, Sapphire, etc. • Standardized focal lengths and diameters convenient for OEM. • Coating options: uncoated, MgF2 single layer... [See More]

  • Lens Features: Antireflection Coating
H-K9L JGS1 Glass Ball Lens
from Changchun Sunday Optics Co., Ltd.

A ritalic prism can produce a lateral displacement of light, but does not change its direction of propagation. Rhombic prism is widely used in stereoscopic microscope, periscope and other instruments [See More]

  • Lens Type: Ball
  • Materials: Ruby
  • Diameter / Length: 0.3000 to 200
  • Surface Quality: 40-20 Scratch / Dig
Precision Polished Aspheric Lenses (Custom)
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Optical Glass (e.g. N-BK7, Fused Silica), Ge, ZnSe, Si. • Minimized spherical aberrations. • Various manufacturing techniques: CNC precision polishing, MRF polishing, or single point diamond turning. • Standardized focal lengths and diameters... [See More]

  • Diameter / Length: 5 to 390
  • Lens Features: Antireflection Coating
Half Ball Lens
from Changchun Sunday Optics Co., Ltd.

Right angle prisms are used to deflect a light beam with 90 or 180 °. Prisms are widly used in optical system, which can reflect, deviate and rotate beams of light as well as dispersing their wavelengths.Right angle prisms are usually coated with Reflective coating when used.It has a larger... [See More]

  • Lens Type: Ball
  • Diameter / Length: 0.3000 to 200
  • Lens Application: Infrared; Visible
  • Materials: Ruby
High Precision Powell Lens
from Changchun Sunday Optics Co., Ltd.

Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a larger relative... [See More]

  • Materials: Ultra-violet grade Fused Silica; H-K9L JGS1 UV Fused Silica
  • Lens Features: Antireflection Coating
  • Surface Quality: 40-20 Scratch / Dig
IPL Sapphire Light
from Changchun Sunday Optics Co., Ltd.

ZNSE PRISM. -ZnSe is a good material for CO2 laser cutting and engraving machine, We select excellent material from USA, High transmission and high quality surface roughness. With high quality, we produce ZnSe plano convex lens, ZnSe plano concave lens, ZnSe meniscus lens,ZnSe Aspheric lens, Znse... [See More]

  • Lens Application: Infrared
  • Materials: Sapphire; Sapphire (Al2O3)
  • Diameter / Length: 3 to 200
  • Surface Quality: 40-20 Scratch / Dig
Meniscus Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Flatness: λ/10
Optical lens/Sapphire Spherical lens
from Changchun Sunday Optics Co., Ltd.

COATED ZNSE WINDOW, UNCOATED ZNSE WINDOW. -ZnSe is a good material for CO2 laser cutting and engraving machine, We select excellent material from USA, High transmission and high quality surface roughness. With high quality, we produce ZnSe plano convex lens, ZnSe plano concave lens, ZnSe meniscus... [See More]

  • Lens Application: Infrared
  • Surface Quality: 60-40 Scratch / Dig
  • Diameter / Length: 6 to 200
  • Surface Flatness: λ/10
Plano Concave Cylindrical Lens
from Changchun Sunday Optics Co., Ltd.

Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]

  • Lens Type: Cylindrical Lens
  • Surface Quality: 10-5 Scratch / Dig
  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Flatness: λ/10