SF11 Glass Optical Lenses

9 Results
N-SF11 Cylindrical Lens
from Changchun Yutai Optics Co., Ltd.

N-SF11 is a high refractive index, high dispersion optical glass material commonly used in optical designs requiring high refractive index and special dispersion characteristics. High refractive index (nd ≈1.7847@587.6nm). Low abbe number (Vd ≈25.76), high dispersion materials. [See More]

  • Materials: SF11 Glass
  • Surface Quality: 40-20 Scratch / Dig
  • Lens Type: Cylindrical Lens
  • Surface Flatness: λ/4
Aspheres & Freeforms
from Zygo Corporation

ZYGO manufactures the world ’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To put this into perspective, imagine an optic the size of the Unites States with a surface... [See More]

  • Materials: BK7 Glass; SF11 Glass; Zerodur, Clearceram, ULE, silicon carbide (SiC), Alon, Spinel, calcium fluoride, magnesium fluoride, germanium, silicon, aluminum, nickel
  • Diameter / Length: 600
  • Lens Type: Aspheric; Spherical Lens; Freeform, Axicon, Kinoform
Achromatic Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Materials: BK7 Glass; SF11 Glass; Acrylic; Germanium; Zinc Selenide; N-BAF10/N-SF6HT, N-SF2
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Achromats
  • Focal Length: -100 to 1000
Dia25.4mm EFL-40mm BAFN10 SF11 Achromatic Doublet Lens 350-650nm AR Coating -- 1113-007
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available. • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens). • Standardized diameters... [See More]

  • Materials: SF11 Glass; BAFN10/SF11
  • Focal Length: -40
  • Lens Type: Achromats
  • Edge Thickness: 10.6
12.5mm H x 25mm L x -12.5mm FL Cylinder Lens MgF2 Coating -- NT68-069
from Edmund Optics Inc.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z +... [See More]

  • Materials: SF11 Glass
  • Focal Length: -12.5
  • Lens Type: Cylindrical Lens
  • Center Thickness: 2.5
SF11 Spherical Lens
from Shanghai Optics

These lenses are manufactured from SF11 for VIS and NIR applications and are supplied coated or uncoated. SF11 is generally used instead of BK7 to minimize aberrations from short focal length lenses. The higher refractive index provides for a less-steeply angled surface and a better transmitted... [See More]

  • Materials: SF11 Glass
  • Lens Type: Spherical Lens
Air Spaced Doublets
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Materials: BK7 Glass; SF11 Glass
  • Lens Application: Infrared; Visible
  • Lens Type: Air Spaced Doublet
  • Focal Length: 30 to 200
Cylindrical Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Materials: BK7 Glass; SF5 Glass; SF11 Glass; S-LAH64,N-SF-10, N-SF-2
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Cylindrical Lens
  • Focal Length: -1000 to 1000
Spherical Singlet Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Materials: BK7 Glass; SF11 Glass; Calcium Fluoride; Zinc Selenide; Ultra-violet grade Fused Silica; Silicone
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Type: Spherical Lens
  • Focal Length: -1000 to 750