Metric Design Vibration Isolators and Machine Mounts

35 Results
Adjustable Clamp Heels -- 47201
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Stud Material & Finish: Stressproof ® Steel, Black Oxide. Pad Material... [See More]

  • Features: Metric; Threaded Stud
Type A Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Type: Stud Plate Mount
Anti Vibration Mountings (Single) -- TC-VIBY
from Imao-Fixtureworks

Body. Steel. Hammertone finish. Insert. Light Alloy. Varnished. Elastic Cylinders. Natural Rubber [See More]

  • Features: Metric
  • Load Capacity: 0.00 to 1699.49
  • Application: Vibration Isolation
  • Thickness: 1.93 to 5.00
Flat Feet -- 19351
from Jergens, Inc.

By holding close tolerances on the "B" dimension when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm). Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Heat Treat: Case Hardened 75-77 R30N. Cap screw included [See More]

  • Features: Metric
Type B Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Type: Stud Plate Mount
End Cap -- NDAQ
from Imao-Fixtureworks

Technical Information. Working temperature : -30 °C to 100 ° [See More]

  • Features: Metric
  • Load Capacity: 224.80 to 337.20
  • Application: Leveling
  • Mount Size (To Machine): 0.67 to 1.02
Jig Feet -- 25751
from Jergens, Inc.

By holding close tolerances on the “B ” dimension, when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm). Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Heat Treat: Case Hardened 75-77... [See More]

  • Features: Metric
Type C Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 8.00 to 100.00
  • Adjustment Range: 8.00 to 100.00
  • Type: Stud Plate Mount
End Cap -- NDEQ
from Imao-Fixtureworks

Features. The tapered internal shape ensures connection of the tube and the end cap by tightening the nuts. Technical Information. Working temperature : -30 to 100 °C [See More]

  • Features: Metric
  • Load Capacity: 674.40
  • Application: Leveling
  • Mount Size (To Machine): 0.67 to 1.02
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
End Cap -- NDLQ
from Imao-Fixtureworks

Technical Information. Working temperature : -30 °C to 100 °C [See More]

  • Features: Metric
  • Load Capacity: 674.40
  • Application: Leveling
  • Mount Size (To Machine): 0.63 to 1.02
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
Fixed Damper -- FD
from Imao-Fixtureworks

Feature. The built-in insert increases durability. Full-face shock dampening. [See More]

  • Features: Metric
  • Mount Size (To Machine): 0.35 to 0.79
  • Application: Vibration Isolation
  • Mount Size (To Floor): 0.59 to 1.57
Leveling Feet -- KA
from Imao-Fixtureworks

Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 674.40 to 1124.00
  • Application: Leveling
  • Thickness: 2.66 to 9.09
Leveling Feet with Rubber Pad -- KA
from Imao-Fixtureworks

Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 674.40 to 1573.60
  • Application: Leveling
  • Thickness: 3.09
Leveling Feet, Heavy-duty -- KA
from Imao-Fixtureworks

Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 3372.00 to 8992.00
  • Application: Leveling
  • Thickness: 2.95 to 9.06
Plastic Leveling Feet -- LVA100 / LVE100
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 5620.00
  • Application: Leveling
  • Thickness: 5.67 to 9.61
Plastic Leveling Feet -- LVA125, LVE125
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 6294.40 to 8992.00
  • Application: Leveling
  • Thickness: 6.61 to 10.55
Plastic Leveling Feet -- LVA60 / LVE60
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3147.20 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.61
Plastic Leveling Feet -- LVA70 / LVE70
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3147.20
  • Application: Leveling
  • Thickness: 2.91 to 7.83
Plastic Leveling Feet -- LVA80 / LVE80
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3596.80 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.49
Rubber Vibration Damper (Stud / Stud) -- VD1
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel, Zinc plated. SUS304 stainless steel [See More]

  • Features: Metric
  • Load Capacity: 19.11 to 921.68
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
Rubber Vibration Damper (Stud) -- VD4
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel. Zinc plated [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 12.36 to 777.81
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.57
Rubber Vibration Damper (Sud / Tapped) -- VD2
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel Zinc plated. SUS304 stainless steel [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 19.11 to 3153.94
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
Rubber Vibration Damper (Tapped / Tapped) -- VD3
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel, Zinc plated. SUS304 stainless steel [See More]

  • Features: Metric
  • Load Capacity: 19.11 to 741.84
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
Rubber Vibration Damper (Tapped) -- VD5
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel. Zinc plated [See More]

  • Features: Metric
  • Load Capacity: 19.78 to 777.81
  • Application: Vibration Isolation
  • Thickness: 0.39 to 1.57
Screw Dampers -- SCD
from Imao-Fixtureworks

Features. Provided with fine-pitch threads. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 51.70 to 101.16
  • Application: Vibration Isolation
  • Thickness: 1.30 to 1.85
Adjustable Foot 8 D40 PA -- 0.0.603.33
from item America, LLC

Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]

  • Features: Metric; Threaded Stud
  • Adjustment Range: 0.98
  • Application: Leveling
  • Thickness: 1.57 to 2.56
Leveling Feet -- 95LF12S-M1045
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Metric; Threaded Stud; Steel Stud
  • Adjustment Range: 1.77
  • Application: Leveling
  • Thickness: 0.71
Metalastik® 2 Bolt Instrumountings -- 17-1061-45
from Trelleborg Industrial AVS

Circular or hexagonal end plates for simple fittings [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 5.29
  • Application: Vibration Isolation
  • Type: Stud Plate Mount
Adjustable Foot 8 PA -- 0.0.196.64
from item America, LLC

Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 337.20
  • Application: Leveling
  • Adjustment Range: 0.98
Leveling Feet -- 95LFL23S-M1045
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Metric; Threaded Stud; Steel Stud
  • Adjustment Range: 1.77
  • Application: Leveling
  • Thickness: 0.71
Cantilever Foot 8 160x60 790x90 -- 0.0.703.61
from item America, LLC

The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and all profile cross-sections in the dimensions of 160x60 mm. [See More]

  • Features: Metric
  • Thickness: 2.17
  • Application: Leveling
  • Type: Leveling Foot
Foot Clamp D40 -- 0.0.703.69
from item America, LLC

Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item Screw Anchors. The permissible load for the Foot Clamps at the fastening point is Fperm. = 5,000 N. Foot... [See More]

  • Features: Metric
  • Load Capacity: 1124.00
  • Application: Leveling
  • Thickness: 0.49
L-Based Foot 6 adjustable -- 0.0.434.71
from item America, LLC

L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor profiles to walls or floors. item supplies additional Floor-Fastening Sets for this purpose. [See More]

  • Features: Metric
  • Load Capacity: 1348.80
  • Application: Leveling
  • Adjustment Range: 3.15 to 9.84