Vibration Isolation Vibration Isolators and Machine Mounts

159 Results
QUIET POD Active Isolation System- QuiET
from ETEL S.A.

The QUIET POD is a POD based isolation system calls for a minimum of 4 independent isolation modules which can be used on small and very large machine footprintsThe POD configuration is available in 2 form factors: Small and Large. 5 static load ranges are available ranging from 600 kg to 4.5 tons... [See More]

  • Application: Vibration Isolation
  • Type: Active Isolation System
Anti Vibration Mounts -- 1263547
from RS Components, Ltd.

RS PRO E7555M12-1.55 [See More]

  • Application: Vibration Isolation
  • Thickness: 2.17
  • Load Capacity: 595.88
Anti Vibration Mountings (Single) -- TC-VIBY
from Imao-Fixtureworks

Body. Steel. Hammertone finish. Insert. Light Alloy. Varnished. Elastic Cylinders. Natural Rubber [See More]

  • Application: Vibration Isolation
  • Thickness: 1.93 to 5.00
  • Load Capacity: 0.00 to 1699.49
  • Mount Size (To Machine): 3.35 to 8.66
Anti-Vibration Materials for Anchor-Free Seismic Restraint -- Tack Gel
from Links-Japan, LLC

TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. Its strong adhesion allows you to secure items and prevent them from falling over, without damaging floors or equipment. It contains no plasticizers, so it won ’t harm... [See More]

  • Application: Vibration Isolation
  • Type: Dampening Pad
Ceiling Mounted Vibration Hanger -- HR-Elastomeric-Hangers
from Isotech, Inc.

IBC Compliant. HR Series Elastomeric Hangers are isolation hangers that offer cost-effective solutions for the isolation of suspended equipment. These hangers are designed to solve high frequency attenuation problems in protected space or radiating from the space to surrounding locations. These... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Anti Vibration Mount-for .063" panels -- 765
from Keystone Electronics Corp.

Part Number: 765. Color: Black. Material: Rubber - EPDM. Thread: 6-32. Supplied with 6-32 Thread Shoulder Screw. For .063" Thick Panels. .250" Mounting Hole [See More]

  • Application: Vibration Isolation
  • Features: Threaded Stud
#10-32 Stud, .8 - 2 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper -- A10Z64-THC
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.71
Circular Compact Rope Isolators -- CCR3-100
from Enidine Inc.

Enidine's NEW  Circular Compact Rope Isolators have stainless steel cable and RoHS compliant aluminum connecting bars, which provides excellent shock and vibration isolation capabilities in an easy to use single center point installation. These advanced wire rope isolators are environmentally... [See More]

  • Application: Vibration Isolation
  • Type: Wire Rope Isolator
  • Load Capacity: 28.00
  • Features: Anchoring Holes
SANDWICH Active Isolation System- QuiET
from ETEL S.A.

Experience unprecedented process stability with the QuiET active isolation system, neutralizing floor vibrations and cancelling out motion system reaction forces, ensuring flawless operation of your machine. In semiconductor applications, vibration can drastically affect machine accuracy and... [See More]

  • Application: Vibration Isolation
  • Type: Active Isolation System
Anti Vibration Mounts -- 1263548
from RS Components, Ltd.

RS PRO FMM4616M1037-GY-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 0.63
Fixed Damper -- FD
from Imao-Fixtureworks

Feature. The built-in insert increases durability. Full-face shock dampening. [See More]

  • Application: Vibration Isolation
  • Mount Size (To Floor): 0.59 to 1.57
  • Mount Size (To Machine): 0.35 to 0.79
  • Features: Metric
Anti-Vibration Sheet
from Links-Japan, LLC

Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring... [See More]

  • Application: Vibration Isolation
  • Type: Dampening Pad
Ceiling Mounted Vibration Hanger -- HRO-Elastomeric-Hangers
from Isotech, Inc.

IBC Compliant. HRO Series Elastomeric Element Hangers are designed to isolate high frequency vibrations in locations where there is minimal space available – such as in suspended mechanical equipment room applications. HRO Series Hangers are unhoused elastomeric element isolators that are... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
#10-32 Stud, 16.5 - 27.6 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper -- A10Z64-SF10
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Compact Wire Rope Isolator -- CR1-100
from Enidine Inc.

Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.66
  • Load Capacity: 0.75
  • Type: Wire Rope Isolator
Anti Vibration Mounts -- 1263556
from RS Components, Ltd.

RS PRO FMS4616M1037-1.55 [See More]

  • Application: Vibration Isolation
  • Thickness: 0.63
Rubber Vibration Damper (Stud / Stud) -- VD1
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel, Zinc plated. SUS304 stainless steel [See More]

  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
  • Load Capacity: 19.11 to 921.68
  • Features: Metric
NonBuren Anti-Vibration Mount
from Links-Japan, LLC

Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order [See More]

  • Application: Vibration Isolation
  • Features: Anchoring Holes (optional feature); Threaded Stud (optional feature)
  • Type: Stud Plate Mount (optional feature)
Ceiling Mounted Vibration Hanger -- HRS-PR-Pre-Compressed-Spring-&-Elastomeric-Hangers
from Isotech, Inc.

IBC Compliant. HRS-PR Pre-Compressed Spring & Elastomeric Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
.394" Width X .394" Length X .118" Thick Silicone Gel Chip With Good Chemical Resistance -- A10Z62-GC1
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Elastomeric Panel Isolator -- EI11588
from Enidine Inc.

Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition,... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.32
  • Load Capacity: 25.00
  • Mount Size (To Floor): 0.13
Anti Vibration Mounts -- 1263565
from RS Components, Ltd.

RS PRO TH1209 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.35
Rubber Vibration Damper (Stud) -- VD4
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel. Zinc plated [See More]

  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.57
  • Load Capacity: 12.36 to 777.81
  • Mount Size (To Floor): 0.31 to 1.97
Round-Type NonBuren Anti-Vibration Insulator -- NV Series
from Links-Japan, LLC

The "Round-Type NonBuren" is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It's simple to use and suitable for various environments. [See More]

  • Application: Vibration Isolation
  • Features: Anchoring Holes (optional feature); Threaded Stud
  • Type: Stud Plate Mount
Ceiling Mounted Vibration Hanger -- HRS-Spring-&-Elastomeric-Hangers
from Isotech, Inc.

IBC Compliant. HRS Series Spring & Elastomeric Hangers offer a combined solution for vibration isolation of both low and high frequency noise. The HRS Series feature a steel spring in combination with an elastomeric element for use in suspended piping and equipment where it is critical to... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
.813" Outside Dia., Bushing Style Finger-Flex Mount -- A10R 4-1501A
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.56
  • Load Capacity: 4.00
  • Type: Bushing Mount
High Energy Rope Mount -- HR80040
from Enidine Inc.

Enidine Inc. developed the HERM (High Energy Rope Mount) Isolator for NAVY cabinet isolation and rafted deck systems. They have successfully passed barge testing and reduced shock inputs to levels compatible with COTS equipment. The HERM mount is an effective solution for cabinets, platforms, rafts,... [See More]

  • Application: Vibration Isolation
  • Thickness: 7.25
  • Load Capacity: 3400.00
  • Mount Size (To Machine): 0.50
Anti Vibration Mounts -- 1263566
from RS Components, Ltd.

RS PRO TH1510 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.59
Rubber Vibration Damper (Sud / Tapped) -- VD2
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel Zinc plated. SUS304 stainless steel [See More]

  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
  • Load Capacity: 19.11 to 3153.94
  • Mount Size (To Floor): 0.31 to 1.97
Vibration Isolation Table
from Links-Japan, LLC

Vibration Control for Optical Microscopes and Precision Balances Using NonBuren, with its excellent vibration damping and shock absorption, we've achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and... [See More]

  • Application: Vibration Isolation
Ceiling Mounted Vibration Hanger -- HRSA-PR-Pre-Compressed-Spring-&-Elastomeric-Angularity-Hangers
from Isotech, Inc.

IBC Compliant. HRSA-PR Series Pre-compressed Spring & Elastomeric Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
1.25" Square Base Plate with 4 Mounting Holes -- A10Z40-1210B1
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.75
  • Load Capacity: 8.00
Vibration Isolation Mounts -- ULTRA-HERM®
from Enidine Inc.

The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the... [See More]

  • Application: Vibration Isolation
  • Features: Anchoring Holes
  • Type: Wire Rope Isolator
Anti Vibration Mounts -- 1263568
from RS Components, Ltd.

RS PRO TH2416 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.94
Rubber Vibration Damper (Tapped / Tapped) -- VD3
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel, Zinc plated. SUS304 stainless steel [See More]

  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
  • Load Capacity: 19.11 to 741.84
  • Mount Size (To Floor): 0.31 to 1.97
Ceiling Mounted Vibration Hanger -- HRSA-Spring-&-Elastomeric-Angularity-Hangers
from Isotech, Inc.

IBC Compliant. HRSA Series Spring & Elastomeric Angularity Hangers offer a combined solution for vibration isolation of both low and high frequency noise attenuation. The HRSA Series feature a steel spring in combination with an elastomeric element for use in suspended piping and equipment where... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
1000mm Length X 10mm Width X 1mm Thick Silicone Gel Tape With Good Chemical Resistance -- A10Z62MGT1
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
WEAR™ Pipe Restraint -- 1.5-0.5-22
from Enidine Inc.

WEAR ™ (Wire Energy Absorbing Rope) pipe restraints are uniquely packaged wire rope isolators designed to protect structures from steady state vibration and isolate them from seismic and dynamic loads. These new generation energy absorbing restraints feature simple construction. There are no... [See More]

  • Application: Vibration Isolation
  • Type: Wire Energy Absorbing Rope Isolator
  • Load Capacity: 1500.00
  • Features: Anchoring Holes; Metric (optional feature)
Anti Vibration Mounts -- 1263569
from RS Components, Ltd.

RS PRO TH0907 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.35
Rubber Vibration Damper (Tapped) -- VD5
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel. Zinc plated [See More]

  • Application: Vibration Isolation
  • Thickness: 0.39 to 1.57
  • Load Capacity: 19.78 to 777.81
  • Mount Size (To Floor): 0.39 to 1.97
Ceiling Mounted Vibration Hanger -- HRSP-Spring-&-Elastomeric-Positioning-Hangers
from Isotech, Inc.

IBC Compliant. HRSP Spring & Elastomeric Positioning Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
100mm X 100mm Silicone Gel Sheet suitable for Frequency From 30Hz -- A10Z62MSN50
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.28
Wire Rope Isolator -- WR12-200-08
from Enidine Inc.

Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them... [See More]

  • Application: Vibration Isolation
  • Thickness: 2.80
  • Load Capacity: 340.00
  • Type: Wire Rope Isolator
Anti Vibration Mounts -- 1263570
from RS Components, Ltd.

RS PRO TB9551M20-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 2.01
  • Load Capacity: 870.98
Screw Dampers -- SCD
from Imao-Fixtureworks

Features. Provided with fine-pitch threads. [See More]

  • Application: Vibration Isolation
  • Thickness: 1.30 to 1.85
  • Load Capacity: 51.70 to 101.16
  • Features: Metric; Threaded Stud
Ceiling Mounted Vibration Hanger -- HS-PR-Pre-Compressed-Spring-Hangers
from Isotech, Inc.

IBC Compliant. HS-PR Pre-Compressed Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel spring for ease... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance -- A10Z62MGC1
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Anti Vibration Mounts -- 1263571
from RS Components, Ltd.

RS PRO TB6445M16-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 1.77
  • Load Capacity: 736.47
Ceiling Mounted Vibration Hanger -- HS-Spring-Hanger
from Isotech, Inc.

IBC Compliant. HS Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel spring for ease of identification... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
19.69" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance -- A10Z62-NPWTE0500
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Anti Vibration Mounts -- 1263572
from RS Components, Ltd.

RS PRO TB5135M12-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 1.38
  • Load Capacity: 465.25
Ceiling Mounted Vibration Hanger -- HSA-PR-Pre-Compressed-Spring-Angularity-Hangers
from Isotech, Inc.

IBC Compliant. HSA-PR Series Pre-compressed Spring Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 30Hz -- A10Z62-SN50
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.28
Anti Vibration Mounts -- 1263573
from RS Components, Ltd.

RS PRO TB4525M12-2 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.98
  • Load Capacity: 341.77
Ceiling Mounted Vibration Hanger -- HSO-Spring-Hangers
from Isotech, Inc.

IBC Compliant. HSO Series Spring Hangers are designed to isolate low frequency vibrations in locations where there is minimal space available – such as in suspended mechanical equipment room applications. HSO Series Hangers are unhoused spring isolators that are laterally stable. The series... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
39.4" Length X .394" Width X .039" Thick Silicone Gel Tape With Good Chemical Resistance -- A10Z62-GT1
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Anti Vibration Mounts -- 1263574
from RS Components, Ltd.

RS PRO TB2818M10-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 0.71
  • Load Capacity: 123.48
Ceiling Mounted Vibration Hanger -- HSP-Spring-Pre-Positioning-Hangers
from Isotech, Inc.

IBC Compliant. HSP Series Spring Pre-positioning Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping systems. The products incorporate a color-coded steel spring for ease... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
3mm Collar ID, 6mm Collar Length Vibration Damping Siliicone Gel Bushing -- A10Z61MS
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Anti Vibration Mounts -- 1263575
from RS Components, Ltd.

RS PRO TB2716M10-1.5 [See More]

  • Application: Vibration Isolation
  • Thickness: 0.63
Ceiling Mounted Vibration Hanger -- Loos-Bulk-&-Tools
from Isotech, Inc.

IBC Compliant. The VMC Group offers Loos Bulk & Tools for use with UL listed Loos Seismic Bracing Systems. Tools for purchase include: spools of Loos cable, seismic bracing hand swager, battery operated seismic bracing hand swager, cable cutters, die-sets and oval sleeves. Features &... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Assembled style A10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup -- A10Z 4-1550A
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Thickness: 1.12
Anti Vibration Mounts -- 1263576
from RS Components, Ltd.

RS PRO SCM8525M10-2 Anti-Vibration Mount [See More]

  • Application: Vibration Isolation
  • Thickness: 0.98
  • Load Capacity: 88.20
Ceiling Mounted Vibration Hanger -- LPNH-Low-Profile-Neoprene-Hangers
from Isotech, Inc.

IBC Compliant. The LPNH Series is designed to be effective for high frequency attenuation problems either effecting a protected space or emanating from that space to surrounding locations. The low profile design requires no additional room above the cold rolled channels. The unique housing... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Conical Bumper, 44lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber. -- A10Z 7-1020A
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
Anti Vibration Mounts -- 1263578
from RS Components, Ltd.

RS PRO SCM20085M16-2 [See More]

  • Application: Vibration Isolation
  • Thickness: 3.35
  • Load Capacity: 1653.75
Ceiling Mounted Vibration Hanger -- LPRH-Low-Profile-Rubber-Hangers
from Isotech, Inc.

IBC Compliant. The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrical service or both from the same isolator. The structural support of the suspension members without attachment hardware and the direct support of... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Cylinderical mount > Not recommended for static shear loads -- A10Z 2-308A
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 95.00
Anti Vibration Mounts -- 1263579
from RS Components, Ltd.

RS PRO SCM15145M10-2 [See More]

  • Application: Vibration Isolation
  • Thickness: 1.77
  • Load Capacity: 485.10
Ceiling Mounted Vibration Hanger -- LPRSH-Low-Profile-Rubber-and-Spring-Hangers
from Isotech, Inc.

IBC Compliant. LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low and high frequency vibrations. The LPRSH Series isolators contain a standard... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Cylinderical Mount > Suitable for Shear & Compression Load. -- A10Z 2-304A
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 8.00
Anti Vibration Mounts -- 1263580
from RS Components, Ltd.

RS PRO SCM13640M10-2 [See More]

  • Application: Vibration Isolation
  • Thickness: 1.57
  • Load Capacity: 308.70
Ceiling Mounted Vibration Hanger -- LPSH-Low-Profile-Spring-Hangers
from Isotech, Inc.

IBC Compliant. LPSH Series are low profile spring hangers designed only for low frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low frequency vibration. The LPSH Series isolators contain a standard coil spring with up to 2... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Cylindrical Mount, 146.8N Max. Compression Load, 80.1N Max. Shear Load. Material: Body- Natural Rubber. -- A10Z 2M300AM06
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 33.00
Anti Vibration Mounts -- 1263581
from RS Components, Ltd.

RS PRO KPUM6463M16-2 [See More]

  • Application: Vibration Isolation
  • Thickness: 2.48
  • Load Capacity: 859.95
Ceiling Mounted Vibration Hanger -- LRC-Seismic-Cable-Restraint-System
from Isotech, Inc.

IBC Compliant. The VMC Group offers UL listed Loos color-coded Seismic Cable Kits for use with SRB, URC, URCR, SB 125 and SB 250 brackets. Each kit comes in cable lengths of 4 ′, 7 ′, 10 ′ or 13 ′. Each kit has two cables with one end factory swaged with a stake-eye, for... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Mounted Vibration Hanger
Cylindrical Mount, 422.6N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. -- A10Z 2M308AM08
from Stock Drive Products & Sterling Instrument - SDP/SI

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 95.00
Rubber-to-Metal Buffers
from Conductix-Wampfler

Rubber-to-Metal bumper elements are used for the vibration-free bearing of dynamically loaded components. The following vibrations are insulated respectively dampened: 1. Mechanical vibrations caused by components of the system (e.g. electro motor) and abrupt impacts 2. Impact sound (sound waves,... [See More]

  • Application: Vibration Isolation
  • Features: Threaded Stud
  • Type: Stud Plate Mount
RunRight® Anti-Vibration Mounts
from Lovejoy, Inc.

Sinusoidal oscillation (Type ESL) and impact (Type V) solutions. Absorbs active and passive vibrations. Delivers solid-born noise insulation. Provides shock absorption for impact loads. RunRight ® Anti-Vibration Technology. Manufacturers of anti-vibration mounts usually offer machine mounts with... [See More]

  • Application: Vibration Isolation
  • Thickness: 2.12 to 6.69
  • Load Capacity: 45.00 to 4271.00
  • Type: Rubber Inserts
Active Engine Mounts / Active Absorbers -- Engine Suspension
from ContiTech AG

Innovative engine mount technologies are needed to meet the high comfort expectations of future vehicles. ContiTech is working on solutions in the form of active systems for noise and vibration control. Ongoing projects focus on the development of actuators and control systems for active engine... [See More]

  • Application: Vibration Isolation
Centrifugal Blower Mount -- TW
from Triangle Manufacturing Company

Designed for the residential and commercial HVAC industry, our motor mounts are considered to be the most durable and affordable units available on the market. Built for over the last 40 years as a modular system, either in three- or four-arm units, our galvanized steel motor mounts are unique, easy... [See More]

  • Application: Vibration Isolation
  • Type: Blower Mount
Steel HD w/ Vibration Pad -- LPS-1140
from Monroe Engineering

Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]

  • Application: Leveling; Precision Leveling; Vibration Isolation
  • Adjustment Range: ? to 2.00
  • Load Capacity: 995.00
  • Thickness: 1.50
Air Spring (Metric) -- V11Z48MPSB1070
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.28
  • Thickness: 2.40
  • Mount Size (To Floor): 0.28
Vibration Dampener
from BellowsTech, an MW Industries company

Bellows are used to isolate vibration from one end of the bellows to the other while sealing hermetically. With custom mounting and sizing available, edge welded bellows create an all-metal conduit to minimize or eliminate the effects of vibration from one point in a system to another. Edge welded... [See More]

  • Application: Vibration Isolation
  • Features: Stainless Steel (optional feature); 347, AM 350 and 316L SS
  • Type: Bellows
Vibration and Shock Isolators -- HUSH MOUNT™
from BRD Noise & Vibration Control, Inc.

Structure-Borne Isolation Products for Reducing Vibration Transmission to the Building Structure. [See More]

  • Application: Floor Protection; Vibration Isolation
Anti-Vibration Mount -- AX-15 [AX-15 from Vlier]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 800.19
Vibration Mount
from Hi-Tech Seals, Inc.

Hi-Tech Seals offers a wide variety of vibration mounts to reduce the noise and vibration on your equipment, thereby increasing its reliability and reducing the wear and tear on the equipment. Vibration mounts can also be used to protect your equipment and employees, as well as help you meet noise... [See More]

  • Application: Vibration Isolation
  • Features: Oil Resistant (optional feature)
Alpha Isolation™ Cup Mount -- ISOCUP
from Acoustical Solutions, Inc.

The Vibration Isolator Cup Mounts are a high-grade neoprene isolation medium that will efficiently and economically reduce structure-born noise and resonant vibration. These Isolator Cup Mounts provide a simple attachment method for machinery on casters up to a 3" diameter or square legs up to 1"... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 3.375" Diameter
  • Thickness: 1.50
  • Type: Cup Mount
Isolators
from Boyd

Many products will produce unwanted noise and vibration under normal operating conditions. This excessive noise and vibration, also known as NVH, is often interpreted as poor quality and can negatively impact consumer perception. It also negatively affects desired performance of the device through... [See More]

  • Application: Vibration Isolation
Damping Pad -- SL-030-12
from ACE Controls Inc.

Tailor made damping material in pad format: SLAB damping pads are made of a viscoelastic PUR-material. They absorb impact loads extremely effectively and are also suitable for insulating or damping vibration. The pad series SL-030 to 300 are quickly adapted to the relevant type of application. This... [See More]

  • Application: Vibration Isolation
  • Type: Dampening Pad
  • Thickness: 0.24
TGB Series Shock Guard -- TGB08-H
from U.S. Tsubaki Power Transmission, LLC

An economical choice for general use. The TGB series can be used with almost any machine. Offers automatic resetting, easy-to-read torque indicator, and no backlash. [See More]

  • Application: Vibration Isolation
Screw-On Bumper & Rubber Feet - Heavy Duty Screw-On Vibration Mount -- SVF-2
from Essentra Components

Heavy Duty Screw-On Vibration Mounts absorb shock and reduce noise with high adhesion to the floor. These mounts are ideal for use as feet on machinery and conveyors [See More]

  • Application: Vibration Isolation
Permaslat -- PS-30
from McLellan

Tank/Truck FrameMounting System. Permanent . . . Shock Absorbent. The McLellan Perma-Slat is made of tough 80-durometer rubber, 7/8" thick and permanently vulcanized to a 1/8" mild steel base. Each unit is 30" long, (for shipping convenience) weighing 6 Ibs.each. They can be easily skip welded or... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 30x2.5
  • Thickness: 1.00
  • Type: Dampening Pad
RunRight® Motorbases
from Lovejoy, Inc.

Continually compensates for belt stretching, hopping, fluttering, and excessive pull when a drive is started. Provides constant torque transmission and less energy consumption to extend system life. Ideal for all belt drives from 1/2 to 700 horsepower. Maintenance free. RunRight ® Motorbase... [See More]

  • Application: Leveling; Vibration Isolation
  • Type: Plate Mount
  • Thickness: 6.38 to 18.00
Adaptive Mounts -- Engine Suspension
from ContiTech AG

Conventional hydromounts represent a compromise when it comes to good isolation and good damping. There is an advantage in adapting the characteristics of mounting components to the respective driving conditions. This is realized with adaptive hydromounts. Hydromounts with on/off damping. [See More]

  • Application: Vibration Isolation
Air Spring (Metric) -- V11Z48MPSB1130
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.47
  • Thickness: 5.20
  • Mount Size (To Floor): 0.47
Anti-Vibration Mount -- CO-1
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 4000.75
Green Glue Whisper Clip -- Whisper Clip
from Acoustical Solutions, Inc.

Green Glue isolation Whisper Clips separate drywall from the building studs and dramatically reduces sound transmission by allowing one wall to vibrate independently from the other.Green Glue Whisper Clips were designed for high STC and maximum low frequency sound isolation in mind, so walls... [See More]

  • Application: Vibration Isolation
  • Type: Whisper Clip
Vibration-isolating Pad -- CEL-300
from ACE Controls Inc.

Isolating objects from flooring or foundations: ACE offers another effective solution for preventing damaging vibrations: its CEL low frequency damping pads. These pads, made from nitrile rubber, can be supplied with standard thicknesses of 1/2", 1" or 2" (12.7 mm, 25.4 mm or 50.8 mm), and help... [See More]

  • Application: Vibration Isolation
  • Frequency at Load: 11 to 60
  • Thickness: 0.51 to 1.97
TGM Series Shock Guard -- TGM20
from U.S. Tsubaki Power Transmission, LLC

The gasket and O-ring sealed construction in the TGM series is unique. Excels in wet, dusty, and oily applications. Designed for long life, tough environments. [See More]

  • Application: Vibration Isolation
RunRight® Oscillating Mounts
from Lovejoy, Inc.

Overload-proof vibration-absorbing solutions. Provides high degree of isolation. Long-lasting and quiet. Maintenance-free. RunRight ® Oscillating Mount Technology. There are a tremendous number of application where RunRight ® Oscillating Mounts provide critical value to a system. From free... [See More]

  • Application: Vibration Isolation
  • Thickness: 4.05 to 9.25
  • Load Capacity: 11.00 to 670.00
  • Type: Oscillating Mount
Air Spring Systems for Industrial Applications -- Industrial Vibration Control
from ContiTech AG

ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies possible, from 0.5 to 3.5 Hz depending on the type. [See More]

  • Application: Vibration Isolation
  • Type: Air Spring
  • Frequency at Load: 0.5000 to 3.5
Air Spring (Metric) -- V11Z48MPSD0100
from Advanced Antivibration Components - AAC

DIAPHRAGM: Synthetic Rubber. BODY: Steel, Painted. OPERATING TEMPERATURE: -20 ºC to +60 ºC (-4 ºF to +140 ºF) [See More]

  • Application: Vibration Isolation
  • Thickness: 3.54
  • Load Capacity: 102.00
  • Mount Size (To Machine): 1.50
Anti-Vibration Mount -- LM-0 [LM-0 from Tech Products Corporation]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Thickness: 1.50
  • Load Capacity: 300.10
Isolation Hanger -- ISOH1
from Acoustical Solutions, Inc.

solation Hangers are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. These hangers use neoprene elements and springs to avoid metal to metal contact. The Isolation Ceiling Hangers are primarily used to isolate ceiling grid systems and pipe and duct work. The... [See More]

  • Application: Vibration Isolation
  • Type: Ceiling Hanger
  • Thickness: 3.38
Vibration-isolating Pad -- PAD
from ACE Controls Inc.

Custom shapes: pad, washers or bushings. ACE's PAD damping pads combine isolating elastomer damping with the reinforcing effect of fiber inlays, creating robust cushioning plates for heavy-duty areas. They ensure that impacts and shocks are cushioned effectively, and that vibrations and... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.06 to 1.00
TGX Series Shock Guard -- TGX10-H
from U.S. Tsubaki Power Transmission, LLC

A high-precision option, the TGX series features no backlash and unsurpassed operation rigidity. Ideal for machines that require accurate positioning. [See More]

  • Application: Vibration Isolation
RunRight® Rubber Suspension Units
from Lovejoy, Inc.

Multi-purpose elastomeric problem solvers. Can tension, dampen, absorb, guide, drive, and act like a spring. Huge standard product line, plus many custom design possibilities. Countless opportunities to improve systems across many industries. RunRight ® Rubber Suspension Units. RunRight ®... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.79 to 15.75
  • Load Capacity: 60.00 to 38000.00
  • Type: Suspension Unit
Air Spring/Damper Modules (LFDs) for Driver's Seats -- Vehicle Body Vibration Control
from ContiTech AG

Each LFD consists of two or three chambers depending on the application and service conditions, and unites the functions of an air spring and damper in one single component. Designed for use in air-sprung driver's seats and cab suspensions, LFD technology: Geater ride comfort due to... [See More]

  • Application: Vibration Isolation
  • Type: Air Spring
Anti Vibration Foam Pad - Silicone -- V10Z62MNPGRN0500
from Advanced Antivibration Components - AAC

PAD: Silicone Foam. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • OUTSTANDING DURABILITY. • LOW COMPRESSION SET. • DURABLE IN ANY WEATHER. • FOR OUTSIDE USE. • SHOCK ABSORBER. • LOW FLAMMABILITY [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 450 mm W x 500 mm L
  • Thickness: 0.12
  • Type: Dampening Pad
Anti-Vibration Mount -- RY-27001 [RY-27001 from Royal Products]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
Isolation Mount -- Isolation Spring Mount
from Acoustical Solutions, Inc.

Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation... [See More]

  • Application: Vibration Isolation
  • Type: Steel Spring
  • Load Capacity: 45.00
  • Features: Anchoring Holes
Vibration-isolating Pad -- SL-600
from ACE Controls Inc.

Universally applicable and custom manufactured: ACE supplies cushioning pads in the SL-170 to SL-720 range under its brand name SLAB. These universally applicable absorbers are made from highly cushionable elastic PUR materials. The 12.5 mm or 25 mm thick plates can be supplied with a density of 170... [See More]

  • Application: Vibration Isolation
  • Frequency at Load: 12 to 50
  • Thickness: 0.49 to 0.98
Air Springs for Commercial Vehicle -- Chassis Vibration Control
from ContiTech AG

ContiTech is a recognized development partner and original equipment manufacturer for the commercial vehicle industry with air suspension systems for buses, trucks, trailers and semi trailers. With its two product brands – ContiTech and Phoenix – it also covers the spare parts needs for... [See More]

  • Application: Vibration Isolation
  • Type: Air Spring
Anti Vibration Gel Pad - Silicone -- V10Z62MSN02
from Advanced Antivibration Components - AAC

PAD: Silicone Gel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • LOW RESONANCE MAGNIFICATION. • OZONE, UV AND CHEMICAL RESISTANT. • ABSORBS SHOCKS. • REDUCES NOISE [See More]

  • Application: Vibration Isolation
  • Thickness: 0.28
  • Load Capacity: 4.41
  • Bearing Surface Size: 100 mm x 100 mm
Anti-Vibration Mount -- RY-605 [RY-605 from Sunnex Mounts]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.94
  • Load Capacity: 250.05
  • Features: Stainless Steel
Isolation Products -- Standard Isolation Pads
from Acoustical Solutions, Inc.

Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 24"x24"
  • Thickness: 0.25
  • Type: Dampening Pad
Air springs for Driver's Seats -- Vehicle Body Vibration Control
from ContiTech AG

Air-spring driver's seats give the operator's workplace a more ergonomic and comfortable design, thereby reducing fatigue and work-related health risks. As a rule so-called sleeve type air springs are used in commercial vehicle driver's seats. Thanks to their compact construction they can easily be... [See More]

  • Application: Vibration Isolation
  • Type: Air Spring
Anti Vibration Gel Pad - Silicone -- V11Z62MQHS100
from Advanced Antivibration Components - AAC

PAD: Silicone Gel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT. • MOBILE MEASURING AND COMMUNICATION EQUIPMENT. • SMALL PUMPS AND COMPRESSORS. FEATURES: • Simple installation suitable for light load... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.28
  • Load Capacity: 28.66
  • Bearing Surface Size: 100 mm x 100 mm
Anti-Vibration Mount -- RY-805 [RY-805 from Sunnex Mounts]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.94
  • Load Capacity: 250.05
Isolation Washer Bushing -- HG-25
from Acoustical Solutions, Inc.

Isolation Washer Bearing [See More]

  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.25
  • Thickness: 0.12
  • Mount Size (To Floor): 0.25
Conventional and Hydraulic Bushings - Anti Vibration Components for the Chassis -- Chassis Vibration Control
from ContiTech AG

To ensure good isolation of structure-borne vibration, bushings must be designed with minimal spring stiffness. What is more, very resiliently tuned bearings require long spring travel distances or markedly progressive spring stops for high force peaks. To dampen wheel body frequencies, rubber... [See More]

  • Application: Vibration Isolation
  • Type: Bushing Mount
Anti Vibration Iso-Pad Sheet -- V10R10-B11
from Advanced Antivibration Components - AAC

ISO-PAD FOR SHIM (PATTERNED) COEFFICIENT OF FRICTION: .8. COLOR: Orange [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 11" x 11"
  • Thickness: 0.09
  • Type: Dampening Pad
Anti-Vibration Mount -- TPL-510-A [TPL-510-A from Tech Products Corporation]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.62
  • Load Capacity: 350.15
Resiliant Isolation Clip -- RISC-1
from Acoustical Solutions, Inc.

Resilient Sound Isolation Clips offer a high STC (Sound Transmission Classification) rating and an economical method to "float" your walls or ceilings. These isolation clips are used for vibration control of structure-borne noise, for higher sound blocking applications and higher STC ratings, use... [See More]

  • Application: Vibration Isolation
  • Type: Isolation Clip
Conventional Engine and Transmission Mounts -- Engine Suspension
from ContiTech AG

Conventional rubber-to-metal bonded and rubber-to-plastic bonded engine and transmission mounts for cars and trucks. Fixing of the engine. Absorption of static loads. Isolation of structure-borne vibration. Absorption of engine – torque. Limitation of unit motion. Damping of roadway-related... [See More]

  • Application: Vibration Isolation
Anti Vibration Pad - Paired Ribbed -- V10R78MD400-16
from Advanced Antivibration Components - AAC

PAD: Natural Black Rubber (Ozone-Resistant Rubber). • VERSATILE. • SMALL FOOTPRINT. The serrated sides of the pads enable the pads to fit together so that they generate greater continuity to help insulate vibrations better. PADS (matched antivibratory pads), compress simultaneously,... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 380 mm x 380 mm
  • Thickness: 0.63
  • Type: Dampening Pad
Anti-Vibration Mount -- TPL-530 [TPL-530 from Tech Products Corporation]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.75
  • Load Capacity: 500.09
Vibration Isolation Puck -- IsoPuck
from Acoustical Solutions, Inc.

Made from 100% recycled rubber, the Iso Puck is a compact, solid crumb rubber isolation puck designed to economically control structure-born noise and resonant vibration.The IsoPuck's size allows it to work effectively in many applications including,furnaces, generators, HVAC equipment, compressors... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 5.25"x5.25"
  • Thickness: 1.50
  • Type: Isolation Puck
Driver´s Cab Vibration Mounts -- Industrial Vibration Control
from ContiTech AG

The cabs must be mounted as flexibly as possibly to enable the driver to work comfortably and safely. However, the impacts and the changing loads which occur under the harsh operating conditions encountered are fundamentally opposed to this flexible mounting. Our product concept with its... [See More]

  • Application: Vibration Isolation
  • Type: Hydraulic
Anti Vibration Pad - Rubber -- V12R67M220201
from Advanced Antivibration Components - AAC

PAD: Nitrile Rubber Compound, Oil-Resistant. [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 220 mm L x 201 mm W
  • Thickness: 0.63
  • Type: Dampening Pad
Anti-Vibration Mount -- VP-20 [VP-20 from VibraSystems, Inc.]
from Reid Supply

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are... [See More]

  • Application: Vibration Isolation
  • Load Capacity: 10001.66
Engine Mounts -- Industrial Vibration Control
from ContiTech AG

A greater degree of ride comfort is achieved by effectively separating the engine noise and vibration from the chassis and driver ´s cab. We develop efficient mounting concepts for engines, for example by using Schwingmetall ® conical mounts and V series and K series hydromounts. Their... [See More]

  • Application: Vibration Isolation
  • Type: Hydraulic
Anti Vibration Pad - Single Ribbed -- V10R78MS300-10N
from Advanced Antivibration Components - AAC

PAD: Natural Black Rubber (Ozone-Resistant Rubber). • VERSATILE. • SMALL FOOTPRINT [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 280 mm x 280 mm
  • Thickness: 0.39
  • Type: Dampening Pad
Sandwich Mount -- 1290868 [1290868 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.32
  • Load Capacity: 6968.80
Hydraulic Absorbers -- Drive Train Vibration Control
from ContiTech AG

Vibration absorber with integrated fluid system – so-called hydraulic absorbers – for additional damping, with the following advantages: simple construction. modular system. integrated breakaway resistance for use under the vehicle. In the area of the rear-axle drive of many models of... [See More]

  • Application: Vibration Isolation
  • Type: Hydraulic
Anti Vibration Silicone Gel Sheet - 1002 Series -- V30Z62MCH100205
from Advanced Antivibration Components - AAC

PAD: Soft Sheet-Type Gel, White. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 400 mm x 400 mm
  • Thickness: 0.02
  • Type: Dampening Pad
Sandwich Mount -- 1290904 [1290904 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.32
  • Load Capacity: 3821.60
Hydromounts / Hydro Bushings -- Engine Suspension
from ContiTech AG

As components connecting the engine with the body, hydromounts have to fulfill a number of different tasks. They have to firmly fix the engine in position, absorb drive and braking torque, isolate and dampen engine vibration (damping-effect-generating hydraulics). Hydromounts make possible... [See More]

  • Application: Vibration Isolation
  • Type: Bushing Mount
Anti Vibration Silicone Gel Sheet - 2003 Series -- V30Z62MCH200305
from Advanced Antivibration Components - AAC

PAD: Soft Sheet-Type Gel, Orange. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 400 mm x 400 mm
  • Thickness: 0.02
  • Type: Dampening Pad
Sandwich Mount -- 1290935 [1290935 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.39
  • Load Capacity: 11240.00
Internal Tube Vibration Absorber -- Drive Train Vibration Control
from ContiTech AG

Internal tube vibration absorbers are used in hollow drive shafts. The component shown here is pressed into the shaft of a front-wheel drive where it serves to reduce this shaft's flexural vibration. The resulting reduction in noise and vibrations makes for a noticeable improvement in the vehicle... [See More]

  • Application: Vibration Isolation
Anti Vibration Silicone Gel Sheet - 4000 Series -- V30Z62MCH400005
from Advanced Antivibration Components - AAC

PAD: Soft Sheet-Type Gel, Gray. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 400 mm x 400 mm
  • Thickness: 0.02
  • Type: Dampening Pad
Sandwich Mount -- 1290953 [1290953 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.32
  • Load Capacity: 8992.00
Spring Strut Mounts - Anti Vibration Components for the Chassis -- Chassis Vibration Control
from ContiTech AG

Spring strut bearings provide an elastic connection on the car body between the shock absorbers and the support spring (superstructure spring) in the case of front wheel suspension. The dynamic forces of the shock absorber and the superstructure springs are isolated from the vehicle body by the... [See More]

  • Application: Vibration Isolation
  • Type: Steel Spring
Anti Vibration Silicone Gel Sheet - 6000 Series -- V30Z62MCH600005
from Advanced Antivibration Components - AAC

AD: Soft Sheet-Type Gel, Blue. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 400 mm x 400 mm
  • Thickness: 0.02
  • Type: Dampening Pad
Sandwich Mount -- 1290992 [1290992 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.55
  • Load Capacity: 22480.00
Suspension of Exhaust Systems -- Vehicle Body Vibration Control
from ContiTech AG

Suspension of modern exhaust systems fulfills a number of tasks. For one thing, they harmonize structural parts in such a way as to prevent structure-borne sound from being transmitted from the exhaust system to the vehicle body; what is more, the component characteristics reduce movements of the... [See More]

  • Application: Vibration Isolation
  • Type: Suspension
Anti Vibration Sorbo-Pad - Sorbothane® -- V10R13-04060044
from Advanced Antivibration Components - AAC

PAD: Sorbothane ® Polyether-Based Polyurethane. APPLICATIONS: • ELECTRONICS. • GASKET MATERIAL. • SHOCK PROTECTIONS [See More]

  • Application: Vibration Isolation
  • Bearing Surface Size: 4" W x 6" L
  • Thickness: 0.04
  • Type: Dampening Pad
Sandwich Mount -- 1291000 [1291000 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
Suspension Systems for Rail Vehicles
from ContiTech AG

Spring systems for rail vehicles. For almost 60 years, we have supported the technological development of inter-city and mass transit trains. During this time, we have repeatedly created innovative products that modernized – and sometimes even revolutionized – rail transportation, for... [See More]

  • Application: Vibration Isolation
Base Mount - Bellows Type (Metric) -- V10Z63MSF30
from Advanced Antivibration Components - AAC

ISOLATOR: Silicone Gel, EPDM Rubber. PLATE & SCREW: Stainless Steel. TEMPERATURE RANGE: -20 °C to +99 °C (-4 °F to +194 °F). APPLICATIONS: PUMP. COMPRESSOR. MANUFACTURING EQUIPMENT. PRECISION EQUIPMENT. FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf). OZONE, UV AND CHEMICAL... [See More]

  • Application: Vibration Isolation
  • Thickness: 1.34
  • Load Capacity: 77.17
  • Mount Size (To Machine): 0.39
Sandwich Mount -- 1291033 [1291033 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.94
  • Load Capacity: 112400.00
Torsional Vibration Absorber -- Drive Train Vibration Control
from ContiTech AG

A motor vehicle's drive shaft represents a vibrational system. Especially in the case of front-mounted engines and rear-wheel drive, the engine's torsional variability results in vibration in the drive shaft that detracts from comfort in the form of a rattling or humming noise. The use of torsional... [See More]

  • Application: Vibration Isolation
  • Type: Torsional
Base Mount - Flange Type Female (Metric) -- V11Z51MFRB020
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES: Steel. NUT: Steel. FOR LOADS UP TO: 280 kgf (617.3 lbf. FEATURES: Simple design and easy to install. Embedded nut allows smaller space for attaching bolt. Allows mounting in various orientations in compression, shear and slanted angle loading [See More]

  • Application: Vibration Isolation
  • Thickness: 0.59
  • Load Capacity: 35.28
  • Mount Size (To Machine): 0.24
Sandwich Mount -- 1291039 [1291039 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.67
  • Load Capacity: 152414.40
Vibration Absorber - Anti Vibration Components for the Chassis -- Chassis Vibration Control
from ContiTech AG

Brake Vibration Absorber. The brake vibration absorber shown is attached to the brake calipers and serves to reduce brake caliper vibrations, making it possible to lessen or entirely eliminate specific brake noise. The elastomer spring, with high temperature- and aging-resistance, is made of... [See More]

  • Application: Vibration Isolation
  • Type: Bushing Mount
Base Mount - Flange Type Male (Metric) -- V11Z51MMKB020
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES: Steel. SCREW & NUT: Steel. SPRING WASHER: Steel. FOR LOADS UP TO: 850 kgf (1874 lbf). FEATURES: Simple design and economical. Can be Installed in small space. Can support heavy loads due to the relatively high spring constant. Allows mounting in various orientations in... [See More]

  • Application: Vibration Isolation
  • Thickness: 0.59
  • Load Capacity: 35.28
  • Mount Size (To Machine): 0.24
Sandwich Mount -- 1291041 [1291041 from Kipp, Inc.]
from Reid Supply

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions... [See More]

  • Application: Vibration Isolation