Swivel Head Vibration Isolators and Machine Mounts

Last Updated: April 1, 2025

Description

Swivel Head Vibration Isolators and Machine Mounts are designed to reduce vibration and enhance control for sensitive equipment. These devices feature a swivel-style leveling mechanism that allows them to adjust to uneven surfaces, ensuring a stable and level position for high precision equipment and light machinery .

Working Principle

Swivel Head Vibration Isolators work by incorporating a molded rubber to metal base, where an adhesive is applied to the base to create a bond with the metal. Rubber is then affixed to this adhesive layer, ensuring optimal adhesion. The swivel base can move 15° off the centerline, allowing it to adjust to uneven surfaces. This design is particularly useful for shock attenuation and low-frequency vibration isolation, which helps in maintaining the longevity and performance of sensitive equipment by preventing premature deterioration caused by vibration and shock .

Applications

Swivel Head Vibration Isolators are particularly useful in environments where precision equipment and light machinery are used. They are ideal for applications that require a stable and level position despite uneven surfaces. Specific examples include their use in laboratories for sensitive measuring equipment, in manufacturing settings for precision machining tools, and in any environment where equipment stability is critical to performance .

Advantages over other Vibration Isolators and Machine Mounts

One of the key advantages of Swivel Head Vibration Isolators is their ability to adjust to uneven surfaces, which is not a feature commonly found in standard isolation mounts. This capability ensures that equipment remains level and stable, which is crucial for high precision tasks. Additionally, the molded rubber to metal base provides excellent shock attenuation and low-frequency vibration isolation, setting them apart from other types of vibration isolators that may not offer the same level of performance in these areas .

Limitations

While Swivel Head Vibration Isolators offer significant benefits, they may not be suitable for all types of equipment or environments. For instance, they might not provide the necessary support for extremely heavy machinery or equipment that operates at very high speeds, where other types of isolators like spring mounts or wire rope isolators might be more appropriate .

Considerations

When considering Swivel Head Vibration Isolators, it is important to evaluate the initial costs and operating expenses. These devices are designed for durability and accuracy, but their specific design features, such as the swivel base and molded rubber to metal construction, may influence their cost compared to more conventional mounts. Additionally, while they require minimal maintenance due to their passive isolation system, it is essential to consider the potential need for replacement or maintenance over time, especially in environments with varying temperatures or corrosive conditions .

73 Results
Tapped Leveling Mounts -- 32601
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Type: Leveling Foot
High Value Series Socket Style - Stainless Steel -- HVSSP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
High Value Series Socket Style - Steel w/Gold Chromate Finish -- HVP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling. Typical Uses. Data storage equipment. Large... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Threaded Leveling Mounts -- 32623
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 1000.00
  • Application: Leveling
  • Type: Leveling Foot
High Value Series Socket Style - Steel w/Nickel Finish -- HVP298B3
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers feature a nickel finish and provide secure leveling with a large diameter base support. Typical Uses. Data storage equipment. Large... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel -- HVESSP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Socket
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]

  • Features: Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Socket
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish -- HVEP298B3
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]

  • Features: Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Socket
High Value Series Stud Style - Stainless Steel -- HVSSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style - Steel w/Gold Chromate Finish -- HVP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics, all designed with cost in mind. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style - Steel w/Nickel Finish -- HVP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers have a nickel finish and provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style Extended Length - Stainless Steel -- HVSSP299S
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style Extended Length - Steel w/Gold Chromate Finish -- HVP299S
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style Extended Length - Steel w/Nickel Finish -- HVP299S3
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15 °... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]

  • Features: Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish -- HVEP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Features: Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
High Value Series Stud Style w/Elastomer Pad - Stainless Steel -- HVESSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
Level Star Series w/Nylon Pad -- FSN300S
from Vlier

The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon... [See More]

  • Features: Swivel Heads
  • Thickness: 1.38
  • Application: Leveling
  • Type: Leveling Pad
LMS Anti-Vibration Levelers -- LMS-12042
from Vlier

Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5 ″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15 ° off the... [See More]

  • Features: Swivel Heads
  • Load Capacity: 100.00 to 400.00
  • Application: Leveling
  • Thickness: 1.63
Original Series Socket Style – Stainless Steel -- SSP298B
from Vlier

Vlier ’s original series socket style leveling devices in stainless steel swivel 15 ° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Socket Style w/Delrin® Base - Stainless Steel -- SSNP298B
from Vlier

These original series socket style leveling devices in stainless steel feature a Delrin ® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190 °F. The stainless steel design offers further... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Socket Style w/Delrin® Base - Steel -- NP298B
from Vlier

These original series socket style leveling devices in steel feature a tough Delrin ® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190 °F. For applications with an existing stud installation,... [See More]

  • Features: Swivel Heads
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Socket Style w/Elastomer Pad - Stainless Steel -- ESSP298B
from Vlier

Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 525.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style - Steel -- P298S
from Vlier

Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15 ° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style Extended Length - Steel -- P299S
from Vlier

Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]

  • Features: Swivel Heads
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style w/Delrin® Base - Stainless Steel -- SSNP298S
from Vlier

Vlier ’s original series stud style leveling devices in stainless steel offer a plastic Delrin ® base that resists repeated impacts, moisture and temperatures up to 190 °, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style w/Delrin® Base - Steel -- NP298S
from Vlier

Vlier ’s original series stud style leveling devices in steel feature a plastic Delrin ® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190 °. Typical Uses. Data storage equipment. Large medical equipment. Material... [See More]

  • Features: Swivel Heads
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Steel Leveling Mount -- LPS-190
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-0 [HVTL-0 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Jig Feet Leveling Assemblies
from Carr Lane Manufacturing Co.

Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Professional Group Leveler -- LMD-S-E-1001
from Magnus Mobility Systems, Inc.

Steel base, black finish available [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud (optional feature); Available Without Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Adjustment Range: 1.00
Steel Non-Skid Leveling Mount -- LPS-1100
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud; Non-Skid
  • Load Capacity: 550.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00N [HVTL-00N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Jig Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Thermoplastic Group Leveler -- LHD-N-J-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 4500.00
  • Application: Leveling
  • Adjustment Range: 5.91
Swivel and Toggle Pad -- TP-250
from Monroe Engineering

Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is applied. A toggle pad with... [See More]

  • Features: Swivel Heads
  • Thickness: 0.62
  • Application: Leveling
  • Mount Size (To Machine): 0.25
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00SS [HVTL-00SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Padded Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Load Capacity: 1800.00
  • Application: Leveling
  • Thickness: 1.50
Thermoplastic Group Leveler -- LLD-N-G-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 450.00
  • Application: Leveling
  • Adjustment Range: 5.91
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-0SS [HVTLE-0SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Load Capacity: 800.00
  • Application: Leveling
  • Thickness: 0.16
Padded Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 1800.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Thermoplastic Group Leveler -- LMD-N-H-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 2250.00
  • Application: Leveling
  • Adjustment Range: 5.91
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2 [HVTLE-2 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Stainless Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Load Capacity: 10000.00
  • Application: Leveling
  • Thickness: 1.50
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2N [HVTLE-2N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Stainless Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 10000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Anchoring Holes; Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Load Capacity: 18000.00
  • Application: Leveling
  • Thickness: 1.88
Metal Swivel Base Stud Mount Leveling Foot -- KLH-10H [KLH-10H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Metal Swivel Base Stud Mount Leveling Foot -- RSL-1002
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 1.50
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Swivel Pad Feet
from Carr Lane Manufacturing Co.

Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20 ° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin ® pad, and stainless steel. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Type: Leveling Pad
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- RSL-2
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Swivel Pads
from Carr Lane Manufacturing Co.

Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 18 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TE-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Load Capacity: 18000.00
  • Application: Leveling
  • Thickness: 0.94
Metal Swivel Base Stud Mount Leveling Foot -- TEBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Metal Swivel Base Stud Mount Leveling Foot -- TES-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot -- TL-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot -- TL-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot -- TLBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot -- TLE-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.66
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot -- TLS-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Type: Leveling Foot; Threaded Stud
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.360 in Base Diameter -- SX-35 [SX-35 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 1.30
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-75 [SX-75 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-83 [SX-83 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 3.540 in Base Diameter -- SX-132 [SX-132 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.47
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter -- TLBK-00
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M10 x 1.5 Threads, 32.0 mm Base Diameter -- MLPSS-15
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M8 x 1.25 Threads, 25.0 mm Base Diameter -- MLPSS-90
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud