Leveling Vibration Isolators and Machine Mounts
Last Updated: April 1, 2025
Description
Leveling vibration isolators and machine mounts are devices designed to stabilize equipment by reducing vibrations and ensuring a level position. These products combine vibration isolation with leveling capabilities to maintain the stability of the mounted item.
Working Principle
Leveling vibration isolators and machine mounts work by using materials and designs that absorb and dampen vibrations, preventing them from being transmitted to the equipment. For example, Vlier’s LMS Anti-Vibration Levelers use a molded rubber to metal base, where rubber is bonded to an adhesive layer on the metal base, providing effective shock attenuation and low-frequency vibration isolation. The swivel-style base allows for adjustments on uneven surfaces, ensuring precision and stability for sensitive equipment .
Applications
These devices are commonly used in a variety of settings, including machine tools, electromechanical equipment, inspection benches, appliances, office machines, and transportation equipment. They are particularly useful in environments where precision and stability are critical, such as in laboratories or manufacturing facilities .
Advantages over other Vibration Isolators and Machine Mounts
Vlier’s LMS Anti-Vibration Levelers offer superior vibration control by providing dynamic protection to equipment, enhancing machinery performance, and extending equipment lifespan. The swivel-style design allows for adjustments on uneven surfaces, which is a significant advantage over standard isolation mounts that may not offer such flexibility .
Limitations
While effective for many applications, these mounts may be limited in their use with heavy equipment or in environments requiring seismic restraint. They are generally more economical for light and medium weight equipment and may not provide adequate isolation for high-speed or heavy machinery .
Considerations
When selecting leveling vibration isolators and machine mounts, consider the initial costs and operating expenses, as well as the durability and accuracy of the mounts. Maintenance and replacement costs should also be evaluated, as these factors can impact the long-term cost-effectiveness of the solution. The specific requirements of the equipment and the environment in which it operates should guide the selection process to ensure optimal performance and reliability .
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 700.00
- Features: Stainless Steel; Swivel Heads
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Socket
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1200. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 40. Height of Item (in) 1.625. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel... [See More]
- Application: Leveling
- Type: Leveling Foot
from Imao-Fixtureworks
Technical Information. Working temperature : -30 °C to 100 ° [See More]
- Application: Leveling
- Mount Size (To Machine): 0.67 to 1.02
- Load Capacity: 224.80 to 337.20
- Mount Size (To Floor): 0.75 to 1.06
from RS Components, Ltd.
Fixed Height Mount 80 x 25 x M10 400Kg [See More]
- Application: Leveling
- Adjustment Range: 1.38
- Load Capacity: 882.00
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 2300.00
- Features: Metric; Swivel Heads; Threaded Stud
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling. Typical Uses. Data storage equipment. Large... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Socket
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1330. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 50. Height of Item (in) 2. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel N. [See More]
- Application: Leveling
- Type: Leveling Foot
from Imao-Fixtureworks
Features. The tapered internal shape ensures connection of the tube and the end cap by tightening the nuts. Technical Information. Working temperature : -30 to 100 °C [See More]
- Application: Leveling
- Mount Size (To Machine): 0.67 to 1.02
- Load Capacity: 674.40
- Mount Size (To Floor): 0.79 to 1.18
from RS Components, Ltd.
RS PRO VF8025M12120-A4-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 5.08
- Load Capacity: 2205.00
- Features: Stainless Steel
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1000.00
- Features: Stainless Steel; Swivel Heads
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers feature a nickel finish and provide secure leveling with a large diameter base support. Typical Uses. Data storage equipment. Large... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Socket
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1800. Length or Depth of Item when closed (mm) 107. Length or Depth of Item when closed (in) 4.25. Height of Item (mm) 60. Height of Item (in) 2.375. Width of Item (mm) 107. Width of Item (in) 4.25. Automatic Height Adjustment N. All-Stainless Steel... [See More]
- Application: Leveling
- Type: Leveling Foot
from Imao-Fixtureworks
Technical Information. Working temperature : -30 °C to 100 °C [See More]
- Application: Leveling
- Mount Size (To Machine): 0.63 to 1.02
- Load Capacity: 674.40
- Mount Size (To Floor): 0.79 to 1.18
from RS Components, Ltd.
RS PRO VFM5011M12100-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 5.20
- Load Capacity: 3307.50
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 2300.00
- Features: Metric; Swivel Heads; Threaded Stud
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Features: Stainless Steel; Swivel Heads
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 2360. Length or Depth of Item when closed (mm) 117. Length or Depth of Item when closed (in) 4.625. Height of Item (mm) 70. Height of Item (in) 2.8125. Width of Item (mm) 117. Width of Item (in) 4.625. Automatic Height Adjustment N. All-Stainless... [See More]
- Application: Leveling
- Type: Leveling Foot
from Imao-Fixtureworks
Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]
- Application: Leveling
- Thickness: 2.66 to 9.09
- Load Capacity: 674.40 to 1124.00
- Mount Size (To Floor): 1.46 to 2.95
from RS Components, Ltd.
Fixed Height Mount 160 x 48 M20 x 125 [See More]
- Application: Leveling
- Adjustment Range: 6.69
- Load Capacity: 6615.00
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]
- Application: Leveling
- Thickness: 3.09
- Load Capacity: 674.40 to 1573.60
- Mount Size (To Floor): 1.57 to 2.36
from RS Components, Ltd.
RS PRO VF8025M12150-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 6.42
- Load Capacity: 2205.00
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]
- Application: Leveling
- Thickness: 2.95 to 9.06
- Load Capacity: 3372.00 to 8992.00
- Mount Size (To Floor): 2.36
from RS Components, Ltd.
RS PRO VF10028M16150-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 4.69
- Load Capacity: 3307.50
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Application: Leveling
- Thickness: 5.67 to 9.61
- Load Capacity: 5620.00
- Mount Size (To Floor): 3.94
from RS Components, Ltd.
RS PRO VF5019M10100-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 5.08
- Load Capacity: 882.00
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics, all designed with cost in mind. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Application: Leveling
- Thickness: 6.61 to 10.55
- Load Capacity: 6294.40 to 8992.00
- Mount Size (To Floor): 4.92
from RS Components, Ltd.
Fixed Height Mount 120 x 35 x M12 600Kg [See More]
- Application: Leveling
- Adjustment Range: 1.85
- Load Capacity: 1323.00
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers have a nickel finish and provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Application: Leveling
- Thickness: 3.11 to 9.61
- Load Capacity: 3147.20 to 4046.40
- Mount Size (To Floor): 2.36
from RS Components, Ltd.
RS PRO VF12032M16150-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 7.54
- Load Capacity: 6615.00
from Vlier
Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2540. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 252. Height of Item (in) 9.9375. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Application: Leveling
- Thickness: 2.91 to 7.83
- Load Capacity: 3147.20
- Mount Size (To Floor): 2.76
from RS Components, Ltd.
RS PRO VF8025M12125-A4-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 0.98
- Load Capacity: 2205.00
- Features: Stainless Steel
from Vlier
Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 980. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 158. Height of Item (in) 6.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
- Features: Stainless Steel; Threaded Stud
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Application: Leveling
- Thickness: 3.11 to 9.49
- Load Capacity: 3596.80 to 4046.40
- Mount Size (To Floor): 3.15
from RS Components, Ltd.
RS PRO VF8035M16150-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 7.28
- Load Capacity: 2205.00
from Vlier
Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15 °... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Stud Plate Mount
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1080. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 208. Height of Item (in) 8.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
RS PRO VF6032M10100-A4-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 5.20
- Load Capacity: 1543.50
- Features: Stainless Steel
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1180. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 258. Height of Item (in) 10.1875. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Fixed Height MT 80x38 M12 x 75 [See More]
- Application: Leveling
- Adjustment Range: 3.94
- Load Capacity: 1323.00
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1300. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 219. Height of Item (in) 8.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Fixed Height MT 120x43 M16 x 81 [See More]
- Application: Leveling
- Adjustment Range: 4.72
- Load Capacity: 3307.50
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]
- Application: Leveling
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Features: Stainless Steel; Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1460. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 269. Height of Item (in) 10.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Fixed Height MT Plt 90 x 35 x M12 600Kg [See More]
- Application: Leveling
- Adjustment Range: 1.85
- Load Capacity: 882.00
from Vlier
The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon... [See More]
- Application: Leveling
- Type: Leveling Pad
- Thickness: 1.38
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2140. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 206. Height of Item (in) 8.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Fixed Height MT Plt 109 x 25 x M16 600Kg [See More]
- Application: Leveling
- Adjustment Range: 1.18
- Load Capacity: 1102.50
from Vlier
Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5 ″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15 ° off the... [See More]
- Application: Leveling
- Thickness: 1.63
- Load Capacity: 100.00 to 400.00
- Features: Swivel Heads
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2300. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 256. Height of Item (in) 10.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Fixed Height MT Plt 150 x 40 x M16 600Kg [See More]
- Application: Leveling
- Adjustment Range: 2.05
- Load Capacity: 2205.00
from Vlier
Vlier ’s original series socket style leveling devices in stainless steel swivel 15 ° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 700.00
- Type: Socket
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2780. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 210. Height of Item (in) 8.3125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
RS PRO VF6022M14100-2 Adjustable Foot [See More]
- Application: Leveling
- Adjustment Range: 4.69
- Load Capacity: 3969.00
from Vlier
These original series socket style leveling devices in stainless steel feature a Delrin ® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190 °F. The stainless steel design offers further... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 150.00
- Type: Socket
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 3080. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 260. Height of Item (in) 10.25. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Nu-Tech Engineering A205/002 [See More]
- Application: Leveling
- Thickness: 7.20
- Load Capacity: 1653.75
- Features: Stainless Steel
from Vlier
These original series socket style leveling devices in steel feature a tough Delrin ® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190 °F. For applications with an existing stud installation,... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 150.00
- Type: Socket
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 4680. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 203. Height of Item (in) 8. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg) 3000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Nu-Tech Engineering A205/011 [See More]
- Application: Leveling
- Thickness: 7.52
- Load Capacity: 2205.00
- Features: Stainless Steel
from Vlier
Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]
- Application: Leveling
- Thickness: 0.53
- Load Capacity: 525.00
- Type: Dampening Pad; Leveling Pad; Socket
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 5170. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 253. Height of Item (in) 10. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg) 3000. [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
- Features: Stainless Steel; Threaded Stud
from RS Components, Ltd.
Nu-Tech Engineering A205/005 [See More]
- Application: Leveling
- Thickness: 7.20
- Load Capacity: 1653.75
- Features: Stainless Steel
from Monroe Engineering
Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]
- Application: Leveling; Precision Leveling; Vibration Isolation
- Adjustment Range: ? to 2.00
- Load Capacity: 995.00
- Thickness: 1.50
from Advanced Antivibration Components - AAC
HANDLE:Cast Iron, Painted. BOLT & NUT: Steel, Zinc Plated. HOUSING: Cast Iron, Painted. ISOLATOR: Neoprene [See More]
- Application: Leveling
- Thickness: 1.85
- Load Capacity: 630.63
- Mount Size (To Machine): 0.47
from item America, LLC
Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]
- Application: Leveling
- Thickness: 1.57 to 2.56
- Adjustment Range: 0.98
- Mount Size (To Machine): 0.31
from Carr Lane Manufacturing Co.
Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]
- Application: Leveling
- Adjustment Range: 1.30 to 4.10
- Load Capacity: 6400.00
- Thickness: 5.71
from DME Company
Heavy-Duty Machinery Leveling Wedge Mounts. Precise 3-Piece Wedge Design. High Strength Ductile Iron. Over 1/2 ” Of True Vertical Lifting Adjustability. Nitrile Butyl Rubber Isolation Pads With Diamond Pattern To Resist Movement, Oils & Lubricants [See More]
- Application: Leveling
- Adjustment Range: 0.50
- Load Capacity: 6000.00 to 20000.00
- Thickness: 2.50 to 3.70
from ACE Controls Inc.
Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from 100 lb up to 19,200 lb (45 kg up... [See More]
- Application: Leveling
- Frequency at Load: 3 to 10
- Load Capacity: 44.00 to 19200.00
from Lovejoy, Inc.
Continually compensates for belt stretching, hopping, fluttering, and excessive pull when a drive is started. Provides constant torque transmission and less energy consumption to extend system life. Ideal for all belt drives from 1/2 to 700 horsepower. Maintenance free. RunRight ® Motorbase... [See More]
- Application: Leveling; Vibration Isolation
- Type: Plate Mount
- Thickness: 6.38 to 18.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.70
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Anti-slip Pads Reinforced For 169 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Magnus Mobility Systems, Inc.
For peripherals, test equipment etc. up to 500 lbs [See More]
- Application: Leveling
- Adjustment Range: 0.50
- Load Capacity: 75.00
- Thickness: 0.81
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Application: Leveling
- Thickness: 0.71
- Adjustment Range: 2.00
- Mount Size (To Machine): 1.14
from W.M. Berg
LEVELING MOUNTS [See More]
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 25.00 to 100.00
from Te-Co, Inc.
Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Screw not furnished. Length dimension is finished ground. Use to locate or support workpiece. Use to raise jigs and fixtures off machine table. 10-32 Flat Head Machine Screw. #... [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.00
from Essentra Components
Stud Mount Leveling Feet with a Plastic Rigid Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The plastic base provides a smooth non-abrasive surface that protects floors. [See More]
- Application: Leveling
- Type: Leveling Foot
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 3.94
- Features: Threaded Stud
from Monroe Engineering
Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]
- Application: Leveling
- Adjustment Range: ? to 1.00
- Load Capacity: 700.00
- Thickness: 0.53
from Advanced Antivibration Components - AAC
CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. [See More]
- Application: Leveling
- Thickness: 2.76
- Load Capacity: 441.00
- Mount Size (To Machine): 0.47
from item America, LLC
Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]
- Application: Leveling
- Adjustment Range: 0.98
- Load Capacity: 337.20
- Thickness: 1.57 to 2.56
from Carr Lane Manufacturing Co.
High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Adjustment Range: 1.30 to 4.10
- Load Capacity: 6400.00
- Thickness: 5.71
from DME Company
Heavy Duty Machinery Mount System. Two Height Ranges in One Mount. Easily Accessible Side Adjustment. Use For All In-Place Alignment and Leveling. Pads Provide Vibration Isolation. Patented Designs on Mounts and Pads. The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are... [See More]
- Application: Leveling
- Thickness: 2.00 to 2.52
- Load Capacity: 8000.00 to 35000.00
- Type: Wedge Mount
from ACE Controls Inc.
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly... [See More]
- Application: Leveling
- Frequency at Load: 1.2 to 5
- Load Capacity: 100000.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.53
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 505-01 With A 1/2-13 Stainless Steel Type 6A Spindle And An Overall Height Of 5.93 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 5.93
from Magnus Mobility Systems, Inc.
Steel base, black finish available [See More]
- Application: Leveling
- Adjustment Range: 1.00
- Load Capacity: 700.00
- Thickness: 1.53
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Application: Leveling
- Thickness: 0.71
- Adjustment Range: 2.00
- Mount Size (To Machine): 2.32
from Te-Co, Inc.
Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, branches, electronic racks, etc. Special sizes... [See More]
- Application: Leveling
- Type: Leveling Pad
from Essentra Components
Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support. [See More]
- Application: Leveling
- Type: Leveling Foot
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 5.91
- Features: Threaded Stud
from Monroe Engineering
Designed for Medium & Heavy Duty Applications. Zinc Plated Steel. Available in Stainless. Dampening Pads Available upon Request. Also available in metric [See More]
- Application: Leveling; Vibration Isolation (optional feature)
- Adjustment Range: ? to 3.00
- Load Capacity: 2000.00
- Thickness: 1.25
from Advanced Antivibration Components - AAC
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2. BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength. BOLT: SAE Grade No. 5 Heat-Treated. FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf) [See More]
- Application: Leveling
- Adjustment Range: 1.50 to 2.75
- Load Capacity: 500.00
- Thickness: 0.62
from item America, LLC
The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and all profile cross-sections in the dimensions of 160x60 mm. [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 2.17
- Features: Metric
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]
- Application: Leveling
- Thickness: 1.50
- Load Capacity: 1800.00
- Mount Size (To Machine): 0.38 to 1.12
from DME Company
UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating... [See More]
- Application: Leveling
- Adjustment Range: 1.38
- Load Capacity: 3000.00 to 25000.00
- Thickness: 2.50 to 3.25
from ACE Controls Inc.
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly... [See More]
- Application: Leveling
- Frequency at Load: 1.2 to 5
- Load Capacity: 278.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.53
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 520-T-02 With A 1-1/4-7 Zinc Plated Steel Type 11 Spindle And An Overall Height Of 9.95 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 9.95
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Application: Leveling
- Adjustment Range: 5.91
- Load Capacity: 4500.00
- Thickness: 8.13
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Black Oxide Finish. Case Hardened. Use to support or locate workpiece. Use to raise jigs and fixtures off machine table [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.00
from Essentra Components
Chrome Capped Stud Mount Levelling Feet have an attractive chrome cover shell in a non-tilt design for extra stability. These feet can be used with fixed-position bolts, screws, and studs to protect floor surfaces from abrasion. [See More]
- Application: Leveling
- Type: Leveling Foot
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 9.84
- Features: Threaded Stud
from Monroe Engineering
Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]
- Application: Leveling
- Adjustment Range: ? to 1.00
- Load Capacity: 550.00
- Thickness: 0.66
from Advanced Antivibration Components - AAC
ISOLATOR: Oil-Resistant Neoprene. BASE: Cast Iron. FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf). CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware... [See More]
- Application: Leveling
- Adjustment Range: 0.50
- Load Capacity: 120.00
- Thickness: 1.88
from item America, LLC
Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item Screw Anchors. The permissible load for the Foot Clamps at the fastening point is Fperm. = 5,000 N. Foot... [See More]
- Application: Leveling
- Thickness: 0.49
- Load Capacity: 1124.00
- Type: Leveling Foot
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]
- Application: Leveling
- Adjustment Range: 1.00 to 2.00
- Load Capacity: 1800.00
- Thickness: 3.50
from DME Company
General Purpose Leveling & Isolation Mounts. Effective noise reduction and vibration isolation. Quick and easy adjustability for machine leveling. Resists manufacturing coolants, oils, and chemicals. [See More]
- Application: Leveling
- Adjustment Range: 0.31 to 0.47
- Load Capacity: 880.00 to 22000.00
- Thickness: 0.98 to 2.76
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Thickness: 0.16
- Load Capacity: 800.00
- Type: Leveling Foot; Threaded Stud
from RegalRexnord
Tube End - Round. 5/8-11 Inch Thread Size. 2 Inch Tube. Reinforced Polyamide Material With Brass Insert [See More]
- Application: Leveling
- Type: Leveling Foot
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Application: Leveling
- Adjustment Range: 5.91
- Load Capacity: 450.00
- Thickness: 7.64
from Te-Co, Inc.
Product Information. Material: 12L14 Steel with Zinc Plate. Yellow Chromate Finish. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, benches, electronic racks, etc. Special sizes... [See More]
- Application: Leveling
- Type: Leveling Pad
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 11.81
- Features: Threaded Stud
from Monroe Engineering
Black Oxide Finish on Steel. Toggle Pad Stops Movement Upon Contact with Work surface. Allows Extreme Pressure to be Applied by the Stud. Alternate finishes available upon request [See More]
- Application: Leveling
- Mount Size (To Machine): 0.16
- Thickness: 0.31
- Bearing Surface Size: 0.3125" Diameter
from Advanced Antivibration Components - AAC
FOR COMPRESSION LOADS ONLY. STAINLESS STEEL MESH. CORROSIVE ENVIRONMENT. FOR LOADS OF 100 TO 10000 POUNDS. CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom... [See More]
- Application: Leveling
- Adjustment Range: 0.50
- Load Capacity: 250.00
- Thickness: 2.00
from item America, LLC
L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor profiles to walls or floors. item supplies additional Floor-Fastening Sets for this purpose. [See More]
- Application: Leveling
- Adjustment Range: 3.15 to 9.84
- Load Capacity: 1348.80
- Thickness: 4.72
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Thickness: 1.50
- Load Capacity: 10000.00
- Mount Size (To Machine): 0.38 to 1.12
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Thickness: 0.25
- Load Capacity: 3750.00
- Type: Leveling Foot; Threaded Stud
from RegalRexnord
Leveler 520-K-02 With A 1-1/8-7 Zinc Plated Steel Type 21S Spindle And An Overall Height Of 7.5 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 7.50
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Application: Leveling
- Adjustment Range: 5.91
- Load Capacity: 2250.00
- Thickness: 7.72
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 13.78
- Features: Threaded Stud
from Monroe Engineering
Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is applied. A toggle pad with... [See More]
- Application: Leveling
- Mount Size (To Machine): 0.25
- Thickness: 0.62
- Bearing Surface Size: 0.625" Diameter
from Advanced Antivibration Components - AAC
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf). INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. [See More]
- Application: Leveling
- Thickness: 1.12
- Load Capacity: 1102.50
- Mount Size (To Machine): 0.50
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Adjustment Range: 1.00 to 2.00
- Load Capacity: 10000.00
- Thickness: 3.50
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Thickness: 0.25
- Load Capacity: 3750.00
- Type: Leveling Foot; Threaded Stud
from RegalRexnord
Leveler 511-T-01 With A 3/4-10 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 6.2 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 6.20
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 15.75
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
STUD, NUT & WASHER: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 3059 kgf (6744 lb.) [See More]
- Application: Leveling
- Adjustment Range: 2.56
- Load Capacity: 1124.55
- Thickness: 1.14
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Thickness: 1.88
- Load Capacity: 18000.00
- Mount Size (To Machine): 0.38 to 1.50
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.98
- Features: Anchoring Holes; Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Tube End - Square. M16 Thread Size. 1.5 Inch Square Tube x 0.065 or 0.75 Inch Thickness. Reinforced Polyamide Material With Brass Insert [See More]
- Application: Leveling
- Type: Leveling Foot
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 17.72
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
HOUSING: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 4079 kgf (8993 lb.) [See More]
- Application: Leveling
- Adjustment Range: 1.85
- Load Capacity: 1124.55
- Thickness: 1.38
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Adjustment Range: 1.00 to 4.25
- Load Capacity: 18000.00
- Thickness: 6.12
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.98
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 520-02 With A 3/4-10 Stainless Steel Type 22S Spindle And An Overall Height Of 7.5 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 7.50
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 19.69
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
BOLT: DIN 976. NUTS: DIN 934. WASHER: DIN 9021. ISOLATOR: Natural Rubber (Ozone-Resistant). • ISOLATES IMPACTS & STRUCTURAL NOISE. • PREVENTS MACHINE PIVOTING [See More]
- Application: Leveling
- Adjustment Range: 0.71
- Load Capacity: 56.20
- Thickness: 0.47
from Carr Lane Manufacturing Co.
Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20 ° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin ® pad, and stainless steel. [See More]
- Application: Leveling
- Features: Metric (optional feature); Swivel Heads
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 1.50
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-T-04 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 10.69
from Advanced Antivibration Components - AAC
BOLT & NUT : Steel, Zinc Plated. BEARING PLATE: Steel. HOUSING: Steel, Painted. ISOLATOR: Neoprene [See More]
- Application: Leveling
- Adjustment Range: 0.71
- Load Capacity: 697.00
- Thickness: 1.54
from Carr Lane Manufacturing Co.
Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 18 ° total swivel angle. [See More]
- Application: Leveling
- Features: Metric (optional feature); Swivel Heads
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.70
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Tube End - Rectangle. M16 Thread Size. 3 Inch X 2 Inch Square Tube. Reinforced Polyamide Material With Brass Insert [See More]
- Application: Leveling
- Type: Leveling Foot
from Advanced Antivibration Components - AAC
BODY: Cast Iron, Painted. LEVEL ADJUSTING BOLT: Steel, Zinc Plated. APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING EQUIPMENT. FEATURES: •. •. Two gentle inclines on... [See More]
- Application: Leveling
- Thickness: 2.40
- Load Capacity: 12365.64
- Bearing Surface Size: 170 mm x 130 mm
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Thickness: 0.94
- Load Capacity: 18000.00
- Mount Size (To Machine): 0.38 to 1.50
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.83
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 517K-01 With A 1-8 Stainless Steel Type 22 Spindle And An Overall Height Of 7.5 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 7.50
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Application: Leveling
- Adjustment Range: 1.00 to 4.25
- Load Capacity: 18000.00
- Thickness: 6.12
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.83
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 537-01 With A 5/8-11 Stainless Steel Type 6A Spindle And An Overall Height Of 3.9 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 3.90
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.83
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-02 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 7.69 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 7.69
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.70
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-03 With A M20 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 10.69
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.53
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Anti-slip Pads For 512 - 511 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.70
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 505-02 With A 3/8-16 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 3.74 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 3.74
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.66
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Anti-slip Pads For 538 - 537 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
- Type: Leveling Foot; Threaded Stud
from RegalRexnord
Anti-slip Pads For 506 - 505 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 1.30
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Anti-slip Pads For 479 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.87
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Anti-slip Pads For 94 Series Articulating Levelers [See More]
- Application: Leveling
- Type: Leveling Pad
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Application: Leveling
- Type: Leveling Foot; Threaded Stud
- Thickness: 0.87
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 133 With A 3/4-10 Stainless Steel Type 6B Spindle And An Overall Height Of 7.72 Inches [See More]
- Application: Leveling
- Type: Leveling Foot
- Thickness: 7.72