Leveling Pad Vibration Isolators and Machine Mounts

26 Results
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Type: Leveling Pad
  • Load Capacity: 2300.00
  • Application: Leveling
  • Features: Metric; Swivel Heads; Threaded Stud
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel -- HVESSP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]

  • Type: Dampening Pad; Leveling Pad; Socket
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Type: Leveling Pad
  • Load Capacity: 2300.00
  • Application: Leveling
  • Features: Metric; Swivel Heads; Threaded Stud
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]

  • Type: Dampening Pad; Leveling Pad; Socket
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish -- HVEP298B3
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]

  • Type: Dampening Pad; Leveling Pad; Socket
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel -- HVESSP299S
from Vlier

Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish -- HVEP299S3
from Vlier

Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish -- HVEP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style w/Elastomer Pad - Stainless Steel -- HVESSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
Level Star Series w/Nylon Pad -- FSN300S
from Vlier

The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon... [See More]

  • Type: Leveling Pad
  • Thickness: 1.38
  • Application: Leveling
  • Features: Swivel Heads
Original Series Socket Style w/Elastomer Pad - Stainless Steel -- ESSP298B
from Vlier

Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]

  • Type: Dampening Pad; Leveling Pad; Socket
  • Load Capacity: 525.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel -- EP299S
from Vlier

Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Thickness: 0.53
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad -- NSSP300
from Vlier

Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15 ° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are... [See More]

  • Type: Leveling Pad
  • Load Capacity: 360.00
  • Application: Leveling
  • Thickness: 0.62
Leveling Pad - Black Oxide Finish: 1/2-13 Thread -- 44402
from Te-Co, Inc.

Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, branches, electronic racks, etc. Special sizes... [See More]

  • Type: Leveling Pad
  • Application: Leveling
Swivel and Toggle Pad -- NSS-190
from Monroe Engineering

Black Oxide Finish on Steel. Toggle Pad Stops Movement Upon Contact with Work surface. Allows Extreme Pressure to be Applied by the Stud. Alternate finishes available upon request [See More]

  • Type: Leveling Pad
  • Thickness: 0.31
  • Application: Leveling
  • Mount Size (To Machine): 0.16
Wedge Leveler - Precision (Metric) -- V11Z90MHW1317
from Advanced Antivibration Components - AAC

BODY: Cast Iron, Painted. LEVEL ADJUSTING BOLT: Steel, Zinc Plated. APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING EQUIPMENT. FEATURES: •. •. Two gentle inclines on... [See More]

  • Type: Leveling Pad; Wedge Mount
  • Load Capacity: 12365.64
  • Application: Leveling
  • Thickness: 2.40
Rexnord 0-630082 Support & Leveling Elements Conveyor Components -- 0-630082
from RegalRexnord

Anti-slip Pads Reinforced For 169 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling
Swivel Pad Feet
from Carr Lane Manufacturing Co.

Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20 ° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin ® pad, and stainless steel. [See More]

  • Type: Leveling Pad
  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
Zinc Plated Leveling Pad: 1/2-13 Thread -- 44432
from Te-Co, Inc.

Product Information. Material: 12L14 Steel with Zinc Plate. Yellow Chromate Finish. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, benches, electronic racks, etc. Special sizes... [See More]

  • Type: Leveling Pad
  • Application: Leveling
Swivel and Toggle Pad -- TP-250
from Monroe Engineering

Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is applied. A toggle pad with... [See More]

  • Type: Leveling Pad
  • Thickness: 0.62
  • Application: Leveling
  • Mount Size (To Machine): 0.25
Rexnord 10309050 Support & Leveling Elements Conveyor Components -- 10309050
from RegalRexnord

Anti-slip Pads For 512 - 511 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling
Rexnord 10309615 Support & Leveling Elements Conveyor Components -- 10309615
from RegalRexnord

Anti-slip Pads For 538 - 537 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling
Rexnord 10309877 Support & Leveling Elements Conveyor Components -- 10309877
from RegalRexnord

Anti-slip Pads For 506 - 505 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling
Rexnord 10318455 Support & Leveling Elements Conveyor Components -- 10318455
from RegalRexnord

Anti-slip Pads For 479 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling
Rexnord 10352584 Support & Leveling Elements Conveyor Components -- 10352584
from RegalRexnord

Anti-slip Pads For 94 Series Articulating Levelers [See More]

  • Type: Leveling Pad
  • Application: Leveling