Threaded Stud Vibration Isolators and Machine Mounts

Last Updated: April 1, 2025

Description

Threaded Stud Vibration Isolators and Machine Mounts are devices designed to reduce the transmission of vibration and shock from machinery to its surroundings. They typically consist of a threaded stud that allows for easy attachment to equipment, providing stability and vibration dampening. These mounts are essential for maintaining the integrity and performance of machinery by minimizing the impact of vibrations.

Working Principle

Threaded Stud Vibration Isolators work by absorbing and dissipating vibrational energy, preventing it from being transmitted to the surrounding environment. This is achieved through materials such as urethane or natural rubber, which are capable of dampening vibrations due to their elastic properties. The threaded stud allows for secure attachment and adjustment, ensuring that the isolator can be precisely positioned to provide optimal vibration reduction. These isolators are useful because they extend the lifespan of machinery by reducing wear and tear caused by vibrations and help maintain a quieter and more stable operational environment.

Applications

Threaded Stud Vibration Isolators are used in a variety of applications, including machine tools, electromechanical equipment, inspection benches, appliances, office machines, and transportation equipment . They are particularly beneficial in environments where precision and stability are crucial, such as in the mounting of sensitive electronic equipment or in industrial settings where heavy machinery operates.

Advantages over other Vibration Isolators and Machine Mounts

Threaded Stud Vibration Isolators offer several advantages over other types of vibration isolators. They provide a customizable solution with options for different diameters, lengths, thread sizes, and load characteristics, allowing for tailored vibration protection . Additionally, their construction from durable materials like urethane makes them resistant to abrasion, oils, chemicals, and environmental factors such as ozone and ultraviolet radiation .

Limitations

One limitation of Threaded Stud Vibration Isolators is that they may not be suitable for all types of equipment, particularly those that require isolation from very low-frequency vibrations. Additionally, while they are effective for medium and high-speed equipment, they may not provide adequate isolation for very heavy machinery or in applications where seismic activity is a concern .

Considerations

When selecting Threaded Stud Vibration Isolators, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. These isolators are generally economical for light and medium-weight equipment, but costs can vary based on the specific materials and customization options chosen . Durability is a key advantage, as materials like urethane offer resistance to environmental factors, reducing the need for frequent replacements. However, regular inspections and maintenance are recommended to ensure optimal performance and longevity.

122 Results
Adjustable Clamp Heels -- 47201
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Stud Material & Finish: Stressproof ® Steel, Black Oxide. Pad Material... [See More]

  • Features: Metric; Threaded Stud
Round-Type NonBuren Anti-Vibration Insulator -- NV Series
from Links-Japan, LLC

The "Round-Type NonBuren" is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It's simple to use and suitable for various environments. [See More]

  • Features: Anchoring Holes (optional feature); Threaded Stud
  • Type: Stud Plate Mount
  • Application: Vibration Isolation
ADJUSTABLE GLIDE - MKP-32 -- MKP-32
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 352.00
Leveling Feet -- KA
from Imao-Fixtureworks

Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 674.40 to 1124.00
  • Application: Leveling
  • Thickness: 2.66 to 9.09
Type A Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Type: Stud Plate Mount
Anti Vibration Mount-for .063" panels -- 765
from Keystone Electronics Corp.

Part Number: 765. Color: Black. Material: Rubber - EPDM. Thread: 6-32. Supplied with 6-32 Thread Shoulder Screw. For .063" Thick Panels. .250" Mounting Hole [See More]

  • Features: Threaded Stud
  • Application: Vibration Isolation
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
ADJUSTABLE GLIDE - MKP-40 -- MKP-40
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 352.00
Leveling Feet with Rubber Pad -- KA
from Imao-Fixtureworks

Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 674.40 to 1573.60
  • Application: Leveling
  • Thickness: 3.09
Type B Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Type: Stud Plate Mount
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Load Capacity: 2300.00
  • Application: Leveling
  • Type: Leveling Pad
ADJUSTABLE GLIDE - MKP-50 -- MKP-50
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 264.00
Leveling Feet, Heavy-duty -- KA
from Imao-Fixtureworks

Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 3372.00 to 8992.00
  • Application: Leveling
  • Thickness: 2.95 to 9.06
Type C Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Features: Metric; Threaded Stud
  • Thickness: 8.00 to 100.00
  • Adjustment Range: 8.00 to 100.00
  • Type: Stud Plate Mount
ADJUSTABLE GLIDE - MKR-32 -- MKR-32
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 88.00
Plastic Leveling Feet -- LVA100 / LVE100
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 5620.00
  • Application: Leveling
  • Thickness: 5.67 to 9.61
ADJUSTABLE GLIDE - MKR-40 -- MKR-40
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 132.00
Plastic Leveling Feet -- LVA125, LVE125
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 6294.40 to 8992.00
  • Application: Leveling
  • Thickness: 6.61 to 10.55
ADJUSTABLE GLIDE - MKR-50 -- MKR-50
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 132.00
Plastic Leveling Feet -- LVA60 / LVE60
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3147.20 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.61
GLIDE - TG-20 -- TG-20
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 220.00
Plastic Leveling Feet -- LVA70 / LVE70
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3147.20
  • Application: Leveling
  • Thickness: 2.91 to 7.83
GLIDE - TG-20WT -- TG-20WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 220.00
Plastic Leveling Feet -- LVA80 / LVE80
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Load Capacity: 3596.80 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.49
GLIDE - TG-30 -- TG-30
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 330.00
Rubber Vibration Damper (Stud) -- VD4
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel. Zinc plated [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 12.36 to 777.81
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.57
GLIDE - TG-30WT -- TG-30WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 330.00
Rubber Vibration Damper (Sud / Tapped) -- VD2
from Imao-Fixtureworks

Body. Natural Rubber. Shore A55+/-5. Black. Threaded Part. SS400 Steel Zinc plated. SUS304 stainless steel [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 19.11 to 3153.94
  • Application: Vibration Isolation
  • Thickness: 0.31 to 1.97
GLIDE - TG-40 -- TG-40
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 396.00
Screw Dampers -- SCD
from Imao-Fixtureworks

Features. Provided with fine-pitch threads. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 51.70 to 101.16
  • Application: Vibration Isolation
  • Thickness: 1.30 to 1.85
GLIDE - TG-40WT -- TG-40WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Features: Threaded Stud
  • Type: Leveling Foot
  • Load Capacity: 396.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 -- SDY-MS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 5500.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-200 -- SDY-MS-30-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 5500.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-150 -- SDY-MAS-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-200 -- SDY-MAS-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-150 -- SDY-MAS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 5500.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-200 -- SDY-MAS-30-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2540. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 252. Height of Item (in) 9.9375. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 5500.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-100 -- SDY-MASR-20-100
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 980. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 158. Height of Item (in) 6.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 3300.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-150 -- SDY-MASR-20-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1080. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 208. Height of Item (in) 8.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 3300.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-200 -- SDY-MASR-20-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1180. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 258. Height of Item (in) 10.1875. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 3300.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-150 -- SDY-MASR-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1300. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 219. Height of Item (in) 8.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-200 -- SDY-MASR-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1460. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 269. Height of Item (in) 10.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 -- SDY-MSR-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2140. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 206. Height of Item (in) 8.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-200 -- SDY-MSR-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2300. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 256. Height of Item (in) 10.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Load Capacity: 4400.00
  • Application: Leveling
  • Type: Leveling Foot
Heavy-Duty Platform Mount -- 283P-120
from Western Rubber & Supply, Inc.

Steel construction with rubber element, square design [See More]

  • Features: Anchoring Holes; Threaded Stud
  • Load Capacity: 120.00
  • Application: Vibration Isolation
  • Thickness: 0.88
Leveling Feet -- 95LF12S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Threaded Stud; Steel Stud
  • Adjustment Range: 2.00
  • Application: Leveling
  • Thickness: 0.71
Leveling Screws -- ABS100
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 3.94
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-0 [HVTL-0 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Jig Feet Leveling Assemblies
from Carr Lane Manufacturing Co.

Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Steel HD w/ Vibration Pad -- LPS-1140
from Monroe Engineering

Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Load Capacity: 995.00
  • Application: Leveling; Precision Leveling; Vibration Isolation
  • Adjustment Range: ? to 2.00
Base Mount - Bellows Type (Metric) -- V10Z63MSF30
from Advanced Antivibration Components - AAC

ISOLATOR: Silicone Gel, EPDM Rubber. PLATE & SCREW: Stainless Steel. TEMPERATURE RANGE: -20 °C to +99 °C (-4 °F to +194 °F). APPLICATIONS: PUMP. COMPRESSOR. MANUFACTURING EQUIPMENT. PRECISION EQUIPMENT. FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf). OZONE, UV AND CHEMICAL... [See More]

  • Features: Threaded Stud
  • Load Capacity: 77.17
  • Application: Vibration Isolation
  • Thickness: 1.34
Rubber-to-Metal Buffers
from Conductix-Wampfler

Rubber-to-Metal bumper elements are used for the vibration-free bearing of dynamically loaded components. The following vibrations are insulated respectively dampened: 1. Mechanical vibrations caused by components of the system (e.g. electro motor) and abrupt impacts 2. Impact sound (sound waves,... [See More]

  • Features: Threaded Stud
  • Type: Stud Plate Mount
  • Application: Vibration Isolation
Adjustable Foot 8 D40 PA -- 0.0.603.33
from item America, LLC

Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]

  • Features: Metric; Threaded Stud
  • Adjustment Range: 0.98
  • Application: Leveling
  • Thickness: 1.57 to 2.56
Light Duty Leveler -- LLD-S- A-801
from Magnus Mobility Systems, Inc.

For peripherals, test equipment etc. up to 500 lbs [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Load Capacity: 75.00
  • Application: Leveling
  • Adjustment Range: 0.50
Leveling Feet -- 95LFL23S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Threaded Stud; Steel Stud
  • Adjustment Range: 2.00
  • Application: Leveling
  • Thickness: 0.71
Leveling Screws -- ABS150
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 5.91
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00N [HVTL-00N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Jig Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Steel Leveling Mount -- LPS-190
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Base Mount - Flange Type Female (Metric) -- V11Z51MFRB020
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES: Steel. NUT: Steel. FOR LOADS UP TO: 280 kgf (617.3 lbf. FEATURES: Simple design and easy to install. Embedded nut allows smaller space for attaching bolt. Allows mounting in various orientations in compression, shear and slanted angle loading [See More]

  • Features: Threaded Stud
  • Load Capacity: 35.28
  • Application: Vibration Isolation
  • Thickness: 0.59
Adjustable Foot 8 PA -- 0.0.196.64
from item America, LLC

Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]

  • Features: Metric; Threaded Stud
  • Load Capacity: 337.20
  • Application: Leveling
  • Adjustment Range: 0.98
Thermoplastic Group Leveler -- LHD-N-J-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 4500.00
  • Application: Leveling
  • Adjustment Range: 5.91
Leveling Screws -- ABS250
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 9.84
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00SS [HVTL-00SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Padded Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 1800.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Steel Low Profile Mount -- LPS-1200
from Monroe Engineering

Designed for Medium & Heavy Duty Applications. Zinc Plated Steel. Available in Stainless. Dampening Pads Available upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Load Capacity: 2000.00
  • Application: Leveling; Vibration Isolation (optional feature)
  • Adjustment Range: ? to 3.00
Base Mount - Flange Type Male (Metric) -- V11Z51MMKB020
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES: Steel. SCREW & NUT: Steel. SPRING WASHER: Steel. FOR LOADS UP TO: 850 kgf (1874 lbf). FEATURES: Simple design and economical. Can be Installed in small space. Can support heavy loads due to the relatively high spring constant. Allows mounting in various orientations in... [See More]

  • Features: Threaded Stud
  • Load Capacity: 35.28
  • Application: Vibration Isolation
  • Thickness: 0.59
Thermoplastic Group Leveler -- LLD-N-G-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 450.00
  • Application: Leveling
  • Adjustment Range: 5.91
Leveling Screws -- ABS300
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 11.81
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-0SS [HVTLE-0SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Load Capacity: 800.00
  • Application: Leveling
  • Thickness: 0.16
Stainless Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 10000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Steel Non-Skid Leveling Mount -- LPS-1100
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud; Non-Skid
  • Load Capacity: 550.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Base Mount - Hollow Flange Type (Metric) -- V11Z50MMKLB3530
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATE: Steel. SCREW & NUT: Steel. SPRING WASHER: Steel. FOR LOADS UP TO:160 kgf (352.7 lbf). FEATURES: Simple design and economical. Can be Installed in small space. Can support heavy loads due to the relatively high spring constant. Allows mounting in various orientations in... [See More]

  • Features: Threaded Stud
  • Load Capacity: 63.95
  • Application: Vibration Isolation
  • Thickness: 1.18
Thermoplastic Group Leveler -- LMD-N-H-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 2250.00
  • Application: Leveling
  • Adjustment Range: 5.91
Leveling Screws -- ABS350
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 13.78
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2 [HVTLE-2 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Base Mount - Internal Stopper (Metric) -- V11Z55MMSB050
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. SCREW & PLATE: Steel, Zinc Plated. BASE: Steel, Zinc Plated. APPLICATIONS: • TRANSFORMERS. • ELECTRICDISTRIBUTIONPANELS. • UNINTERRUPTIBLEPOWERSUPPLIES. • DISTRIBUTIONPIPESUPPORTS. • VENTILATIONUNITS. FEATURES: •. •. [See More]

  • Features: Threaded Stud
  • Load Capacity: 180.81
  • Application: Vibration Isolation
  • Thickness: 1.57
Leveling Screws -- ABS400
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 15.75
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2N [HVTLE-2N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Base Mount - Silicone Gel Type (Metric) -- V10Z64MSF02
from Advanced Antivibration Components - AAC

STUD: Steel, Trivalent Chromate Plated. BODY: Silicone Gel. FLANGE PLATE: Stainless Steel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • DAMPS LOW FREQUENCY VIBRATIONS. • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS. • CAN BE USED WHEN SPACE IS LIMITED. [See More]

  • Features: Threaded Stud
  • Load Capacity: 7.17
  • Application: Vibration Isolation
  • Thickness: 0.87
Leveling Screws -- ABS450
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 17.72
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Anchoring Holes; Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Base Mount - Silicone Rubber (Metric) -- V11Z61MQKB030
from Advanced Antivibration Components - AAC

ISOLATOR: Silicon Rubber. SCREW & PLATE: Stainless Steel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F) [See More]

  • Features: Threaded Stud
  • Load Capacity: 6.62
  • Application: Vibration Isolation
  • Thickness: 0.83
Leveling Screws -- ABS500
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Adjustment Range: 19.69
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot -- KLH-10H [KLH-10H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Base Plate Fastened Mount - Flange Type (Metric) -- V10Z77MAGB-30B
from Advanced Antivibration Components - AAC

ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A). BOLT: DIN 976. NUT: DIN 934. WASHER: DIN 9021. BASE: Carbon Steel. •. •. EXCELLENT TEAR RESISTANCE. STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT [See More]

  • Features: Threaded Stud
  • Load Capacity: 67.44
  • Application: Vibration Isolation
  • Thickness: 0.94
Metal Swivel Base Stud Mount Leveling Foot -- RSL-1002
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 1.50
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Foot Type Vibration Mount (Metric) -- V11Z57MKN020
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. PLATE & SCREW: Steel, Zinc Plated. APPLICATIONS: • PARTS FEEDERS. • OFFICE EQUIPMENT. • PRECISION MACHINERY. • MEASURING EQUIPMENT. • ELECTRONIC EQUIPMENT. • OPTICAL EQUIPMENT. • TEST EQUIPMENT. FEATURES: Compared to the same cylindrical... [See More]

  • Features: Threaded Stud
  • Load Capacity: 26.46
  • Application: Vibration Isolation
  • Thickness: 0.43
Metal Swivel Base Stud Mount Leveling Foot -- RSL-2
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-300A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf). FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 33.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Metal Swivel Base Stud Mount Leveling Foot -- TE-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-301A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Hardened Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf). FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 8.00
  • Application: Vibration Isolation
  • Thickness: 0.50
Metal Swivel Base Stud Mount Leveling Foot -- TEBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-302A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf). FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 4.90
  • Application: Vibration Isolation
  • Thickness: 0.50
Metal Swivel Base Stud Mount Leveling Foot -- TES-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-304A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Neoprene. FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf). FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf). • OIL-RESISTANT ELASTOMER [See More]

  • Features: Threaded Stud
  • Load Capacity: 8.00
  • Application: Vibration Isolation
  • Thickness: 0.50
Metal Swivel Base Stud Mount Leveling Foot -- TL-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-305A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf). FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 40.00
  • Application: Vibration Isolation
  • Thickness: 0.53
Metal Swivel Base Stud Mount Leveling Foot -- TL-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-306A (Compressor)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Neoprene. FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf). FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf). • OIL-RESISTANT ELASTOMER [See More]

  • Features: Threaded Stud
  • Load Capacity: 33.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Metal Swivel Base Stud Mount Leveling Foot -- TLBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-307A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf). FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 8.40
  • Application: Vibration Isolation
  • Thickness: 0.38
Metal Swivel Base Stud Mount Leveling Foot -- TLE-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.66
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-308A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf). • NOT RECOMMENDED FOR STATIC SHEAR LOADS [See More]

  • Features: Threaded Stud
  • Load Capacity: 95.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Metal Swivel Base Stud Mount Leveling Foot -- TLS-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Type: Leveling Foot; Threaded Stud
  • Application: Leveling
Cylindrical Vibration Mount (Inch) -- V10Z 2-310A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf). FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 41.00
  • Application: Vibration Isolation
  • Thickness: 1.25
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.360 in Base Diameter -- SX-35 [SX-35 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 1.30
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-311A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 47 to 105 Pounds (21.3 to 47.6 kgf). FOR SHEAR LOADS OF: 27 to 66 Pounds (12.2 to 29.9 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 47.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-75 [SX-75 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-312A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf). FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 93.00
  • Application: Vibration Isolation
  • Thickness: 0.62
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-83 [SX-83 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-314A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf). FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 56.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 3.540 in Base Diameter -- SX-132 [SX-132 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.47
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-315A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf). FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 56.00
  • Application: Vibration Isolation
  • Thickness: 0.88
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter -- TLBK-00
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-316A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf). FOR SHEAR LOADS OF: 16 to 43 pounds (7.3 to 19.5 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 37.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M10 x 1.5 Threads, 32.0 mm Base Diameter -- MLPSS-15
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 2-330B
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 330 Pounds (149.7 kgf). FOR SHEAR LOADS OF: 140 Pounds (63.5 kgf) [See More]

  • Features: Threaded Stud
  • Load Capacity: 330.00
  • Application: Vibration Isolation
  • Thickness: 1.03
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M8 x 1.25 Threads, 25.0 mm Base Diameter -- MLPSS-90
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Cylindrical Vibration Mount (Inch) -- V10Z 3-FB1R0420
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: Synthetic Rubber. FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf). FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf). TEMPERATURE RANGE: Peak Performance – +40 °F to +100 °F (+4.4 °C to +37.8 °C). Max. Intermittent... [See More]

  • Features: Threaded Stud
  • Load Capacity: 0.30
  • Application: Vibration Isolation
  • Thickness: 0.32