Air Spring Isolator Vibration Isolators and Machine Mounts
from ContiTech AG
ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies possible, from 0.5 to 3.5 Hz depending on the type. [See More]
- Type: Air Spring
- Frequency at Load: 0.5000 to 3.5
- Application: Vibration Isolation
from Advanced Antivibration Components - AAC
BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]
- Type: Air Spring
- Thickness: 2.40
- Application: Vibration Isolation
- Mount Size (To Machine): 0.28
from ContiTech AG
Each LFD consists of two or three chambers depending on the application and service conditions, and unites the functions of an air spring and damper in one single component. Designed for use in air-sprung driver's seats and cab suspensions, LFD technology: Geater ride comfort due to... [See More]
- Type: Air Spring
- Application: Vibration Isolation
from Advanced Antivibration Components - AAC
BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]
- Type: Air Spring
- Thickness: 5.20
- Application: Vibration Isolation
- Mount Size (To Machine): 0.47
from ContiTech AG
ContiTech is a recognized development partner and original equipment manufacturer for the commercial vehicle industry with air suspension systems for buses, trucks, trailers and semi trailers. With its two product brands – ContiTech and Phoenix – it also covers the spare parts needs for... [See More]
- Type: Air Spring
- Application: Vibration Isolation
from Advanced Antivibration Components - AAC
DIAPHRAGM: Synthetic Rubber. BODY: Steel, Painted. OPERATING TEMPERATURE: -20 ºC to +60 ºC (-4 ºF to +140 ºF) [See More]
- Type: Air Spring
- Load Capacity: 102.00
- Application: Vibration Isolation
- Thickness: 3.54
from ContiTech AG
Air-spring driver's seats give the operator's workplace a more ergonomic and comfortable design, thereby reducing fatigue and work-related health risks. As a rule so-called sleeve type air springs are used in commercial vehicle driver's seats. Thanks to their compact construction they can easily be... [See More]
- Type: Air Spring
- Application: Vibration Isolation