Plate Mount Vibration Isolators and Machine Mounts
from Isotech, Inc.
IBC Compliant. Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount, ceiling mount and seismic mount... [See More]
- Type: Plate Mount
- Application: Vibration Isolation
from Advanced Antivibration Components - AAC
SPACER PLATE: Sheared Hot Rolled Low Carbon Steel [See More]
- Type: Plate Mount
- Thickness: 0.25
- Application: Vibration Isolation
- Bearing Surface Size: 5" x 5"
from Lovejoy, Inc.
Continually compensates for belt stretching, hopping, fluttering, and excessive pull when a drive is started. Provides constant torque transmission and less energy consumption to extend system life. Ideal for all belt drives from 1/2 to 700 horsepower. Maintenance free. RunRight ® Motorbase... [See More]
- Type: Plate Mount
- Thickness: 6.38 to 18.00
- Application: Leveling; Vibration Isolation
from Western Rubber & Supply, Inc.
Steel construction with rubber element, square design [See More]
- Type: Plate Mount
- Load Capacity: 120.00
- Application: Vibration Isolation
- Thickness: 0.88
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. BASE: Steel or Aluminum. FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf) [See More]
- Type: Plate Mount
- Load Capacity: 8.00
- Application: Vibration Isolation
- Thickness: 1.00
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. BASE: Steel or Aluminum. FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf) [See More]
- Type: Plate Mount
- Load Capacity: 6.00
- Application: Vibration Isolation
- Thickness: 0.63
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. BASE: Steel or Aluminum. FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf) [See More]
- Type: Plate Mount
- Load Capacity: 40.00
- Application: Vibration Isolation
- Thickness: 1.00
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. BASE: Steel or Aluminum. FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf) [See More]
- Type: Plate Mount
- Load Capacity: 12.00
- Application: Vibration Isolation
- Thickness: 1.00
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. BASE: Steel. FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf) [See More]
- Type: Plate Mount
- Load Capacity: 440.00
- Application: Vibration Isolation
- Thickness: 2.25
from Advanced Antivibration Components - AAC
ISOLATOR: Neoprene. BASE: Steel, Trivalent Chromium Plated. FOR LOADS OF: 2 to 5 kgf (4.4 to 11 lbf). APPLICATIONS: • OFFICE MACHINES. • AIR CONDITIONERS. • SMALL GENERATORS. FEATURES: • Superior horizontal stability. • Neoprene is resistant to combustion and ozone [See More]
- Type: Plate Mount
- Load Capacity: 5.51
- Application: Vibration Isolation
- Thickness: 0.43