Anchoring Holes Vibration Isolators and Machine Mounts

35 Results
Circular Compact Rope Isolators -- CCR3-100
from Enidine Inc.

Enidine's NEW  Circular Compact Rope Isolators have stainless steel cable and RoHS compliant aluminum connecting bars, which provides excellent shock and vibration isolation capabilities in an easy to use single center point installation. These advanced wire rope isolators are environmentally... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 28.00
  • Application: Vibration Isolation
  • Type: Wire Rope Isolator
Compact Wire Rope Isolator -- CR1-100
from Enidine Inc.

Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope... [See More]

  • Features: Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
  • Load Capacity: 0.75
  • Application: Vibration Isolation
  • Thickness: 0.66
Elastomeric Panel Isolator -- EI11588
from Enidine Inc.

Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition,... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 25.00
  • Application: Vibration Isolation
  • Thickness: 0.32
High Energy Rope Mount -- HR80040
from Enidine Inc.

Enidine Inc. developed the HERM (High Energy Rope Mount) Isolator for NAVY cabinet isolation and rafted deck systems. They have successfully passed barge testing and reduced shock inputs to levels compatible with COTS equipment. The HERM mount is an effective solution for cabinets, platforms, rafts,... [See More]

  • Features: Anchoring Holes; Metric (optional feature)
  • Load Capacity: 3400.00
  • Application: Vibration Isolation
  • Thickness: 7.25
Vibration Isolation Mounts -- ULTRA-HERM®
from Enidine Inc.

The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the... [See More]

  • Features: Anchoring Holes
  • Type: Wire Rope Isolator
  • Application: Vibration Isolation
WEAR™ Pipe Restraint -- 1.5-0.5-22
from Enidine Inc.

WEAR ™ (Wire Energy Absorbing Rope) pipe restraints are uniquely packaged wire rope isolators designed to protect structures from steady state vibration and isolate them from seismic and dynamic loads. These new generation energy absorbing restraints feature simple construction. There are no... [See More]

  • Features: Anchoring Holes; Metric (optional feature)
  • Load Capacity: 1500.00
  • Application: Vibration Isolation
  • Type: Wire Energy Absorbing Rope Isolator
Wire Rope Isolator -- WR12-200-08
from Enidine Inc.

Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them... [See More]

  • Features: Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
  • Load Capacity: 340.00
  • Application: Vibration Isolation
  • Thickness: 2.80
Chain-L™ Mounts -- J-2170-1
from Western Rubber & Supply, Inc.

For frequencies above 600 CPM, steel and natural rubber construction [See More]

  • Features: Anchoring Holes
  • Load Capacity: 50.00
  • Application: Vibration Isolation
  • Thickness: 1.56
Isolation Mount -- Isolation Spring Mount
from Acoustical Solutions, Inc.

Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 45.00
  • Application: Vibration Isolation
  • Type: Steel Spring
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Anchoring Holes; Stainless Steel; Swivel Heads; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Type: Leveling Foot; Threaded Stud
Air Spring (Metric) -- V11Z48MPSB1070
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Features: Anchoring Holes
  • Thickness: 2.40
  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.28
Air Spring (Metric) -- V11Z48MPSB1130
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Features: Anchoring Holes
  • Thickness: 5.20
  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.47
Air Spring (Metric) -- V11Z48MPSD0100
from Advanced Antivibration Components - AAC

DIAPHRAGM: Synthetic Rubber. BODY: Steel, Painted. OPERATING TEMPERATURE: -20 ºC to +60 ºC (-4 ºF to +140 ºF) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 102.00
  • Application: Vibration Isolation
  • Thickness: 3.54
Base Vibration Mount - Bell Shaped (Metric) -- V12Z55M062M1045
from Advanced Antivibration Components - AAC

HOUSING WITH WELDED NUT: Steel, Zinc Plated. ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound. FOR LOADS UP TO: 887 kgf (1956 lb.) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 432.18
  • Application: Vibration Isolation
  • Thickness: 1.18
Base Vibration Mount - Bell Shaped (Metric) -- V12Z56M048C0845
from Advanced Antivibration Components - AAC

HOUSING: Steel, Zinc Plated. ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound. FOR LOADS UP TO: 1235 kgf (2723 lb.) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 216.09
  • Application: Vibration Isolation
  • Thickness: 0.91
Base Vibration Mount - Cup Type (Metric) -- V11Z56MRC030
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Steel, Painted. APPLICATIONS: • PUMPS. • FANS. • ENGINE-DRIVEN. • GENERATORS. • STARTERS. • COMPRESSORS. • CONSTRUCTION AND. INDUSTRIAL MACHINERY. FEATURES: Uniform spring rate in any direction – suitable for damping of complex... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 132.30
  • Application: Vibration Isolation
  • Thickness: 1.18
Base Vibration Mount - Cylindrical Type (Metric) -- V10Z55MT1048
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Carbon Steel, Zinc Plated. • LIMITED SIDE DEFLECTIONS. • EASY LEVELING. • LOW MAINTENANCE [See More]

  • Features: Anchoring Holes
  • Load Capacity: 264.60
  • Application: Vibration Isolation
  • Thickness: 0.91
Base Vibration Mount - Cylindrical Type (Metric) -- V10Z74MMG074-4
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Carbon Steel. •. LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS [See More]

  • Features: Anchoring Holes
  • Load Capacity: 157.36
  • Application: Vibration Isolation
  • Thickness: 2.09
Base Vibration Mount - Dome Type (Metric) -- V10Z75MBM100-4
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Carbon Steel. • CAN BE MOUNTED IN SERIES. SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible. [See More]

  • Features: Anchoring Holes
  • Load Capacity: 202.32
  • Application: Vibration Isolation
  • Thickness: 1.26
Base Vibration Mount - Dome Type (Metric) -- V11Z75MKQ27
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. INSERT & BASE: Steel, Trivalent Chromium Plated. FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf). APPLICATIONS: • OFFICE MACHINES. • AIR CONDITIONERS. • SMALL GENERATORS. FEATURES: • Superior horizontal stability. • Neoprene is resistant to combustion... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 7.72
  • Application: Vibration Isolation
  • Thickness: 0.43
Base Vibration Mount - Neoprene (Inch) -- 0110S
from Advanced Antivibration Components - AAC

PLATES: Steel. ISOLATOR: Oil-Resistant Neoprene or Durulene ™. FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf). TEMPERATURE RANGE: Neoprene – -40 °F to +180 °F (-40 °C to +82.2 °C). Durulene ™ – -65 °F to +250 °F (-53.9 °C to +121.1 °C). [See More]

  • Features: Anchoring Holes
  • Load Capacity: 110.00
  • Application: Vibration Isolation
  • Thickness: 1.12
Base Vibration Mount - Neoprene (Inch) -- V10Z52-FA0045S
from Advanced Antivibration Components - AAC

PLATES: Steel. ISOLATOR: Oil-Resistant Neoprene or Durulene ™. FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf). TEMPERATURE RANGE: Neoprene – -40 °F to +180 °F (-40 °C to +82.2 °C). Durulene ™ – -65 °F to +250 °F (-53.9 °C to +121.1 °C). [See More]

  • Features: Anchoring Holes
  • Load Capacity: 45.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Bolt Mount - Ring & Bushing Type -- V10Z82-R21200060
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. SLEEVE: Carbon Steel, Rust-Resistant Coating. TEMPERATURE RANGE: -20 °F to +180 °F (-28.9 °C to +82.2 °C). APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. [See More]

  • Features: Anchoring Holes
  • Load Capacity: 60.00
  • Application: Vibration Isolation
  • Thickness: 1.25
Bolt Mount - Ring & Bushing Type -- V10Z82-RX3031150
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating. TEMPERATURE RANGE: -20 °F to +180 °F (-28.9 °C to +82.2 °C). APPLCATIONS: • SMALL ENGINES. • GENERATORS. • PUMPS. • RADIATORS. • OPERATOR CABS IN SEVERE. ENVIRONMENTS. •... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 150.00
  • Application: Vibration Isolation
  • Thickness: 1.94
Bolt Mount - Sandwich Type -- V11Z42MRE038
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. PLATES & SLEEVE: Steel, Painted. APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS. [See More]

  • Features: Anchoring Holes
  • Load Capacity: 88.20
  • Application: Vibration Isolation
  • Thickness: 0.67
Bolt Mount - Silicone Gel (Metric) -- V10Z61MS
from Advanced Antivibration Components - AAC

COLLAR: Brass. BUSHING: Silicone Gel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS [See More]

  • Features: Anchoring Holes
  • Load Capacity: 0.41
  • Application: Vibration Isolation
  • Thickness: 0.24
Bolt Mount - Solo Unitized -- V10Z42-1010
from Advanced Antivibration Components - AAC

OUTER BODY: Natural Rubber Load-Carrying Member. SPACER: Steel, Tubular Rolled. FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf). • SOLO TYPE. INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 60.00
  • Application: Vibration Isolation
  • Thickness: 0.55
Bolt Mount - Tandem Unitized -- V10Z42-A3010
from Advanced Antivibration Components - AAC

OUTER BODY: Natural Rubber Load-Carrying Member. SPACER: Steel, Tubular Rolled. FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf). • TANDEM TYPE. INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use... [See More]

  • Features: Anchoring Holes
  • Load Capacity: 150.00
  • Application: Vibration Isolation
  • Thickness: 0.63
Bolt Mount - Washer Type -- V10Z14-04050
from Advanced Antivibration Components - AAC

WASHER: Stainless Steel. SEAL: Silicone Rubber. TEMPERATURE RANGE: -160 °F to +500 °F (-106.7 °C to +260 °C). PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External. • CAN BE USED AS SEALING WASHER. • ONE-PIECE CONSTRUCTION. • SELF-SEALING. INSTALLATION: Bolt... [See More]

  • Features: Anchoring Holes
  • Thickness: 0.08
  • Application: Vibration Isolation
  • Mount Size (To Machine): 0.14
Conical Vibration Mounts -- V12Z03M051060
from Advanced Antivibration Components - AAC

MATERIAL: Body – Steel, Zinc Plated. Isolator – Natural Rubber / Styrene-Butadiene. Rubber Compound, 60 ± 5 Durometer [See More]

  • Features: Anchoring Holes
  • Load Capacity: 449.82
  • Application: Vibration Isolation
  • Thickness: 2.01
Cup Mount (Inch) -- V10Z40-1240AA
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Steel, Zinc Plate. FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 33.00
  • Application: Vibration Isolation
  • Thickness: 1.44
Cylindrical Vibration Mount (Inch) -- V10Z 2-319A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf). • NOT RECOMMENDED FOR STATIC SHEAR LOADS [See More]

  • Features: Anchoring Holes
  • Load Capacity: 81.58
  • Application: Vibration Isolation
  • Thickness: 1.00
Cylindrical Vibration Mount (Metric) -- V12Z02MFB252008
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 29.6 to 119.3 kgf (65.3 to 263 lb.) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 65.27
  • Application: Vibration Isolation
  • Thickness: 0.79
Cylindrical Vibration Mount (Metric) -- V12Z02MFF151504
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.). FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.) [See More]

  • Features: Anchoring Holes
  • Load Capacity: 33.74
  • Application: Vibration Isolation
  • Thickness: 0.59
Diamond Base Vibration Mounts - Durelene™ -- V10Z52-FA0045*D
from Advanced Antivibration Components - AAC

• MATERIAL: Plates – Steel. Isolator – Oil-Resistant Neoprene [See More]

  • Features: Anchoring Holes
  • Load Capacity: 45.00
  • Application: Vibration Isolation
  • Thickness: 1.00