Leveling Foot Vibration Isolators and Machine Mounts

Last Updated: April 1, 2025

Description

Leveling foot vibration isolators and machine mounts are designed to stabilize equipment by providing a stable base that reduces vibrations. These devices typically consist of a threaded stud or a recess for a leveling stud, which allows for adjustments to the level of the machine or equipment they support. They combine the qualities of vibration isolation and leveling to ensure that the item to which they are mounted remains stable.

Working Principle

Leveling foot vibration isolators work by using materials and designs that absorb and dampen vibrations. For example, Vlier’s LMS Anti-Vibration Levelers use a molded rubber to metal base, where rubber is bonded to an adhesive layer on the metal base. This construction helps in shock attenuation and low-frequency vibration isolation. The swivel-style base can adjust up to 15° off the centerline, allowing it to adapt to uneven surfaces and maintain a level position for high precision equipment. These features are crucial for reducing mechanical wear, metal fatigue, and excess noise, thereby enhancing the performance and lifespan of machinery.

Applications

Leveling foot vibration isolators and machine mounts are used in a variety of applications. They are commonly found in machine tools, electromechanical equipment, inspection benches, appliances, office machines, and transportation equipment. These mounts are particularly useful in environments where precision and stability are critical, such as in laboratories or manufacturing facilities where sensitive equipment is used.

Advantages over other Vibration Isolators and Machine Mounts

One of the key advantages of leveling foot vibration isolators, such as Vlier’s LMS Anti-Vibration Levelers, is their ability to provide superior vibration control and shock attenuation. The swivel-style design allows for precise leveling on uneven surfaces, which is not typically possible with standard isolation mounts. This feature enhances the control over vibrations and noise reduction, leading to improved machinery performance and extended equipment lifespan.

Limitations

Leveling foot vibration isolators may have limitations in terms of their effectiveness with very heavy or high-speed equipment. According to , vibration dampening pad mounts are primarily limited to medium and high-speed equipment and are generally economical only with light and medium weight equipment. This suggests that for very heavy machinery, alternative solutions might be necessary.

Considerations

When selecting leveling foot vibration isolators and machine mounts, several factors should be considered. Initial costs can vary depending on the complexity and materials used in the mounts. Operating expenses are generally low, but the durability of the mounts can affect long-term costs. It's important to consider the accuracy required for the application, as well as the replacement and maintenance costs. Regular inspections and maintenance can help ensure the longevity and effectiveness of these mounts, reducing the need for frequent replacements.

147 Results
Adjustable Feet -- 4052746
from RS Components, Ltd.

S/steel fixed stud level foot,M8x40mm L [See More]

  • Type: Leveling Foot
  • Load Capacity: 992.25
  • Application: Leveling
  • Thickness: 2.05
Leveling Feet -- KA
from Imao-Fixtureworks

Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]

  • Type: Leveling Foot
  • Load Capacity: 674.40 to 1124.00
  • Application: Leveling
  • Thickness: 2.66 to 9.09
ADJUSTABLE GLIDE - MKP-32 -- MKP-32
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 352.00
Tapped Leveling Mounts -- 32601
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Type: Leveling Foot
  • Load Capacity: 700.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
Adjustable Feet -- 4052768
from RS Components, Ltd.

S/steel fixed stud level foot,M8x60mm L [See More]

  • Type: Leveling Foot
  • Load Capacity: 992.25
  • Application: Leveling
  • Thickness: 2.83
Leveling Feet with Rubber Pad -- KA
from Imao-Fixtureworks

Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]

  • Type: Leveling Foot
  • Load Capacity: 674.40 to 1573.60
  • Application: Leveling
  • Thickness: 3.09
ADJUSTABLE GLIDE - MKP-40 -- MKP-40
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 352.00
Threaded Leveling Mounts -- 32623
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Type: Leveling Foot
  • Load Capacity: 1000.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
Adjustable Feet -- 4052774
from RS Components, Ltd.

S/steel fix stud level foot,M10x40mm L [See More]

  • Type: Leveling Foot
  • Load Capacity: 1323.00
  • Application: Leveling
  • Thickness: 2.05
Leveling Feet, Heavy-duty -- KA
from Imao-Fixtureworks

Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]

  • Type: Leveling Foot
  • Load Capacity: 3372.00 to 8992.00
  • Application: Leveling
  • Thickness: 2.95 to 9.06
ADJUSTABLE GLIDE - MKP-50 -- MKP-50
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 264.00
Adjustable Feet -- 4052780
from RS Components, Ltd.

S/steel fix stud level foot,M10x60mm L [See More]

  • Type: Leveling Foot
  • Load Capacity: 1323.00
  • Application: Leveling
  • Thickness: 2.83
Plastic Leveling Feet -- LVA100 / LVE100
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Type: Leveling Foot
  • Load Capacity: 5620.00
  • Application: Leveling
  • Thickness: 5.67 to 9.61
ADJUSTABLE GLIDE - MKR-32 -- MKR-32
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 88.00
Adjustable Feet -- 4052796
from RS Components, Ltd.

S/steel fix stud level foot,M10x80mm L [See More]

  • Type: Leveling Foot
  • Load Capacity: 1323.00
  • Application: Leveling
  • Thickness: 3.62
Plastic Leveling Feet -- LVA125, LVE125
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Type: Leveling Foot
  • Load Capacity: 6294.40 to 8992.00
  • Application: Leveling
  • Thickness: 6.61 to 10.55
ADJUSTABLE GLIDE - MKR-40 -- MKR-40
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 132.00
Adjustable Feet -- 7426840
from RS Components, Ltd.

Fivilevel ZAL12040V120 Adjustable Foot [See More]

  • Type: Leveling Foot
  • Thickness: 6.10
  • Application: Leveling
Plastic Leveling Feet -- LVA60 / LVE60
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Type: Leveling Foot
  • Load Capacity: 3147.20 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.61
ADJUSTABLE GLIDE - MKR-50 -- MKR-50
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 132.00
Anti Vibration Mounts -- 2085521 [7000051811 from 3M]
from RS Components, Ltd.

3M SJ5008GY Anti-Vibration Mount [See More]

  • Type: Leveling Foot
  • Thickness: 0.12
  • Application: Vibration Isolation
Plastic Leveling Feet -- LVA70 / LVE70
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Type: Leveling Foot
  • Load Capacity: 3147.20
  • Application: Leveling
  • Thickness: 2.91 to 7.83
GLIDE - TG-20 -- TG-20
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 220.00
Anti Vibration Mounts -- 2085522 [7000144898 from 3M]
from RS Components, Ltd.

3M SJ5012GY Anti-Vibration Mount [See More]

  • Type: Leveling Foot
  • Thickness: 0.14
  • Application: Vibration Isolation
Plastic Leveling Feet -- LVA80 / LVE80
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Type: Leveling Foot
  • Load Capacity: 3596.80 to 4046.40
  • Application: Leveling
  • Thickness: 3.11 to 9.49
GLIDE - TG-20WT -- TG-20WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 220.00
Anti Vibration Mounts -- 2085523 [7100141714 from 3M]
from RS Components, Ltd.

3M Bumpon Set [See More]

  • Type: Leveling Foot
  • Application: Vibration Isolation
GLIDE - TG-30 -- TG-30
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 330.00
Anti Vibration Mounts -- 543232
from RS Components, Ltd.

RS PRO 50865 Anti-Vibration Mount [See More]

  • Type: Leveling Foot
  • Thickness: 0.40
  • Application: Vibration Isolation
GLIDE - TG-30WT -- TG-30WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 330.00
Anti Vibration Mounts -- 543248
from RS Components, Ltd.

RS PRO 50642 Anti-Vibration Mount [See More]

  • Type: Leveling Foot
  • Thickness: 0.35
  • Application: Vibration Isolation
GLIDE - TG-40 -- TG-40
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 396.00
Anti Vibration Mounts -- 543513
from RS Components, Ltd.

RS PRO 50842 Anti-Vibration Mount [See More]

  • Type: Leveling Foot
  • Thickness: 0.63
  • Application: Vibration Isolation
GLIDE - TG-40WT -- TG-40WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Type: Leveling Foot
  • Features: Threaded Stud
  • Load Capacity: 396.00
GLIDE BASE - AD-438 -- AD-438
from Sugatsune America, Inc.

Snap-in glide base for sheet metal 1/32 ” to 1/16 ” (0.8-1.6 mm) thick [See More]

  • Type: Leveling Foot
  • Load Capacity: 110.00
GLIDE BASE - KD-555-28-M10 -- KD-555-28-M10
from Sugatsune America, Inc.

Material Zinc Alloy. Finish Clear Zinc Chromate. Weight of Item (g) 15. Length or Depth of Item when closed (mm) 28. Length or Depth of Item when closed (in) 1.125. Height of Item (mm) 9. Height of Item (in) 0.375. Width of Item (mm) 28. Width of Item (in) 1.125. Automatic Height Adjustment N. [See More]

  • Type: Leveling Foot
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LMB-42 -- SDY-LMB-42
from Sugatsune America, Inc.

Material Brass. Finish Nickel. Weight of Item (g) 1200. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 40. Height of Item (in) 1.625. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel... [See More]

  • Type: Leveling Foot
  • Application: Leveling
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-42 -- SDY-LTB-42
from Sugatsune America, Inc.

Material Brass. Finish Nickel. Weight of Item (g) 1330. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 50. Height of Item (in) 2. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel N. [See More]

  • Type: Leveling Foot
  • Application: Leveling
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52 -- SDY-LTB-52
from Sugatsune America, Inc.

Material Brass. Finish Nickel. Weight of Item (g) 1800. Length or Depth of Item when closed (mm) 107. Length or Depth of Item when closed (in) 4.25. Height of Item (mm) 60. Height of Item (in) 2.375. Width of Item (mm) 107. Width of Item (in) 4.25. Automatic Height Adjustment N. All-Stainless Steel... [See More]

  • Type: Leveling Foot
  • Application: Leveling
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-60 -- SDY-LTB-60
from Sugatsune America, Inc.

Material Brass. Finish Nickel. Weight of Item (g) 2360. Length or Depth of Item when closed (mm) 117. Length or Depth of Item when closed (in) 4.625. Height of Item (mm) 70. Height of Item (in) 2.8125. Width of Item (mm) 117. Width of Item (in) 4.625. Automatic Height Adjustment N. All-Stainless... [See More]

  • Type: Leveling Foot
  • Application: Leveling
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 -- SDY-MS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Type: Leveling Foot
  • Load Capacity: 5500.00
  • Application: Leveling
  • Features: Stainless Steel; Threaded Stud
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-200 -- SDY-MS-30-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Type: Leveling Foot
  • Load Capacity: 5500.00
  • Application: Leveling
  • Features: Stainless Steel; Threaded Stud
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-150 -- SDY-MAS-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Type: Leveling Foot
  • Load Capacity: 4400.00
  • Application: Leveling
  • Features: Stainless Steel; Threaded Stud
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-200 -- SDY-MAS-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Type: Leveling Foot
  • Load Capacity: 4400.00
  • Application: Leveling
  • Features: Stainless Steel; Threaded Stud
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-150 -- SDY-MAS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]

  • Type: Leveling Foot
  • Load Capacity: 5500.00
  • Application: Leveling
  • Features: Stainless Steel; Threaded Stud
Adjustable Foot 8 D40 PA -- 0.0.603.33
from item America, LLC

Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]

  • Type: Leveling Foot
  • Adjustment Range: 0.98
  • Application: Leveling
  • Thickness: 1.57 to 2.56
Leveling Feet -- 95LF12S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Type: Leveling Foot
  • Adjustment Range: 2.00
  • Application: Leveling
  • Thickness: 0.71
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-0 [HVTL-0 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
VIBRATION: LEVELING MOUNTS -- SLM-1
from W.M. Berg

LEVELING MOUNTS [See More]

  • Type: Leveling Foot
  • Load Capacity: 25.00 to 100.00
  • Application: Leveling
Leveling Screws -- ABS100
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 3.94
  • Application: Leveling
  • Features: Threaded Stud
Light Duty Leveler -- LLD-S- A-801
from Magnus Mobility Systems, Inc.

For peripherals, test equipment etc. up to 500 lbs [See More]

  • Type: Leveling Foot
  • Load Capacity: 75.00
  • Application: Leveling
  • Adjustment Range: 0.50
Button Jig Feet: 1 Height x 1-1/4 Diameter -- 44120
from Te-Co, Inc.

Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Screw not furnished. Length dimension is finished ground. Use to locate or support workpiece. Use to raise jigs and fixtures off machine table. 10-32 Flat Head Machine Screw. #... [See More]

  • Type: Leveling Foot
  • Thickness: 1.00
  • Application: Leveling
Steel HD w/ Vibration Pad -- LPS-1140
from Monroe Engineering

Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]

  • Type: Leveling Foot
  • Load Capacity: 995.00
  • Application: Leveling; Precision Leveling; Vibration Isolation
  • Adjustment Range: ? to 2.00
Isolation Mount -- Neoprene Leveling Mount 1/2"
from Acoustical Solutions, Inc.

Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation... [See More]

  • Type: Leveling Foot
  • Load Capacity: 150.00
  • Application: Vibration Isolation
  • Thickness: 3.50
Rivet Feet
from TFC Ltd.

Quick and easy installation. Various materials to suit different applications. Non slip. Corrosion resistant. Ideal for metal or plastic panels. Material: As Listed. Colour: Black [See More]

  • Type: Leveling Foot
  • Application: Floor Protection
Jig Feet Leveling Assemblies
from Carr Lane Manufacturing Co.

Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]

  • Type: Leveling Foot
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Level Mount - Reg. Handle Type (Metric) -- V11Z12MLM11
from Advanced Antivibration Components - AAC

HANDLE:Cast Iron, Painted. BOLT & NUT: Steel, Zinc Plated. HOUSING: Cast Iron, Painted. ISOLATOR: Neoprene [See More]

  • Type: Leveling Foot
  • Load Capacity: 630.63
  • Application: Leveling
  • Thickness: 1.85
Rexnord 10308968 Support & Leveling Elements Conveyor Components -- 10308968
from RegalRexnord

Leveler 505-01 With A 1/2-13 Stainless Steel Type 6A Spindle And An Overall Height Of 5.93 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 5.93
  • Application: Leveling
Stud Mount Leveling Feet - Plastic Rigid Base -- AFJ1010A
from Essentra Components

Stud Mount Leveling Feet with a Plastic Rigid Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The plastic base provides a smooth non-abrasive surface that protects floors. [See More]

  • Type: Leveling Foot
  • Application: Leveling
Adjustable Foot 8 PA -- 0.0.196.64
from item America, LLC

Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]

  • Type: Leveling Foot
  • Load Capacity: 337.20
  • Application: Leveling
  • Adjustment Range: 0.98
Leveling Feet -- 95LFL23S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Type: Leveling Foot
  • Adjustment Range: 2.00
  • Application: Leveling
  • Thickness: 0.71
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00N [HVTL-00N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Leveling Screws -- ABS150
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 5.91
  • Application: Leveling
  • Features: Threaded Stud
Professional Group Leveler -- LMD-S-E-1001
from Magnus Mobility Systems, Inc.

Steel base, black finish available [See More]

  • Type: Leveling Foot
  • Load Capacity: 700.00
  • Application: Leveling
  • Adjustment Range: 1.00
Tapped Jig Feet: 1 Height x 1-1/4 Diameter -- 44158
from Te-Co, Inc.

Product Information. Material: 1018 Steel. Black Oxide Finish. Case Hardened. Use to support or locate workpiece. Use to raise jigs and fixtures off machine table [See More]

  • Type: Leveling Foot
  • Thickness: 1.00
  • Application: Leveling
Steel Leveling Mount -- LPS-190
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Type: Leveling Foot
  • Load Capacity: 700.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Screw Type Feet
from TFC Ltd.

Neat attractive finish. Fully adjustable. Ideal for uneven surfaces. Corrosion resistant. Material: As Listed. Colour: Black [See More]

  • Type: Leveling Foot
  • Application: Floor Protection
Jig Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 6400.00
  • Application: Leveling
  • Adjustment Range: 1.30 to 4.10
Leveling Carry Mount (Metric) -- V10Z44MCM200
from Advanced Antivibration Components - AAC

CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. [See More]

  • Type: Leveling Foot
  • Load Capacity: 441.00
  • Application: Leveling
  • Thickness: 2.76
Rexnord 10308979 Support & Leveling Elements Conveyor Components -- 10308979
from RegalRexnord

Leveler 520-T-02 With A 1-1/4-7 Zinc Plated Steel Type 11 Spindle And An Overall Height Of 9.95 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 9.95
  • Application: Leveling
Stud Mount Leveling Feet - Plastic Swivel Base -- 110731
from Essentra Components

Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support. [See More]

  • Type: Leveling Foot
  • Application: Leveling
Cantilever Foot 8 160x60 790x90 -- 0.0.703.61
from item America, LLC

The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and all profile cross-sections in the dimensions of 160x60 mm. [See More]

  • Type: Leveling Foot
  • Thickness: 2.17
  • Application: Leveling
  • Features: Metric
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00SS [HVTL-00SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Leveling Screws -- ABS250
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 9.84
  • Application: Leveling
  • Features: Threaded Stud
Thermoplastic Group Leveler -- LHD-N-J-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Type: Leveling Foot
  • Load Capacity: 4500.00
  • Application: Leveling
  • Adjustment Range: 5.91
Steel Low Profile Mount -- LPS-1200
from Monroe Engineering

Designed for Medium & Heavy Duty Applications. Zinc Plated Steel. Available in Stainless. Dampening Pads Available upon Request. Also available in metric [See More]

  • Type: Leveling Foot
  • Load Capacity: 2000.00
  • Application: Leveling; Vibration Isolation (optional feature)
  • Adjustment Range: ? to 3.00
Padded Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 1800.00
  • Application: Leveling
  • Thickness: 1.50
Leveling Mount (Inch) -- V10R12-R22
from Advanced Antivibration Components - AAC

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2. BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength. BOLT: SAE Grade No. 5 Heat-Treated. FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf) [See More]

  • Type: Leveling Foot
  • Load Capacity: 500.00
  • Application: Leveling
  • Adjustment Range: 1.50 to 2.75
Rexnord 10308984 Support & Leveling Elements Conveyor Components -- 10308984
from RegalRexnord

Tube End - Round. 5/8-11 Inch Thread Size. 2 Inch Tube. Reinforced Polyamide Material With Brass Insert [See More]

  • Type: Leveling Foot
  • Application: Leveling
Stud Mount Levelling Feet - Chrome Capped -- 465346
from Essentra Components

Chrome Capped Stud Mount Levelling Feet have an attractive chrome cover shell in a non-tilt design for extra stability. These feet can be used with fixed-position bolts, screws, and studs to protect floor surfaces from abrasion. [See More]

  • Type: Leveling Foot
  • Application: Leveling
Foot Clamp D40 -- 0.0.703.69
from item America, LLC

Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item Screw Anchors. The permissible load for the Foot Clamps at the fastening point is Fperm. = 5,000 N. Foot... [See More]

  • Type: Leveling Foot
  • Load Capacity: 1124.00
  • Application: Leveling
  • Thickness: 0.49
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-0SS [HVTLE-0SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Load Capacity: 800.00
  • Application: Leveling
  • Thickness: 0.16
Leveling Screws -- ABS300
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 11.81
  • Application: Leveling
  • Features: Threaded Stud
Thermoplastic Group Leveler -- LLD-N-G-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Type: Leveling Foot
  • Load Capacity: 450.00
  • Application: Leveling
  • Adjustment Range: 5.91
Steel Non-Skid Leveling Mount -- LPS-1100
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Type: Leveling Foot
  • Load Capacity: 550.00
  • Application: Leveling
  • Adjustment Range: ? to 1.00
Padded Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 1800.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Leveling Mount (Inch) -- V10Z12-MA00120
from Advanced Antivibration Components - AAC

ISOLATOR: Oil-Resistant Neoprene. BASE: Cast Iron. FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf). CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware... [See More]

  • Type: Leveling Foot
  • Load Capacity: 120.00
  • Application: Leveling
  • Adjustment Range: 0.50
Rexnord 10308985 Support & Leveling Elements Conveyor Components -- 10308985
from RegalRexnord

Leveler 520-K-02 With A 1-1/8-7 Zinc Plated Steel Type 21S Spindle And An Overall Height Of 7.5 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.50
  • Application: Leveling
L-Based Foot 6 adjustable -- 0.0.434.71
from item America, LLC

L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor profiles to walls or floors. item supplies additional Floor-Fastening Sets for this purpose. [See More]

  • Type: Leveling Foot
  • Load Capacity: 1348.80
  • Application: Leveling
  • Adjustment Range: 3.15 to 9.84
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2 [HVTLE-2 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Leveling Screws -- ABS350
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 13.78
  • Application: Leveling
  • Features: Threaded Stud
Thermoplastic Group Leveler -- LMD-N-H-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Type: Leveling Foot
  • Load Capacity: 2250.00
  • Application: Leveling
  • Adjustment Range: 5.91
Stainless Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 10000.00
  • Application: Leveling
  • Thickness: 1.50
Leveling Mount (Inch) -- V10Z25-0139-1
from Advanced Antivibration Components - AAC

FOR COMPRESSION LOADS ONLY. STAINLESS STEEL MESH. CORROSIVE ENVIRONMENT. FOR LOADS OF 100 TO 10000 POUNDS. CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom... [See More]

  • Type: Leveling Foot
  • Load Capacity: 250.00
  • Application: Leveling
  • Adjustment Range: 0.50
Rexnord 10308990 Support & Leveling Elements Conveyor Components -- 10308990
from RegalRexnord

Leveler 511-T-01 With A 3/4-10 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 6.2 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 6.20
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2N [HVTLE-2N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Load Capacity: 3750.00
  • Application: Leveling
  • Thickness: 0.25
Leveling Screws -- ABS400
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 15.75
  • Application: Leveling
  • Features: Threaded Stud
Stainless Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 10000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 2.00
Leveling Mount (Inch) -- V10Z25-LM3
from Advanced Antivibration Components - AAC

FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf). INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. [See More]

  • Type: Leveling Foot
  • Load Capacity: 1102.50
  • Application: Leveling
  • Thickness: 1.12
Rexnord 10308992 Support & Leveling Elements Conveyor Components -- 10308992
from RegalRexnord

Tube End - Square. M16 Thread Size. 1.5 Inch Square Tube x 0.065 or 0.75 Inch Thickness. Reinforced Polyamide Material With Brass Insert [See More]

  • Type: Leveling Foot
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Features: Anchoring Holes; Stainless Steel; Swivel Heads; Threaded Stud
Leveling Screws -- ABS450
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 17.72
  • Application: Leveling
  • Features: Threaded Stud
Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 18000.00
  • Application: Leveling
  • Thickness: 1.88
Leveling Mount (Metric) -- V12Z24M080094
from Advanced Antivibration Components - AAC

STUD, NUT & WASHER: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 3059 kgf (6744 lb.) [See More]

  • Type: Leveling Foot
  • Load Capacity: 1124.55
  • Application: Leveling
  • Adjustment Range: 2.56
Rexnord 10308993 Support & Leveling Elements Conveyor Components -- 10308993
from RegalRexnord

Leveler 520-02 With A 3/4-10 Stainless Steel Type 22S Spindle And An Overall Height Of 7.5 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.50
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- KLH-10H [KLH-10H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.98
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Leveling Screws -- ABS500
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Type: Leveling Foot
  • Adjustment Range: 19.69
  • Application: Leveling
  • Features: Threaded Stud
Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Leveling Mount (Metric) -- V12Z25M080140
from Advanced Antivibration Components - AAC

HOUSING: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 4079 kgf (8993 lb.) [See More]

  • Type: Leveling Foot
  • Load Capacity: 1124.55
  • Application: Leveling
  • Adjustment Range: 1.85
Rexnord 10308999 Support & Leveling Elements Conveyor Components -- 10308999
from RegalRexnord

Leveler 511-T-04 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 10.69
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- RSL-1002
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 1.50
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 18000.00
  • Application: Leveling
  • Thickness: 0.94
Leveling Mount - Conical Type (Metric) -- V10Z76MSG-30
from Advanced Antivibration Components - AAC

BOLT: DIN 976. NUTS: DIN 934. WASHER: DIN 9021. ISOLATOR: Natural Rubber (Ozone-Resistant). • ISOLATES IMPACTS & STRUCTURAL NOISE. • PREVENTS MACHINE PIVOTING [See More]

  • Type: Leveling Foot
  • Load Capacity: 56.20
  • Application: Leveling
  • Adjustment Range: 0.71
Rexnord 10309003 Support & Leveling Elements Conveyor Components -- 10309003
from RegalRexnord

Tube End - Rectangle. M16 Thread Size. 3 Inch X 2 Inch Square Tube. Reinforced Polyamide Material With Brass Insert [See More]

  • Type: Leveling Foot
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- RSL-2
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Type: Leveling Foot
  • Load Capacity: 18000.00
  • Application: Leveling
  • Adjustment Range: 1.00 to 4.25
Leveling Mount Round (Metric) -- V11Z25MM10A
from Advanced Antivibration Components - AAC

BOLT & NUT : Steel, Zinc Plated. BEARING PLATE: Steel. HOUSING: Steel, Painted. ISOLATOR: Neoprene [See More]

  • Type: Leveling Foot
  • Load Capacity: 697.00
  • Application: Leveling
  • Adjustment Range: 0.71
Rexnord 10309014 Support & Leveling Elements Conveyor Components -- 10309014
from RegalRexnord

Leveler 517K-01 With A 1-8 Stainless Steel Type 22 Spindle And An Overall Height Of 7.5 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.50
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TE-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Stainless Steel Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Type: Leveling Foot
  • Load Capacity: 5620.00
  • Application: Vibration Isolation
  • Thickness: 3.98 to 11.85
Rexnord 10309017 Support & Leveling Elements Conveyor Components -- 10309017
from RegalRexnord

Leveler 537-01 With A 5/8-11 Stainless Steel Type 6A Spindle And An Overall Height Of 3.9 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 3.90
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TEBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Stainless Steel Screw 40mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 10000 N (2248 lbf). OPERATING TEMPERATURE: Standard: -5 °C to +120 °C (+23 °F to +248 °F). Nonslip: -5 °C to +110 °C (+23 °F to +230 °F). FEATURES: 70 Shore NBR... [See More]

  • Type: Leveling Foot
  • Load Capacity: 2248.00
  • Application: Vibration Isolation
  • Thickness: 2.05 to 5.98
Rexnord 10309023 Support & Leveling Elements Conveyor Components -- 10309023
from RegalRexnord

Leveler 511-02 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 7.69 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.69
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TES-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.83
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Stainless Steel Screw 65mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 3372 lbf (15000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Type: Leveling Foot
  • Load Capacity: 2472.80 to 3372.00
  • Application: Vibration Isolation
  • Thickness: 3.27 to 9.33
Rexnord 10309045 Support & Leveling Elements Conveyor Components -- 10309045
from RegalRexnord

Leveler 511-03 With A M20 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 10.69
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TL-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Stanless Steel Fixed Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Type: Leveling Foot
  • Load Capacity: 7868.00
  • Application: Vibration Isolation
  • Thickness: 3.74 to 10.71
Rexnord 10309145 Support & Leveling Elements Conveyor Components -- 10309145
from RegalRexnord

Leveler 505-02 With A 3/8-16 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 3.74 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 3.74
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TL-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.53
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Steel Fixed Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Type: Leveling Foot
  • Load Capacity: 7868.00
  • Application: Vibration Isolation
  • Thickness: 3.74 to 10.71
Rexnord 10309183 Support & Leveling Elements Conveyor Components -- 10309183
from RegalRexnord

Leveler 513H-01 With A 1-8 Stainless Steel Type 6A Spindle And An Overall Height Of 10.83 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 10.83
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TLBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.70
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Steel Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Type: Leveling Foot
  • Load Capacity: 5620.00
  • Application: Vibration Isolation
  • Thickness: 3.98 to 11.85
Rexnord 133-636882 Support & Leveling Elements Conveyor Components -- 133-636882
from RegalRexnord

Leveler 133 With A 3/4-10 Stainless Steel Type 6B Spindle And An Overall Height Of 7.72 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.72
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TLE-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.66
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Machinery Foot Vibration Mount -- Steel Screw 40mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 2248 lbf (10000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Type: Leveling Foot
  • Load Capacity: 2248.00
  • Application: Vibration Isolation
  • Thickness: 2.05 to 5.98
Rexnord 169-651741 Support & Leveling Elements Conveyor Components -- 169-651741
from RegalRexnord

Leveler 169 With A 1-8 Stainless Steel Type 21 Spindle And An Overall Height Of 7.6 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 7.60
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot -- TLS-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
Rexnord 323-650161 Support & Leveling Elements Conveyor Components -- 323-650161
from RegalRexnord

Leveler 323 With A 3/4-10 Zinc Plated Steel Type 1A Spindle And An Overall Height Of 6.89 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 6.89
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.360 in Base Diameter -- SX-35 [SX-35 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 1.30
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Rexnord 479-653131 Support & Leveling Elements Conveyor Components -- 479-653131
from RegalRexnord

Leveler 479 With A 5/8-11 Stainless Steel Type 6 Spindle And An Overall Height Of 8.18 Inches [See More]

  • Type: Leveling Foot
  • Thickness: 8.18
  • Application: Leveling
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-75 [SX-75 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-83 [SX-83 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.87
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 3.540 in Base Diameter -- SX-132 [SX-132 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Thickness: 0.47
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads; Threaded Stud
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter -- TLBK-00
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Type: Leveling Foot; Threaded Stud
  • Load Capacity: 700.00
  • Application: Leveling
  • Features: Swivel Heads; Threaded Stud