Compression Mount Vibration Isolators and Machine Mounts
from Imao-Fixtureworks
Technical Information. Working temperature : -30 °C to 100 ° [See More]
- Type: Compression Mount
- Load Capacity: 224.80 to 337.20
- Application: Leveling
- Mount Size (To Machine): 0.67 to 1.02
from Enidine Inc.
Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition,... [See More]
- Type: Compression Mount
- Load Capacity: 25.00
- Application: Vibration Isolation
- Thickness: 0.32
from Imao-Fixtureworks
Features. The tapered internal shape ensures connection of the tube and the end cap by tightening the nuts. Technical Information. Working temperature : -30 to 100 °C [See More]
- Type: Compression Mount
- Load Capacity: 674.40
- Application: Leveling
- Mount Size (To Machine): 0.67 to 1.02
from Imao-Fixtureworks
Technical Information. Working temperature : -30 °C to 100 °C [See More]
- Type: Compression Mount
- Load Capacity: 674.40
- Application: Leveling
- Mount Size (To Machine): 0.63 to 1.02
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.00
- Load Capacity: 110.03
from ContiTech AG
Typical body damping systems are used in convertibles. Since the bodies of these vehicle models exhibit less torsional stiffness than the corresponding sedan models, they are more prone to low-frequency-range vibrations. To improve vibration behavior, body damping systems with more vibrating mass... [See More]
- Type: Compression Mount
- Application: Vibration Isolation
from Western Rubber & Supply, Inc.
For frequencies above 600 CPM, steel and natural rubber construction [See More]
- Type: Compression Mount
- Load Capacity: 50.00
- Application: Vibration Isolation
- Thickness: 1.56
from Advanced Antivibration Components - AAC
ISOLATOR: Silicone Gel, EPDM Rubber. PLATE & SCREW: Stainless Steel. TEMPERATURE RANGE: -20 °C to +99 °C (-4 °F to +194 °F). APPLICATIONS: PUMP. COMPRESSOR. MANUFACTURING EQUIPMENT. PRECISION EQUIPMENT. FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf). OZONE, UV AND CHEMICAL... [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 77.17
- Application: Vibration Isolation
- Thickness: 1.34
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.50
- Load Capacity: 130.09
from Advanced Antivibration Components - AAC
ISOLATOR: Rubber. PLATES: Steel. NUT: Steel. FOR LOADS UP TO: 280 kgf (617.3 lbf. FEATURES: Simple design and easy to install. Embedded nut allows smaller space for attaching bolt. Allows mounting in various orientations in compression, shear and slanted angle loading [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 35.28
- Application: Vibration Isolation
- Thickness: 0.59
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.12
- Load Capacity: 130.09
from Advanced Antivibration Components - AAC
ISOLATOR: Rubber. PLATES: Steel. SCREW & NUT: Steel. SPRING WASHER: Steel. FOR LOADS UP TO: 850 kgf (1874 lbf). FEATURES: Simple design and economical. Can be Installed in small space. Can support heavy loads due to the relatively high spring constant. Allows mounting in various orientations in... [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 35.28
- Application: Vibration Isolation
- Thickness: 0.59
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.66
- Load Capacity: 375.07
from Advanced Antivibration Components - AAC
ISOLATOR: Rubber. PLATE: Steel. SCREW & NUT: Steel. SPRING WASHER: Steel. FOR LOADS UP TO:160 kgf (352.7 lbf). FEATURES: Simple design and economical. Can be Installed in small space. Can support heavy loads due to the relatively high spring constant. Allows mounting in various orientations in... [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 63.95
- Application: Vibration Isolation
- Thickness: 1.18
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.69
- Load Capacity: 525.01
from Advanced Antivibration Components - AAC
ISOLATOR: Natural Rubber. SCREW & PLATE: Steel, Zinc Plated. BASE: Steel, Zinc Plated. APPLICATIONS: • TRANSFORMERS. • ELECTRICDISTRIBUTIONPANELS. • UNINTERRUPTIBLEPOWERSUPPLIES. • DISTRIBUTIONPIPESUPPORTS. • VENTILATIONUNITS. FEATURES: •. •. [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 180.81
- Application: Vibration Isolation
- Thickness: 1.57
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.00
- Load Capacity: 50.05
from Advanced Antivibration Components - AAC
STUD: Steel, Trivalent Chromate Plated. BODY: Silicone Gel. FLANGE PLATE: Stainless Steel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • DAMPS LOW FREQUENCY VIBRATIONS. • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS. • CAN BE USED WHEN SPACE IS LIMITED. [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 7.17
- Application: Vibration Isolation
- Thickness: 0.87
from Reid Supply
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects... [See More]
- Type: Compression Mount
- Thickness: 1.12
- Load Capacity: 160.08
from Advanced Antivibration Components - AAC
ISOLATOR: Silicon Rubber. SCREW & PLATE: Stainless Steel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F) [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 6.62
- Application: Vibration Isolation
- Thickness: 0.83
from Advanced Antivibration Components - AAC
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A). BOLT: DIN 976. NUT: DIN 934. WASHER: DIN 9021. BASE: Carbon Steel. •. •. EXCELLENT TEAR RESISTANCE. STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT [See More]
- Type: Compression Mount; Base Mount
- Load Capacity: 67.44
- Application: Vibration Isolation
- Thickness: 0.94
from Advanced Antivibration Components - AAC
PLATES: Steel. ISOLATOR: Oil-Resistant Neoprene or Durulene ™. FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf). TEMPERATURE RANGE: Neoprene – -40 °F to +180 °F (-40 °C to +82.2 °C). Durulene ™ – -65 °F to +250 °F (-53.9 °C to +121.1 °C). [See More]
- Type: Compression Mount
- Load Capacity: 110.00
- Application: Vibration Isolation
- Thickness: 1.12
from Advanced Antivibration Components - AAC
PLATES: Steel. ISOLATOR: Oil-Resistant Neoprene or Durulene ™. FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf). TEMPERATURE RANGE: Neoprene – -40 °F to +180 °F (-40 °C to +82.2 °C). Durulene ™ – -65 °F to +250 °F (-53.9 °C to +121.1 °C). [See More]
- Type: Compression Mount
- Load Capacity: 45.00
- Application: Vibration Isolation
- Thickness: 1.00
from Advanced Antivibration Components - AAC
MATERIAL: Body – Steel, Zinc Plated. Isolator – Natural Rubber / Styrene-Butadiene. Rubber Compound, 60 ± 5 Durometer [See More]
- Type: Compression Mount
- Load Capacity: 449.82
- Application: Vibration Isolation
- Thickness: 2.01
from Advanced Antivibration Components - AAC
• MATERIAL: Isolator – Rubber. Plates & Screws – Steel [See More]
- Type: Compression Mount
- Load Capacity: 0.50
- Application: Vibration Isolation
- Thickness: 0.32
from Advanced Antivibration Components - AAC
• MATERIAL: Fasteners – Steel, Zinc Plated. Isolator – Urethane [See More]
- Type: Compression Mount
- Load Capacity: 0.50
- Application: Vibration Isolation
- Thickness: 0.32
from Advanced Antivibration Components - AAC
• MATERIAL: Plates – Steel. Isolator – Oil-Resistant Neoprene [See More]
- Type: Compression Mount
- Load Capacity: 45.00
- Application: Vibration Isolation
- Thickness: 1.00
from Advanced Antivibration Components - AAC
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer. ISOLATOR: Rubber. FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf). NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by... [See More]
- Type: Compression Mount
- Load Capacity: 20.00
- Application: Vibration Isolation
- Thickness: 1.12
from Advanced Antivibration Components - AAC
MOUNT: Natural Rubber. FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf) [See More]
- Type: Compression Mount
- Load Capacity: 4.00
- Application: Vibration Isolation
- Thickness: 0.25
from Advanced Antivibration Components - AAC
MOUNT: Natural Rubber. FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf) [See More]
- Type: Compression Mount
- Load Capacity: 10.00
- Application: Vibration Isolation
- Thickness: 0.31
from Advanced Antivibration Components - AAC
MOUNT: Natural Rubber. FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf) [See More]
- Type: Compression Mount
- Load Capacity: 14.00
- Application: Vibration Isolation
- Thickness: 0.33
from Advanced Antivibration Components - AAC
MOUNT: Natural Rubber. FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf) [See More]
- Type: Compression Mount
- Load Capacity: 35.00
- Application: Vibration Isolation
- Thickness: 0.50
from Advanced Antivibration Components - AAC
MOUNT: Natural Rubber. FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf) [See More]
- Type: Compression Mount
- Load Capacity: 250.00
- Application: Vibration Isolation
- Thickness: 0.81
from Advanced Antivibration Components - AAC
SCREW: Steel, Zinc Plated. ISOLATOR: PVC Black. FOR LOADS UP TO: 153 kgf (337 lb.). FEATURES: • Stud is fixed to the base. • Antislip Base [See More]
- Type: Compression Mount
- Load Capacity: 224.91
- Application: Vibration Isolation
- Thickness: 0.79
from Advanced Antivibration Components - AAC
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball. ISOLATOR: Polyamide, Fiberglass Reinforced. FOR LOADS UP TO: 1428 kgf (3148 lb.). FEATURES: • Base not assembled with spindle. • Base can be attached to a surface. • Approx. 15 ° lateral... [See More]
- Type: Compression Mount
- Load Capacity: 3148.74
- Application: Vibration Isolation
- Thickness: 0.94
from Advanced Antivibration Components - AAC
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball. ISOLATOR: Polyamide, Fiberglass Reinforced. FOR LOADS UP TO: 510 kgf (1124 lb.). FEATURES: • Base not assembled with spindle. • Antislip Base. • Approx. 15 ° Lateral Adjustment [See More]
- Type: Compression Mount
- Load Capacity: 1124.55
- Application: Vibration Isolation
- Thickness: 0.87
from Advanced Antivibration Components - AAC
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball. ISOLATOR: Polyamide, Fiberglass Reinforced. FOR LOADS UP TO: 510 kgf (1124 lb.). FEATURES: • Base not assembled with spindle. • Antislip Base. • Approx. 15 ° Lateral Adjustment [See More]
- Type: Compression Mount
- Load Capacity: 1124.55
- Application: Vibration Isolation
- Thickness: 0.87
from Advanced Antivibration Components - AAC
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball. ISOLATOR: Polyamide, Fiberglass Reinforced. FOR LOADS UP TO: 1224 kgf (2698 lb.). FEATURES: • Base not assembled with spindle. • Base can be attached to a surface. • Approx. 15 ° lateral... [See More]
- Type: Compression Mount
- Load Capacity: 2698.92
- Application: Vibration Isolation
- Thickness: 0.94