Dome Mount Vibration Isolators and Machine Mounts

3 Results
Metalastik® Equi-Frequency Mounting -- 17-1566-45
from Trelleborg Industrial AVS

Can be used as a small anti-shock mounting when static loadings are derated [See More]

  • Type: Dome Mount
  • Load Capacity: 24.25
  • Application: Vibration Isolation
  • Thickness: 0.47
Base Vibration Mount - Dome Type (Metric) -- V10Z75MBM100-4
from Advanced Antivibration Components - AAC

ISOLATOR: Natural Rubber. BASE: Carbon Steel. • CAN BE MOUNTED IN SERIES. SHOWN: Catalog Number V10Z75MBM200-.. with upper metal reinforcement visible. [See More]

  • Type: Dome Mount
  • Load Capacity: 202.32
  • Application: Vibration Isolation
  • Thickness: 1.26
Base Vibration Mount - Dome Type (Metric) -- V11Z75MKQ27
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. INSERT & BASE: Steel, Trivalent Chromium Plated. FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf). APPLICATIONS: • OFFICE MACHINES. • AIR CONDITIONERS. • SMALL GENERATORS. FEATURES: • Superior horizontal stability. • Neoprene is resistant to combustion... [See More]

  • Type: Dome Mount
  • Load Capacity: 7.72
  • Application: Vibration Isolation
  • Thickness: 0.43