Wedge Mount Vibration Isolators and Machine Mounts
from DME Company
Heavy-Duty Machinery Leveling Wedge Mounts. Precise 3-Piece Wedge Design. High Strength Ductile Iron. Over 1/2 ” Of True Vertical Lifting Adjustability. Nitrile Butyl Rubber Isolation Pads With Diamond Pattern To Resist Movement, Oils & Lubricants [See More]
- Type: Wedge Mount
- Load Capacity: 6000.00 to 20000.00
- Application: Leveling
- Adjustment Range: 0.50
from Reid Supply
Wedge Mounts provide excellent isolation and dampening properties while allowing fine adjustments to the leveling under a full load. These mounts are compact with a low construction height and are available in a self-locking style. . Cast Iron H x L Wedge Mount levels and has excellent isolation and... [See More]
- Type: Wedge Mount
- Adjustment Range: 0.19
- Load Capacity: 2000.00
- Thickness: 2.38
from Trelleborg Industrial AVS
Suitable for vibration isolation of heavier machinery [See More]
- Type: Wedge Mount
- Load Capacity: 882.00
- Application: Vibration Isolation
- Thickness: 1.65
from Advanced Antivibration Components - AAC
BODY: Cast Iron, Painted. LEVEL ADJUSTING BOLT: Steel, Zinc Plated. APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING EQUIPMENT. FEATURES: •. •. Two gentle inclines on... [See More]
- Type: Leveling Pad; Wedge Mount
- Load Capacity: 12365.64
- Application: Leveling
- Thickness: 2.40
from DME Company
Heavy Duty Machinery Mount System. Two Height Ranges in One Mount. Easily Accessible Side Adjustment. Use For All In-Place Alignment and Leveling. Pads Provide Vibration Isolation. Patented Designs on Mounts and Pads. The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are... [See More]
- Type: Wedge Mount
- Load Capacity: 8000.00 to 35000.00
- Application: Leveling
- Thickness: 2.00 to 2.52
from Reid Supply
Wedge Mounts provide excellent isolation and dampening properties while allowing fine adjustments to the leveling under a full load. These mounts are compact with a low construction height and are available in a self-locking style. . H x L Wedge Mount levels and has excellent isolation and dampening... [See More]
- Type: Wedge Mount
- Adjustment Range: 0.25
- Load Capacity: 15000.00
- Thickness: 1.62
from DME Company
UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating... [See More]
- Type: Wedge Mount
- Load Capacity: 3000.00 to 25000.00
- Application: Leveling
- Adjustment Range: 1.38