Universal / Ring Mount Vibration Isolators and Machine Mounts
from Stock Drive Products & Sterling Instrument - SDP/SI
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive... [See More]
- Type: Universal Mount
- Load Capacity: 4.00
- Application: Vibration Isolation
- Thickness: 0.25
from Trelleborg Industrial AVS
Designed for vibration on engines, operator cabins & other ancillary units [See More]
- Type: Universal Mount
- Load Capacity: 286.65
- Application: Vibration Isolation
- Thickness: 2.76
from Advanced Antivibration Components - AAC
ISOLATOR: Neoprene. SLEEVE: Carbon Steel, Rust-Resistant Coating. TEMPERATURE RANGE: -20 °F to +180 °F (-28.9 °C to +82.2 °C). APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES. MOTOR GENERATORS AND COMPRESSORS. [See More]
- Type: Bushing Mount; Universal Mount
- Load Capacity: 60.00
- Application: Vibration Isolation
- Thickness: 1.25
from Advanced Antivibration Components - AAC
ISOLATOR: Neoprene. WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating. TEMPERATURE RANGE: -20 °F to +180 °F (-28.9 °C to +82.2 °C). APPLCATIONS: • SMALL ENGINES. • GENERATORS. • PUMPS. • RADIATORS. • OPERATOR CABS IN SEVERE. ENVIRONMENTS. •... [See More]
- Type: Bushing Mount; Universal Mount
- Load Capacity: 150.00
- Application: Vibration Isolation
- Thickness: 1.94
from Advanced Antivibration Components - AAC
FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf) [See More]
- Type: Universal Mount
- Load Capacity: 1.00
- Application: Vibration Isolation
- Thickness: 0.51
from Advanced Antivibration Components - AAC
MOUNTING PLATE: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.). FEATURES: • Low natural frequency. • Constant natural frequency in a wide range of load. • Excellent stability. • Multiple layers are possible. • Very easy... [See More]
- Type: Universal Mount
- Load Capacity: 220.50
- Application: Vibration Isolation
- Thickness: 1.38