Dampening Pad Vibration Isolators and Machine Mounts
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from RS Components, Ltd.
RS PRO 1001301 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Links-Japan, LLC
TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. Its strong adhesion allows you to secure items and prevent them from falling over, without damaging floors or equipment. It contains no plasticizers, so it won ’t harm... [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from RS Components, Ltd.
RS PRO 1001377 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Links-Japan, LLC
Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring... [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from RS Components, Ltd.
RS PRO 1001306 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from RS Components, Ltd.
RS PRO 1001414 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from RS Components, Ltd.
RS PRO Waf75-8x8 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from RS Components, Ltd.
RS PRO Waf457-8 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from RS Components, Ltd.
RS PRO Waf100-13x4 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from RS Components, Ltd.
RS PRO Waf457-13 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]
- Type: Dampening Pad; Leveling Pad; Socket
- Load Capacity: 525.00
- Application: Leveling
- Thickness: 0.53
from RS Components, Ltd.
RS PRO Waf150-19 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Vlier
Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]
- Type: Dampening Pad; Leveling Pad; Stud Plate Mount
- Load Capacity: 525.00
- Application: Leveling
- Thickness: 0.53
from RS Components, Ltd.
RS PRO Waf305-19 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Waf457-19 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Rib75-21x4 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Rib100-21x4 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Rib150-21 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO EVA50-22x12 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO EVA100-22x4 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO EVA305-22 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO EVA457-22 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Cork50-22x12 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Cork100-22x4 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Cork200-22 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Cork305-22 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
RS PRO Cork457-22 Anti-Vibration Mat [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
Fabreeka FABCEL25 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from RS Components, Ltd.
Taica SN-15 Anti-Vibration Pad [See More]
- Type: Dampening Pad
- Application: Vibration Isolation
from Trelleborg Industrial AVS
For isolating vibrations from low speed machines and equipment, 20 kg M-Max [See More]
- Type: Dampening Pad
- Load Capacity: 44.10
- Application: Vibration Isolation
- Thickness: 1.69
from Advanced Antivibration Components - AAC
PAD: Silicone Foam. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • OUTSTANDING DURABILITY. • LOW COMPRESSION SET. • DURABLE IN ANY WEATHER. • FOR OUTSIDE USE. • SHOCK ABSORBER. • LOW FLAMMABILITY [See More]
- Type: Dampening Pad
- Thickness: 0.12
- Application: Vibration Isolation
- Bearing Surface Size: 450 mm W x 500 mm L
from McLellan
Tank/Truck FrameMounting System. Permanent . . . Shock Absorbent. The McLellan Perma-Slat is made of tough 80-durometer rubber, 7/8" thick and permanently vulcanized to a 1/8" mild steel base. Each unit is 30" long, (for shipping convenience) weighing 6 Ibs.each. They can be easily skip welded or... [See More]
- Type: Dampening Pad
- Thickness: 1.00
- Application: Vibration Isolation
- Bearing Surface Size: 30x2.5
from Acoustical Solutions, Inc.
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high... [See More]
- Type: Dampening Pad
- Thickness: 0.25
- Application: Vibration Isolation
- Bearing Surface Size: 24"x24"
from ACE Controls Inc.
Tailor made damping material in pad format: SLAB damping pads are made of a viscoelastic PUR-material. They absorb impact loads extremely effectively and are also suitable for insulating or damping vibration. The pad series SL-030 to 300 are quickly adapted to the relevant type of application. This... [See More]
- Type: Dampening Pad
- Thickness: 0.24
- Application: Vibration Isolation
from Advanced Antivibration Components - AAC
PAD: Silicone Gel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). • LOW RESONANCE MAGNIFICATION. • OZONE, UV AND CHEMICAL RESISTANT. • ABSORBS SHOCKS. • REDUCES NOISE [See More]
- Type: Dampening Pad
- Load Capacity: 4.41
- Application: Vibration Isolation
- Thickness: 0.28
from Advanced Antivibration Components - AAC
PAD: Silicone Gel. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F). APPLICATIONS: • PRECISION SCIENTIFIC EQUIPMENT. • MOBILE MEASURING AND COMMUNICATION EQUIPMENT. • SMALL PUMPS AND COMPRESSORS. FEATURES: • Simple installation suitable for light load... [See More]
- Type: Dampening Pad
- Load Capacity: 28.66
- Application: Vibration Isolation
- Thickness: 0.28
from Advanced Antivibration Components - AAC
PAD: Vinyl Chloride Elastomeric Resin. COLOR: Orange. COEFFICIEN OF FRICTION: .8. FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2). TEMPERATURE RANGE: -50 °F to +230 °F (-45.6 °C to 110 °C). NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50 °F (-45.6 °C). Room... [See More]
- Type: Dampening Pad
- Thickness: 0.25
- Application: Vibration Isolation
- Bearing Surface Size: 3" x 3"
from Advanced Antivibration Components - AAC
PAD: A compound of two layers of tough vinyl chloride elastomeric resin bonded to both sides of a strong reinforcing core of monofilament fiberglass and fused in a special process. COLOR: Orange. COEFFICIENT OF FRICTION: .8. FOR STANDARD LOADS OF: 50 to 100 psi (3.5 to 7 kgf/cm2). TEMPERATURE RANGE:... [See More]
- Type: Dampening Pad
- Thickness: 0.62
- Application: Vibration Isolation
- Bearing Surface Size: 8 mm L x 4 mm W
from Advanced Antivibration Components - AAC
ISO-PAD FOR SHIM (PATTERNED) COEFFICIENT OF FRICTION: .8. COLOR: Orange [See More]
- Type: Dampening Pad
- Thickness: 0.09
- Application: Vibration Isolation
- Bearing Surface Size: 11" x 11"
from Advanced Antivibration Components - AAC
PAD: Natural Black Rubber (Ozone-Resistant Rubber). • VERSATILE. • SMALL FOOTPRINT. The serrated sides of the pads enable the pads to fit together so that they generate greater continuity to help insulate vibrations better. PADS (matched antivibratory pads), compress simultaneously,... [See More]
- Type: Dampening Pad
- Thickness: 0.63
- Application: Vibration Isolation
- Bearing Surface Size: 380 mm x 380 mm
from Advanced Antivibration Components - AAC
PAD: Natural Rubber. TEMPERATURE RANGE: -30 °C to +70 °C (-22 °F to +158 °F). FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of... [See More]
- Type: Dampening Pad
- Thickness: 0.71
- Application: Vibration Isolation
- Bearing Surface Size: 240 mm L x 460 mm W
from Advanced Antivibration Components - AAC
PAD: Nitrile Rubber Compound, Oil-Resistant. [See More]
- Type: Dampening Pad
- Thickness: 0.63
- Application: Vibration Isolation
- Bearing Surface Size: 220 mm L x 201 mm W
from Advanced Antivibration Components - AAC
PAD: Natural Black Rubber (Ozone-Resistant Rubber). • VERSATILE. • SMALL FOOTPRINT [See More]
- Type: Dampening Pad
- Thickness: 0.39
- Application: Vibration Isolation
- Bearing Surface Size: 280 mm x 280 mm
from Advanced Antivibration Components - AAC
PAD: Soft Sheet-Type Gel, White. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]
- Type: Dampening Pad
- Thickness: 0.02
- Application: Vibration Isolation
- Bearing Surface Size: 400 mm x 400 mm
from Advanced Antivibration Components - AAC
PAD: Soft Sheet-Type Gel, Orange. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]
- Type: Dampening Pad
- Thickness: 0.02
- Application: Vibration Isolation
- Bearing Surface Size: 400 mm x 400 mm
from Advanced Antivibration Components - AAC
PAD: Soft Sheet-Type Gel, Gray. TEMPERATURE RANGE: -40 °C to +200 °C (-40 °F to +392 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]
- Type: Dampening Pad
- Thickness: 0.02
- Application: Vibration Isolation
- Bearing Surface Size: 400 mm x 400 mm
from Advanced Antivibration Components - AAC
AD: Soft Sheet-Type Gel, Blue. TEMPERATURE RANGE: -40 °C to +150 °C (-40 °F to +302 °F) Δ. APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.). POWER TRANSISTORS, POWER SUPPLY EQUIPMENT. ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT. FEATURES:... [See More]
- Type: Dampening Pad
- Thickness: 0.02
- Application: Vibration Isolation
- Bearing Surface Size: 400 mm x 400 mm
from Advanced Antivibration Components - AAC
PAD: Sorbothane ® Polyether-Based Polyurethane. APPLICATIONS: • ELECTRONICS. • GASKET MATERIAL. • SHOCK PROTECTIONS [See More]
- Type: Dampening Pad
- Thickness: 0.04
- Application: Vibration Isolation
- Bearing Surface Size: 4" W x 6" L