Oil Resistant Vibration Isolators and Machine Mounts

4 Results
Compact Wire Rope Isolator -- CR1-100
from Enidine Inc.

Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope... [See More]

  • Features: Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
  • Load Capacity: 0.75
  • Application: Vibration Isolation
  • Thickness: 0.66
Wire Rope Isolator -- WR12-200-08
from Enidine Inc.

Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them... [See More]

  • Features: Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
  • Load Capacity: 340.00
  • Application: Vibration Isolation
  • Thickness: 2.80
Permaslat -- PS-30
from McLellan

Tank/Truck FrameMounting System. Permanent . . . Shock Absorbent. The McLellan Perma-Slat is made of tough 80-durometer rubber, 7/8" thick and permanently vulcanized to a 1/8" mild steel base. Each unit is 30" long, (for shipping convenience) weighing 6 Ibs.each. They can be easily skip welded or... [See More]

  • Features: Oil Resistant
  • Thickness: 1.00
  • Application: Vibration Isolation
  • Bearing Surface Size: 30x2.5
LM.25 M8
from Elesa U.S.A. Corporation

Glass-fiber reinforced polyamide-based(PA), matte finish [See More]

  • Features: Oil Resistant
  • Load Capacity: 3147.20
  • Application: Leveling
  • Mount Size (To Machine): 0.31