Stud Plate Mount Vibration Isolators and Machine Mounts

45 Results
Cylindrical Stud Mount Vibration Isolator -- Stud-Mounts
from Isotech, Inc.

IBC Compliant. Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount, ceiling mount and seismic mount... [See More]

  • Type: Stud Plate Mount
  • Application: Vibration Isolation
Round-Type NonBuren Anti-Vibration Insulator -- NV Series
from Links-Japan, LLC

The "Round-Type NonBuren" is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It's simple to use and suitable for various environments. [See More]

  • Type: Stud Plate Mount
  • Features: Anchoring Holes (optional feature); Threaded Stud
  • Application: Vibration Isolation
High Value Series Stud Style - Stainless Steel -- HVSSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Type A Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Type: Stud Plate Mount
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Features: Metric; Threaded Stud
High Value Series Stud Style - Steel w/Gold Chromate Finish -- HVP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics, all designed with cost in mind. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Type B Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Type: Stud Plate Mount
  • Thickness: 0.24 to 3.94
  • Adjustment Range: 6.00 to 45.00
  • Features: Metric; Threaded Stud
High Value Series Stud Style - Steel w/Nickel Finish -- HVP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers have a nickel finish and provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Type C Buffer
from Hangzhou Chinabase Machinery Co., Ltd.

A range of sizes is available, ranging from 6mm to 200mm diameter. Parts with fastenings on both. sides can be used in shear and compression or a combination of both. Parts with fastenings on one. side can be used as bump stops to absorb shock loads or as mounting feet. Some buffers sizes are. [See More]

  • Type: Stud Plate Mount
  • Thickness: 8.00 to 100.00
  • Adjustment Range: 8.00 to 100.00
  • Features: Metric; Threaded Stud
High Value Series Stud Style Extended Length - Stainless Steel -- HVSSP299S
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style Extended Length - Steel w/Gold Chromate Finish -- HVP299S
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15 ° off the centerline to... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style Extended Length - Steel w/Nickel Finish -- HVP299S3
from Vlier

Vlier ’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases swivel 15 °... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish -- HVEP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Swivel Heads
High Value Series Stud Style w/Elastomer Pad - Stainless Steel -- HVESSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]

  • Type: Dampening Pad; Leveling Pad; Stud Plate Mount
  • Load Capacity: 525.00
  • Application: Leveling
  • Features: Stainless Steel; Swivel Heads
Original Series Stud Style - Steel -- P298S
from Vlier

Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15 ° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style Extended Length - Steel -- P299S
from Vlier

Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 700.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style w/Delrin® Base - Stainless Steel -- SSNP298S
from Vlier

Vlier ’s original series stud style leveling devices in stainless steel offer a plastic Delrin ® base that resists repeated impacts, moisture and temperatures up to 190 °, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Original Series Stud Style w/Delrin® Base - Steel -- NP298S
from Vlier

Vlier ’s original series stud style leveling devices in steel feature a plastic Delrin ® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190 °. Typical Uses. Data storage equipment. Large medical equipment. Material... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 150.00
  • Application: Leveling
  • Thickness: 0.53
Rubber-to-Metal Buffers
from Conductix-Wampfler

Rubber-to-Metal bumper elements are used for the vibration-free bearing of dynamically loaded components. The following vibrations are insulated respectively dampened: 1. Mechanical vibrations caused by components of the system (e.g. electro motor) and abrupt impacts 2. Impact sound (sound waves,... [See More]

  • Type: Stud Plate Mount
  • Features: Threaded Stud
  • Application: Vibration Isolation
Cylindrical Foot Type Vibration Mount (Metric) -- V11Z57MKN020
from Advanced Antivibration Components - AAC

ISOLATOR: Neoprene. PLATE & SCREW: Steel, Zinc Plated. APPLICATIONS: • PARTS FEEDERS. • OFFICE EQUIPMENT. • PRECISION MACHINERY. • MEASURING EQUIPMENT. • ELECTRONIC EQUIPMENT. • OPTICAL EQUIPMENT. • TEST EQUIPMENT. FEATURES: Compared to the same cylindrical... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 26.46
  • Application: Vibration Isolation
  • Thickness: 0.43
Flex Bolt Sandwich Mount -- SMB003-0100-1
from Western Rubber & Supply, Inc.

Load is maximum static shear load, consult PDF for compression values [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 1.00
  • Application: Vibration Isolation
  • Thickness: 0.50
Cylindrical Vibration Mount (Inch) -- V10Z 2-300A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf). FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 33.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Cylindrical Vibration Mount (Inch) -- V10Z 2-301A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Hardened Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf). FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 8.00
  • Application: Vibration Isolation
  • Thickness: 0.50
Cylindrical Vibration Mount (Inch) -- V10Z 2-302A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf). FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 4.90
  • Application: Vibration Isolation
  • Thickness: 0.50
Cylindrical Vibration Mount (Inch) -- V10Z 2-304A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Neoprene. FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf). FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf). • OIL-RESISTANT ELASTOMER [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 8.00
  • Application: Vibration Isolation
  • Thickness: 0.50
Cylindrical Vibration Mount (Inch) -- V10Z 2-305A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf). FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 40.00
  • Application: Vibration Isolation
  • Thickness: 0.53
Cylindrical Vibration Mount (Inch) -- V10Z 2-306A (Compressor)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Neoprene. FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf). FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf). • OIL-RESISTANT ELASTOMER [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 33.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Cylindrical Vibration Mount (Inch) -- V10Z 2-307A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf). FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 8.40
  • Application: Vibration Isolation
  • Thickness: 0.38
Cylindrical Vibration Mount (Inch) -- V10Z 2-308A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf). • NOT RECOMMENDED FOR STATIC SHEAR LOADS [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 95.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Cylindrical Vibration Mount (Inch) -- V10Z 2-310A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf). FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 41.00
  • Application: Vibration Isolation
  • Thickness: 1.25
Cylindrical Vibration Mount (Inch) -- V10Z 2-311A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 47 to 105 Pounds (21.3 to 47.6 kgf). FOR SHEAR LOADS OF: 27 to 66 Pounds (12.2 to 29.9 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 47.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Cylindrical Vibration Mount (Inch) -- V10Z 2-312A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf). FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 93.00
  • Application: Vibration Isolation
  • Thickness: 0.62
Cylindrical Vibration Mount (Inch) -- V10Z 2-314A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf). FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 56.00
  • Application: Vibration Isolation
  • Thickness: 0.75
Cylindrical Vibration Mount (Inch) -- V10Z 2-315A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf). FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 56.00
  • Application: Vibration Isolation
  • Thickness: 0.88
Cylindrical Vibration Mount (Inch) -- V10Z 2-316A (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf). FOR SHEAR LOADS OF: 16 to 43 pounds (7.3 to 19.5 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 37.00
  • Application: Vibration Isolation
  • Thickness: 1.00
Cylindrical Vibration Mount (Inch) -- V10Z 2-319A
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf). • NOT RECOMMENDED FOR STATIC SHEAR LOADS [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 81.58
  • Application: Vibration Isolation
  • Thickness: 1.00
Cylindrical Vibration Mount (Inch) -- V10Z 2-330B
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 330 Pounds (149.7 kgf). FOR SHEAR LOADS OF: 140 Pounds (63.5 kgf) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 330.00
  • Application: Vibration Isolation
  • Thickness: 1.03
Cylindrical Vibration Mount (Inch) -- V10Z 3-FB1R0420
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: Synthetic Rubber. FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf). FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf). TEMPERATURE RANGE: Peak Performance – +40 °F to +100 °F (+4.4 °C to +37.8 °C). Max. Intermittent... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 0.30
  • Application: Vibration Isolation
  • Thickness: 0.32
Cylindrical Vibration Mount (Inch) -- V10Z 3-MB1R0420
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR:Synthetic Rubber. FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf). FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf). TEMPERATURE RANGE: Peak Performance – +40 °F to +100 °F (+4.4 °C to +37.8 °C). Max. Intermittent –... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 0.50
  • Application: Vibration Isolation
  • Thickness: 0.32
Cylindrical Vibration Mount (Metric) -- V10Z 2M302AM407 (Compression)
from Advanced Antivibration Components - AAC

FASTENER: Steel, Zinc Plated. ISOLATOR: Natural Rubber. FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.). FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 7.00
  • Application: Vibration Isolation
  • Thickness: 0.49
Cylindrical Vibration Mount (Metric) -- V11Y02MSMMKA12
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES & SCREWS: Stainless Steel. FOR LOADS UP TO: 250 kgf (551.2 lbf). FEATURES: • Simple design and economical. • Can be Installed in small space. • Can support heavy loads due to the relatively high spring constant. • Allows mounting in various... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 24.25
  • Application: Vibration Isolation
  • Thickness: 0.63
Cylindrical Vibration Mount (Metric) -- V11Z02MMFRA008
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES & SCREW: Steel. FOR LOADS UP TO: 280 kgf (617.3 lbf). FEATURES: • Simple design and economical. • Can be Installed in small space. • Can support heavy loads due to the relatively high spring constant. • Allows mounting in various orientations in... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 8.16
  • Application: Vibration Isolation
  • Thickness: 0.43
Cylindrical Vibration Mount (Metric) -- V11Z02MMMKA008
from Advanced Antivibration Components - AAC

ISOLATOR: Rubber. PLATES & SCREW: Steel. FOR LOADS UP TO: 2600 kgf (5732 lbf). FEATURES: • Simple design and economical. • Can be Installed in small space. • Can support heavy loads due to the relatively high spring constant. • Allows mounting in various orientations in... [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 8.16
  • Application: Vibration Isolation
  • Thickness: 0.43
Cylindrical Vibration Mount (Metric) -- V12Z02MFB252008
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 29.6 to 119.3 kgf (65.3 to 263 lb.) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 65.27
  • Application: Vibration Isolation
  • Thickness: 0.79
Cylindrical Vibration Mount (Metric) -- V12Z02MFF151504
from Advanced Antivibration Components - AAC

FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.). FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.) [See More]

  • Type: Stud Plate Mount
  • Load Capacity: 33.74
  • Application: Vibration Isolation
  • Thickness: 0.59