Sodium Bicarbonate (Baking Soda) Inorganic Chemicals and Compounds

Last Updated: April 1, 2025

Description

Sodium bicarbonate, commonly known as baking soda, is a mild alkali. It is a non-toxic, non-hazardous compound that is generally recognized as safe by various regulatory bodies, including the U.S. Environmental Protection Agency and the U.S. Food and Drug Administration. It is used in various applications due to its chemical properties.

Working Principle

Sodium bicarbonate works by reacting with acids to produce carbon dioxide gas, water, and a salt. This reaction is what makes it useful in various applications, such as baking, where it helps dough rise. Its mild alkalinity allows it to neutralize acids, making it effective in cleaning and deodorizing. Additionally, its water solubility allows it to form a granular slurry when mixed with water, which can be used as a scouring agent in abrasive blasting.

Applications

Sodium bicarbonate is used in soda blasting, where it is delivered at high velocity to scour contaminants from surfaces. This method is particularly useful in environments where safety is a concern, such as chemical plants and refineries, because it does not produce thermal sparks or flames. It is also used in food processing as an A1 cleaner, suitable for areas where it may come into contact with food.

Advantages over other Inorganic Chemicals and Compounds

Sodium bicarbonate offers several advantages over other blasting materials. It is non-toxic, non-hazardous, and biodegradable, with a near-neutral pH, making it environmentally friendly. Unlike harder abrasives, it does not pose significant health risks upon contact. Its water solubility allows for easy cleanup, as it can be rinsed away with water, unlike glass bead or plastic media blasting, which require additional inspection and cleaning steps.

Limitations

While sodium bicarbonate is generally safe, soda dust can be a mild irritant if inhaled or if it comes into contact with the eyes. Additionally, its effectiveness as a blasting media may be limited compared to harder abrasives in certain applications, potentially requiring more material or time to achieve the same results.

Considerations

When considering sodium bicarbonate for industrial applications, factors such as initial costs, operating expenses, and maintenance should be evaluated. Its non-hazardous nature may reduce regulatory compliance costs and simplify waste disposal, as it is not a controlled substance. However, the need for protective measures against dust inhalation and eye irritation should be considered in operational planning.

2 Results
Olsens Sodium Bicarbonate, Concentrate -- CCI 9139GA
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Bases: All Inorganic Bases; Sodium Bicarbonate
Sodium Bicarbonate, Powder -- MBI 3506-01
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Bases: All Inorganic Bases; Sodium Bicarbonate
  • State of Matter: Powders