Silicates Inorganic Chemicals and Compounds

3 Results
Ammonium Fluorosilicate
from Wintersun Chemical

Ammonium Fluorosilicate [See More]

  • Chemical Name: Ammonium Fluorosilicate
  • CAS Number: 16919-19-0
  • Chemical Formula: (NH4)2SiF6
  • State of Matter: Powders
Ammonium hexafluorosilicate -- M014-3-01
from SynQuest Laboratories, Inc.

Molecular Weight: 178.15. TSCA: Listed on TSCA inventory; for R&D use only [See More]

  • Chemical Name: Ammonium hexafluorosilicate
  • CAS Number: 16919-19-0
  • Chemical Formula: F 6 H 8 N 2 Si
  • Purity: 98
AMMONIUM HEXAFLUOROSILICATE 99.999%
from GFS Chemicals, Inc.

ITEM#:5069. (NH4)2SiF6. CAS#:16919-19-0. F.W.:178.16. NFPA#: Specific Gravity: DOT:6.1/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.999% min. Properties. No properties. [See More]

  • Chemical Formula: (NH4)2SiF6
  • State of Matter: Powders
  • CAS Number: 16919-19-0