Transition Metals (Ti, Fe, Ni, etc) Inorganic Chemicals and Compounds
Last Updated: April 1, 2025
Description
Transition metals such as titanium (Ti), iron (Fe), and nickel (Ni) are integral components of various inorganic chemicals and compounds. These metals are known for their unique properties, including high strength, corrosion resistance, and the ability to form complex compounds. They are often used to enhance the mechanical and chemical properties of other materials, making them essential in the development of advanced alloys and compounds.
Working Principle
Transition metals work by utilizing their ability to form bonds using electrons from multiple energy levels. This characteristic allows them to create a wide range of compounds with diverse properties. For example, titanium's high strength-to-weight ratio and excellent corrosion resistance make it a valuable component in alloys. Nickel's high strength and toughness, along with its superior elevated temperature properties, make it ideal for use in high-performance applications. These metals are useful because they can significantly alter the properties of base materials, enhancing their performance in various environments.
Applications
Transition metals are used in a variety of specific applications. Titanium and its alloys are widely used in the aerospace industry due to their lightweight and high-strength properties. Nickel alloys are commonly used in resistive heating elements because of their high resistivity and good oxidation and corrosion properties. Iron, as a primary component of steel, is used in numerous applications ranging from construction to manufacturing tools and machinery.
Advantages over other Inorganic Chemicals and Compounds
Transition metals offer several advantages over other inorganic chemicals and compounds. For instance, nickel alloys provide excellent corrosion resistance and superior elevated temperature properties, making them more suitable for high-temperature applications compared to other materials. Titanium's high strength-to-weight ratio and corrosion resistance make it preferable in applications where weight reduction is crucial, such as in aerospace and medical devices.
Limitations
Despite their advantages, transition metals have limitations. For example, the production and processing of titanium can be costly due to the complexity of its extraction and refinement processes. Additionally, while nickel alloys offer excellent properties, they can be expensive and may require specialized handling due to their high melting points and reactivity with certain elements.
Considerations
When considering the use of transition metals, several factors should be taken into account. Initial costs can be high, especially for metals like titanium, due to the complex extraction and processing methods. Operating expenses may also be significant, particularly in applications requiring high-temperature performance or corrosion resistance. Durability is generally a strong point for these metals, but maintenance and replacement costs can vary depending on the specific application and environmental conditions. It is essential to evaluate the specific requirements of the application to determine the most cost-effective and efficient use of transition metals.
from GFS Chemicals, Inc.
ITEM#:866. Cd. CAS#:7440-43-9. F.W.:112.41. NFPA#:3-0-1. Specific Gravity: 0.000. DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.95% min. Properties. No properties. [See More]
- Chemical Formula: Cd
- State of Matter: Powders
- CAS Number: 7440-43-9
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Type: Other; Transition Metal Compound
- State of Matter: Powders
- Chemical Name: Chromium Carbide
from Jost Chemical USA
Off-white powder [See More]
- Chemical Name: Ferric Phosphate Hydrate FCC Powder
- CAS Number: 10045-86-0
- Chemical Formula: FePO4 · xH2O
- State of Matter: Powders
from Rieke Metals, Inc.
2-tert-Butoxy-2-oxoethylzinc chloride. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C6H11ClO2Zn
- Chemical Name: 2-tert-butoxy-2-oxoethylzinc Chloride
- CAS Number: 321745-86-2
from Chivine Resources, Inc.
PRODUCT DETAILGreen crystalline powder used extensively as pigment [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: Cr2O3
- Chemical Name: Chromium Oxide Green
from Jost Chemical USA
Pale pink, fine granular or fine powder product [See More]
- Chemical Name: Manganese Sulfate Monohydrate ACS Fine Powder
- CAS Number: 10034-96-5
- Chemical Formula: MnSO4 · H2O
- State of Matter: Powders; Bulk Solids or Granules
from Rieke Metals, Inc.
6-Chlorohexylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C6H12BrClZn
- Chemical Name: 6-Chlorohexylzinc Bromide
- CAS Number: 135579-83-8
from Chivine Resources, Inc.
Cobalt Oxide [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: CoO
- Chemical Name: Cobalt Oxide
from Jost Chemical USA
A light tan relatively free flowing fine granular. [See More]
- Chemical Name: Microencapsulated Ferrous Sulfate Dried 60%
- State of Matter: Bulk Solids or Granules
from Rieke Metals, Inc.
5-Chloropentylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C5H10BrClZn
- Chemical Name: 5-Chloropentylzinc Bromide
- CAS Number: 312624-21-8
from Chivine Resources, Inc.
Columbite, also called niobite, niobite-tantalite and columbate [(Fe, Mn)(Nb, Ta)2O6], is a black mineral group that is an ore of niobium and tantalum. It has a submetallic luster and a high density and is a niobate of iron and manganese, containing tantalate of iron. [See More]
- Type: Other; BASE METALS & MINOR METALS ORES
- Chemical Formula: (Fe,Mn)(Nb, Ta)2O6
- Chemical Name: Columbite
from Rieke Metals, Inc.
4-Chlorobutylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H8BrClZn
- Chemical Name: 4-Chlorobutylzinc Bromide
- CAS Number: 155589-48-3
from Chivine Resources, Inc.
Currently, the most common source of copper ore is the mineral chalcopyrite (CuFeS2), which accounts for about 50% of copper production. [See More]
- Type: Other; BASE METALS & MINOR METALS ORES
- Chemical Formula: CuFeS2
- Chemical Name: Copper Concentrate
from Rieke Metals, Inc.
2-Cyanoethylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C3H4BrNZn
- Chemical Name: 2-Cyanoethylzinc Bromide
- CAS Number: 312624-26-3
from Chivine Resources, Inc.
Blue-green in color; it is used in animal feed as mineral additive to stimulate growth, and in fertilizers to improve soil quality and remove moss. It can also be used in Fungicide production, water treatment, catalysts and in various chemicals. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: FeSO4·7H2O
- Chemical Name: Ferrous Sulfate (Mono & Hepta)
from Rieke Metals, Inc.
3-Cyanopropylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H6BrNZn
- Chemical Name: 3-Cyanopropylzinc Bromide
- CAS Number: 135579-85-0
from Chivine Resources, Inc.
Galena is the natural mineral form of lead(II) sulfide. It is the most important lead ore mineral. [See More]
- Type: Other; BASE METALS & MINOR METALS ORES
- Chemical Formula: PbS
- Chemical Name: Galena
from Rieke Metals, Inc.
4-Cyanobutylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C5H8BrNZn
- Chemical Name: 4-Cyanobutylzinc Bromide
- CAS Number: 226570-68-9
from Chivine Resources, Inc.
Is an inorganic compound with the formula MgF2. This white crystalline salt is useful because it is transparent over a wide range of wavelengths. Magnesium fluoride is transparent over an extremely wide range of wavelengths. Windows, lenses, and prisms made of this material can be used over the... [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Name: Magnesium Fluoride
from Rieke Metals, Inc.
6-Cyanohexylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C7H12BrNZn
- Chemical Name: 6-Cyanohexylzinc Bromide
- CAS Number: 312624-28-5
from Chivine Resources, Inc.
Magnesium hydroxide is an inorganic compound with the chemical formula Mg(OH)2. As a suspension in water, it is often called milk of magnesia because of its milk-like appearance. The solid mineral form of magnesium hydroxide is known as brucite. Magnesium hydroxide is a common component of antacids... [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: Mg(OH)2
- Chemical Name: Magnesium Hydroxide (Natural)
from Rieke Metals, Inc.
3-Ethoxy-3-oxopropylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C5H9BrO2Zn
- Chemical Name: 3-Ethoxy-3-Oxopropylzinc Bromide
- CAS Number: 193065-68-8
from Chivine Resources, Inc.
Magnesium Sulphate Monohydrate [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Name: Magnesium Hydroxide (Synthetic)
from Rieke Metals, Inc.
4-Ethoxy-4-oxobutylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C6H11BrO2Zn
- Chemical Name: 4-Ethoxy-4-Oxobutylzinc Bromide
- CAS Number: 131379-39-0
from Chivine Resources, Inc.
Magnesium Oxide (Natural) [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgO
- Chemical Name: Magnesium Oxide (Natural)
from Rieke Metals, Inc.
5-Ethoxy-5-oxopentylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C7H13BrO2Zn
- Chemical Name: 5-Ethoxy-5-Oxopentylzinc Bromide
- CAS Number: 265330-98-1
from Chivine Resources, Inc.
Magnesium oxide, or magnesia, is a white solid mineral that occurs naturally as periclase and is a source of magnesium. MgO is used as an insulator in industrial cables, as a basic refractory material for crucibles and as a principal fireproofing ingredient in construction materials [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgO
- Chemical Name: Magnesium Oxide (Synthetic)
from Rieke Metals, Inc.
6-Ethoxy-6-oxohexylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C8H15BrO2Zn
- Chemical Name: 6-Ethoxy-6-Oxohexylzinc Bromide
- CAS Number: 312693-01-9
from Chivine Resources, Inc.
Fine white powder is used in agriculture as a micro nutrient; and as dietary supplement & laxative for animals. It is also used in the detergent, refractory and textile industry [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgSO4·H2O
- Chemical Name: MAGNESIUM SULFATE (MONO & HEPTA)
from Rieke Metals, Inc.
2-Ethoxycarbonylphenylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C9H9BrO2Zn
- Chemical Name: 2-Ethoxycarbonylphenylzinc Bromide
- CAS Number: 131379-40-3
from Chivine Resources, Inc.
A dark brownish black powder; it is used mainly in the battery production; and it is used as a colorant in the ceramic industry and for bricks. It is used in the chemical processes for the production of hydroquinone, benzoquinone, and other quinine products [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MnO2
- Chemical Name: MANGANESE DIOXIDE
from Rieke Metals, Inc.
3-Ethoxycarbonylphenylzinc iodide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C9H9IO2Zn
- Chemical Name: 3-Ethoxycarbonylphenylzinc Iodide
- CAS Number: 282727-18-8
from Chivine Resources, Inc.
Fine white powder is used in agriculture as a micro nutrient; and as dietary supplement & laxative for animals. It is also used in the detergent, refractory and textile industry. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgSO4·H2O
- Chemical Name: MANGANESE SULFATE (MONO & HEPTA)
from Rieke Metals, Inc.
4-Ethoxycarbonylphenylzinc iodide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an... [See More]
- Type: OrganoMetallics
- Chemical Formula: C9H9IO2Zn
- Chemical Name: 4-Ethoxycarbonylphenylzinc Iodide
- CAS Number: 131379-16-3
from Chivine Resources, Inc.
Greenish-brown powder, is used in agriculture as a micro- nutrient for proper functioning of chlorophyll in plants. It is also added to livestock feed for vigorous growth especially for swine and poultry. Other major uses are as Feedstock for EMD production and as Brick Colorant. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MnO + MnxOy
- Chemical Name: MANGANOUS OXIDE
from Rieke Metals, Inc.
2-Cyanophenylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C7H4BrNZn
- Chemical Name: 2-Cyanophenylzinc Bromide
- CAS Number: 131379-17-4
from Chivine Resources, Inc.
Black nickel oxide (BNO) is produced from a unique process that starts with high quality carbonyl nickel powder and results in an exceptionally pure product. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: Ni2O3
- Chemical Name: NICKEL OXIDE (BLACK)
from Rieke Metals, Inc.
3-Cyanophenylzinc iodide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C7H4INZn
- Chemical Name: 3-Cyanophenylzinc Iodide
- CAS Number: 288309-53-5
from Chivine Resources, Inc.
Is the inorganic compound with the formula Nb2O5. It is a colourless insoluble solid that is fairly unreactive. It is the main precursor to all materials made of niobium, the dominant application being alloys, but other specialized applications include capacitors, lithium niobate, and optical... [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: Nb2O5
- Chemical Name: NIOBIUM PENTOXIDE
from Rieke Metals, Inc.
4-Cyanophenylzinc iodide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C7H4INZn
- Chemical Name: 4-Cyanophenylzinc Iodide
- CAS Number: 220213-92-3
from Chivine Resources, Inc.
Scandium oxide, Sc2O3, scandia is a high melting white solid used in high-temperature systems (for its resistance to heat and thermal shock), electronic ceramics, and glass composition (as a helper material). [See More]
- Type: Other; RARE EARTHS
- Chemical Formula: Sc2O3
- Chemical Name: Scandium Oxide
from Rieke Metals, Inc.
2-Pyridylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent... [See More]
- Type: OrganoMetallics
- Chemical Formula: C5H4BrNZn
- Chemical Name: 2-Pyridylzinc Bromide
- CAS Number: 218777-23-2
from Chivine Resources, Inc.
Titanium Dioxide [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: TiO2
- Chemical Name: Titanium Dioxide
from Rieke Metals, Inc.
5-Bromo-2-thienylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H2Br2SZn
- Chemical Name: 5-Bromo-2-Thienylzinc Bromide
- CAS Number: 151073-94-8
from Chivine Resources, Inc.
Wolframite (Fe,Mn)WO4, is an iron manganese tungstate mineral that is the intermediate between ferberite (Fe2+ rich) and huebernite (Mn2+ rich). Along with scheelite, the wolframite series are the most important tungsten ore minerals. Wolframite is found in quartz veins and pegmatites associated... [See More]
- Type: Other; BASE METALS & MINOR METALS ORES
- Chemical Formula: (Fe,Mn)WO4
- Chemical Name: Wolframite
from Rieke Metals, Inc.
5-Chloro-2-thienylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H2BrClSZn
- Chemical Name: 5-Chloro-2-Thienylzinc Bromide
- CAS Number: 312624-22-9
from Chivine Resources, Inc.
It is an air-stable, white solid substance. Yttrium oxide is used as a common starting material for both materials science as well as inorganic compounds. [See More]
- Type: Other; RARE EARTHS
- Chemical Formula: Y2O3
- Chemical Name: Yttrium Oxide
from Rieke Metals, Inc.
2-Thienylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H3BrSZn
- Chemical Name: 2-Thienylzinc Bromide
- CAS Number: 45438-80-0
from Chivine Resources, Inc.
It is used as micronutrient to both plants and animals. It is added to fertilizers to compensate for Zinc deficiency in the soil. In animal feeds and mineral premixes it is used as a source of essential element Zinc. It is also used as pigments in paints; flux in Ceramic glazes; as filler for rubber... [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: ZnO
- Chemical Name: Zinc Oxide
from Rieke Metals, Inc.
2-Thiazolylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent... [See More]
- Type: OrganoMetallics
- Chemical Formula: C3H2BrNSZn
- Chemical Name: 2-Thiazolylzinc Bromide
- CAS Number: 173382-28-0
from Chivine Resources, Inc.
PRODUCT DETAIL [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: ZnSO4·H2O
- Chemical Name: Zinc Sulphate Monohydrate
from Rieke Metals, Inc.
1-Adamantylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent... [See More]
- Type: OrganoMetallics
- Chemical Formula: C10H15BrZn
- Chemical Name: 1-Adamantylzinc Bromide
- CAS Number: 312624-15-0
from Rieke Metals, Inc.
tert-butylzinc bromide. !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!. Please contact us at sales@riekemetals.com for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent... [See More]
- Type: OrganoMetallics
- Chemical Formula: C4H9BrZn
- Chemical Name: Tert-Butylzinc Bromide
- CAS Number: 7565-59-5