Sulfates Inorganic Chemicals and Compounds
from Jost Chemical USA
White crystals [See More]
- Chemical Name: Ammonium Sulfate ACS Crystals
- CAS Number: 7783-20-2
- Chemical Formula: (NH4)2SO4
- State of Matter: Bulk Solids or Granules
from Chivine Resources, Inc.
Blue-green in color; it is used in animal feed as mineral additive to stimulate growth, and in fertilizers to improve soil quality and remove moss. It can also be used in Fungicide production, water treatment, catalysts and in various chemicals. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: FeSO4·7H2O
- Chemical Name: Ferrous Sulfate (Mono & Hepta)
from Old Bridge Chemicals, Inc.
TYPICAL ANALYSIS. Copper (Cu). 52.0% minimum. Moisture. <2.0%. Lead (Pb). <25 ppm. Arsenic (As). <10 ppm. Cadmium (Cd). <5 ppm. pH. 6.5 – 8.0. Suspendibility. >30. Wet Sieve #200 retention. <0.5%. Copper soluble in water. <300 ppm. Bulk density. 20 – 30 lbs. / cu. [See More]
- Type: Solid State
- Chemical Formula: CuSO4 3Cu(OH)2 H2O
- Chemical Name: Basic Copper Sulfate
- CAS Number: 1344-73-6
from Poly Scientific
Ferric Ammonium Sulfate 10% Aqueous [See More]
- Chemical Name: Ferric Ammonium Sulfate 10% Aqueous
- State of Matter: Liquids
from Esprix Technologies
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide, potassium hydroxide. [See More]
- Acids: All Inorganic Acids; Sulfuric Acid
- State of Matter: Liquids
- Chemical Name: Sulfuric Acid
from GFS Chemicals, Inc.
ITEM#:5007. Al2(SO4)3 •xH2O. CAS#:17927-65-0. F.W.:342.15 + XH2O. NFPA#:1-0-0. Specific Gravity: DOT:NR. Descriptions: Ranges from 14-18 hydrate. Specification. TEST. 1. Assay (metals basis) 99.99+% min. Properties. No properties. [See More]
- Chemical Formula: Al2(SO4)3xH2O
- State of Matter: Powders
- CAS Number: 17927-65-0
from Indium Corporation
General Information. Molecular Weight: 517.81. %of Indium: 44.36%. Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form: White gray powder, monoclinic prisms, hydroscopic. Specific Heat: 0.129 cal/gram Degrees C (0-100 Degrees C). Specific Heat: 49.039 cals (2 In + 3H2SO4 =... [See More]
- Chemical Name: Indium Sulfate
- State of Matter: Powders
- Chemical Formula: In2(SO4)3
- Purity: 99.99
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- State of Matter: Crystal
from Jost Chemical USA
Grayish white to greenish white powder [See More]
- Chemical Name: Cupric Sulfate Anhydrous Purified Powder
- CAS Number: 7758-98-7
- Chemical Formula: CuSO4
- State of Matter: Powders
from Chivine Resources, Inc.
Fine white powder is used in agriculture as a micro nutrient; and as dietary supplement & laxative for animals. It is also used in the detergent, refractory and textile industry [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgSO4·H2O
- Chemical Name: MAGNESIUM SULFATE (MONO & HEPTA)
from Indium Corporation
General Information. Molecular Weight: 517.81. % of Indium : 44.36%. Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic. Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C). Heat of Fromation : 49.039 cals (2 In + 3H2SO4 =... [See More]
- Chemical Name: Indium Sulfate
- State of Matter: Powders
- Chemical Formula: In2(SO4)3
- Purity: 99.99
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- State of Matter: Bulk Solids or Granules
from Jost Chemical USA
Bluish-green crystals, odorless [See More]
- Chemical Name: Ferrous Ammonium Sulfate Purified Crystal
- CAS Number: 7783-85-9
- Chemical Formula: Fe(NH4)2(SO4)2 · 6H2O
- State of Matter: Bulk Solids or Granules
from Chivine Resources, Inc.
Fine white powder is used in agriculture as a micro nutrient; and as dietary supplement & laxative for animals. It is also used in the detergent, refractory and textile industry. [See More]
- Type: Other; SPECIALTY CHEMICALS
- Chemical Formula: MgSO4·H2O
- Chemical Name: MANGANESE SULFATE (MONO & HEPTA)
from Jost Chemical USA
White granules [See More]
- Chemical Name: Magnesium Sulfate Dried USP Granular (Not Intended for Parenteral Use)
- CAS Number: 7487-88-9
- Chemical Formula: MgSO4 · x H2O
- State of Matter: Bulk Solids or Granules
from Jost Chemical USA
White, crystals; odorless [See More]
- Chemical Name: Potassium Sulfate ACS Crystals
- CAS Number: 7778-80-5
- Chemical Formula: K2SO4
- State of Matter: Bulk Solids or Granules
from Jost Chemical USA
Moist, colorless and odorless crystals [See More]
- Chemical Name: Sodium Bisulfate Monohydrate Reagent Crystals
- CAS Number: 10034-88-5
- Chemical Formula: NaHSO4 · H2O
- State of Matter: Bulk Solids or Granules