Hydrofluoric Acid (HF) Inorganic Chemicals and Compounds
Last Updated: April 1, 2025
Description
Hydrofluoric Acid (HF) is a weak inorganic acid known for its high reactivity with silicate, glass, metals, and semi-metals. It is a colorless solution that can be highly corrosive and toxic, requiring careful handling and storage.
Working Principle
Hydrofluoric Acid works by dissociating in water to release hydrogen ions, which contribute to its acidity. Its unique ability to react with silicates and glass is due to the formation of soluble fluorosilicates, which effectively dissolve these materials. This reactivity makes HF particularly useful in processes that require the etching or cleaning of glass and metal surfaces.
Applications
Hydrofluoric Acid is used in a variety of industrial applications. It is commonly employed in the etching of glass and silicon wafers, which is crucial in the semiconductor industry. Additionally, HF is used in the production of fluorocarbons and aluminum, as well as in the refining of uranium. Its ability to dissolve oxides makes it valuable in metal cleaning and pickling processes.
Advantages over other Inorganic Chemicals and Compounds
One of the primary advantages of Hydrofluoric Acid over other inorganic acids is its ability to react with silicates and glass, which most other acids cannot do. This makes it indispensable in industries that require precise etching and cleaning of glass and silicon surfaces. Its effectiveness in dissolving oxides also sets it apart from other acids used in metal treatment processes.
Limitations
Hydrofluoric Acid is highly corrosive and toxic, posing significant health risks if not handled properly. It can cause severe burns and systemic toxicity, necessitating stringent safety measures. Additionally, its reactivity with glass and metals requires specialized storage and handling equipment to prevent accidental damage and leaks.
Considerations
When considering the use of Hydrofluoric Acid, it is important to account for the initial costs of acquiring specialized storage and handling equipment to ensure safety. Operating expenses may include the cost of personal protective equipment and training for safe handling procedures. Due to its corrosive nature, equipment durability can be a concern, potentially leading to higher maintenance and replacement costs. Accurate handling and measurement are crucial to prevent accidents and ensure the effectiveness of its applications.
from GFS Chemicals, Inc.
ITEM#:931. HF. CAS#:7664-39-3. F.W.:20.01. NFPA#:4-0-0. Specific Gravity: 1.160. DOT:8/6/II. Descriptions: Specification. TEST. 1. Assay 48.0-51.0%. 2. Fluosilicic acid (H2SiF6) 0.01%. 3. Residue after ignition 0.0005%. 4. Chloride 0.0005%. 5. Phosphate 0.0001%. 6. Sulfate and Sulfite (as SO4)... [See More]
- Acids: All Inorganic Acids; Hydrofluoric Acid (HF)
- CAS Number: 7664-39-3
- Chemical Formula: HF
- State of Matter: Liquids
from Wintersun Chemical
Hydrofluoric Acid [See More]
- Acids: All Inorganic Acids; Hydrofluoric Acid (HF)
- Chemical Formula: HF
- Chemical Name: Hydrofluoric Acid
- CAS Number: 7664-39-3
from Linde North America, Inc.
Supplying ultra-pure chemicals for the global microelectronics industry through our joint venture with AUECC. We supply chemicals for electronic manufacturing though our joint venture with Asia Union Electronic Chemical Corporation (AUECC), a leading supplier of wet process chemicals to high-tech... [See More]
- Acids: All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
- Bases: All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
- Type: Bio-Inorganic Compounds
- Chemical Name: Ammonium Fluoride, Ammonium Hydroxide, Citric Acid, Hydrochloric Acid, Hydrofluoric Acid, Hydrogen Peroxide, Phosphoric Acid, Nitric Acid
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Acids: All Inorganic Acids; Hydrofluoric Acid (HF)
from Esprix Technologies
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide, potassium hydroxide. [See More]
- Acids: All Inorganic Acids; Hydrofluoric Acid (HF)
- State of Matter: Liquids
- Chemical Name: Hydrogen Flouride
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Acids: All Inorganic Acids; Hydrofluoric Acid (HF)