Metalloids (B, Si, Ge, etc.) Inorganic Chemicals and Compounds
from GFS Chemicals, Inc.
ITEM#:5604. Sb2O3. CAS#:1309-64-4. F.W.:291.50. NFPA#: Specific Gravity: DOT:6.1/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.9% min. Properties. No properties. [See More]
- Chemical Formula: Sb2O3
- State of Matter: Powders
- CAS Number: 1309-64-4
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Type: Other; Transition Metal Compound
- State of Matter: Powders
- Chemical Name: Antimony Sulfide
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Hazard Info Class 8. Packaging Under Nitrogen [See More]
- Chemical Formula: C 9 H 1 0 Cl 4 Si
- Flash Point: 212
- CAS Number: 58274-32-1
- Purity: 97
from Indium Corporation
Gallium oxide is the common term for gallium sesquioxide, or (Ga2O3). It is a white powder that consists of rod shaped crystals, with the ß-phase being the dominant crystalline phase. The Ga2O3 rods agglomerate into larger, secondary particles. Gallium sesquioxide is used in phosphors, cathodes for... [See More]
- Chemical Name: Gallium Oxide
- State of Matter: Powders
- Chemical Formula: Ga2O3
- Purity: 99.99 to 100
from SynQuest Laboratories, Inc.
Molecular Weight: 216.75. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Name: Antimony pentafluoride
- CAS Number: 7783-70-2
- Chemical Formula: F 5 Sb
- Purity: 98
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Employed as a high temperature coupling agent.1. Reference. 1. Arkles, B. et al. Modern Plastics 1980, 57, 64. Safety. Packaging Under Nitrogen. Halogen Functional Trialkoxy Silane. Silane coupling... [See More]
- Chemical Formula: C 1 2 H 1 9 ClO 3 Si
- Flash Point: 266
- CAS Number: 68128-25-6
- Purity: 97
from Indium Corporation
Gallium trichloride (GaCl3) dissolves in virtually all solvents and thus is the ideal precursor for gallium derivatives: Gallium trichloride is the starting material for making gallium-based metal-organic precursors. Tri-methyl gallium (TMG) is the material of choice for MOCVD deposition processes... [See More]
- Chemical Name: Gallium Trichloride
- State of Matter: Powders
- Chemical Formula: GaCl3
- Purity: 99.5 to 100
from SynQuest Laboratories, Inc.
Molecular Weight: 216.75. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Name: Antimony pentafluoride compound with graphite (50/50)
- CAS Number: 59839-60-0
- Chemical Formula: F 5 Sb
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen. 1-(3-triethoxysilyl)propyl-2,2-diethoxy-1-aza-2-silayclopentane. Used for metal oxide films and microparticle surface modification. Advanced silane in Sivate A610... [See More]
- Chemical Formula: C 1 6 H 3 7 NO 5 Si 2
- CAS Number: 1184179-50-7
from Indium Corporation
Germanium dioxide (GeO2) is a white powder that is manufactured in both crystalline and amorphous forms. Germanium dioxide's refractive index (1.7) and its optical dispersion properties make it a useful material for wide-angle lenses and optical microscope lenses. GeO2 is transparent to infrared... [See More]
- Chemical Name: Germanium Dioxide
- State of Matter: Powders
- Chemical Formula: GeO2
- Purity: 99.99 to 100
from SynQuest Laboratories, Inc.
Molecular Weight: 178.76. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Name: Antimony trifluoride
- CAS Number: 7783-56-4
- Chemical Formula: F 3 Sb
- Purity: 98
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen. Aromatic Silane - Conventional Surface Bonding. Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities... [See More]
- Chemical Formula: C 1 1 H 9 Cl 3 Si
- Purity: 97
- CAS Number: 17998-59-3
from Indium Corporation
Germanium tetrachloride (GeCl4) is a colorless liquid. It is used as an intermediate in the production of purified germanium dioxide and germanium metal. GeCl4 is transparent to infrared light and therefore useful in optical materials. It is also widely used as a semiconductor and as an alloying... [See More]
- Chemical Name: Germanium Tetrachloride
- State of Matter: Liquids
- Chemical Formula: GeCl4
- Purity: 99.99 to 100
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen. (2-Diethylphosphatoethyl)methyldiethoxysilane. Phosphate functional trialkoxy silane. Comonomer for hydrophilic coatings [See More]
- Chemical Formula: C 1 1 H 2 7 O 5 PSi
- CAS Number: 18048-06-1
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Hydrolysis product catalytically hydrates olefins, forming alcohols.1 Forms corrosion resistant films for magnesium alloys.2. Reference. 1. Young, F. et al. U.S. Patent 3,816,550, 1974. 2. Kramov, A. et... [See More]
- Chemical Formula: C 1 2 H 2 9 O 6 PSi
- Flash Point: 158
- CAS Number: 757-44-8
- Purity: 92
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen. Aromatic Silane - Conventional Surface Bonding. Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities... [See More]
- Chemical Formula: C 1 0 H 1 4 Cl 2 Si
- Purity: 97
- CAS Number: 13617-28-2
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 5 H 1 0 ClF 3 Si
- Flash Point: 68
- CAS Number: 1481-41-0
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Hazard Info ipr mouse, 254 mg/kg. Packaging Under Nitrogen [See More]
- Chemical Formula: C 4 H 7 Cl 2 F 3 Si
- Flash Point: 59
- CAS Number: 675-62-7
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 3 H 4 Cl 3 F 3 Si
- Flash Point: 59
- CAS Number: 592-09-6
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Forms catalytic gels for aerobic oxidation of alcohols in combination with tetrapropylammonium perrhenate.1. Reference. 1. Cirminna, R. et al. Org. Biomol. Chem. 2006, 4, 2637. Safety. Packaging Under... [See More]
- Chemical Formula: C 6 H 1 3 F 3 O 3 Si
- Flash Point: 100
- CAS Number: 429-60-7
- Purity: 98
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Surface Tension (mN/m) 38.5. Application. Used to prepare epoxy-containing hybrid organic-inorganic materials.1. Reference. 1. Innocenzi, P. et al. Chem. Mater. 1999, 11, 1672. Safety. Hazard Info oral rat, LD50:... [See More]
- Chemical Formula: C 9 H 2 0 O 5 Si
- Flash Point: 275
- CAS Number: 2530-83-8
- Purity: 98
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen. (3-(N-Ethylamino)isobutyl)trimethoxysilane; 3-(trimethoxysilyl)-N-ethyl-2-methyl-1-propanamine. Secondary amino functional trialkoxy silane. Reacts with isocyanate resins (urethanes)... [See More]
- Chemical Formula: C 9 H 2 3 NO 3 Si
- Flash Point: 196
- CAS Number: 227085-51-0
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 8 H 1 9 NO 4 Si
- Purity: 97
- CAS Number: 57757-66-1
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Employed in fabrication of photoimageable, low shrinkage multimode waveguides.1. Reference. 1. Xu, C. et al. Chem. Mater. 1996, 8, 2701. Safety. Packaging Under Nitrogen. Store Cold. Acrylate Functional... [See More]
- Chemical Formula: C 9 H 1 8 O 4 Si
- CAS Number: 13732-00-8
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen. Store Cold [See More]
- Chemical Formula: C 6 H 9 Cl 3 O 2 Si
- Flash Point: 212
- CAS Number: 38595-89-0
- Purity: 92
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Employed in optical fiber coatings.1 In combination with dipodal silane, SIB1833.0, increases strength and hydrolytic stability of dental composites.2. Reference. 1. Yokoshima, M. et al. Chem. Abstr. [See More]
- Chemical Formula: C 9 H 1 8 O 5 Si
- Flash Point: 253
- CAS Number: 4369-14-6
- Purity: 96
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 8 H 1 9 ClOSi
- Purity: 97
- CAS Number: 1191036-21-1
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 6 H 1 1 Cl 2 NSi
- Purity: 97
- CAS Number: 71550-62-4
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen [See More]
- Chemical Formula: C 8 H 1 7 NO 2 Si
- Flash Point: 199
- CAS Number: 793681-94-4
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Employed in silica-supported purification of fullerenes.1. Reference. 1. Nie, B. et al. J. Org. Chem. 1996, 61, 1870. Safety. Packaging Under Nitrogen. Olefin Functional Trialkoxy Silane. Silane coupling... [See More]
- Chemical Formula: C 1 4 H 2 6 O 3 Si
- Flash Point: 212
- CAS Number: 102056-64-4
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen. (3-Glycidoxypropyl)dimethylethoxysilane; 3-(2,3-epoxypropoxypropyl)dimethylethoxysilane. Epoxy functional monoalkoxy silane. Used in microparticle surface modification. Coupling... [See More]
- Chemical Formula: C 1 0 H 2 2 O 3 Si
- Flash Point: 189
- CAS Number: 17963-04-1
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Hazard Info oral rat, LD50: >2,000 mg/kg. Packaging Under Nitrogen. (3-glycidoxypropyl)methyldiethoxysilane; 3-(2,3-epoxypropoxypropyl)methyldiethoxysilane; [3-(2,3-... [See More]
- Chemical Formula: C 1 1 H 2 4 O 4 Si
- Flash Point: 252
- CAS Number: 2897-60-1
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen. (3-glycidoxypropyl)methyldimethoxysilane; 3-(2,3-epoxypropoxypropyl)methyldimethoxysilane; [3-(2,3- epoxypropoxy)propyl]dimethoxymethylsilane. Epoxy functional dialkoxy silane. Used... [See More]
- Chemical Formula: C 9 H 2 0 O 4 Si
- Flash Point: 221
- CAS Number: 65799-47-5
- Purity: 97
from Gelest, Inc.
Additional Properties. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Safety. Packaging Under Nitrogen. (3-Glycidoxypropyl)triethoxysilane; triethoxy[3-(oxiranylmethoxy)propyl]-silane; 2-[[3- (triethoxysilyl)propoxy]methyl]-oxirane; triethoxy[3- (oxiranylmethoxy)propyl]silane; 3-(2,3-... [See More]
- Chemical Formula: C 1 2 H 2 6 O 5 Si
- Flash Point: 291
- CAS Number: 2602-34-8