Borates Inorganic Chemicals and Compounds
from GFS Chemicals, Inc.
ITEM#:5109. (NH4)2B4O7 •4H2O. CAS#:12228-87-4. F.W.:263.38. NFPA#: Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.999% min. 2. Assay (as boron) 16.1% min. Properties. No properties. [See More]
- Chemical Formula: (NH4)2B4O74H2O
- State of Matter: Powders
- CAS Number: 12228-87-4
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- State of Matter: Powders
from Wintersun Chemical
Ammonium Fluoborate [See More]
- Chemical Name: Ammonium Fluoborate
- CAS Number: 13826-83-0
- Chemical Formula: NH4BF4
from SynQuest Laboratories, Inc.
Molecular Weight: 104.84. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Name: Ammonium tetrafluoroborate
- CAS Number: 13826-83-0
- Chemical Formula: BF 4 H 4 N
- Purity: 97
from Poly Scientific
Borate Buffer 0.1M pH 9.0 [See More]
- Chemical Name: Borate Buffer 0.1M pH 9.0
from Matrix Scientific
Silver tetrafluoroborate. Molecular Formula: AgBF4. Molecular Weight: 194.67 [See More]
- Chemical Name: Silver tetrafluoroborate
- CAS Number: 14104-20-2
- Chemical Formula: AgBF4
- Purity: 99
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]