Carbides Inorganic Chemicals and Compounds
Last Updated: April 1, 2025
Description
Carbides are inorganic compounds composed of carbon and a metal or metalloid. They are known for their exceptional hardness and wear resistance, making them essential materials in various industrial applications. Carbides possess high thermal conductivity and thermal shock resistance, which contribute to their durability under extreme conditions. Additionally, they exhibit good oxidation resistance and chemical stability at room temperature.
Working Principle
Carbides work by leveraging the strong covalent bonds between carbon and the metal or metalloid atoms, which contribute to their high hardness and thermal stability. The unique crystal structures of carbides, such as the icosahedral-based structure of boron carbide, provide them with exceptional mechanical properties. These properties make carbides useful for applications that require materials to withstand high temperatures, mechanical stress, and corrosive environments. The use of metal bonds, such as cobalt or nickel, in cemented carbides enhances their toughness compared to pure carbides or ceramics.
Applications
Carbides are used in a wide range of applications due to their unique properties. Boron carbide is utilized in abrasive and lapping agents, ceramic blasting nozzles, and as a ballistic protection material. It is also employed as a neutron absorber in nuclear reactors. Tungsten carbide is commonly used in cutting tools, forming dies, and armor-piercing ammunition. It is also found in high-temperature alloys and structural applications demanding wear resistance, such as crusher rolls and ball mill liners.
Advantages over other Inorganic Chemicals and Compounds
Carbides offer several advantages over other inorganic chemicals and compounds. For instance, boron carbide provides superior ballistic protection compared to armored steel and aluminum oxide, while maintaining a lower weight. Tungsten carbide exhibits outstanding physical and mechanical properties, such as high tensile and compressive strength, exceptional heat resistance, and good oxidation resistance, making it ideal for demanding industrial applications.
Limitations
Despite their advantages, carbides have certain limitations. They are generally brittle at room temperature and undergo a brittle-to-ductile transformation at high temperatures, around 1000°C. Additionally, the production of boron carbide requires high temperatures and pressures, making it challenging to sinter without applying heat and pressure simultaneously. Impurities, such as graphite, can also be present in carbide materials, affecting their performance.
Considerations
When considering the use of carbides, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. Carbides can be expensive to produce due to the high temperatures and pressures required for their synthesis. However, their durability and wear resistance can lead to lower replacement and maintenance costs over time. The choice of binder materials, such as cobalt or nickel, can also impact the overall cost and performance of cemented carbides.
from Materion Corporation
The Advanced Chemicals Group at Materion offers Inorganic Material Solutions for a wide variety of end uses and markets. Our Specialty Inorganic Chemicals are found in Aerospace, Battery, Phosphor and Medical Device Markets. These unique inorganic chemicals are used in Semiconductor, Security and... [See More]
- Type: Bio-Inorganic Compounds
from GFS Chemicals, Inc.
ITEM#:A5454. NbC. CAS#:12069-94-2. F.W.:104.92. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: Specification. TEST. Properties. No properties. [See More]
- Chemical Formula: NbC
- State of Matter: Powders
- CAS Number: 12069-94-2
from Materion Corporation
Materion Advanced Chemicals manufactures specialty inorganic chemicals to meet the individual specifications and requested compositions of the photovoltaic solar market. With total quality control and a flexible manufacturing environment, materials produced meet custom applications and support... [See More]
- Type: Bio-Inorganic Compounds
- State of Matter: Powders; Evaporation Sources, Sputtering Targets