All Inorganic Salts Inorganic Chemicals and Compounds
from Hamilton Company
All calibration procedures assume that the labeled values of the calibration buffers are correct. But buffer values can change over time and so can your results. A complete range of patented buffer solutions provides pH stability up to 5 years, something never achieved before. The pH buffers 9.21... [See More]
- Salts: All Inorganic Salts; Sodium Chloride
- Acids: All Inorganic Acids; Hydrochloric Acid (HCl)
- Type: Other; Buffer
- Chemical Name: Hydrochloric Acid, Glycine, and Sodium Chloride
from Rieke Metals, Inc.
Zinc Chloride Solution Anhydrous 0.5M in THF [See More]
- Salts: All Inorganic Salts
- Chemical Name: Zinc Chloride Solution Anhydrous
- Type: OrganoMetallics
- CAS Number: 7646-85-7
from Poly Scientific
Calcium Chloride 0.1% Aqueous [See More]
- Salts: All Inorganic Salts; Calcium Chloride
- State of Matter: Liquids
- Chemical Name: Calcium Chloride 0.1% Aqueous
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Salts: All Inorganic Salts; Potassium Dichromate
from GFS Chemicals, Inc.
ITEM#:1013. NH4Cr(SCN)4(NH3)2 •H2O. CAS#:13573-16-5. F.W.:354.42. NFPA#:2-0-0. Specific Gravity: 0.000. DOT:NR. Descriptions: Ammonium Tetra(thiocyanato)diamminechromate (III), Monohydrate. Specification. TEST. 1. Assay 93.0% min. 2. Insoluble in HCl 0.05%. 3. Sensitivity - Pass test. [See More]
- Salts: All Inorganic Salts
- CAS Number: 13573-16-5
- Chemical Formula: NH4Cr(SCN)4(NH3)2H2O
- State of Matter: Powders
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Salts: All Inorganic Salts; Potassium Dichromate
- State of Matter: Powders