Fuel Gas / Power Generation Gas Compressors and Gas Compressor Systems
Last Updated: April 1, 2025
Description
Fuel gas and power generation gas compressors and gas compressor systems are designed to increase the pressure of fuel gases, such as waste or landfill gas, to a level suitable for efficient combustion in gas turbines or other combustion engines. These systems are crucial for ensuring that the fuel gas is at the appropriate pressure for optimal performance in power generation applications.
Working Principle
Gas compressors operate by mechanically reducing the volume of gas, thereby increasing its pressure. There are two main types of compressors used in these systems: positive displacement and dynamic compressors. Positive displacement compressors, such as reciprocating and rotary screw compressors, work by confining successive volumes of gas in a closed space and compressing it. Dynamic compressors, like centrifugal compressors, utilize kinetic energy to increase gas pressure by accelerating the gas and then converting this velocity into pressure energy. These compressors are essential for maintaining the necessary pressure levels for efficient fuel combustion, which is critical for power generation.
Applications
Fuel gas compressors are widely used in gas turbine applications, where they compress fuel gases to the required pressure for combustion. Specific examples include the compression of landfill gas for use in gas turbines on power generation sites, and the compression of natural gas for use in combined-cycle power plants, which utilize both gas and steam turbines to generate electricity.
Advantages over other Gas Compressors and Gas Compressor Systems
Fuel gas compressors offer several advantages over other types of compressors. For instance, gas turbines used in these systems are compact, lightweight, and capable of using multiple fuel types, which makes them versatile and suitable for various applications, including remote and offshore locations. Additionally, gas turbines have a high thermal efficiency, which has increased significantly over the years due to advancements in materials technology and cooling schemes.
Limitations
One limitation of fuel gas compressors is their reliance on the availability of electric power when driven by electric motors. This can be a constraint in remote locations where electric power may not be readily available. Additionally, the initial capital cost and maintenance costs, including overhaul and spare parts, can be significant factors to consider when selecting a compressor system.
Considerations
When selecting a fuel gas compressor system, several factors should be considered. Initial costs can be high, so an economic feasibility study is recommended to evaluate the life cycle cost, including capital and maintenance expenses. Operating expenses, such as fuel or energy costs, should also be considered, as well as the system's durability and accuracy. Replacement and maintenance costs are important considerations, especially in terms of the availability of spare parts and the frequency of required maintenance. The level of utilization and demand fluctuations can also impact the overall cost-effectiveness of the system.
from GENERON
GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]
- Applications: Gas Boosting; Gas Transmission / Delivery; Fuel Gas / Power Generation; Gas Generation / PSA; Oil / Vapor Recovery ; Instrument Air, Rig Tensioning, Wellhead Compression
- Discharge / Operating Pressure: 10000
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 24290
from Howden
Burton Corblin ® D-Series of Diaphragm Compressors. Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic, flammable, corrosive, explosive... [See More]
- Applications: Fuel Gas / Power Generation; Oil Refining / Chemical Processing; Oil / Vapor Recovery
- Discharge / Operating Pressure: ? to 43511
- Compressor Technology: Diaphragm
- Horse Power: 13.4 to 1742
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Applications: Gas Boosting; Fuel Gas / Power Generation; Gas Generation / PSA; Process Gas Feeding / Injection; Soot blowers & large plant air
- Discharge / Operating Pressure: 275
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 8200 to 14750
from Universal Air & Gas Products Corp.
Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate air, inert... [See More]
- Applications: Gas Boosting; Fuel Gas / Power Generation; Process Gas Feeding / Injection
- Discharge / Operating Pressure: 35000
- Compressor Technology: Rotary Vane; Reciprocating Piston (optional feature); Rotary Screw (optional feature)
- Mass Flow Capacity: 5 to 2600