Propane Gas Compressors and Gas Compressor Systems

3 Results
Oil-Free Screw Compressor -- Series VRA
from Aerzen USA Corp.

Component of your process efficiency: AERZEN process gas compressors. AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the... [See More]

  • Gases Handled: Air; Ammonia; Argon; Corrosive / Sour Gas; Nitrogen; Propane; Carbon Monoxide, Methane, Helium, Crude Gas, Sulfur Dioxide, Styrene, Vinyl chloride
  • Discharge / Operating Pressure: -13.05 to 754
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 324 to 70632
Jet Compressors (Venturi Ejector)
from Schutte & Koerting

Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The... [See More]

  • Gases Handled: Air; Natural Gas / Methane; Propane; Steam
  • Power Source: Air / Pneumatic; High Pressure Gas
  • Compressor Technology: Venturi
  • Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
Steam Jet Exhauster and Compressors
from Schutte & Koerting

Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed air, they can be used to move solids. Steam and Air Jet Exhausters operate on the jet principle. Live steam or... [See More]

  • Gases Handled: Air; Natural Gas / Methane; Propane; Steam
  • Power Source: Air / Pneumatic; High Pressure Gas
  • Compressor Technology: Venturi
  • Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection