AC Single Phase Gas Compressors and Gas Compressor Systems

Last Updated: April 1, 2025

Description

AC Single Phase Gas Compressors are devices designed to increase the pressure of gases by reducing their volume. These compressors are typically used in systems where single-phase AC power is available, making them suitable for smaller-scale operations or residential settings. They work by drawing in gas, compressing it to a higher pressure, and then discharging it for use in various applications.

Working Principle

The working principle of AC Single Phase Gas Compressors involves the use of mechanical energy to compress gas. In positive displacement compressors, such as reciprocating compressors, gas is drawn into a cylinder where a piston compresses it by reducing its volume. The compressed gas is then discharged at a higher pressure. This process is useful because it allows for the efficient transportation and utilization of gases in various industrial and residential applications. The conversion of kinetic energy into pressure energy in dynamic compressors, like centrifugal compressors, also exemplifies how these systems operate to achieve high-pressure outputs.

Applications

AC Single Phase Gas Compressors are used in a variety of applications. They are commonly found in air conditioning systems, where they compress refrigerant gases to facilitate the cooling process. They are also used in pneumatic tools, providing the necessary compressed air to power devices such as drills and hammers. Additionally, these compressors are employed in gas transportation systems, where they help move gases through pipelines over long distances.

Advantages over other Gas Compressors and Gas Compressor Systems

One advantage of AC Single Phase Gas Compressors is their compatibility with single-phase power sources, which are more commonly available in residential and small commercial settings. This makes them more accessible for smaller operations compared to compressors that require three-phase power. Additionally, these compressors can be more cost-effective for smaller applications due to their simpler electrical requirements and lower initial setup costs.

Limitations

A limitation of AC Single Phase Gas Compressors is their power capacity, which is generally lower than that of three-phase compressors. This can restrict their use in larger industrial applications where higher power and efficiency are required. Furthermore, the efficiency of single-phase compressors may not match that of their three-phase counterparts, potentially leading to higher operating costs in energy-intensive applications.

Considerations

When considering the use of AC Single Phase Gas Compressors, it is important to evaluate the initial costs, which can be lower due to simpler electrical requirements. However, operating expenses may be higher if the compressor is used in applications that demand high efficiency and power. Durability and maintenance are also key considerations; while these compressors can be reliable for smaller applications, they may require more frequent maintenance in demanding environments. Replacement and maintenance costs should be factored into the overall cost of ownership, especially if the compressor is used in a setting where downtime can be costly.

25 Results
Mink Claw Compressors -- Mink MI 1502 BP
from Busch Vacuum Solutions

Flexible: application-oriented. Reliable: operationally reliable. Nearly Maintenance-Free: dry and contact-free compression. Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and constant... [See More]

  • Power Source: AC Single Phase
  • Inlet Temperature: 104
  • Compressor Technology: Claw Compressor
  • Discharge / Operating Pressure: 23.21
Mink Claw Compressors -- Mink MM 1202, 1252, 1322 AP
from Busch Vacuum Solutions

The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features. Non-contacting... [See More]

  • Power Source: AC Single Phase
  • Inlet Temperature: 104
  • Compressor Technology: Claw Compressor
  • Discharge / Operating Pressure: 11 to 31
Refrigerant / HVAC Compressors
from Bristol Compressors International, Inc.

Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers. Our product versatility allows customers to select... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Applications: Refrigeration / Gas Drying
  • Gases Handled: Refrigerant
Rotary Vane Compressor -- VAU DT 4.40/0-400
from Becker Pumps Corporation

5:2 flow ratio, integrated inlet filters, maintains constant pressure [See More]

  • Power Source: AC Single Phase
  • Mass Flow Capacity: 28
  • Discharge / Operating Pressure: 15
  • Lubrication Style: Oil-less
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Power Source: AC Single Phase
  • Mass Flow Capacity: 0.0 to 247
  • Compressor Technology: Blower; Centrifugal
  • Horse Power: 2.68
Compressor/Vacuum Pumps -- MB-111/MB151
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]

  • Power Source: AC Single Phase
  • Mass Flow Capacity: 1.4
  • Discharge / Operating Pressure: 40
  • Horse Power: 0.2500
Diaphragm Compressor -- 107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]

  • Power Source: AC Single Phase; DC; 12 VDC, 110-230 VAC
  • Discharge / Operating Pressure: 10 to 35
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.6000 to 1.4
Compressor -- Ful-Vane™ 30-30
from FLSmidth

The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane ™ air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 153
  • Discharge / Operating Pressure: 125
  • Lubrication Style: Oil-free
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Power Source: AC Single Phase; DC
  • Discharge / Operating Pressure: 0.0 to 31.91
  • Compressor Technology: Blower; Centrifugal
  • Mass Flow Capacity: 0.0 to 159
Diaphragm Compressor -- 2107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]

  • Power Source: AC Single Phase; 110-220 VAC
  • Discharge / Operating Pressure: 5 to 30
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.9000 to 1.7
Diaphragm Compressor -- 7006 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
  • Discharge / Operating Pressure: 36.3
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.3000 to 0.6000
Diaphragm Compressor -- 7010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 14.5 psi / 1.0... [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
  • Discharge / Operating Pressure: 29 to 33.3
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.2000 to 0.4000
Diaphragm Compressor -- 7011 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 33.4 psi / 2.3 bar... [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
  • Discharge / Operating Pressure: 31.9 to 40.6
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.4000 to 0.8000
Diaphragm Compressor -- 7015 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 230 VAC
  • Discharge / Operating Pressure: 36.3 to 43.5
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.5000 to 0.9000
Diaphragm Compressor -- 8010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Low noise level. Compact. High performance. Large choice in Materials. Range Technical Overview. Capacity up to 1.6 cfm / 45.6 l/min. Pressure to 43.5 psi / 3.0 bar. Capable of restarting up to 40.6 psi / 2.8 bar pressure. Possible Applications. [See More]

  • Power Source: AC Single Phase; 115-230 VAC
  • Discharge / Operating Pressure: 29 to 43.5
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.8000 to 1.6
Diaphragm Compressor -- 927 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Field service capability. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum head and diaphragm hold down plate. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. [See More]

  • Power Source: AC Single Phase; 115-220 VAC
  • Discharge / Operating Pressure: 15 to 40
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.9000 to 1.5
HP Oil-Less Series Articulated Piston
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil - less design. High capacity, permanently lubricated and seald bearings. Cast iron cylinders. Long service free life. Safety relief valve. High strength stainless steel valves. Range Technical Overview. Capacity up to 9.8 cfm / 278 l/min. Pressure to 125 psi / 8.6 bar. [See More]

  • Power Source: AC Single Phase; 115-460 VAC
  • Horse Power: 1 to 1.5
  • Compressor Technology: Articulated Piston
  • Lubrication Style: Oil-less
Linear Compressor -- 310/360 ST Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintanance free. Long life. Low power consumption. Very low noise. Low vibration. Natural pressure limitation. Continuous operation. Range Technical Overview. Capacity up to 0.3 cfm / 8.7 l/min. Pressure to 4.5 psi / 0.3 bar. Possible Applications. Bubble Tubes. [See More]

  • Power Source: AC Single Phase; DC; 12 VDC 115-230 VAC
  • Discharge / Operating Pressure: 2.9 to 4.5
  • Compressor Technology: Linear
  • Mass Flow Capacity: 0.2000 to 0.3000
Linear Compressor -- 6015 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]

  • Power Source: AC Single Phase; 110-230 VAC
  • Discharge / Operating Pressure: 2
  • Compressor Technology: Linear
  • Mass Flow Capacity: 1.1
Linear Compressor -- LM 15/22 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Pressure to 5.8 psi / 0.4 bar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
  • Discharge / Operating Pressure: 3.8 to 5.8
  • Compressor Technology: Linear
  • Mass Flow Capacity: 0.5000 to 0.8000
Linear Compressor -- LMG Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 0.05 cfm / 1.4 l/min. Pressure to 6.5 psi /... [See More]

  • Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
  • Discharge / Operating Pressure: 7.3 to 8.7
  • Compressor Technology: Linear
  • Mass Flow Capacity: 0.1000
Linear Compressor -- LP Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 10.6 cfm / 300 l/min. Pressure to 4.4 psi / 0.3 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas/... [See More]

  • Power Source: AC Single Phase; 230 VAC
  • Discharge / Operating Pressure: 3.6 to 4.4
  • Compressor Technology: Linear
  • Mass Flow Capacity: 5.2 to 10.2
Linear Compressor -- LW Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas /... [See More]

  • Power Source: AC Single Phase; 230 VAC
  • Discharge / Operating Pressure: 4.4
  • Compressor Technology: Linear
  • Mass Flow Capacity: 9.5 to 18.5
Linear Compressor -- YP Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 4.1 cfm / 115 l/min. Pressure to 3.2 psi / 0.22 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas /... [See More]

  • Power Source: AC Single Phase; 230 VAC
  • Discharge / Operating Pressure: 2.2 to 2.9
  • Compressor Technology: Linear
  • Mass Flow Capacity: 0.5000 to 4.1
Rotary Vane Compressor -- Picolino DTE Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Pressure up to 14.5 psi / 1.0 bar. Possible Applications. Vacuum Lifting. [See More]

  • Power Source: AC Single Phase; DC; 24 VDC, 115-440 VAC
  • Mass Flow Capacity: 2 to 7.1
  • Discharge / Operating Pressure: 8.7 to 14.5
  • Horse Power: 0.1608 to 0.5629