Multistage Compressor Gas Compressors and Gas Compressor Systems
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Features: Multistage; Trap or Filter (optional feature)
- Inlet / Suction Pressure: 300 to 1000
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500
from Haskel International LLC
Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]
- Features: Multistage; 2 Stage (optional feature); Integral Cooler (optional feature)
- Inlet / Suction Pressure: 25 to 1250
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 1250 to 25000
from PPI
The Sundyne Series 2L Diaphragm Compressor is available in single and two stage configurations. Sub-series modles are as follows: 2000, Single Stage. 2L, Two Stage [See More]
- Features: Multistage; 2 Stage
- Inlet Temperature: 475
- Compressor Technology: Diaphragm
- Inlet / Suction Pressure: 15000
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Features: Multistage
- Discharge / Operating Pressure: 600
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 45250 to 135000
from Norwalk Compressor Company, Inc.
Low speed, heavy duty, reliable, long life design [See More]
- Features: Multistage
- Discharge / Operating Pressure: 0.0 to 4500
- Compressor Technology: Reciprocating Piston
- Horse Power: 600
from FLSmidth
The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 153
- Discharge / Operating Pressure: 125
- Power Source: AC Single Phase; AC Three Phase
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 3.99 to 4.12
- Discharge / Operating Pressure: 363 to 580
- Horse Power: 2.68
from Fluitron, Inc.
In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm seal failure the... [See More]
- Features: Multistage; Trap or Filter
- Discharge / Operating Pressure: 1 to 1000
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 50
from Dresser-Rand
High Efficiency Axial Flow Compressors for High Volume Applications. The Dresser-Rand Frame 1000 – 5000 axial flow compressor line includes six standard frame sizes that are each available with three to 15 stages. Pressure ratio is determined by the number of stages. The required flow... [See More]
- Features: Multistage; More Than 3 Stages
- Applications: Oil Refining / Chemical Processing
- Compressor Technology: Axial
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
At Johnson Controls, we have designed the YORK ® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself in over... [See More]
- Features: Multistage; More Than 3 Stages
- Mass Flow Capacity: 2600
- Compressor Technology: Centrifugal
- Horse Power: 15000
from PPI
The Sundyne Series 4L Diaphragm Compressor is a highly reliable and robust design available in several sub series models. 4000 Single Stage. 4X000 Single Stage. 4L Two Stage. 4LX Two Stage [See More]
- Features: Multistage; 2 Stage
- Inlet Temperature: 450
- Compressor Technology: Diaphragm
- Inlet / Suction Pressure: 16750
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Discharge / Operating Pressure: 1450
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 2500 to 35500
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 7.94 to 9.24
- Discharge / Operating Pressure: 363 to 580
- Horse Power: 5.36
from Dresser-Rand
Perfect Compressor Solution for Air Separation. Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air or oxygen. Having built the world ’s largest air... [See More]
- Features: Multistage; More Than 3 Stages
- Mass Flow Capacity: 29416 to 764829
- Compressor Technology: Axial
- Applications: Oil Refining / Chemical Processing
from PPI
The Sundyne Series 7L Diaphragm Compressor is available in single and two stage configurations. Sub-series models are as follows: 5000, Single Stage. 5L/H, Two Stage. 7000, Single Stage. 7L/H, Two Stage. 9000, Single Stage. 9L/H, Two Stage [See More]
- Features: Multistage; 2 Stage
- Inlet Temperature: 450
- Compressor Technology: Diaphragm
- Inlet / Suction Pressure: 6250
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Discharge / Operating Pressure: 275
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 8200 to 14750
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 12 to 15.18
- Discharge / Operating Pressure: 363 to 580
- Horse Power: 7.37
from Dresser-Rand
The Siemens STC-SX compressor type is optimally featured for today ’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs: designed... [See More]
- Features: Multistage; More Than 3 Stages
- Mass Flow Capacity: 29416 to 764829
- Compressor Technology: Axial
- Gases Handled: Air
from PPI
The Series 9X Diaphragm Compressor is available in single and two stage configurations. Sub-series models are as follows: 9X Single Stage. 9X/H Two Stage [See More]
- Features: Multistage; 2 Stage
- Inlet Temperature: 450
- Compressor Technology: Diaphragm
- Inlet / Suction Pressure: 3350
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Discharge / Operating Pressure: 1160
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 18200 to 24750
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 19.94 to 24.77
- Discharge / Operating Pressure: 363 to 580
- Horse Power: 10.05 to 14.74
from Ingersoll Rand Industrial Technologies / Air Motors
The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Discharge / Operating Pressure: 610
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 1500 to 6000
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 27.53 to 35.65
- Discharge / Operating Pressure: 435 to 653
- Horse Power: 14.74 to 20.1
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Mass Flow Capacity: 30.71 to 38.01
- Discharge / Operating Pressure: 290 to 450
- Horse Power: 14.74 to 20.1