Air / Pneumatic Gas Compressors and Gas Compressor Systems
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 1250 to 4500
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 2250 to 4500
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 300 to 4500
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 300 to 4500
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 300 to 1000
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 125
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 320 to 600
from Haskel International LLC
H-Drive, Haskel ’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 50 to 100
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500 to 15000
from Haskel International LLC
Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]
- Power Source: Air / Pneumatic
- Inlet / Suction Pressure: 25 to 11250
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 1050 to 39000
from Schutte & Koerting
Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The... [See More]
- Power Source: Air / Pneumatic; High Pressure Gas
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
from Fluitron, Inc.
In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm seal failure the... [See More]
- Power Source: Air / Pneumatic; AC Single Phase (optional feature); AC Three Phase (optional feature); Hydraulic
- Discharge / Operating Pressure: 60000
- Compressor Technology: Diaphragm
- Gases Handled: Argon; Helium; Nitrogen; Oxygen; CO, Hydrogen, Ethylene, Methane
from Schutte & Koerting
Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed air, they can be used to move solids. Steam and Air Jet Exhausters operate on the jet principle. Live steam or... [See More]
- Power Source: Air / Pneumatic; High Pressure Gas
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
from Schutte & Koerting
The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-controlled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or flow. [See More]
- Power Source: Air / Pneumatic; High Pressure Gas
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection