Axial Gas Compressors and Gas Compressor Systems

3 Results
Axial Flow Compressors -- Dresser-Rand Frame 1000 – 5000
from Dresser-Rand

High Efficiency Axial Flow Compressors for High Volume Applications. The Dresser-Rand Frame 1000 – 5000 axial flow compressor line includes six standard frame sizes that are each available with three to 15 stages. Pressure ratio is determined by the number of stages. The required flow... [See More]

  • Compressor Technology: Axial
  • Features: Multistage; More Than 3 Stages
  • Applications: Oil Refining / Chemical Processing
Axial Flow Compressors -- Siemens STC-SR
from Dresser-Rand

Perfect Compressor Solution for Air Separation. Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air or oxygen. Having built the world ’s largest air... [See More]

  • Compressor Technology: Axial
  • Applications: Oil Refining / Chemical Processing
  • Mass Flow Capacity: 29416 to 764829
  • Mounting: Skid / Base Plate Mounted
Axial Flow Compressors -- Siemens STC-SX
from Dresser-Rand

The Siemens STC-SX compressor type is optimally featured for today ’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs: designed... [See More]

  • Compressor Technology: Axial
  • Gases Handled: Air
  • Mass Flow Capacity: 29416 to 764829
  • Applications: Oil Refining / Chemical Processing