Blower Gas Compressors and Gas Compressor Systems

3 Results
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Compressor Technology: Blower; Centrifugal
  • Horse Power: 2.68
  • Mass Flow Capacity: 0.0 to 247
  • Power Source: AC Single Phase
Single-Stage Regenerative Blower -- SV 5.90/1
from Becker Pumps Corporation

Quiet, compact, contact-less, convertible to two stage operation [See More]

  • Compressor Technology: Blower
  • Mass Flow Capacity: 55
  • Discharge / Operating Pressure: 1.7
  • Horse Power: 0.6000
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Compressor Technology: Blower; Centrifugal
  • Mass Flow Capacity: 0.0 to 159
  • Discharge / Operating Pressure: 0.0 to 31.91
  • Horse Power: 9.38