Oil-free Gas Compressors and Gas Compressor Systems
from Busch Vacuum Solutions
Flexible: application-oriented. Reliable: operationally reliable. Nearly Maintenance-Free: dry and contact-free compression. Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and constant... [See More]
- Lubrication Style: Oil-free
- Inlet Temperature: 104
- Compressor Technology: Claw Compressor
- Discharge / Operating Pressure: 23.21
from Aerzen USA Corp.
The Biogas compressor series C is an oil free screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 50.76
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 88.29 to 1118
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 1250 to 4500
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 2250 to 4500
from Busch Vacuum Solutions
Mink claw compressors have been specially developed to provide reliable compression of air and other gases. Mink claw technology ensures efficient and constant supply of pressure up to 2.0 bar (g) for many industrial applications. Clean compressed air. The gas is compressed in a non-contact and... [See More]
- Lubrication Style: Oil-free
- Inlet Temperature: 104
- Compressor Technology: Claw Compressor
- Discharge / Operating Pressure: 13 to 31
from Aerzen USA Corp.
AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 0.0 to 167
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 97.71 to 5474
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 300 to 4500
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 300 to 4500
from Busch Vacuum Solutions
The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features. Non-contacting... [See More]
- Lubrication Style: Oil-free
- Inlet Temperature: 104
- Compressor Technology: Claw Compressor
- Discharge / Operating Pressure: 11 to 31
from Aerzen USA Corp.
Component of your process efficiency: AERZEN process gas compressors. AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: -13.05 to 754
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 324 to 70632
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 300 to 1000
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500
from Aerzen USA Corp.
When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The truth is that AERZEN's flexible and highly efficient units offer the widest variety of models available today. The largest number of possible modifications. And the broadest range of accessories. In... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: -12.33 to 50.76
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 206 to 8829
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 125
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 320 to 600
from Aerzen USA Corp.
For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to offer you ‘the... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: -12.33 to 50.76
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 70.63 to 1560
from Haskel International LLC
FOR LIFE SUPPORT DEPEND ON HASKEL OXYGEN BOOSTERS. Filling aircraft on-board oxygen cylinders for commercial, military and private fleets. Transferring oxygen into various high-pressure receivers for deep ocean diving support, commercial or military. These are just two examples of the uses for Model... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 150 to 850
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 800 to 5000
from Aerzen USA Corp.
Bringing large H2 volume flows to the highest possible intermediate and final pressures with just a few compressor stages, without having to set up huge reciprocating compressor systems for this purpose - precisely here is where the new VRW 536 M oil-free screw compressor from AERZEN comes in. he... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 43.51 to 131
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 371 to 3532
from Haskel International LLC
H-Drive, Haskel ’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 50 to 100
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500 to 15000
from Haskel International LLC
Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]
- Lubrication Style: Oil-free
- Inlet / Suction Pressure: 25 to 11250
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 1050 to 39000
from Celeroton AG
With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 0.0 to 247
- Compressor Technology: Blower; Centrifugal
- Horse Power: 2.68
from Fluitron, Inc.
In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm seal failure the... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 1 to 1000
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 50
from Advanced Gas Technologies
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features. From 3 HP to 125 HP. Pressures to 30,000... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 30000
- Compressor Technology: Diaphragm
- Horse Power: 3 to 125
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 600
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 45250 to 135000
from Howden
Howden Oil Free Screw Compressor Packages. Howden ’s range of oil free screw compressors are exclusively supplied as bespoke designed, complete packaged systems, through our specialist high specification packaging business Howden Process Compressors, based in Renfrew, Scotland. Oil Free Screw... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 218
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 15297
from GENERON
GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 10000
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 3000
from FLSmidth
The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 153
- Discharge / Operating Pressure: 125
- Power Source: AC Single Phase; AC Three Phase
from Elmo Rietschle Gardner Denver Hanover, Inc.
Compressors V-DTA. Dry running. Volume flow. 58 to 88 m ³/hr. 34.1 to 51.7 cfm. Dry running rotary vane compressors with bearings on both sides of the rotor. Capacities ranging from 58 to 88 m ³/hr (34.1 to 51.7 cfm). Pressure up to 1.5 bar for continuous operation and up to 2.2 bar for... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 2.1 to 51.7
- Compressor Technology: Rotary Vane
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 0.0 to 31.91
- Compressor Technology: Blower; Centrifugal
- Mass Flow Capacity: 0.0 to 159
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 1450
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 2500 to 35500
from Howden
Howden HS oil-free screw compressors. Ideal for hazardous or corrosive gases, or where contamination is an issue. (*offered as packaged systems only) Howden ’s range of Oil Free screw compressors for use with hazardous or corrosive gases, or where contamination is an issue. Howden ’s... [See More]
- Lubrication Style: Oil-free
- Gases Handled: Corrosive / Sour Gas
- Compressor Technology: Rotary Screw
from GENERON
GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our engineering,... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 155
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 2000
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 275
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 8200 to 14750
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 1160
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 18200 to 24750
from Ingersoll Rand Industrial Technologies / Air Motors
The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas. [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 610
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 1500 to 6000